- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Length | Jacket (Insulation) Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 201619 SL013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -55°C~105°C | Spool | 2012 | MIL-W-16878E Type C | Obsolete | 1 (Unlimited) | 16 AWG | 1000V | Slate | 19/29 | 0.093 (2.36mm) | 5000' 1524.0m | 0.018 0.46mm | ||
![]() 201807 OR001 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -55°C~105°C | Spool | 2012 | MIL-W-16878 Type C | Obsolete | 1 (Unlimited) | 18 AWG | 1000V | Orange | 7/26 | 0.082 (2.08mm) | 1000.0' 304.8m | 0.017 0.43mm | ||
![]() 201619 GR013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -55°C~105°C | Spool | 2012 | MIL-W-16878E Type C | Obsolete | 1 (Unlimited) | 16 AWG | 1000V | Green | 19/29 | 0.093 (2.36mm) | 5000' 1524.0m | 0.018 0.46mm | ||
![]() 201419 YL309 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -55°C~105°C | Spool | 2012 | MIL-W-16878E Type C | Obsolete | 1 (Unlimited) | 14 AWG | 1000V | Yellow | 19/27 | 0.108 (2.74mm) | 4000' 1219.2m | 0.018 0.46mm | ||
![]() 201619 WH013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -55°C~105°C | Spool | 2012 | MIL-W-16878E Type C | Obsolete | 1 (Unlimited) | 16 AWG | 1000V | White | 19/29 | 0.093 (2.36mm) | 5000' 1524.0m | 0.018 0.46mm | ||
![]() 201619 RD001 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -55°C~105°C | Spool | 2012 | MIL-W-16878E Type C | Obsolete | 1 (Unlimited) | 16 AWG | 1000V | Red | 19/29 | 0.093 (2.36mm) | 1000.0' 304.8m | 0.018 0.46mm | ||
![]() 201619 WH001 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -55°C~105°C | Spool | 2012 | MIL-W-16878E Type C | Obsolete | 1 (Unlimited) | 16 AWG | 1000V | White | 19/29 | 0.093 (2.36mm) | 1000.0' 304.8m | 0.018 0.46mm | ||
![]() 201619 RD013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -55°C~105°C | Spool | 2012 | MIL-W-16878E Type C | Obsolete | 1 (Unlimited) | 16 AWG | 1000V | Red | 19/29 | 0.093 (2.36mm) | 5000' 1524.0m | 0.018 0.46mm | ||
![]() 201419 BK001 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -55°C~105°C | Spool | 2012 | MIL-W-16878E Type C | Obsolete | 1 (Unlimited) | 14 AWG | 1000V | Black | 19/27 | 0.108 (2.74mm) | 1000.0' 304.8m | 0.018 0.46mm | ||
![]() 202007 WH013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -55°C~105°C | Spool | 2012 | MIL-W-16878 Type C | Obsolete | 1 (Unlimited) | 20 AWG | 1000V | White | 7/28 | 0.072 (1.83mm) | 5000' 1524.0m | 0.017 0.43mm | ||
![]() 201819 BL013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -55°C~105°C | Spool | 2012 | MIL-W-16878 Type C | Obsolete | 1 (Unlimited) | 18 AWG | 1000V | Blue | 19/30 | 0.084 (2.13mm) | 5000' 1524.0m | 0.017 0.43mm | ||
![]() 201819 BK005 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -55°C~105°C | Spool | 2012 | MIL-W-16878 Type C | Obsolete | 1 (Unlimited) | 18 AWG | 1000V | Black | 19/30 | 0.084 (2.13mm) | 100.0' 30.5m | 0.017 0.43mm | ||
![]() 201619 YL001 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -55°C~105°C | Spool | 2012 | MIL-W-16878E Type C | Obsolete | 1 (Unlimited) | 16 AWG | 1000V | Yellow | 19/29 | 0.093 (2.36mm) | 1000.0' 304.8m | 0.018 0.46mm | ||
![]() 202207 BK013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -55°C~105°C | Spool | 2012 | MIL-W-16878 Type C | Obsolete | 1 (Unlimited) | 22 AWG | 1000V | Black | 7/30 | 0.064 (1.63mm) | 5000' 1524.0m | 0.017 0.43mm | ||
![]() 202007 WH001 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -55°C~105°C | Spool | 2012 | MIL-W-16878 Type C | Obsolete | 1 (Unlimited) | 20 AWG | 1000V | White | 7/28 | 0.072 (1.83mm) | 1000.0' 304.8m | 0.017 0.43mm | ||
![]() 202207 BK001 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -55°C~105°C | Spool | 2012 | MIL-W-16878 Type C | Obsolete | 1 (Unlimited) | 22 AWG | 1000V | Black | 7/30 | 0.064 (1.63mm) | 1000.0' 304.8m | 0.017 0.43mm | ||
![]() 202207 SL013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -55°C~105°C | Spool | 2012 | MIL-W-16878 Type C | Obsolete | 1 (Unlimited) | 22 AWG | 1000V | Slate | 7/30 | 0.064 (1.63mm) | 5000' 1524.0m | 0.017 0.43mm | ||
![]() 202207 GR013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -55°C~105°C | Spool | 2012 | MIL-W-16878 Type C | Obsolete | 1 (Unlimited) | 22 AWG | 1000V | Green | 7/30 | 0.064 (1.63mm) | 5000' 1524.0m | 0.017 0.43mm | ||
![]() 201819 YL013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -55°C~105°C | Spool | 2012 | MIL-W-16878 Type C | Obsolete | 1 (Unlimited) | 18 AWG | 1000V | Yellow | 19/30 | 0.084 (2.13mm) | 5000' 1524.0m | 0.017 0.43mm | ||
![]() 202207 YL013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -55°C~105°C | Spool | 2012 | MIL-W-16878 Type C | Obsolete | 1 (Unlimited) | 22 AWG | 1000V | Yellow | 7/30 | 0.064 (1.63mm) | 5000' 1524.0m | 0.017 0.43mm |