- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 67075 BR033 Alpha Wire | 476 |
| Datasheet | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | -40°C~105°C | - | - | Metric EcoWire® | Active | 1 (Unlimited) | 18 AWG | 600V | Brown | 42/0.0063 | 0.065 (1.65mm) | 328.1' 100.0m | 0.010 0.25mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 67075 YL033 Alpha Wire | 2172 |
| Datasheet | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | -40°C~105°C | - | - | Metric EcoWire® | Active | 1 (Unlimited) | 18 AWG | 600V | Yellow | 42/0.0063 | 0.065 (1.65mm) | 328.1' 100.0m | 0.010 0.25mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 67010 BK033 Alpha Wire | 746 |
| Datasheet | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | -40°C~105°C | - | - | Metric EcoWire® | Active | 1 (Unlimited) | 17 AWG | 600V | Black | 65/0.0063 | 0.074 (1.88mm) | 328.1' 100.0m | 0.011 0.28mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 67010 RD033 Alpha Wire | 566 |
| Datasheet | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | -40°C~105°C | - | - | Metric EcoWire® | Active | 1 (Unlimited) | 17 AWG | 600V | Red | 65/0.0063 | 0.074 (1.88mm) | 328.1' 100.0m | 0.011 0.28mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 67010 BR033 Alpha Wire | 2322 |
| Datasheet | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | -40°C~105°C | - | - | Metric EcoWire® | Active | 1 (Unlimited) | 17 AWG | 600V | Brown | 65/0.0063 | 0.074 (1.88mm) | 328.1' 100.0m | 0.011 0.28mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 192407 VI013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -55°C~105°C | Spool | 2012 | MIL-W-16878E/1 | Obsolete | 1 (Unlimited) | 24 AWG | 300V | Violet | 7/32 | 0.044 (1.12mm) | 5000' 1524.0m | 0.010 0.25mm | - | - | ||
![]() 192007 BK013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -55°C~105°C | Spool | 2012 | MIL-W-16878E/1 | Obsolete | 1 (Unlimited) | 20 AWG | 300V | Black | 7/28 | 0.058 (1.47mm) | 5000' 1524.0m | 0.010 0.25mm | - | - | ||
![]() 192407 BL013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -55°C~105°C | Spool | 2012 | MIL-W-16878E/1 | Obsolete | 1 (Unlimited) | 24 AWG | 300V | Blue | 7/32 | 0.044 (1.12mm) | 5000' 1524.0m | 0.010 0.25mm | - | - | ||
![]() 192407 SL013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -55°C~105°C | Spool | 2012 | MIL-W-16878E/1 | Obsolete | 1 (Unlimited) | 24 AWG | 300V | Slate | 7/32 | 0.044 (1.12mm) | 5000' 1524.0m | 0.010 0.25mm | - | - | ||
![]() 192407 GR013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -55°C~105°C | Spool | 2012 | MIL-W-16878E/1 | Obsolete | 1 (Unlimited) | 24 AWG | 300V | Green | 7/32 | 0.044 (1.12mm) | 5000' 1524.0m | 0.010 0.25mm | - | - | ||
![]() 192207 WH013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -55°C~105°C | Spool | 2012 | MIL-W-16878E/1 | Obsolete | 1 (Unlimited) | 22 AWG | 300V | White | 7/30 | 0.050 (1.27mm) | 5000' 1524.0m | 0.010 0.25mm | - | - | ||
![]() 192407 RD013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -55°C~105°C | Spool | 2012 | MIL-W-16878E/1 | Obsolete | 1 (Unlimited) | 24 AWG | 300V | Red | 7/32 | 0.044 (1.12mm) | 5000' 1524.0m | 0.010 0.25mm | - | - | ||
![]() 192407 YL013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -55°C~105°C | Spool | 2012 | MIL-W-16878E/1 | Obsolete | 1 (Unlimited) | 24 AWG | 300V | Yellow | 7/32 | 0.044 (1.12mm) | 5000' 1524.0m | 0.010 0.25mm | - | - | ||
![]() 192407 BK013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -55°C~105°C | Spool | 2012 | MIL-W-16878E/1 | Obsolete | 1 (Unlimited) | 24 AWG | 300V | Black | 7/32 | 0.044 (1.12mm) | 5000' 1524.0m | 0.010 0.25mm | - | - | ||
![]() 202019 GR013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -55°C~105°C | Spool | 2012 | MIL-W-16878 Type C | Obsolete | 1 (Unlimited) | 20 AWG | 1000V | Green | 19/32 | 0.074 (1.88mm) | 5000' 1524.0m | 0.017 0.43mm | - | - | ||
![]() 202019 BK013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -55°C~105°C | Spool | 2012 | MIL-W-16878 Type C | Obsolete | 1 (Unlimited) | 20 AWG | 1000V | Black | 19/32 | 0.074 (1.88mm) | 5000' 1524.0m | 0.017 0.43mm | - | - | ||
![]() 422207 GU013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -10°C~80°C | Spool | 2012 | - | Obsolete | 1 (Unlimited) | 22 AWG | 300V | Green, Blue Stripe | 7/30 | 0.050 (1.27mm) | 5000' 1524.0m | 0.010 0.25mm | - | UL Style 1061 | ||
![]() 422207 GY013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -10°C~80°C | Spool | 2012 | - | Obsolete | 1 (Unlimited) | 22 AWG | 300V | Green, Yellow Stripe | 7/30 | 0.050 (1.27mm) | 5000' 1524.0m | 0.010 0.25mm | - | UL Style 1061 | ||
![]() 422207 RD013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -10°C~80°C | Spool | 2012 | - | Obsolete | 1 (Unlimited) | 22 AWG | 300V | Red | 7/30 | 0.050 (1.27mm) | 5000' 1524.0m | 0.010 0.25mm | - | UL Style 1061 | ||
![]() 422007 GR013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -10°C~80°C | Spool | 2012 | - | Obsolete | 1 (Unlimited) | 20 AWG | 300V | Green | 7/28 | 0.058 (1.47mm) | 5000' 1524.0m | 0.010 0.25mm | - | UL Style 1061 |