- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 422407 BK013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -10°C~80°C | Spool | 2012 | - | Obsolete | 1 (Unlimited) | 24 AWG | 300V | Black | 7/32 | 0.044 (1.12mm) | 5000' 1524.0m | 0.010 0.25mm | UL Style 1061 | ||
![]() 422407 OR013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -10°C~80°C | Spool | 2012 | - | Obsolete | 1 (Unlimited) | 24 AWG | 300V | Orange | 7/32 | 0.044 (1.12mm) | 5000' 1524.0m | 0.010 0.25mm | UL Style 1061 | ||
![]() 302201 BK001 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -55°C~90°C | Spool | 2012 | MIL-W-76 Type MWP | Obsolete | 1 (Unlimited) | 22 AWG | 1000V | Black | Solid | 0.057 (1.45mm) | 1000.0' 304.8m | 0.016 0.41mm | - | ||
![]() 422407 YL013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -10°C~80°C | Spool | 2012 | - | Obsolete | 1 (Unlimited) | 24 AWG | 300V | Yellow | 7/32 | 0.044 (1.12mm) | 5000' 1524.0m | 0.010 0.25mm | UL Style 1061 | ||
![]() 422007 WH013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -10°C~80°C | Spool | 2012 | - | Obsolete | 1 (Unlimited) | 20 AWG | 300V | White | 7/28 | 0.058 (1.47mm) | 5000' 1524.0m | 0.010 0.25mm | UL Style 1061 | ||
![]() 422007 RD013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -10°C~80°C | Spool | 2012 | - | Obsolete | 1 (Unlimited) | 20 AWG | 300V | Red | 7/28 | 0.058 (1.47mm) | 5000' 1524.0m | 0.010 0.25mm | UL Style 1061 | ||
![]() 422407 WH013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -10°C~80°C | Spool | 2012 | - | Obsolete | 1 (Unlimited) | 24 AWG | 300V | White | 7/32 | 0.044 (1.12mm) | 5000' 1524.0m | 0.010 0.25mm | UL Style 1061 | ||
![]() 422407 BR013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -10°C~80°C | Spool | 2012 | - | Obsolete | 1 (Unlimited) | 24 AWG | 300V | Brown | 7/32 | 0.044 (1.12mm) | 5000' 1524.0m | 0.010 0.25mm | UL Style 1061 | ||
![]() 192407 YL001 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -55°C~105°C | Spool | 2012 | MIL-W-16878E/1 | Obsolete | 1 (Unlimited) | 24 AWG | 300V | Yellow | 7/32 | 0.044 (1.12mm) | 1000.0' 304.8m | 0.010 0.25mm | - | ||
![]() 192407 WH001 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -55°C~105°C | Spool | 2012 | MIL-W-16878E/1 | Obsolete | 1 (Unlimited) | 24 AWG | 300V | White | 7/32 | 0.044 (1.12mm) | 1000.0' 304.8m | 0.010 0.25mm | - | ||
![]() 192407 BR013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -55°C~105°C | Spool | 2012 | MIL-W-16878E/1 | Obsolete | 1 (Unlimited) | 24 AWG | 300V | Brown | 7/32 | 0.044 (1.12mm) | 5000' 1524.0m | 0.010 0.25mm | - | ||
![]() 192407 OR013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -55°C~105°C | Spool | 2012 | MIL-W-16878E/1 | Obsolete | 1 (Unlimited) | 24 AWG | 300V | Orange | 7/32 | 0.044 (1.12mm) | 5000' 1524.0m | 0.010 0.25mm | - | ||
![]() 202019 BL013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -55°C~105°C | Spool | 2012 | MIL-W-16878 Type C | Obsolete | 1 (Unlimited) | 20 AWG | 1000V | Blue | 19/32 | 0.074 (1.88mm) | 5000' 1524.0m | 0.017 0.43mm | - | ||
![]() 202407 BK013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -55°C~105°C | Spool | 2012 | MIL-W-16878 Type C | Obsolete | 1 (Unlimited) | 24 AWG | 1000V | Black | 7/32 | 0.058 (1.47mm) | 5000' 1524.0m | 0.017 0.43mm | - | ||
![]() 202407 RD013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -55°C~105°C | Spool | 2012 | MIL-W-16878 Type C | Obsolete | 1 (Unlimited) | 24 AWG | 1000V | Red | 7/32 | 0.058 (1.47mm) | 5000' 1524.0m | 0.017 0.43mm | - | ||
![]() 422207 GR013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -10°C~80°C | Spool | 2012 | - | Obsolete | 1 (Unlimited) | 22 AWG | 300V | Green | 7/30 | 0.050 (1.27mm) | 5000' 1524.0m | 0.010 0.25mm | UL Style 1061 | ||
![]() 422207 OR013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -10°C~80°C | Spool | 2012 | - | Obsolete | 1 (Unlimited) | 22 AWG | 300V | Orange | 7/30 | 0.050 (1.27mm) | 5000' 1524.0m | 0.010 0.25mm | UL Style 1061 | ||
![]() 422207 SL013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -10°C~80°C | Spool | 2012 | - | Obsolete | 1 (Unlimited) | 22 AWG | 300V | Slate | 7/30 | 0.050 (1.27mm) | 5000' 1524.0m | 0.010 0.25mm | UL Style 1061 | ||
![]() 422207 BR013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -10°C~80°C | Spool | 2012 | - | Obsolete | 1 (Unlimited) | 22 AWG | 300V | Brown | 7/30 | 0.050 (1.27mm) | 5000' 1524.0m | 0.010 0.25mm | UL Style 1061 | ||
![]() 422207 BK013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -10°C~80°C | Spool | 2012 | - | Obsolete | 1 (Unlimited) | 22 AWG | 300V | Black | 7/30 | 0.050 (1.27mm) | 5000' 1524.0m | 0.010 0.25mm | UL Style 1061 |