- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | RoHS | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Shielding | Construction | Reach Compliance Code | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Halogen Free | Insulation Diameter | Rated Voltage | Stranding | Wire and Cable Name | Features | Diameter | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 422407 GR013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | - | - | -10°C~80°C | Spool | 2012 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 24 AWG | 300V | - | - | Green | 7/32 | 0.044 (1.12mm) | - | - | - | - | - | - | - | 5000' 1524.0m | 0.010 0.25mm | - | - | UL Style 1061 | ||
![]() 422407 VI013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | - | - | -10°C~80°C | Spool | 2012 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 24 AWG | 300V | - | - | Violet | 7/32 | 0.044 (1.12mm) | - | - | - | - | - | - | - | 5000' 1524.0m | 0.010 0.25mm | - | - | UL Style 1061 | ||
![]() 422401 RD013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | - | - | -10°C~80°C | Spool | 2012 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 24 AWG | 300V | - | - | Red | Solid | 0.040 (1.02mm) | - | - | - | - | - | - | - | 5000' 1524.0m | 0.010 0.25mm | - | - | UL Style 1061 | ||
![]() 422407 SL013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | - | - | -10°C~80°C | Spool | 2012 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 24 AWG | 300V | - | - | Slate | 7/32 | 0.044 (1.12mm) | - | - | - | - | - | - | - | 5000' 1524.0m | 0.010 0.25mm | - | - | UL Style 1061 | ||
![]() 422407 PK013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | - | - | -10°C~80°C | Spool | 2012 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 24 AWG | 300V | - | - | Pink | 7/32 | 0.044 (1.12mm) | - | - | - | - | - | - | - | 5000' 1524.0m | 0.010 0.25mm | - | - | UL Style 1061 | ||
![]() 192407 YL001 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | - | - | -55°C~105°C | Spool | 2012 | MIL-W-16878E/1 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 24 AWG | 300V | - | - | Yellow | 7/32 | 0.044 (1.12mm) | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | - | - | - | ||
![]() 192407 WH001 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | - | - | -55°C~105°C | Spool | 2012 | MIL-W-16878E/1 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 24 AWG | 300V | - | - | White | 7/32 | 0.044 (1.12mm) | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | - | - | - | ||
![]() 192407 BR013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | - | - | -55°C~105°C | Spool | 2012 | MIL-W-16878E/1 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 24 AWG | 300V | - | - | Brown | 7/32 | 0.044 (1.12mm) | - | - | - | - | - | - | - | 5000' 1524.0m | 0.010 0.25mm | - | - | - | ||
![]() 192407 OR013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | - | - | -55°C~105°C | Spool | 2012 | MIL-W-16878E/1 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 24 AWG | 300V | - | - | Orange | 7/32 | 0.044 (1.12mm) | - | - | - | - | - | - | - | 5000' 1524.0m | 0.010 0.25mm | - | - | - | ||
![]() 202019 BL013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | - | - | -55°C~105°C | Spool | 2012 | MIL-W-16878 Type C | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 20 AWG | 1000V | - | - | Blue | 19/32 | 0.074 (1.88mm) | - | - | - | - | - | - | - | 5000' 1524.0m | 0.017 0.43mm | - | - | - | ||
![]() 202407 BK013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | - | - | -55°C~105°C | Spool | 2012 | MIL-W-16878 Type C | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 24 AWG | 1000V | - | - | Black | 7/32 | 0.058 (1.47mm) | - | - | - | - | - | - | - | 5000' 1524.0m | 0.017 0.43mm | - | - | - | ||
![]() 202407 RD013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | - | - | -55°C~105°C | Spool | 2012 | MIL-W-16878 Type C | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 24 AWG | 1000V | - | - | Red | 7/32 | 0.058 (1.47mm) | - | - | - | - | - | - | - | 5000' 1524.0m | 0.017 0.43mm | - | - | - | ||
![]() 392075BK199 Alpha Wire | In Stock | - | - | - | - | - | Silicone | - | - | Compliant | - | - | - | - | - | - | - | 150 °C | -40 °C | Black | - | - | - | 1 | - | - | 30 kV | - | 20 AWG | - | - | - | - | 4.7498 mm | - | - | - | - | - | 304.8 m | - | 1.905 mm | - | - | ||
![]() PPM1430 TN005 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | - | - | -20°C~105°C | Spool | 2009 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 14 AWG | 600V | - | - | Tan | 41/30 | 0.136 (3.45mm) | - | - | - | - | - | Oil Resistant | - | 100.0' 30.5m | 0.031 0.80mm | - | - | UL Style 1015/1230 | ||
![]() PPM1630 TN005 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | - | - | -20°C~105°C | Spool | 2009 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 16 AWG | 600V | - | - | Tan | 26/30 | 0.122 (3.10mm) | - | - | - | - | - | Oil Resistant | - | 100.0' 30.5m | 0.031 0.80mm | - | - | UL Style 1015/1230 | ||
![]() PPM1430 TN212 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | - | - | -20°C~105°C | Spool | 2009 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 14 AWG | 600V | - | - | Tan | 41/30 | 0.136 (3.45mm) | - | - | - | - | - | Oil Resistant | - | 3000' 914.4m | 0.031 0.80mm | - | - | UL Style 1015/1230 | ||
![]() PPM1630 TN309 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | - | - | -20°C~105°C | Spool | 2009 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 16 AWG | 600V | - | - | Tan | 26/30 | 0.122 (3.10mm) | - | - | - | - | - | Oil Resistant | - | 4000' 1219.2m | 0.031 0.80mm | - | - | UL Style 1015/1230 | ||
![]() 3079-7 Alpha Wire | In Stock | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | Brown | Unshielded | - | - | - | - | - | - | - | - | - | - | - | Not Halogen Free | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3051 VI013 Alpha Wire | 39 |
| - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3053 SL013 Alpha Wire | 39 |
| - | TINNED COPPER | - | - | POLYVINYL CHLORIDE | 105°C | -40°C | - | - | - | - | - | Active | - | 0.037Ohm | - | - | - | NO | STRANDED | compliant | 10 | CSA; UL | 20 AWG | - | WIRE AND CABLE | - | - | - | - | - | - | 300V | 10X30 | FLEXIBLE CORD AND FIXTURE WIRE | - | 1.75mm | 1524mm | - | - | RoHS Compliant | - |