- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Cable Types | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Shielding | Construction | Reach Compliance Code | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Rated Voltage | Stranding | Wire and Cable Name | Diameter | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6713 WR190 Alpha Wire | 30 |
| - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 201816 RD001 Alpha Wire | In Stock | - | - | - | Hook-Up | - | - | - | Spool | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 18 AWG | - | - | Red | - | - | - | - | 1000.0' 304.8m | - | ||
![]() 202010 YL001 Alpha Wire | In Stock | - | - | - | Hook-Up | - | - | - | Spool | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 20 AWG | 600V | - | Yellow | - | - | - | - | 1000.0' 304.8m | - | ||
![]() 201816 BR001 Alpha Wire | In Stock | - | - | - | Hook-Up | - | - | - | Spool | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 18 AWG | - | - | Brown | - | - | - | - | 1000.0' 304.8m | - | ||
![]() 3051 WH013 Alpha Wire | 39 |
| - | - | - | - | - | - | - | Active | - | - | - | - | compliant | - | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | RoHS Compliant | ||
![]() 3051 BR013 Alpha Wire | 39 |
| - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3051 BL013 Alpha Wire | 30 |
| - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6713 WB190 Alpha Wire | 39 |
| - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3055 RD013 Alpha Wire | 39 |
| - | - | - | - | - | - | - | Active | - | - | - | - | compliant | - | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | RoHS Compliant | ||
![]() 3055 VI013 Alpha Wire | In Stock | - | - | TINNED COPPER | - | POLYVINYL CHLORIDE | 105°C | -40°C | - | Active | - | 0.023Ohm | NO | STRANDED | compliant | 1 | CSA; UL | 18 AWG | - | WIRE AND CABLE | - | 300V | 16X30 | FLEXIBLE CORD AND FIXTURE WIRE | 2mm | 1524mm | RoHS Compliant | ||
![]() 201816 WH001 Alpha Wire | In Stock | - | - | - | Hook-Up | - | - | - | Spool | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 18 AWG | - | - | White | - | - | - | - | 1000.0' 304.8m | - | ||
![]() 202010 BK001 Alpha Wire | In Stock | - | - | - | Hook-Up | - | - | - | Spool | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 20 AWG | 600V | - | Black | - | - | - | - | 1000.0' 304.8m | - | ||
![]() 201816 BK001 Alpha Wire | In Stock | - | - | - | Hook-Up | - | - | - | Spool | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 18 AWG | - | - | Black | - | - | - | - | 1000.0' 304.8m | - | ||
![]() 202010 RD013 Alpha Wire | In Stock | - | - | - | Hook-Up | - | - | - | Spool | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 20 AWG | 600V | - | Red | - | - | - | - | 5000' 1524.0m | - | ||
![]() 202010 RD001 Alpha Wire | In Stock | - | - | - | Hook-Up | - | - | - | Spool | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 20 AWG | 600V | - | Red | - | - | - | - | 1000.0' 304.8m | - | ||
![]() 2936 OR013 Alpha Wire | In Stock | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2936 GR013 Alpha Wire | In Stock | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2936 BK013 Alpha Wire | In Stock | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2934 GR013 Alpha Wire | In Stock | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2934 OR013 Alpha Wire | In Stock | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |