- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Applications | Additional Feature | Shielding | Construction | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Stranding | Wire and Cable Name | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5854 OR001 Alpha Wire | 519 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | TFE | -60°C~200°C | Spool | 2005 | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | - | ELECTRONIC, MEDICAL, MILITARY | STANDARD: MIL-W-16878E, FLAME RESISTANT | NO | STRANDED | 1 | MIL; UL | 24 AWG | 600V | WIRE AND CABLE | Orange | 19/36 | 0.044 (1.12mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1213 | ||
![]() 5855 SL001 Alpha Wire | 895 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2008 | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | 0.046Ohm | - | STANDARD: MIL-W-16878/4, NEMA HP-3 | NO | STRANDED | 1 | MIL; NEMA; UL | 22 AWG | 600V | WIRE AND CABLE | Slate | 19/34 | 0.050 (1.27mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1213 | ||
![]() 1559 RD001 Alpha Wire | 534 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~80°C | Spool | 2001 | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 14 AWG | 1000V | WIRE AND CABLE | Red | 41/30 | 0.106 (2.69mm) | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | - | ||
![]() AT201932 RD001 Alpha Wire | 955 |
| Datasheet | 30 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -55°C~200°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 20 AWG | 600V | - | Red | 19/32 | 0.058 (1.47mm) | - | - | - | 1000.0' 304.8m | 0.011 0.28mm | ROHS3 Compliant | - | ||
![]() AT221934 RD001 Alpha Wire | 887 |
| Datasheet | 30 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -55°C~200°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 22 AWG | 600V | - | Red | 19/34 | 0.049 (1.24mm) | - | - | - | 1000.0' 304.8m | 0.009 0.23mm | ROHS3 Compliant | - | ||
![]() 5874 SL001 Alpha Wire | 951 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2005 | MIL-W-16878/5 Type EE | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 24 AWG | 1000V | WIRE AND CABLE | Slate | 19/36 | 0.054 (1.37mm) | - | - | - | 1000.0' 304.8m | 0.014 0.35mm | ROHS3 Compliant | UL Style 1180 | ||
![]() 391850 BK001 Alpha Wire | 833 |
| Datasheet | 9 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 18 AWG | 20kV | WIRE AND CABLE | Black | 16/30 | 0.147 (3.73mm) | - | - | Biological Compatibility | 1000.0' 304.8m | 0.050 1.27mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 1655 RD001 Alpha Wire | In Stock | - | Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~80°C | Spool | 2011 | MIL-W-76B Type HW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 8 AWG | 600V | WIRE AND CABLE | Red | 133/29 | 0.259 (6.58mm) | - | - | - | 1000.0' 304.8m | 0.045 1.14mm | ROHS3 Compliant | - | ||
![]() 3053 WN005 Alpha Wire | 42 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 20 AWG | 300V | - | White, Brown Stripe | 10/30 | 0.069 (1.75mm) | - | - | Biological Compatibility | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 1855 WV005 Alpha Wire | 38 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -55°C~105°C | Spool | 2011 | MIL-W-16878E/1 and MIL-W-76B Type LW | Active | 1 (Unlimited) | 0.053Ohm | - | STANDARDS: MIL-W-76B, MIL-W-16878E/1 | NO | STRANDED | 1 | MIL | 22 AWG | 600V | WIRE AND CABLE | White, Violet Stripe | 7/30 | 0.050 (1.27mm) | 7X30 | FLEXIBLE CORD AND FIXTURE WIRE | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 1853 WV005 Alpha Wire | 39 |
| Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -55°C~105°C | Spool | 2011 | MIL-W-16878E/1 and MIL-W-76B Type LW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 26 AWG | 600V | WIRE AND CABLE | White, Violet Stripe | 7/34 | 0.039 (0.99mm) | - | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 1856 RD001 Alpha Wire | 2366 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -55°C~105°C | Spool | 2006 | MIL-W-16878E/1 and MIL-W-76B Type LW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 20 AWG | 600V | - | Red | 7/28 | 0.058 (1.47mm) | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 392062 BK001 Alpha Wire | 703 |
| Datasheet | 9 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 20 AWG | 25kV | WIRE AND CABLE | Black | 10/30 | 0.161 (4.09mm) | - | - | Biological Compatibility | 1000.0' 304.8m | 0.062 1.57mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 1561 BR005 Alpha Wire | 38 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~80°C | Spool | 2001 | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 22 AWG | 1000V | WIRE AND CABLE | Brown | Solid | 0.057 (1.45mm) | - | - | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | - | ||
![]() 1553 WS005 Alpha Wire | 39 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~80°C | Spool | - | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 20 AWG | 1000V | WIRE AND CABLE | White, Gray Stripe | 10/30 | 0.069 (1.75mm) | - | - | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | - | ||
![]() 5874 OR001 Alpha Wire | 1113 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2011 | MIL-W-16878/5 Type EE | Active | 1 (Unlimited) | 0.073Ohm | - | - | NO | STRANDED | 1 | MIL-W-16878; NEMA; UL | 24 AWG | 1000V | WIRE AND CABLE | Orange | 19/36 | 0.054 (1.37mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | 1000.0' 304.8m | 0.014 0.35mm | ROHS3 Compliant | UL Style 1180 | ||
![]() 6719 VI001 Alpha Wire | 734 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | 2009 | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 10 AWG | 600V | WIRE AND CABLE | Violet | 105/30 | 0.144 (3.66mm) | - | - | - | 1000.0' 304.8m | 0.012 0.30mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 891000 GR001 Alpha Wire | 39 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 10 AWG | 300V | WIRE AND CABLE | Green | 105/30 | 0.150 (3.81mm) | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1569/1581 | ||
![]() 392250 RD002 Alpha Wire | 646 |
| Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | 0.053Ohm | - | - | NO | STRANDED | 1 | UL | 22 AWG | 20kV | WIRE AND CABLE | Red | 7/30 | 0.131 (3.33mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | Biological Compatibility | 500.0' 152.4m | 0.050 1.27mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 391645 BK001 Alpha Wire | 30 | - | Datasheet | 9 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 16 AWG | 15kV | WIRE AND CABLE | Black | 26/30 | 0.150 (3.81mm) | - | - | Biological Compatibility | 1000.0' 304.8m | 0.045 1.14mm | ROHS3 Compliant | ISO 10993, UL Style 3239 |