- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Shielding | Construction | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Wire and Cable Name | Conductor Finish | Features | Cross Section Area | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 391816 BK005 Alpha Wire | 2998 |
| Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | 18 AWG | 600V | WIRE AND CABLE | Black | 16/30 | 0.141 (3.58mm) | - | - | Biological Compatibility | - | 100.0' 30.5m | 0.047 1.19mm | ROHS3 Compliant | ISO 10993, UL Style 3212 | ||
![]() 3050 SL005 Alpha Wire | 108 | - | Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | NO | STRANDED | CSA, UL | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | 0.056 (1.42mm) | FLEXIBLE CORD AND FIXTURE WIRE | TIN | Biological Compatibility | 0.23 mm2 | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 541816 WH001 Alpha Wire | 2326 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | 18 AWG | 600V | WIRE AND CABLE | White | 16/30 | 0.086 (2.18mm) | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | UL Style TFFN | ||
![]() 752010 YL001 Alpha Wire | 34 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | - | -40°C~125°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | 20 AWG | 600V | - | Yellow | 10/30 | 0.099 (2.51mm) | - | - | - | - | 1000.0' 304.8m | 0.031 0.80mm | ROHS3 Compliant | UL Style 3173 | ||
![]() 752010 BL001 Alpha Wire | 34 |
| Datasheet | 9 Weeks | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | - | -40°C~125°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | 20 AWG | 600V | WIRE AND CABLE | Blue | 10/30 | 0.099 (2.51mm) | - | - | - | - | 1000.0' 304.8m | 0.031 0.80mm | ROHS3 Compliant | UL Style 3173 | ||
![]() PV1030 BK002 Alpha Wire | In Stock | - | Datasheet | 10 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Solar Cable (Photovoltaic) | - | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | 10 AWG | 2000V | - | Black | 105/30 | 0.311 (7.90mm) | - | - | UV Resistant, XLPE Insulation | - | 500.0' 152.4m | 0.032 0.81mm | ROHS3 Compliant | - | ||
![]() 751626 WH001 Alpha Wire | 2178 |
| Datasheet | 8 Weeks | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | - | -40°C~125°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | 16 AWG | 600V | WIRE AND CABLE | White | 26/30 | 0.122 (3.10mm) | - | - | - | - | 1000.0' 304.8m | 0.031 0.80mm | ROHS3 Compliant | UL Style 3173 | ||
![]() 460419 BL005 Alpha Wire | In Stock | - | Datasheet | 15 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | 4 AWG | 600V | - | Blue | 19/0.0469 | 0.360 (9.14mm) | - | - | - | - | 100.0' 30.5m | 0.062 1.57mm | ROHS3 Compliant | UL Style 1232/1283 | ||
![]() 460419 VI005 Alpha Wire | In Stock | - | Datasheet | 15 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | 4 AWG | 600V | - | Violet | 19/0.0469 | 0.360 (9.14mm) | - | - | - | - | 100.0' 30.5m | 0.062 1.57mm | ROHS3 Compliant | UL Style 1232/1283 | ||
![]() 422801 BR013 Alpha Wire | 13 |
| Datasheet | 13 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | 28 AWG | 300V | WIRE AND CABLE | Brown | Solid | 0.033 (0.84mm) | - | - | - | - | 5000' 1524.0m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1061 | ||
![]() 422001 BL013 Alpha Wire | In Stock | - | Datasheet | 13 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | 20 AWG | 300V | WIRE AND CABLE | Blue | Solid | 0.052 (1.32mm) | - | - | - | - | 5000' 1524.0m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1061 | ||
![]() 422001 WH013 Alpha Wire | 13 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | 20 AWG | 300V | WIRE AND CABLE | White | Solid | 0.052 (1.32mm) | - | - | - | - | 5000' 1524.0m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1061 | ||
![]() 422001 BK013 Alpha Wire | 42 |
| Datasheet | 13 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | 20 AWG | 300V | WIRE AND CABLE | Black | Solid | 0.052 (1.32mm) | - | - | - | - | 5000' 1524.0m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1061 | ||
![]() 892419 RD013 Alpha Wire | In Stock | - | Datasheet | 13 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | 24 AWG | 300V | WIRE AND CABLE | Red | 19/36 | 0.057 (1.45mm) | - | - | - | - | 5000' 1524.0m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1007/1569 | ||
![]() 892219 OR013 Alpha Wire | 13 |
| Datasheet | 13 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | 22 AWG | 300V | WIRE AND CABLE | Orange | 19/34 | 0.064 (1.63mm) | - | - | - | - | 5000' 1524.0m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1007/1569 | ||
![]() 460219 BK001 Alpha Wire | 5 |
| Datasheet | 6 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | 2 AWG | 600V | WIRE AND CABLE | Black | 19/0.0591 | 0.410 (10.41mm) | - | - | - | - | 1000.0' 304.8m | 0.063 1.60mm | ROHS3 Compliant | UL Style 1232/1283 | ||
![]() 391497 BK001 Alpha Wire | 42 |
| Datasheet | 9 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | 14 AWG | 40kV | WIRE AND CABLE | Black | 41/30 | 0.268 (6.81mm) | - | - | Biological Compatibility | - | 1000.0' 304.8m | 0.097 2.46mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 390262 BK002 Alpha Wire | 42 |
| Datasheet | 7 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | 2 AWG | 25kV | WIRE AND CABLE | Black | 259/26 | 0.463 (11.76mm) | - | - | Biological Compatibility | - | 500.0' 152.4m | 0.062 1.57mm | ROHS3 Compliant | ISO 10993 | ||
![]() 398133 BK002 Alpha Wire | 42 |
| Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | 8 AWG | 600V | - | Black | 133/29 | 0.295 (7.49mm) | - | - | Biological Compatibility | - | 500.0' 152.4m | 0.063 1.60mm | ROHS3 Compliant | ISO 10993, UL Style 3213 | ||
![]() 3245 SL001 Alpha Wire | 42 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up, Shielded | - | -55°C~105°C | Spool | 2009 | MIL-W-16878 Type B/N | Active | 1 (Unlimited) | - | - | - | 16 AWG | 600V | WIRE AND CABLE | Slate | 19/29 | 0.136 (3.45mm) | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | - |