- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Shielding | Construction | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Wire and Cable Name | Conductor Finish | Features | Cross Section Area | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3057 WY001 Alpha Wire | 2873 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 0.014Ohm | NO | STRANDED | 1 | CSA; UL | 16 AWG | 300V | WIRE AND CABLE | White, Yellow Stripe | 26/30 | 0.092 (2.34mm) | FLEXIBLE CORD AND FIXTURE WIRE | - | Biological Compatibility | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 392075 RD005 Alpha Wire | 565 |
| Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | 20 AWG | 30kV | - | Red | 10/30 | 0.187 (4.75mm) | - | - | Biological Compatibility | - | 100.0' 30.5m | 0.075 1.90mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() AT241936 BK001 Alpha Wire | 768 |
| Datasheet | 26 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -55°C~200°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | 24 AWG | 600V | WIRE AND CABLE | Black | 19/36 | 0.043 (1.09mm) | - | - | - | - | 1000.0' 304.8m | 0.009 0.23mm | ROHS3 Compliant | - | ||
![]() 392075 BK005 Alpha Wire | 841 |
| Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | 20 AWG | 30kV | - | Black | 10/30 | 0.187 (4.75mm) | - | - | Biological Compatibility | - | 100.0' 30.5m | 0.075 1.90mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 392097 WH001 Alpha Wire | 1042 |
| Datasheet | 9 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2005 | - | Active | 1 (Unlimited) | - | - | - | - | - | 20 AWG | 40kV | WIRE AND CABLE | White | 10/30 | 0.231 (5.87mm) | - | - | Biological Compatibility | - | 1000.0' 304.8m | 0.097 2.46mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() AT261938 YL005 Alpha Wire | 2335 |
| Datasheet | 26 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -55°C~200°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | 26 AWG | 600V | - | Yellow | 19/38 | 0.038 (0.96mm) | - | - | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 1555 WY005 Alpha Wire | 137 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~80°C | Spool | 2011 | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | - | 18 AWG | 1000V | WIRE AND CABLE | White, Yellow Stripe | 16/30 | 0.079 (2.01mm) | - | - | - | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | - | ||
![]() 3254 SL005 Alpha Wire | 46 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | 16 AWG | 300V | WIRE AND CABLE | Slate | 7/24 | 0.080 (2.03mm) | - | - | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1061 | ||
![]() 1563 WH005 Alpha Wire | 47 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~80°C | Spool | 2001 | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | - | 20 AWG | 1000V | - | White | Solid | 0.064 (1.63mm) | - | - | - | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | - | ||
![]() 1561 RD001 Alpha Wire | 2429 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~80°C | Spool | 2001 | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | - | 22 AWG | 1000V | - | Red | Solid | 0.057 (1.45mm) | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | - | ||
![]() 1563 GR001 Alpha Wire | 2387 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~80°C | Spool | - | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | - | 20 AWG | 1000V | WIRE AND CABLE | Green | Solid | 0.064 (1.63mm) | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | - | ||
![]() 3252 RD001 Alpha Wire | 38 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | 0.033Ohm | NO | STRANDED | 7 | UL, CSA | 20 AWG | 300V | WIRE AND CABLE | Red | 7/28 | 0.058 (1.47mm) | FLEXIBLE CORD AND FIXTURE WIRE | TIN | - | 0.56 mm2 | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1061 | ||
![]() 1856 GR001 Alpha Wire | 2319 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -55°C~105°C | Spool | 2011 | MIL-W-16878E/1 and MIL-W-76B Type LW | Active | 1 (Unlimited) | - | - | - | - | - | 20 AWG | 600V | WIRE AND CABLE | Green | 7/28 | 0.058 (1.47mm) | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 391640 RD002 Alpha Wire | 781 |
| Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | 16 AWG | 10kV | WIRE AND CABLE | Red | 26/30 | 0.140 (3.56mm) | - | - | Biological Compatibility | - | 500.0' 152.4m | 0.040 1.02mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 891441 GR002 Alpha Wire | 2460 |
| Datasheet | 13 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | 14 AWG | 300V | WIRE AND CABLE | Green | 41/30 | 0.106 (2.69mm) | - | - | - | - | 500.0' 152.4m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1569/1581 | ||
![]() 892007 SL005 Alpha Wire | 18 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | 0.070 (1.78mm) | - | - | - | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1007/1569 | ||
![]() 892007 OR005 Alpha Wire | 27 | - | Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | 20 AWG | 300V | WIRE AND CABLE | Orange | 7/28 | 0.070 (1.78mm) | - | - | - | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1007/1569 | ||
![]() 1851 BK001 Alpha Wire | 2883 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -55°C~105°C | Spool | 2006 | MIL-W-16878E/1 and MIL-W-76B Type LW | Active | 1 (Unlimited) | - | - | - | - | - | 30 AWG | - | WIRE AND CABLE | Black | 7/38 | 0.032 (0.81mm) | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 7036 RD005 Alpha Wire | 237 |
| Datasheet | 12 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | - | -55°C~105°C | Spool | 2008 | MIL-W-16878E Type C | Active | 1 (Unlimited) | - | - | - | - | - | 12 AWG | 300V | - | Red | 19/0.0185 | 0.122 (3.10mm) | - | - | - | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | UL Style 3317 | ||
![]() 7056 BR005 Alpha Wire | 41 |
| Datasheet | 10 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | - | -55°C~105°C | Spool | 2005 | MIL-W-16878E Type B | Active | 1 (Unlimited) | - | - | - | - | - | 20 AWG | 150V | WIRE AND CABLE | Brown | 7/28 | 0.058 (1.47mm) | - | - | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1429 |