- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 781259 BL001 Alpha Wire | In Stock | - | Datasheet | 6 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | - | - | Active | 1 (Unlimited) | 1 AWG | 600V | WIRE AND CABLE | Blue | 259/25 | 0.540 (13.72mm) | - | 1000.0' 304.8m | 0.082 2.08mm | ROHS3 Compliant | UL Style 1232/1284 | ||
![]() 781259 RD001 Alpha Wire | In Stock | - | Datasheet | 6 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | - | - | Active | 1 (Unlimited) | 1 AWG | 600V | WIRE AND CABLE | Red | 259/25 | 0.540 (13.72mm) | - | 1000.0' 304.8m | 0.082 2.08mm | ROHS3 Compliant | UL Style 1232/1284 | ||
![]() 781259 BR001 Alpha Wire | In Stock | - | Datasheet | 6 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | - | - | Active | 1 (Unlimited) | 1 AWG | 600V | WIRE AND CABLE | Brown | 259/25 | 0.540 (13.72mm) | - | 1000.0' 304.8m | 0.082 2.08mm | ROHS3 Compliant | UL Style 1232/1284 | ||
![]() 782665 BL001 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 2 AWG | 600V | WIRE AND CABLE | Blue | 665/30 | 0.461 (11.71mm) | - | 1000.0' 304.8m | 0.063 1.60mm | ROHS3 Compliant | UL Style 1232/1283 | ||
![]() 3131441 TN001 Alpha Wire | 42 |
| Datasheet | 12 Weeks | Copper, Nickel Coated | Polytetrafluoroethylene (PTFE), Impregnated Fiberglass | Hook-Up, Shielded | -55°C~250°C | Spool | 2011 | - | Active | 1 (Unlimited) | 14 AWG | 600V | - | Tan | 41/30 | 0.136 (3.45mm) | - | 1000.0' 304.8m | 0.005 0.13mm | ROHS3 Compliant | UL Style 5196 | ||
![]() 3131265 TN001 Alpha Wire | 42 |
| Datasheet | 12 Weeks | Copper, Nickel Coated | Polytetrafluoroethylene (PTFE), Impregnated Fiberglass | Hook-Up, Shielded | -55°C~250°C | Spool | 2011 | - | Active | 1 (Unlimited) | 12 AWG | 600V | - | Tan | 65/30 | 0.155 (3.94mm) | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | UL Style 5196 | ||
![]() 391645 RD002 Alpha Wire | 698 |
| Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | 16 AWG | 15kV | WIRE AND CABLE | Red | 26/30 | 0.150 (3.81mm) | Biological Compatibility | 500.0' 152.4m | 0.045 1.14mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 391875 WH002 Alpha Wire | 552 |
| Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | 18 AWG | 30kV | - | White | 16/30 | 0.197 (5.00mm) | Biological Compatibility | 500.0' 152.4m | 0.075 1.90mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 301816 BL001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -55°C~90°C | Spool | 2011 | MIL-W-76 Type MWP | Active | 1 (Unlimited) | 18 AWG | 1000V | WIRE AND CABLE | Blue | 16/30 | 0.079 (2.01mm) | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | - | ||
![]() 1735 SL002 Alpha Wire | 2451 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up, Shielded | -20°C~80°C | Spool | 2001 | - | Active | 1 (Unlimited) | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | 0.124 (3.15mm) | - | 500.0' 152.4m | 0.020 0.51mm | ROHS3 Compliant | UL Style 1108 | ||
![]() 391265 BK001 Alpha Wire | 729 |
| Datasheet | 9 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | 12 AWG | 600V | WIRE AND CABLE | Black | 65/30 | 0.187 (4.75mm) | Biological Compatibility | 1000.0' 304.8m | 0.047 1.19mm | ROHS3 Compliant | ISO 10993, UL Style 3212 | ||
![]() 391497 WH001 Alpha Wire | 42 |
| Datasheet | 9 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | -40°C~150°C | Spool | 2005 | - | Active | 1 (Unlimited) | 14 AWG | 40kV | - | White | 41/30 | 0.268 (6.81mm) | Biological Compatibility | 1000.0' 304.8m | 0.097 2.46mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 460219 WH001 Alpha Wire | In Stock | - | Datasheet | 6 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | - | - | Active | 1 (Unlimited) | 2 AWG | 600V | - | White | 19/0.0591 | 0.410 (10.41mm) | - | 1000.0' 304.8m | 0.063 1.60mm | ROHS3 Compliant | UL Style 1232/1283 | ||
![]() 784133 BL001 Alpha Wire | 5 |
| Datasheet | 6 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 4 AWG | 600V | WIRE AND CABLE | Blue | 133/25 | 0.395 (10.03mm) | - | 1000.0' 304.8m | 0.063 1.60mm | ROHS3 Compliant | UL Style 1232/1283 | ||
![]() 784133 RD001 Alpha Wire | 5 |
| Datasheet | 6 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 4 AWG | 600V | WIRE AND CABLE | Red | 133/25 | 0.395 (10.03mm) | - | 1000.0' 304.8m | 0.063 1.60mm | ROHS3 Compliant | UL Style 1232/1283 | ||
![]() 784133 YL001 Alpha Wire | In Stock | - | Datasheet | 6 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 4 AWG | 600V | WIRE AND CABLE | Yellow | 133/25 | 0.395 (10.03mm) | - | 1000.0' 304.8m | 0.063 1.60mm | ROHS3 Compliant | UL Style 1232/1283 | ||
![]() 541219 GR002 Alpha Wire | 2030 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | 12 AWG | 600V | WIRE AND CABLE | Green | 19/0.0185 | 0.132 (3.35mm) | - | 500.0' 152.4m | 0.016 0.41mm | ROHS3 Compliant | UL Style THHN/THWN | ||
![]() 461219 GR002 Alpha Wire | 2992 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 12 AWG | 600V | WIRE AND CABLE | Green | 19/0.0185 | 0.157 (3.99mm) | - | 500.0' 152.4m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 3111816 TN001 Alpha Wire | 42 |
| Datasheet | 12 Weeks | Copper, Nickel Coated | Polytetrafluoroethylene (PTFE), Impregnated Fiberglass | Hook-Up | -55°C~538°C | Spool | 2011 | - | Active | 1 (Unlimited) | 18 AWG | 600V | - | Tan | 16/30 | 0.111 (2.82mm) | - | 1000.0' 304.8m | 0.007 0.18mm | ROHS3 Compliant | UL Style 5107 | ||
![]() 461019 GR002 Alpha Wire | 2427 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 10 AWG | 600V | WIRE AND CABLE | Green | 19/0.0234 | 0.181 (4.60mm) | - | 500.0' 152.4m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 |