- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Applications | Additional Feature | Shielding | Construction | Reach Compliance Code | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Wire and Cable Name | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5876 VI005 Alpha Wire | 2571 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2011 | MIL-W-16878/5 Type EE | Active | 1 (Unlimited) | 0.029Ohm | - | STANDARD: MIL-W-16878/5 | NO | STRANDED | - | 19 | MIL, UL | 20 AWG | 1000V | WIRE AND CABLE | Violet | 19/32 | 0.068 (1.73mm) | FLEXIBLE CORD AND FIXTURE WIRE | - | 100.0' 30.5m | 0.014 0.35mm | ROHS3 Compliant | UL Style 1180 | ||
![]() 172619 BL005 Alpha Wire | 18 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -55°C~105°C | Spool | 2011 | MIL-W-16878E/1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 26 AWG | 300V | WIRE AND CABLE | Blue | 19/38 | 0.040 (1.02mm) | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 6717S OR005 Alpha Wire | 9 | - | Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | 2010 | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 14 AWG | 600V | WIRE AND CABLE | Orange | Solid | 0.086 (2.18mm) | - | - | 100.0' 30.5m | 0.011 0.28mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 1807 BK001 Alpha Wire | 510 |
| Datasheet | 10 Weeks | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | ETHYLENE-TETRAFLUOROETHYLENE COPOLYMER | -70°C~150°C | - | 2007 | - | Active | 1 (Unlimited) | - | - | - | NO | - | - | 1 | UL | 26 AWG | - | WIRE AND CABLE | Black | Solid | 0.027 (0.69mm) | FLEXIBLE CORD AND FIXTURE WIRE | - | 1000.0' 304.8m | 0.006 0.15mm | ROHS3 Compliant | UL Style 1523 | ||
![]() 5858 OR001 Alpha Wire | 35 | - | Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2005 | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | 0.014Ohm | ELECTRONIC, MEDICAL, MILITARY | STANDARDS: MIL-W-16878/4 | NO | STRANDED | - | 1 | MIL; NEMA; UL | 16 AWG | 600V | WIRE AND CABLE | Orange | 19/29 | 0.080 (2.03mm) | FLEXIBLE CORD AND FIXTURE WIRE | - | 1000.0' 304.8m | 0.012 0.30mm | ROHS3 Compliant | UL Style 1213 | ||
![]() 5877 BR001 Alpha Wire | 667 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2011 | MIL-W-16878/5 Type EE | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 18 AWG | 1000V | WIRE AND CABLE | Brown | 19/30 | 0.079 (2.01mm) | - | - | 1000.0' 304.8m | 0.014 0.35mm | ROHS3 Compliant | UL Style 1180 | ||
![]() 7134 YG001 Alpha Wire | 829 |
| Datasheet | 11 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | - | -55°C~105°C | Spool | - | MIL-W-16878E Type C | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 16 AWG | 300V | - | Yellow, Green Stripe | 19/0.0117 | 0.088 (2.24mm) | - | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1430 | ||
![]() 7133 VI001 Alpha Wire | 506 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | - | -55°C~105°C | Spool | 2006 | MIL-W-16878E Type C | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 18 AWG | 300V | WIRE AND CABLE | Violet | 7/26 | 0.080 (2.03mm) | - | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1430 | ||
![]() 6717 GY013 Alpha Wire | 705 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | 2011 | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 14 AWG | 600V | WIRE AND CABLE | Green, Yellow Stripe | 41/30 | 0.096 (2.44mm) | - | - | 5000' 1524.0m | 0.011 0.28mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 7130 GR001 Alpha Wire | 2744 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | - | -55°C~105°C | Spool | - | MIL-W-16878E Type C | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 24 AWG | 300V | WIRE AND CABLE | Green | 7/32 | 0.056 (1.42mm) | - | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1430 | ||
![]() 1651 RD005 Alpha Wire | 2200 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~80°C | Spool | 2006 | MIL-W-76B Type HW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 12 AWG | 600V | WIRE AND CABLE | Red | 65/30 | 0.183 (4.65mm) | - | - | 100.0' 30.5m | 0.045 1.14mm | ROHS3 Compliant | - | ||
![]() 1557 YL001 Alpha Wire | 2053 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~80°C | Spool | 2001 | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | - | unknown | - | - | 16 AWG | 1000V | - | Yellow | 26/30 | 0.092 (2.34mm) | - | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | - | ||
![]() 1563 BR001 Alpha Wire | 2037 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~80°C | Spool | 2011 | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 20 AWG | 1000V | WIRE AND CABLE | Brown | Solid | 0.064 (1.63mm) | - | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | - | ||
![]() 1807 OR005 Alpha Wire | 2446 |
| Datasheet | 10 Weeks | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | ETHYLENE-TETRAFLUOROETHYLENE COPOLYMER | -70°C~150°C | Spool | 2005 | - | Active | 1 (Unlimited) | - | - | - | NO | - | - | 1 | UL | 26 AWG | - | WIRE AND CABLE | Orange | Solid | 0.027 (0.69mm) | FLEXIBLE CORD AND FIXTURE WIRE | - | 100.0' 30.5m | 0.006 0.15mm | ROHS3 Compliant | UL Style 1523 | ||
![]() 3047 SL001 Alpha Wire | 3037 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2001 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 30 AWG | 300V | - | Slate | 7/38 | 0.044 (1.12mm) | - | Biological Compatibility | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 1551 BL001 Alpha Wire | 41 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~80°C | Spool | 2001 | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 22 AWG | 1000V | WIRE AND CABLE | Blue | 7/30 | 0.062 (1.57mm) | - | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | - | ||
![]() 7056 SL005 Alpha Wire | 9 |
| Datasheet | 10 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | - | -55°C~105°C | Spool | 2005 | MIL-W-16878E Type B | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 20 AWG | 150V | WIRE AND CABLE | Slate | 7/28 | 0.058 (1.47mm) | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1429 | ||
![]() 7057 OR005 Alpha Wire | 137 |
| Datasheet | 10 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | - | -55°C~105°C | Spool | 2005 | MIL-W-16878E Type B | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 18 AWG | 150V | WIRE AND CABLE | Orange | 7/26 | 0.068 (1.73mm) | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1429 | ||
![]() 3070 SL005 Alpha Wire | 22 |
| Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -20°C~105°C | Spool | 2001 | - | Active | 1 (Unlimited) | 0.082Ohm | - | - | NO | STRANDED | - | 1 | CE; CSA; UL | 24 AWG | 600V | WIRE AND CABLE | Slate | 7/32 | 0.088 (2.24mm) | FLEXIBLE CORD AND FIXTURE WIRE | Biological Compatibility | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | ISO 10993, UL Style 1015 | ||
![]() 3253 VI001 Alpha Wire | 2475 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | 0.021Ohm | - | - | NO | STRANDED | - | 1 | CSA; UL | 18 AWG | 300V | WIRE AND CABLE | Violet | 7/26 | 0.068 (1.73mm) | FLEXIBLE CORD AND FIXTURE WIRE | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1061 |