- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Applications | Additional Feature | Shielding | Construction | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Stranding | Wire and Cable Name | Conductor Finish | Features | Cross Section Area | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3070 BK001 Alpha Wire | 2770 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 24 AWG | 600V | WIRE AND CABLE | Black | 7/32 | 0.088 (2.24mm) | - | - | - | Biological Compatibility | - | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | ISO 10993, UL Style 1015 | ||
![]() 1850 RD005 Alpha Wire | 27 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -55°C~105°C | Spool | - | MIL-W-16878E/1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 32 AWG | 600V | WIRE AND CABLE | Red | 7/40 | 0.029 (0.74mm) | - | - | - | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 3050 WR005 Alpha Wire | 28 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 24 AWG | 300V | WIRE AND CABLE | White, Red Stripe | 7/32 | 0.056 (1.42mm) | - | - | - | Biological Compatibility | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 1856 WH005 Alpha Wire | 68 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -55°C~105°C | Spool | 2001 | MIL-W-16878E/1 and MIL-W-76B Type LW | Active | 1 (Unlimited) | - | - | STANDARDS: MIL-DTL-16878/1, MIL-W-76 | NO | STRANDED | - | MIL | 20 AWG | 600V | WIRE AND CABLE | White | 7/28 | 0.058 (1.47mm) | 7X0.32 | FLEXIBLE CORD AND FIXTURE WIRE | TIN | - | 0.56 mm2 | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 3051 PK001 Alpha Wire | 23 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 22 AWG | 300V | WIRE AND CABLE | Pink | 7/30 | 0.062 (1.57mm) | - | - | - | Biological Compatibility | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 422001 OR001 Alpha Wire | 2641 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 20 AWG | 300V | WIRE AND CABLE | Orange | Solid | 0.052 (1.32mm) | - | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1061 | ||
![]() 891819 GY001 Alpha Wire | 2443 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 18 AWG | 300V | WIRE AND CABLE | Green, Yellow Stripe | 19/30 | 0.082 (2.08mm) | - | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1007/1569 | ||
![]() 541019 BK001 Alpha Wire | 517 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 10 AWG | 600V | WIRE AND CABLE | Black | 19/0.0234 | 0.166 (4.22mm) | - | - | - | - | - | 1000.0' 304.8m | 0.020 0.51mm | ROHS3 Compliant | UL Style THHN/THWN | ||
![]() 461265 OR005 Alpha Wire | 38 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 12 AWG | 600V | - | Orange | 65/30 | 0.157 (3.99mm) | - | - | - | - | - | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() AZ141927 BR001 Alpha Wire | 42 |
| Datasheet | 30 Weeks | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | - | -55°C~150°C | Spool | 2011 | MIL-DTL-22759/16 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 14 AWG | 600V | WIRE AND CABLE | Brown | 19/27 | 0.093 (2.36mm) | - | - | - | - | - | 1000.0' 304.8m | 0.013 0.33mm | ROHS3 Compliant | - | ||
![]() 5855 WH001 Alpha Wire | 895 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | TFE | -60°C~200°C | Spool | - | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | - | ELECTRONIC, MEDICAL, MILITARY | STANDARD: MIL-W-16878E, FLAME RESISTANT | NO | STRANDED | 1 | MIL; UL | 22 AWG | 600V | WIRE AND CABLE | White | 19/34 | 0.050 (1.27mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1213 | ||
![]() 302207 BR001 Alpha Wire | In Stock | - | Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -55°C~90°C | Spool | 2011 | MIL-W-76 Type MWP | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 22 AWG | 1000V | WIRE AND CABLE | Brown | 7/30 | 0.064 (1.63mm) | - | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | - | ||
![]() AZ123728 SL001 Alpha Wire | 42 |
| Datasheet | 30 Weeks | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | - | -55°C~150°C | Spool | 2010 | MIL-DTL-22759/16 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 12 AWG | 600V | WIRE AND CABLE | Slate | 37/28 | 0.114 (2.89mm) | - | - | - | - | - | 1000.0' 304.8m | 0.014 0.35mm | ROHS3 Compliant | - | ||
![]() 3210 SL001 Alpha Wire | 42 |
| Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up, Shielded | - | -55°C~105°C | Spool | 2009 | MIL-W-16878 Type B/N | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 24 AWG | 600V | WIRE AND CABLE | Slate | 19/36 | 0.093 (2.36mm) | - | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 1561 BK001 Alpha Wire | 2212 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~80°C | Spool | 2001 | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 22 AWG | 1000V | - | Black | Solid | 0.057 (1.45mm) | - | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | - | ||
![]() 3252 WH001 Alpha Wire | 2701 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | 0.033Ohm | - | - | NO | STRANDED | 7 | UL, CSA | 20 AWG | 300V | WIRE AND CABLE | White | 7/28 | 0.058 (1.47mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1061 | ||
![]() 781801 VI001 Alpha Wire | 2352 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 18 AWG | 600V | WIRE AND CABLE | Violet | Solid | 0.104 (2.64mm) | - | - | - | - | - | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 1557 RD001 Alpha Wire | 2705 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~80°C | Spool | 2001 | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 16 AWG | 1000V | - | Red | 26/30 | 0.092 (2.34mm) | - | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | - | ||
![]() AZ141927 VI001 Alpha Wire | 42 |
| Datasheet | 30 Weeks | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | - | -55°C~150°C | Spool | 2011 | MIL-DTL-22759/16 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 14 AWG | 600V | WIRE AND CABLE | Violet | 19/27 | 0.093 (2.36mm) | - | - | - | - | - | 1000.0' 304.8m | 0.013 0.33mm | ROHS3 Compliant | - | ||
![]() AZ141927 SL001 Alpha Wire | 42 |
| Datasheet | 30 Weeks | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | - | -55°C~150°C | Spool | 2011 | MIL-DTL-22759/16 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 14 AWG | 600V | WIRE AND CABLE | Slate | 19/27 | 0.093 (2.36mm) | - | - | - | - | - | 1000.0' 304.8m | 0.013 0.33mm | ROHS3 Compliant | - |