- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Additional Feature | Shielding | Construction | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Wire and Cable Name | Conductor Finish | Features | Cross Section Area | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3131626 TN199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Nickel Coated | Polytetrafluoroethylene (PTFE), Impregnated Fiberglass | Hook-Up, Shielded | - | -55°C~250°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 16 AWG | 600V | - | Tan | 26/30 | 0.122 (3.10mm) | - | - | - | - | 100.0' 30.5m | 0.005 0.13mm | ROHS3 Compliant | UL Style 5196 | ||
![]() 786133 BK005 Alpha Wire | 35 | - | Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -20°C~105°C | Spool | - | - | Active | 1 (Unlimited) | - | - | NO | STRANDED | - | CSA, UL | 6 AWG | 600V | WIRE AND CABLE | Black | 133/27 | 0.336 (8.53mm) | FLEXIBLE CORD AND FIXTURE WIRE | TIN | - | 13.57 mm2 | 100.0' 30.5m | 0.063 1.60mm | ROHS3 Compliant | UL Style 1232/1283 | ||
![]() AZ141927 WH001 Alpha Wire | 1017 |
| Datasheet | 30 Weeks | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | - | -55°C~150°C | Spool | 2011 | MIL-DTL-22759/16 | Active | 1 (Unlimited) | - | - | - | - | - | - | 14 AWG | 600V | WIRE AND CABLE | White | 19/27 | 0.093 (2.36mm) | - | - | - | - | 1000.0' 304.8m | 0.013 0.33mm | ROHS3 Compliant | - | ||
![]() 3118133 TN199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Nickel Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -55°C~538°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 8 AWG | 600V | - | Tan | 133/27 | 0.260 (6.60mm) | - | - | - | - | 100.0' 30.5m | 0.015 0.38mm | ROHS3 Compliant | UL Style 5107 | ||
![]() AZ141927 YL005 Alpha Wire | 128 |
| Datasheet | 30 Weeks | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | - | -55°C~150°C | Spool | 2011 | MIL-DTL-22759/16 | Active | 1 (Unlimited) | - | - | - | - | - | - | 14 AWG | 600V | - | Yellow | 19/27 | 0.093 (2.36mm) | - | - | - | - | 100.0' 30.5m | 0.013 0.33mm | ROHS3 Compliant | - | ||
![]() 3075 GR001 Alpha Wire | 35 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 18 AWG | 600V | - | Green | 16/30 | 0.111 (2.82mm) | - | - | Biological Compatibility | - | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | ISO 10993, UL Style 1015 | ||
![]() 3073 BR005 Alpha Wire | 44 | - | Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -20°C~105°C | Spool | 2001 | - | Active | 1 (Unlimited) | 0.037Ohm | - | NO | STRANDED | 1 | CE; CSA; UL | 20 AWG | 600V | WIRE AND CABLE | Brown | 10/30 | 0.101 (2.57mm) | FLEXIBLE CORD AND FIXTURE WIRE | TIN | Biological Compatibility | - | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | ISO 10993, UL Style 1015 | ||
![]() 391645 BK002 Alpha Wire | 600 |
| Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 16 AWG | 15kV | WIRE AND CABLE | Black | 26/30 | 0.150 (3.81mm) | - | - | Biological Compatibility | - | 500.0' 152.4m | 0.045 1.14mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 392275 WH002 Alpha Wire | 840 |
| Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | 0.053Ohm | - | NO | STRANDED | 1 | UL | 22 AWG | 30kV | WIRE AND CABLE | White | 7/30 | 0.180 (4.57mm) | FLEXIBLE CORD AND FIXTURE WIRE | - | Biological Compatibility | - | 500.0' 152.4m | 0.075 1.90mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 541816 BK002 Alpha Wire | 37 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 18 AWG | 600V | - | Black | 16/30 | 0.086 (2.18mm) | - | - | - | - | 500.0' 152.4m | 0.016 0.41mm | ROHS3 Compliant | UL Style TFFN | ||
![]() 391497 WH002 Alpha Wire | 833 |
| Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 14 AWG | 40kV | WIRE AND CABLE | White | 41/30 | 0.268 (6.81mm) | - | - | Biological Compatibility | - | 500.0' 152.4m | 0.097 2.46mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 391875 RD005 Alpha Wire | 27 | - | Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 18 AWG | 30kV | WIRE AND CABLE | Red | 16/30 | 0.197 (5.00mm) | - | - | Biological Compatibility | - | 100.0' 30.5m | 0.075 1.90mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 3057 WH001 Alpha Wire | 42 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -40°C~105°C | Spool | - | - | Active | 1 (Unlimited) | 0.014Ohm | - | NO | STRANDED | 26 | CSA; UL | 16 AWG | 300V | WIRE AND CABLE | White | 26/30 | 0.092 (2.34mm) | FLEXIBLE CORD AND FIXTURE WIRE | TIN | Biological Compatibility | 1.32 mm2 | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 3055 WN005 Alpha Wire | 57 |
| Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2010 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 18 AWG | 300V | - | White, Brown Stripe | 16/30 | 0.079 (2.01mm) | - | - | Biological Compatibility | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 39X1635 WH005 Alpha Wire | 838 |
| Datasheet | 11 Weeks | Copper, Silver Coated | Silicone Rubber | Hook-Up | - | -40°C~200°C | Spool | 2005 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 16 AWG | 35kV | - | White | 41/32 | 0.269 (6.83mm) | - | - | Biological Compatibility | - | 100.0' 30.5m | 0.105 2.67mm | ROHS3 Compliant | ISO 10993 | ||
![]() 7044 BK001 Alpha Wire | 987 |
| Datasheet | 13 Weeks | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | CROSSLINKED POLYOLEFIN | -55°C~125°C | Spool | 2005 | MIL-W-16878E Type D | Active | 1 (Unlimited) | 0.023Ohm | STANDARD: MIL-W-16878E | NO | STRANDED | 1 | CSA; UL | 18 AWG | 600V | WIRE AND CABLE | Black | 16/30 | 0.111 (2.82mm) | FLEXIBLE CORD AND FIXTURE WIRE | TIN | - | - | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | UL Style 3271 | ||
![]() 1805 YL001 Alpha Wire | 754 |
| Datasheet | 11 Weeks | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | - | -70°C~150°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 30 AWG | - | - | Yellow | Solid | 0.020 (0.51mm) | - | - | - | - | 1000.0' 304.8m | 0.004 0.09mm | ROHS3 Compliant | UL Style 1516 | ||
![]() 780001 WH005 Alpha Wire | 13 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 1/0 AWG | 600V | WIRE AND CABLE | White | 1045/30 | 0.592 (15.04mm) | - | - | - | - | 100.0' 30.5m | 0.082 2.08mm | ROHS3 Compliant | UL Style 1232/1284 | ||
![]() 390662 BK002 Alpha Wire | In Stock | - | Datasheet | 16 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 6 AWG | 25kV | WIRE AND CABLE | Black | 133/27 | 0.337 (8.56mm) | - | - | Biological Compatibility | - | 500.0' 152.4m | 0.062 1.57mm | ROHS3 Compliant | ISO 10993 | ||
![]() 3051 WO001 Alpha Wire | 2104 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -40°C~105°C | Spool | - | - | Active | 1 (Unlimited) | 0.053Ohm | - | NO | STRANDED | 1 | CSA; UL | 22 AWG | 300V | WIRE AND CABLE | White, Orange Stripe | 7/30 | 0.062 (1.57mm) | FLEXIBLE CORD AND FIXTURE WIRE | - | Biological Compatibility | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 |