- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Applications | Additional Feature | Shielding | Construction | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Wire and Cable Name | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7057 SL005 Alpha Wire | 98 |
| Datasheet | 10 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | - | -55°C~105°C | Spool | 2005 | MIL-W-16878E Type B | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 18 AWG | 150V | WIRE AND CABLE | Slate | 7/26 | 0.068 (1.73mm) | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1429 | ||
![]() 5874 BR005 Alpha Wire | 46 | - | Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2005 | MIL-W-16878/5 Type EE | Active | 1 (Unlimited) | 0.073Ohm | - | STANDARD: MIL-W-16878/5 | NO | STRANDED | 1 | MIL-W-16878; NEMA; UL | 24 AWG | 1000V | WIRE AND CABLE | Brown | 19/36 | 0.054 (1.37mm) | FLEXIBLE CORD AND FIXTURE WIRE | - | 100.0' 30.5m | 0.014 0.35mm | ROHS3 Compliant | UL Style 1180 | ||
![]() 5854 BR001 Alpha Wire | 511 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | TFE | -60°C~200°C | Spool | 2005 | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | - | ELECTRONIC, MEDICAL, MILITARY | STANDARD: MIL-W-16878E, FLAME RESISTANT | NO | STRANDED | 1 | MIL; UL | 24 AWG | 600V | WIRE AND CABLE | Brown | 19/36 | 0.044 (1.12mm) | FLEXIBLE CORD AND FIXTURE WIRE | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1213 | ||
![]() 3079 OR001 Alpha Wire | 913 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -40°C~105°C | Spool | 2001 | - | Active | 1 (Unlimited) | 0.01Ohm | - | - | NO | STRANDED | 41 | CE; CSA; UL | 14 AWG | 600V | WIRE AND CABLE | Orange | 41/30 | 0.138 (3.50mm) | FLEXIBLE CORD AND FIXTURE WIRE | - | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 5854 VI001 Alpha Wire | 782 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | TFE | -60°C~200°C | Spool | 2005 | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | - | ELECTRONIC, MEDICAL, MILITARY | STANDARD: MIL-W-16878E, FLAME RESISTANT | NO | STRANDED | 1 | MIL; UL | 24 AWG | 600V | WIRE AND CABLE | Violet | 19/36 | 0.044 (1.12mm) | FLEXIBLE CORD AND FIXTURE WIRE | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1213 | ||
![]() 5856 BL001 Alpha Wire | 841 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | TFE | -60°C~200°C | Spool | 2011 | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | - | ELECTRONIC, MEDICAL, MILITARY | STANDARD: MIL-W-16878E, FLAME RESISTANT | NO | STRANDED | 1 | MIL; UL | 20 AWG | 600V | WIRE AND CABLE | Blue | 19/32 | 0.058 (1.47mm) | FLEXIBLE CORD AND FIXTURE WIRE | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1213 | ||
![]() 421626 BL005 Alpha Wire | 48 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -10°C~80°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 16 AWG | 300V | - | Blue | 26/30 | 0.080 (2.03mm) | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1061 | ||
![]() 1651 BK005 Alpha Wire | 2363 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~80°C | Spool | 2006 | MIL-W-76B Type HW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 12 AWG | 600V | WIRE AND CABLE | Black | 65/30 | 0.183 (4.65mm) | - | - | 100.0' 30.5m | 0.045 1.14mm | ROHS3 Compliant | - | ||
![]() 7132 OR001 Alpha Wire | 2684 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | POLYVINYL CHLORIDE | -55°C~105°C | Spool | 2006 | MIL-W-16878E Type C | Active | 1 (Unlimited) | 0.033Ohm | - | - | NO | STRANDED | 1 | CSA; MIL-W-16878; UL | 20 AWG | 300V | WIRE AND CABLE | Orange | 7/28 | 0.070 (1.78mm) | FLEXIBLE CORD AND FIXTURE WIRE | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1430 | ||
![]() 1857 WN001 Alpha Wire | 13 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -55°C~105°C | Spool | 2011 | MIL-W-16878E/1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 18 AWG | 600V | - | White, Brown Stripe | 7/26 | 0.068 (1.73mm) | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 782133 VI005 Alpha Wire | 13 |
| Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2 AWG | 600V | WIRE AND CABLE | Violet | 133/23 | 0.465 (11.81mm) | - | - | 100.0' 30.5m | 0.063 1.60mm | ROHS3 Compliant | UL Style 1232/1283 | ||
![]() 390845 BK002 Alpha Wire | 42 |
| Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 8 AWG | 15kV | WIRE AND CABLE | Black | 133/29 | 0.259 (6.58mm) | - | Biological Compatibility | 500.0' 152.4m | 0.045 1.14mm | ROHS3 Compliant | ISO 10993 | ||
![]() 7045 RD001 Alpha Wire | 850 |
| Datasheet | 11 Weeks | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | - | -55°C~125°C | Spool | 2005 | MIL-W-16878E Type D | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 16 AWG | 600V | - | Red | 26/30 | 0.119 (3.02mm) | - | - | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | UL Style 3271 | ||
![]() 780001 BL005 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1/0 AWG | 600V | WIRE AND CABLE | Blue | 1045/30 | 0.592 (15.04mm) | - | - | 100.0' 30.5m | 0.082 2.08mm | ROHS3 Compliant | UL Style 1232/1284 | ||
![]() 780001 YL005 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1/0 AWG | 600V | WIRE AND CABLE | Yellow | 1045/30 | 0.592 (15.04mm) | - | - | 100.0' 30.5m | 0.082 2.08mm | ROHS3 Compliant | UL Style 1232/1284 | ||
![]() 780001 GR005 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1/0 AWG | 600V | WIRE AND CABLE | Green | 1045/30 | 0.592 (15.04mm) | - | - | 100.0' 30.5m | 0.082 2.08mm | ROHS3 Compliant | UL Style 1232/1284 | ||
![]() 782133 WH001 Alpha Wire | 5 |
| Datasheet | 12 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2 AWG | 600V | - | White | 133/23 | 0.465 (11.81mm) | - | - | 1000.0' 304.8m | 0.063 1.60mm | ROHS3 Compliant | UL Style 1232/1283 | ||
![]() 782133 SL001 Alpha Wire | In Stock | - | Datasheet | 12 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2 AWG | 600V | WIRE AND CABLE | Slate | 133/23 | 0.465 (11.81mm) | - | - | 1000.0' 304.8m | 0.063 1.60mm | ROHS3 Compliant | UL Style 1232/1283 | ||
![]() 6717 YL190 Alpha Wire | 5 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | - | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 14 AWG | 600V | - | Yellow | 41/30 | 0.096 (2.44mm) | - | - | 25000' 7620.0m | 0.011 0.28mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 6717 DB190 Alpha Wire | In Stock | - | Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | - | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 14 AWG | 600V | - | Blue | 41/30 | 0.096 (2.44mm) | - | - | 25000' 7620.0m | 0.011 0.28mm | ROHS3 Compliant | UL Style 11028 |