- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Shielding | Construction | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Wire and Cable Name | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6717 SL190 Alpha Wire | In Stock | - | Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | -40°C~105°C | Spool | - | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | 14 AWG | 600V | - | Slate | 41/30 | 0.096 (2.44mm) | - | - | 25000' 7620.0m | 0.011 0.28mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 7130 VI005 Alpha Wire | 136 |
| Datasheet | 10 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | -55°C~105°C | Spool | 2005 | MIL-W-16878E Type C | Active | 1 (Unlimited) | - | - | - | - | - | 24 AWG | 300V | WIRE AND CABLE | Violet | 7/32 | 0.056 (1.42mm) | - | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1430 | ||
![]() 7044 WH005 Alpha Wire | 2635 |
| Datasheet | 14 Weeks | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | -55°C~125°C | Spool | 2008 | MIL-W-16878E Type D | Active | 1 (Unlimited) | - | - | - | - | - | 18 AWG | 600V | - | White | 16/30 | 0.111 (2.82mm) | - | - | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | UL Style 3271 | ||
![]() 3070 RD001 Alpha Wire | 2991 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2001 | - | Active | 1 (Unlimited) | - | - | - | - | - | 24 AWG | 600V | - | Red | 7/32 | 0.088 (2.24mm) | - | Biological Compatibility | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | ISO 10993, UL Style 1015 | ||
![]() 6715S SL005 Alpha Wire | 12 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | -40°C~105°C | Spool | 2011 | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | 18 AWG | 600V | WIRE AND CABLE | Slate | Solid | 0.059 (1.50mm) | - | - | 100.0' 30.5m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 1565 YL005 Alpha Wire | 39 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~80°C | Spool | 2001 | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | - | 18 AWG | 1000V | WIRE AND CABLE | Yellow | Solid | 0.072 (1.83mm) | - | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | - | ||
![]() 1854 WB001 Alpha Wire | 2561 |
| Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -55°C~105°C | Spool | 2011 | MIL-W-16878E/1 and MIL-W-76B Type LW | Active | 1 (Unlimited) | - | - | - | - | - | 24 AWG | 600V | WIRE AND CABLE | White, Black Stripe | 7/32 | 0.044 (1.12mm) | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 782607 SL005 Alpha Wire | 26 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | 26 AWG | 600V | WIRE AND CABLE | Slate | 7/34 | 0.083 (2.11mm) | - | - | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 782607 GR005 Alpha Wire | 38 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | 26 AWG | 600V | WIRE AND CABLE | Green | 7/34 | 0.083 (2.11mm) | - | - | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 782607 RD005 Alpha Wire | 27 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | 26 AWG | 600V | WIRE AND CABLE | Red | 7/34 | 0.083 (2.11mm) | - | - | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 782607 YL005 Alpha Wire | 36 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | 26 AWG | 600V | - | Yellow | 7/34 | 0.083 (2.11mm) | - | - | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 391897 WH005 Alpha Wire | 117 |
| Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | -40°C~150°C | Spool | 2005 | - | Active | 1 (Unlimited) | 0.023Ohm | NO | STRANDED | 1 | UL | 18 AWG | 40kV | WIRE AND CABLE | White | 16/30 | 0.241 (6.12mm) | FLEXIBLE CORD AND FIXTURE WIRE | Biological Compatibility | 100.0' 30.5m | 0.097 2.46mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 392062 BK005 Alpha Wire | 746 |
| Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | 20 AWG | 25kV | WIRE AND CABLE | Black | 10/30 | 0.161 (4.09mm) | - | Biological Compatibility | 100.0' 30.5m | 0.062 1.57mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 782607 BR001 Alpha Wire | 2478 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | 26 AWG | 600V | WIRE AND CABLE | Brown | 7/34 | 0.083 (2.11mm) | - | - | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 392062 RD001 Alpha Wire | 760 |
| Datasheet | 9 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | 20 AWG | 25kV | WIRE AND CABLE | Red | 10/30 | 0.161 (4.09mm) | - | Biological Compatibility | 1000.0' 304.8m | 0.062 1.57mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 782607 WH001 Alpha Wire | 2965 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | 26 AWG | 600V | - | White | 7/34 | 0.083 (2.11mm) | - | - | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 782201 GR001 Alpha Wire | 2296 |
| Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | 22 AWG | 600V | WIRE AND CABLE | Green | Solid | 0.089 (2.26mm) | - | - | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 782607 VI005 Alpha Wire | 39 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | 26 AWG | 600V | WIRE AND CABLE | Violet | 7/34 | 0.083 (2.11mm) | - | - | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 782607 WH005 Alpha Wire | 27 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | 26 AWG | 600V | - | White | 7/34 | 0.083 (2.11mm) | - | - | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 541801 GR002 Alpha Wire | 2437 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | 18 AWG | 600V | WIRE AND CABLE | Green | Solid | 0.079 (2.01mm) | - | - | 500.0' 152.4m | 0.016 0.41mm | ROHS3 Compliant | UL Style TFN |