- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Applications | Additional Feature | Shielding | Construction | Reach Compliance Code | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Stranding | Wire and Cable Name | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 392097 WH002 Alpha Wire | 725 |
| Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 20 AWG | 40kV | WIRE AND CABLE | White | 10/30 | 0.231 (5.87mm) | - | - | Biological Compatibility | 500.0' 152.4m | 0.097 2.46mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 392097 BK002 Alpha Wire | 613 |
| Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 20 AWG | 40kV | WIRE AND CABLE | Black | 10/30 | 0.231 (5.87mm) | - | - | Biological Compatibility | 500.0' 152.4m | 0.097 2.46mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 3050 GR013 Alpha Wire | 2660 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 24 AWG | 300V | WIRE AND CABLE | Green | 7/32 | 0.056 (1.42mm) | - | - | Biological Compatibility | 5000' 1524.0m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 1557 WH005 Alpha Wire | 2048 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~80°C | Spool | 2001 | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | - | unknown | - | - | 16 AWG | 1000V | - | White | 26/30 | 0.092 (2.34mm) | - | - | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | - | ||
![]() 5855 GR001 Alpha Wire | 38 | - | Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | TFE | -60°C~200°C | Spool | - | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | - | ELECTRONIC, MEDICAL, MILITARY | STANDARD: MIL-W-16878E, FLAME RESISTANT | NO | STRANDED | - | 1 | MIL; UL | 22 AWG | 600V | WIRE AND CABLE | Green | 19/34 | 0.050 (1.27mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1213 | ||
![]() 1551 YL001 Alpha Wire | 2156 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -40°C~80°C | Spool | 2001 | MIL-W-76B Type MW | Active | 1 (Unlimited) | 0.053Ohm | - | STANDARD: MIL-W-76B | NO | STRANDED | - | 1 | MIL | 22 AWG | 1000V | WIRE AND CABLE | Yellow | 7/30 | 0.062 (1.57mm) | 7X30 | FLEXIBLE CORD AND FIXTURE WIRE | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | - | ||
![]() 541419 WH002 Alpha Wire | 2964 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | unknown | - | - | 14 AWG | 600V | - | White | 19/0.0147 | 0.113 (2.87mm) | - | - | - | 500.0' 152.4m | 0.016 0.41mm | ROHS3 Compliant | UL Style THHN/THWN | ||
![]() 1857 BK005 Alpha Wire | 54 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -55°C~105°C | Spool | 2006 | MIL-W-16878E/1 | Active | 1 (Unlimited) | 0.02Ohm | - | - | NO | STRANDED | - | 1 | MIL | 18 AWG | 600V | WIRE AND CABLE | Black | 7/26 | 0.068 (1.73mm) | 7X26 | FLEXIBLE CORD AND FIXTURE WIRE | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 1557 GR001 Alpha Wire | 2769 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~80°C | Spool | 2001 | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 16 AWG | 1000V | - | Green | 26/30 | 0.092 (2.34mm) | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | - | ||
![]() 3051 WN001 Alpha Wire | 2038 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -40°C~105°C | Spool | - | - | Active | 1 (Unlimited) | 0.053Ohm | - | - | NO | STRANDED | - | 1 | CSA; UL | 22 AWG | 300V | WIRE AND CABLE | White, Brown Stripe | 7/30 | 0.062 (1.57mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | Biological Compatibility | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 3053 OR013 Alpha Wire | 2071 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 0.037Ohm | - | - | NO | STRANDED | - | 10 | CSA; UL | 20 AWG | 300V | WIRE AND CABLE | Orange | 10/30 | 0.069 (1.75mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | Biological Compatibility | 5000' 1524.0m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 5853/19 RD001 Alpha Wire | 49 | - | Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | TFE | -60°C~200°C | Spool | 2011 | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | - | ELECTRONIC, MEDICAL, MILITARY | STANDARD: MIL-W-16878E, FLAME RESISTANT | NO | STRANDED | - | 1 | MIL; UL | 26 AWG | 600V | WIRE AND CABLE | Red | 19/38 | 0.039 (0.99mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1213 | ||
![]() 7132 YL005 Alpha Wire | 2109 |
| Datasheet | 10 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | POLYVINYL CHLORIDE | -55°C~105°C | Spool | 2005 | MIL-W-16878E Type C | Active | 1 (Unlimited) | 0.033Ohm | - | - | NO | STRANDED | - | 1 | CSA; MIL-W-16878; UL | 20 AWG | 300V | WIRE AND CABLE | Yellow | 7/28 | 0.070 (1.78mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1430 | ||
![]() 788133 GR001 Alpha Wire | 42 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2005 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 8 AWG | 600V | WIRE AND CABLE | Green | 133/29 | 0.263 (6.68mm) | - | - | - | 1000.0' 304.8m | 0.047 1.19mm | ROHS3 Compliant | UL Style 1028/1231 | ||
![]() 3051 BK001 Alpha Wire | 193 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -40°C~105°C | Spool | 2010 | - | Active | 1 (Unlimited) | 0.053Ohm | - | - | NO | STRANDED | - | 1 | CSA; UL | 22 AWG | 300V | WIRE AND CABLE | Black | 7/30 | 0.062 (1.57mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | Biological Compatibility | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 892019 GR002 Alpha Wire | 1224 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 20 AWG | 300V | WIRE AND CABLE | Green | 19/32 | 0.072 (1.83mm) | - | - | - | 500.0' 152.4m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1007/1569 | ||
![]() 2854/1 RD001 Alpha Wire | 505 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2010 | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | 0.085Ohm | ELECTRONIC, MEDICAL, MILITARY | STANDARD: MIL-W-16878/4 | NO | - | - | 1 | MIL, NEMA, UL | 24 AWG | 600V | WIRE AND CABLE | Red | Solid | 0.040 (1.02mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1213 | ||
![]() 392245 WH002 Alpha Wire | 896 |
| Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | 0.053Ohm | - | - | NO | STRANDED | - | 1 | UL | 22 AWG | 15kV | WIRE AND CABLE | White | 7/30 | 0.120 (3.05mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | Biological Compatibility | 500.0' 152.4m | 0.045 1.14mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 391697 RD002 Alpha Wire | 42 |
| Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 16 AWG | 40kV | WIRE AND CABLE | Red | 26/30 | 0.254 (6.45mm) | - | - | Biological Compatibility | 500.0' 152.4m | 0.097 2.46mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 391640 RD005 Alpha Wire | 124 |
| Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 16 AWG | 10kV | WIRE AND CABLE | Red | 26/30 | 0.140 (3.56mm) | - | - | Biological Compatibility | 100.0' 30.5m | 0.040 1.02mm | ROHS3 Compliant | ISO 10993, UL Style 3239 |