- Color
- Cable Diameter
- Factory Lead Time
- Includes
- Ingress Protection
- Material
- Moisture Sensitivity Level (MSL)
- Panel Hole Size
- Part Status
- Published
- Series
- Thread Size
Attribute column
Manufacturer
Alpha Wire Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Body Material | Operating Temp Range | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Ingress Protection | Thread Size | Includes | Cable Diameter | Panel Hole Size | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SW2-NATURAL-100 Alpha Wire | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2172-SILVER-100 Alpha Wire | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PVC1051/2A-BLACK-100 Alpha Wire | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1235-SILVER-100 Alpha Wire | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PVC105-16-BLACK-100 Alpha Wire | In Stock | - | - | - | - | Polyvinyl Chloride | -20C to 105C | - | - | - | - | - | Black | - | - | - | - | - | - | ||
![]() PPC9 SL080 Alpha Wire | 5 | - | Datasheet | 10 Weeks | Polyamide | - | - | 2015 | FIT® | Active | 1 (Unlimited) | Cable Gland | Gray | IP66/68 - Dust Tight, Water Resistant, Waterproof | PG9 | Lock Nuts | 0.16 ~ 0.31 (4.0mm ~ 8.0mm) | 0.598 15.2mm | ROHS3 Compliant | ||
![]() PPS11 SL080 Alpha Wire | 5 | - | Datasheet | 10 Weeks | Polyamide | - | - | 2015 | FIT® | Active | 1 (Unlimited) | Cable Gland | Gray | IP66/68 - Dust Tight, Water Resistant, Waterproof | PG11 | Gasket, Locknut | 0.20 ~ 0.39 (5.0mm ~ 10.0mm) | 0.732 18.6mm | ROHS3 Compliant | ||
![]() PPS9 SL080 Alpha Wire | 5 | - | Datasheet | 10 Weeks | Polyamide | - | - | 2015 | FIT® | Active | 1 (Unlimited) | Cable Gland | Gray | IP66/68 - Dust Tight, Water Resistant, Waterproof | PG9 | Gasket, Locknut | 0.16 ~ 0.31 (4.0mm ~ 8.0mm) | 0.598 15.2mm | ROHS3 Compliant | ||
![]() PPS16 SL080 Alpha Wire | 5 | - | Datasheet | 10 Weeks | Polyamide | - | - | 2017 | FIT® | Active | 1 (Unlimited) | Cable Gland | Gray | IP66/68 - Dust Tight, Water Resistant, Waterproof | PG16 | Gasket, Locknut | 0.39 ~ 0.55 (10.0mm ~ 14.0mm) | 0.886 22.5mm | ROHS3 Compliant | ||
![]() PPC7 SL080 Alpha Wire | 5 | - | Datasheet | 10 Weeks | Polyamide | - | - | 2015 | FIT® | Active | 1 (Unlimited) | Cable Gland | Gray | IP66/68 - Dust Tight, Water Resistant, Waterproof | PG7 | Lock Nuts | 0.12 ~ 0.26 (3.0mm ~ 6.5mm) | 0.492 12.5mm | ROHS3 Compliant | ||
![]() PPC29 SL080 Alpha Wire | 5 | - | Datasheet | 10 Weeks | Polyamide | - | - | 2015 | FIT® | Active | 1 (Unlimited) | Cable Gland | Gray | IP66/68 - Dust Tight, Water Resistant, Waterproof | PG29 | Lock Nuts | 0.71 ~ 0.98 (18.0mm ~ 25.0mm) | 1.457 37.0mm | ROHS3 Compliant | ||
![]() PPS13 SL080 Alpha Wire | 5 | - | Datasheet | 10 Weeks | Polyamide | - | - | 2015 | FIT® | Active | 1 (Unlimited) | Cable Gland | Gray | IP66/68 - Dust Tight, Water Resistant, Waterproof | PG13.5 | Gasket, Locknut | 0.24 ~ 0.47 (6.0mm ~ 12.0mm) | 0.803 20.4mm | ROHS3 Compliant | ||
![]() PMS20 SL080 Alpha Wire | 47 |
| Datasheet | 10 Weeks | Polyamide | - | - | 2017 | FIT® | Active | 1 (Unlimited) | Cable Gland | Gray | IP66/68 - Dust Tight, Water Resistant, Waterproof | M20x1.5 | Gasket, Nut, Strain Relief | 0.39 ~ 0.55 (10.0mm ~ 14.0mm) | 0.787 20.0mm | ROHS3 Compliant | ||
![]() PMS16 SL080 Alpha Wire | 24 |
| Datasheet | 10 Weeks | Polyamide | - | - | 2015 | FIT® | Active | 1 (Unlimited) | Cable Gland | Gray | IP66/68 - Dust Tight, Water Resistant, Waterproof | M16x1.5 | Gasket, Nut, Strain Relief | 0.20 ~ 0.39 (5.0mm ~ 10.0mm) | 0.630 16.0mm | ROHS3 Compliant | ||
![]() PPC16 SL080 Alpha Wire | 5 | - | Datasheet | 10 Weeks | Polyamide | - | - | 2015 | FIT® | Active | 1 (Unlimited) | Cable Gland | Gray | IP66/68 - Dust Tight, Water Resistant, Waterproof | PG16 | Lock Nuts | 0.39 ~ 0.55 (10.0mm ~ 14.0mm) | 0.886 22.5mm | ROHS3 Compliant | ||
![]() PMC40 SL080 Alpha Wire | 16 |
| Datasheet | 10 Weeks | Polyamide | - | - | 2017 | FIT® | Active | 1 (Unlimited) | Cable Gland | Gray | IP66/68 - Dust Tight, Water Resistant, Waterproof | M40x1.5 | Lock Nuts | 0.75 ~ 1.10 (19.0mm ~ 28.0mm) | 1.575 40.0mm | ROHS3 Compliant | ||
![]() PMS12 SL080 Alpha Wire | 41 |
| Datasheet | 10 Weeks | Polyamide | - | - | 2015 | FIT® | Active | 1 (Unlimited) | Cable Gland | Gray | IP66/68 - Dust Tight, Water Resistant, Waterproof | M12x1.5 | Gasket, Nut, Strain Relief | 0.12 ~ 0.26 (3.0mm ~ 6.5mm) | 0.472 12.0mm | ROHS3 Compliant | ||
![]() PPC11 SL080 Alpha Wire | 5 | - | Datasheet | 10 Weeks | Polyamide | - | - | 2015 | FIT® | Active | 1 (Unlimited) | Cable Gland | Gray | IP66/68 - Dust Tight, Water Resistant, Waterproof | PG11 | Lock Nuts | 0.20 ~ 0.39 (5.0mm ~ 10.0mm) | 0.732 18.6mm | ROHS3 Compliant | ||
![]() PMC20 SL080 Alpha Wire | 24 | - | Datasheet | 10 Weeks | Polyamide | - | - | 2015 | FIT® | Active | 1 (Unlimited) | Cable Gland | Gray | IP66/68 - Dust Tight, Water Resistant, Waterproof | M20x1.5 | Lock Nuts | 0.24 ~ 0.47 (6.0mm ~ 12.0mm) | 0.787 20.0mm | ROHS3 Compliant | ||
![]() PPS7 SL080 Alpha Wire | 5 | - | Datasheet | 10 Weeks | Polyamide | - | - | 2015 | FIT® | Active | 1 (Unlimited) | Cable Gland | Gray | IP66/68 - Dust Tight, Water Resistant, Waterproof | PG7 | Gasket, Locknut | 0.12 ~ 0.26 (3.0mm ~ 6.5mm) | 0.492 12.5mm | ROHS3 Compliant |