- Color
- Cable Diameter
- Factory Lead Time
- Includes
- Ingress Protection
- Material
- Moisture Sensitivity Level (MSL)
- Panel Hole Size
- Part Status
- Published
- Series
- Thread Size
Attribute column
Manufacturer
Alpha Wire Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Ingress Protection | Thread Size | Includes | Cable Diameter | Panel Hole Size | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MES16 NC080 Alpha Wire | 85 |
| Datasheet | 10 Weeks | Brass, Nickel Plated | 2018 | FIT® | Active | 1 (Unlimited) | Cable Gland | Silver | IP66/68 - Dust Tight, Water Resistant, Waterproof | M16x1.5 | O-Ring, Seal | 0.20 ~ 0.39 (5.0mm ~ 10.0mm) | 0.630 16.0mm | - | ||
![]() PNC1 BK080 Alpha Wire | 5 | - | Datasheet | 10 Weeks | Polyamide | 2017 | FIT® | Active | 1 (Unlimited) | Cable Gland | Black | IP66/68 - Dust Tight, Water Resistant, Waterproof | 1 NPT | Lock Nuts | 0.71 ~ 0.98 (18.0mm ~ 25.0mm) | 1.315 33.4mm | ROHS3 Compliant | ||
![]() PMS25 BK080 Alpha Wire | 621 |
| Datasheet | 10 Weeks | Polyamide | 2017 | FIT® | Active | 1 (Unlimited) | Cable Gland | Black | IP66/68 - Dust Tight, Water Resistant, Waterproof | M25x1.5 | Gasket, Nut, Strain Relief | 0.51 ~ 0.71 (13.0mm ~ 18.0mm) | 0.984 25.0mm | ROHS3 Compliant | ||
![]() MPG29 NC080 Alpha Wire | 42 |
| Datasheet | 10 Weeks | Brass, Nickel Plated | 2018 | FIT® | Active | 1 (Unlimited) | Cable Gland | Silver | IP66/68 - Dust Tight, Water Resistant, Waterproof | PG29 | O-Ring, Seal | 0.71 ~ 0.98 (18.0mm ~ 25.0mm) | 1.457 37.0mm | - | ||
![]() PMS12 BK080 Alpha Wire | 5 | - | Datasheet | 10 Weeks | Polyamide | 2015 | FIT® | Active | 1 (Unlimited) | Cable Gland | Black | IP66/68 - Dust Tight, Water Resistant, Waterproof | M12x1.5 | Gasket, Nut, Strain Relief | 0.12 ~ 0.26 (3.0mm ~ 6.5mm) | 0.472 12.0mm | ROHS3 Compliant | ||
![]() PPS7 BK080 Alpha Wire | 5 | - | Datasheet | 10 Weeks | Polyamide | 2015 | FIT® | Active | 1 (Unlimited) | Cable Gland | Black | IP66/68 - Dust Tight, Water Resistant, Waterproof | PG7 | Gasket, Locknut | 0.12 ~ 0.26 (3.0mm ~ 6.5mm) | 0.492 12.5mm | ROHS3 Compliant | ||
![]() PMS20 BK080 Alpha Wire | 5 | - | Datasheet | 10 Weeks | Polyamide | 2017 | FIT® | Active | 1 (Unlimited) | Cable Gland | Black | IP66/68 - Dust Tight, Water Resistant, Waterproof | M20x1.5 | Gasket, Nut, Strain Relief | 0.39 ~ 0.55 (10.0mm ~ 14.0mm) | 0.787 20.0mm | ROHS3 Compliant | ||
![]() MES12 NC080 Alpha Wire | 74 |
| Datasheet | 10 Weeks | Brass, Nickel Plated | 2018 | FIT® | Active | 1 (Unlimited) | Cable Gland | Silver | IP66/68 - Dust Tight, Water Resistant, Waterproof | M12x1.5 | O-Ring, Seal | 0.12 ~ 0.26 (3.0mm ~ 6.5mm) | 0.472 12.0mm | - | ||
![]() PMC25 BK080 Alpha Wire | 5 | - | Datasheet | 10 Weeks | Polyamide | 2017 | FIT® | Active | 1 (Unlimited) | Cable Gland | Black | IP66/68 - Dust Tight, Water Resistant, Waterproof | M25x1.5 | Lock Nuts | 0.43 ~ 0.67 (11.0mm ~ 17.0mm) | 0.984 25.0mm | ROHS3 Compliant | ||
![]() PPC16 BK080 Alpha Wire | 5 | - | Datasheet | 10 Weeks | Polyamide | 2015 | FIT® | Active | 1 (Unlimited) | Cable Gland | Black | IP66/68 - Dust Tight, Water Resistant, Waterproof | PG16 | Lock Nuts | 0.39 ~ 0.55 (10.0mm ~ 14.0mm) | 0.886 22.5mm | ROHS3 Compliant | ||
![]() MPG11 NC080 Alpha Wire | 33 | - | Datasheet | 10 Weeks | Brass, Nickel Plated | 2018 | FIT® | Active | 1 (Unlimited) | Cable Gland | Silver | IP66/68 - Dust Tight, Water Resistant, Waterproof | PG11 | O-Ring, Seal | 0.20 ~ 0.39 (5.0mm ~ 10.0mm) | 0.732 18.6mm | - | ||
![]() MES20 NC080 Alpha Wire | 39 |
| Datasheet | 10 Weeks | Brass, Nickel Plated | 2018 | FIT® | Active | 1 (Unlimited) | Cable Gland | Silver | IP66/68 - Dust Tight, Water Resistant, Waterproof | M20x1.5 | O-Ring, Seal | 0.24 ~ 0.47 (6.0mm ~ 12.0mm) | 0.787 20.0mm | - | ||
![]() PPC29 BK080 Alpha Wire | 5 | - | Datasheet | 10 Weeks | Polyamide | 2017 | FIT® | Active | 1 (Unlimited) | Cable Gland | Black | IP66/68 - Dust Tight, Water Resistant, Waterproof | PG29 | Lock Nuts | 0.71 ~ 0.98 (18.0mm ~ 25.0mm) | 1.457 37.0mm | ROHS3 Compliant | ||
![]() MPG7 NC080 Alpha Wire | 39 |
| Datasheet | 10 Weeks | Brass, Nickel Plated | 2018 | FIT® | Active | 1 (Unlimited) | Cable Gland | Silver | IP66/68 - Dust Tight, Water Resistant, Waterproof | PG7 | O-Ring, Seal | 0.12 ~ 0.26 (3.0mm ~ 6.5mm) | 0.492 12.5mm | - | ||
![]() PMC12 BK080 Alpha Wire | 1275 |
| Datasheet | 10 Weeks | Polyamide | 2015 | FIT® | Active | 1 (Unlimited) | Cable Gland | Black | IP66/68 - Dust Tight, Water Resistant, Waterproof | M12x1.5 | Lock Nuts | 0.12 ~ 0.26 (3.0mm ~ 6.5mm) | 0.472 12.0mm | ROHS3 Compliant | ||
![]() PMC20 BK080 Alpha Wire | 116 |
| Datasheet | 10 Weeks | Polyamide | 2017 | FIT® | Active | 1 (Unlimited) | Cable Gland | Black | IP66/68 - Dust Tight, Water Resistant, Waterproof | M20x1.5 | Lock Nuts | 0.24 ~ 0.47 (6.0mm ~ 12.0mm) | 0.787 20.0mm | ROHS3 Compliant | ||
![]() PMC16 BK080 Alpha Wire | 34 | - | Datasheet | 10 Weeks | Polyamide | 2015 | FIT® | Active | 1 (Unlimited) | Cable Gland | Black | IP66/68 - Dust Tight, Water Resistant, Waterproof | M16x1.5 | Lock Nuts | 0.20 ~ 0.39 (5.0mm ~ 10.0mm) | 0.630 16.0mm | ROHS3 Compliant | ||
![]() PPC21 BK080 Alpha Wire | 5 | - | Datasheet | 10 Weeks | Polyamide | 2017 | FIT® | Active | 1 (Unlimited) | Cable Gland | Black | IP66/68 - Dust Tight, Water Resistant, Waterproof | PG21 | Lock Nuts | 0.51 ~ 0.71 (13.0mm ~ 18.0mm) | 1.114 28.3mm | ROHS3 Compliant | ||
![]() PPS16 BK080 Alpha Wire | 5 | - | Datasheet | 10 Weeks | Polyamide | 2017 | FIT® | Active | 1 (Unlimited) | Cable Gland | Black | IP66/68 - Dust Tight, Water Resistant, Waterproof | PG16 | Gasket, Locknut | 0.39 ~ 0.55 (10.0mm ~ 14.0mm) | 0.886 22.5mm | ROHS3 Compliant | ||
![]() PMC40 BK080 Alpha Wire | 5 | - | Datasheet | 10 Weeks | Polyamide | 2017 | FIT® | Active | 1 (Unlimited) | Cable Gland | Black | IP66/68 - Dust Tight, Water Resistant, Waterproof | M40x1.5 | Lock Nuts | 0.75 ~ 1.10 (19.0mm ~ 28.0mm) | 1.575 40.0mm | ROHS3 Compliant |