- Color
- Cable Diameter
- Factory Lead Time
- Includes
- Ingress Protection
- Material
- Moisture Sensitivity Level (MSL)
- Panel Hole Size
- Part Status
- Published
- Series
- Thread Size
Attribute column
Manufacturer
Alpha Wire Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Ingress Protection | Thread Size | Includes | Cable Diameter | Panel Hole Size | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PMC32 BK080 Alpha Wire | 5 | - | Datasheet | 10 Weeks | Polyamide | 2017 | FIT® | Active | 1 (Unlimited) | Cable Gland | Black | IP66/68 - Dust Tight, Water Resistant, Waterproof | M32x1.5 | Lock Nuts | 0.59 ~ 0.83 (15.0mm ~ 21.0mm) | 1.260 32.0mm | ROHS3 Compliant | ||
![]() MPG16 NC080 Alpha Wire | 39 |
| Datasheet | 10 Weeks | Brass, Nickel Plated | 2018 | FIT® | Active | 1 (Unlimited) | Cable Gland | Silver | IP66/68 - Dust Tight, Water Resistant, Waterproof | PG16 | O-Ring, Seal | 0.39 ~ 0.55 (10.0mm ~ 14.0mm) | 0.886 22.5mm | - | ||
![]() MPG9 NC080 Alpha Wire | 141 |
| Datasheet | 10 Weeks | Brass, Nickel Plated | 2018 | FIT® | Active | 1 (Unlimited) | Cable Gland | Silver | IP66/68 - Dust Tight, Water Resistant, Waterproof | PG9 | O-Ring, Seal | 0.16 ~ 0.31 (4.0mm ~ 8.0mm) | 0.598 15.2mm | - | ||
![]() PPS9 BK080 Alpha Wire | 5 | - | Datasheet | 10 Weeks | Polyamide | 2015 | FIT® | Active | 1 (Unlimited) | Cable Gland | Black | IP66/68 - Dust Tight, Water Resistant, Waterproof | PG9 | Gasket, Locknut | 0.16 ~ 0.31 (4.0mm ~ 8.0mm) | 0.598 15.2mm | ROHS3 Compliant | ||
![]() PPS11 BK080 Alpha Wire | 5 | - | Datasheet | 10 Weeks | Polyamide | 2017 | FIT® | Active | 1 (Unlimited) | Cable Gland | Black | IP66/68 - Dust Tight, Water Resistant, Waterproof | PG11 | Gasket, Locknut | 0.20 ~ 0.39 (5.0mm ~ 10.0mm) | 0.732 18.6mm | ROHS3 Compliant | ||
![]() PPS13 BK080 Alpha Wire | 5 | - | Datasheet | 10 Weeks | Polyamide | 2015 | FIT® | Active | 1 (Unlimited) | Cable Gland | Black | IP66/68 - Dust Tight, Water Resistant, Waterproof | PG13.5 | Gasket, Locknut | 0.24 ~ 0.47 (6.0mm ~ 12.0mm) | 0.803 20.4mm | ROHS3 Compliant | ||
![]() MES25 NC080 Alpha Wire | 37 |
| Datasheet | 10 Weeks | Brass, Nickel Plated | 2018 | FIT® | Active | 1 (Unlimited) | Cable Gland | Silver | IP66/68 - Dust Tight, Water Resistant, Waterproof | M25x1.5 | O-Ring, Seal | 0.43 ~ 0.67 (11.0mm ~ 17.0mm) | 0.984 25.0mm | - | ||
![]() MPG21 NC080 Alpha Wire | 34 |
| Datasheet | 10 Weeks | Brass, Nickel Plated | 2018 | FIT® | Active | 1 (Unlimited) | Cable Gland | Silver | IP66/68 - Dust Tight, Water Resistant, Waterproof | PG21 | O-Ring, Seal | 0.51 ~ 0.71 (13.0mm ~ 18.0mm) | 1.114 28.3mm | - | ||
![]() MPG13 NC080 Alpha Wire | 44 |
| Datasheet | 10 Weeks | Brass, Nickel Plated | 2018 | FIT® | Active | 1 (Unlimited) | Cable Gland | Silver | IP66/68 - Dust Tight, Water Resistant, Waterproof | PG13.5 | O-Ring, Seal | 0.24 ~ 0.47 (6.0mm ~ 12.0mm) | 0.803 20.4mm | - | ||
![]() MES32 NC080 Alpha Wire | 33 |
| Datasheet | 10 Weeks | Brass, Nickel Plated | 2018 | FIT® | Active | 1 (Unlimited) | Cable Gland | Silver | IP66/68 - Dust Tight, Water Resistant, Waterproof | M32x1.5 | O-Ring, Seal | 0.59 ~ 0.83 (15.0mm ~ 21.0mm) | 1.260 32.0mm | - | ||
![]() MNPT1 NC080 Alpha Wire | 41 |
| Datasheet | 10 Weeks | Brass, Nickel Plated | 2018 | FIT® | Active | 1 (Unlimited) | Cable Gland | Silver | IP66/68 - Dust Tight, Water Resistant, Waterproof | 1 NPT | O-Ring, Seal | 0.71 ~ 0.98 (18.0mm ~ 25.0mm) | 1.315 33.4mm | - | ||
![]() PNS1/2 BK080 Alpha Wire | 5 | - | Datasheet | 10 Weeks | Polyamide | 2017 | FIT® | Active | 1 (Unlimited) | Cable Gland | Black | IP66/68 - Dust Tight, Water Resistant, Waterproof | 1/2 NPT | Gasket, Nut, Strain Relief | 0.24 ~ 0.47 (6.0mm ~ 12.0mm) | 0.839 21.3mm | ROHS3 Compliant | ||
![]() PNC1/2W BK080 Alpha Wire | 5 | - | Datasheet | 10 Weeks | Polyamide | 2017 | FIT® | Active | 1 (Unlimited) | Cable Gland | Black | IP66/68 - Dust Tight, Water Resistant, Waterproof | 1/2 NPT | Lock Nuts | 0.39 ~ 0.55 (10.0mm ~ 14.0mm) | 0.840 21.3mm | ROHS3 Compliant | ||
![]() PNC3/8 BK080 Alpha Wire | 5 | - | Datasheet | 10 Weeks | Polyamide | 2017 | FIT® | Active | 1 (Unlimited) | Cable Gland | Black | IP66/68 - Dust Tight, Water Resistant, Waterproof | 3/8 NPT | Lock Nuts | 0.20 ~ 0.39 (5.0mm ~ 10.0mm) | 0.675 17.2mm | ROHS3 Compliant | ||
![]() PNC3/4 BK080 Alpha Wire | 5 | - | Datasheet | 10 Weeks | Polyamide | 2017 | FIT® | Active | 1 (Unlimited) | Cable Gland | Black | IP66/68 - Dust Tight, Water Resistant, Waterproof | 3/4 NPT | Lock Nuts | 0.51 ~ 0.71 (13.0mm ~ 18.0mm) | 1.050 26.7mm | ROHS3 Compliant | ||
![]() MNPT1/2 NC080 Alpha Wire | 32 | - | Datasheet | 10 Weeks | Brass, Nickel Plated | 2018 | FIT® | Active | 1 (Unlimited) | Cable Gland | Silver | IP66/68 - Dust Tight, Water Resistant, Waterproof | 1/2 NPT | O-Ring, Seal | 0.24 ~ 0.47 (6.0mm ~ 12.0mm) | 0.839 21.3mm | - | ||
![]() MNPT3/8 NC080 Alpha Wire | 35 |
| Datasheet | 10 Weeks | Brass, Nickel Plated | 2018 | FIT® | Active | 1 (Unlimited) | Cable Gland | Silver | IP66/68 - Dust Tight, Water Resistant, Waterproof | 3/8 NPT | O-Ring, Seal | 0.16 ~ 0.31 (4.0mm ~ 8.0mm) | 0.673 17.1mm | - | ||
![]() PNS3/4 BK080 Alpha Wire | 5 | - | Datasheet | 10 Weeks | Polyamide | 2017 | FIT® | Active | 1 (Unlimited) | Cable Gland | Black | IP66/68 - Dust Tight, Water Resistant, Waterproof | 3/4 NPT | Gasket, Nut, Strain Relief | 0.51 ~ 0.71 (13.0mm ~ 18.0mm) | 1.051 26.7mm | ROHS3 Compliant | ||
![]() PNS3/8 BK080 Alpha Wire | 5 | - | Datasheet | 10 Weeks | Polyamide | 2017 | FIT® | Active | 1 (Unlimited) | Cable Gland | Black | IP66/68 - Dust Tight, Water Resistant, Waterproof | 3/8 NPT | Gasket, Nut, Strain Relief | 0.20 ~ 0.39 (5.0mm ~ 10.0mm) | 0.673 17.1mm | ROHS3 Compliant | ||
![]() PNC1/2 BK080 Alpha Wire | 32 | - | Datasheet | 10 Weeks | Polyamide | 2017 | FIT® | Active | 1 (Unlimited) | Cable Gland | Black | IP66/68 - Dust Tight, Water Resistant, Waterproof | 1/2 NPT | Lock Nuts | 0.24 ~ 0.47 (6.0mm ~ 12.0mm) | 0.840 21.3mm | ROHS3 Compliant |