- Features
- Color
- Material
- Tensile Strength
- Bundle Diameter
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Packaging
- Part Status
- Series
- Width
- Wire/Cable Tie Type
Attribute column
Manufacturer
Alpha Wire Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Material | Brand | Factory Pack QuantityFactory Pack Quantity | Length - in | Length - mm | Manufacturer | Mounting Styles | RoHS | Shipping Restrictions | Unit Weight | Width - in | Width - mm | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Subcategory | Product Type | Tensile Strength | Wire/Cable Tie Type | Bundle Diameter | Product | Features | Product Category | Width | Length - Approximate | Length - Actual | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 805062B BK032 Alpha Wire | 2153 |
| Datasheet | 11 Weeks | Free Hanging (In-Line) | Polyester, Microcrystalline Wax Finish | - | - | - | - | - | - | - | - | - | - | - | Roll | 2011 | FIT® | Active | 1 (Unlimited) | - | Black | - | - | 50 lbs (22.68 kg) | Cable Lacing | Variable | - | Abrasion Resistant, Chemical Resistant, Fungus Resistant | - | 0.085 2.16mm | 1500' | 1500.00' 457.20m | ROHS3 Compliant | ||
![]() 96018 NC199 Alpha Wire | In Stock | - | - | - | - | - | - | 1000 | - | - | - | - | Details | Due to size or weight of the product, your shipping charge may increase. | 20 lbs | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 805066W WH032 Alpha Wire | 2334 |
| Datasheet | 11 Weeks | Free Hanging (In-Line) | Polyester, Synthetic Rubber Finish | - | - | - | - | - | - | - | - | - | - | - | Roll | 2011 | FIT® | Active | 1 (Unlimited) | - | White | - | - | 50 lbs (22.68 kg) | Cable Lacing | Variable | - | Abrasion Resistant, Chemical Resistant, Fungus Resistant | - | 0.085 2.16mm | 1500' | 1500.00' 457.20m | ROHS3 Compliant | ||
![]() LC143 WH088 Alpha Wire | 13 | - | Datasheet | 11 Weeks | Free Hanging (In-Line) | Polyamide (PA), Nylon; Synthetic Resin Finish | - | - | - | - | - | - | - | - | - | - | - | Roll | 2005 | FIT® LC | Active | 1 (Unlimited) | - | White | - | - | 50 lbs (22.68 kg) | Cable Lacing | Variable | - | Abrasion Resistant, Acid Resistant, Chemical Resistant, Flame Resistant, Fungus Resistant | - | 0.085 2.16mm | 1500' | 1500.00' 457.20m | ROHS3 Compliant | ||
![]() LC143 BLACK 500 YDS Alpha Wire | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC 134 WHITE 500 YDS Alpha Wire | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 805036B-BLACK-EACH Alpha Wire | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC-136 BLACK Alpha Wire | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LC132 BK088 C(GE) Alpha Wire | In Stock | - | - | - | - | Polyester | Alpha Wire | 2 | 500 yd | 457 m | Alpha Wire | - | Details | - | 1 lb | 0.087 in | 2.2 mm | - | - | - | - | - | - | Black | Wire & Cable Management | Lacing Cords | 50 lbs | - | - | Lacing Cords | - | Cable Ties | - | - | - | - | ||
![]() 805036W-WHITE-EACH Alpha Wire | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 802534W-WHITE-EACH Alpha Wire | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 805036W Alpha Wire | In Stock | - | - | - | - | Nylon | Alpha Wire | - | 500 yd | 457 m | Alpha Wire | - | Details | - | 1 lb | 0.087 in | 2.2 mm | - | - | - | - | - | - | White | Wire & Cable Management | Lacing Cords | 23 kg | - | - | Lacing Cords | - | Cable Ties | - | - | - | - | ||
![]() LC140 WH088 Alpha Wire | 2179 |
| Datasheet | 11 Weeks | Free Hanging (In-Line) | Polyamide (PA), Nylon; Fungistatic Synthetic Rubber Finish | - | - | - | - | - | - | - | - | - | - | - | Roll | 2005 | FIT® LC | Active | 1 (Unlimited) | - | White | - | - | 50 lbs (22.68 kg) | Cable Lacing | Variable | - | Abrasion Resistant, Acid Resistant, Chemical Resistant, Flame Resistant, Fungus Resistant | - | 0.085 2.16mm | 1500' | 1500.00' 457.20m | ROHS3 Compliant | ||
![]() 808036W WH089 Alpha Wire | 2497 |
| Datasheet | 11 Weeks | Free Hanging (In-Line) | Polyamide (PA), Nylon; Microcrystalline Wax Finish | - | - | - | - | - | - | - | - | - | - | - | Roll | - | FIT® | Active | 1 (Unlimited) | - | White | - | - | 80 lbs (36.29 kg) | Cable Lacing | Variable | - | Abrasion Resistant, Chemical Resistant, Fungus Resistant | - | 0.110 2.79mm | 750' | 750.00' 228.60m | ROHS3 Compliant | ||
![]() C160 WH089 Alpha Wire | 2738 |
| Datasheet | 11 Weeks | Free Hanging (In-Line) | Polyester, Microcrystalline Wax Finish | - | - | - | - | - | - | - | - | - | - | - | Roll | 2011 | FIT® | Active | 1 (Unlimited) | - | White | - | - | 135 lbs (61.23kg) | Cable Lacing | Variable | - | Abrasion Resistant, Chemical Resistant, Fungus Resistant | - | 0.200 5.08mm | 750' | 750.00' 228.60m | ROHS3 Compliant | ||
![]() 804814B BK032 Alpha Wire | 2117 |
| Datasheet | 11 Weeks | Free Hanging (In-Line) | Polyamide (PA), Nylon; Microcrystalline Wax Finish | - | - | - | - | - | - | - | - | - | - | - | Roll | 2008 | FIT® | Active | 1 (Unlimited) | - | Black | - | - | 48 lbs (21.77 kg) | Cable Lacing | Variable | - | Abrasion Resistant, Chemical Resistant, Fungus Resistant | - | 0.025 0.63mm | 2700' | 2700.00' 822.96m | ROHS3 Compliant | ||
![]() C164 BK088 Alpha Wire | 2469 |
| Datasheet | 11 Weeks | Free Hanging (In-Line) | Polyester, Microcrystalline Wax Finish | - | - | - | - | - | - | - | - | - | - | - | Roll | 2011 | FIT® | Active | 1 (Unlimited) | - | Black | - | - | 25 lbs (11.34 kg) | Cable Lacing | Variable | - | Abrasion Resistant, Chemical Resistant, Fungus Resistant | - | 0.062 1.59mm | 1500' | 1500.00' 457.20m | ROHS3 Compliant | ||
![]() 815040W WH032 Alpha Wire | 16 |
| Datasheet | 11 Weeks | Free Hanging (In-Line) | Polyester, Wax Finish | - | - | - | - | - | - | - | - | - | - | - | Roll | 2011 | FIT® | Active | 1 (Unlimited) | - | White | - | - | 32 lbs (14.52 kg) | Cable Lacing | Variable | - | Abrasion Resistant, Chemical Resistant | - | 0.030 0.76mm | - | - | ROHS3 Compliant | ||
![]() 802566B BK032 Alpha Wire | 2221 |
| Datasheet | 11 Weeks | Free Hanging (In-Line) | Polyester, Synthetic Rubber Finish | - | - | - | - | - | - | - | - | - | - | - | Roll | 2011 | FIT® | Active | 1 (Unlimited) | - | Black | - | - | 25 lbs (11.34 kg) | Cable Lacing | Variable | - | Abrasion Resistant, Chemical Resistant, Fungus Resistant | - | 0.060 1.52mm | 1500' | 1500.00' 457.20m | ROHS3 Compliant | ||
![]() 805040W WH032 Alpha Wire | 44 |
| Datasheet | 11 Weeks | Free Hanging (In-Line) | Polyamide (PA), Nylon; Synthetic Rubber Finish | - | - | - | - | - | - | - | - | - | - | - | Roll | 2008 | FIT® | Active | 1 (Unlimited) | - | White | - | - | 50 lbs (22.68 kg) | Cable Lacing | Variable | - | Abrasion Resistant, Chemical Resistant, Fungus Resistant | - | 0.085 2.16mm | 1500' | 1500.00' 457.20m | ROHS3 Compliant |