- Length
- Material
- Moisture Sensitivity Level (MSL)
- Part Status
- Series
- Size, Supplied
- Type
- Factory Lead Time
- RoHS Status
- Number of Carriers
- Wire Gauge - Ends
- Published
Attribute column
Manufacturer
Alpha Wire Grounding Braid, Straps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Shielding | Construction | Number of Conductors | Rated Current | Wire and Cable Name | Size, Supplied | Wire Gauge - Ends | Number of Carriers | Length | Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1230 SV005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Copper, Tinned | 2006 | FIT® | Active | 1 (Unlimited) | Flat | - | - | - | - | - | 0.187 4.75mm 3/16 -Width | 36 AWG | 24 | 100.0' 30.48m | 0.020 0.51mm | ROHS3 Compliant | ||
![]() 2162 SV005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Copper, Tinned | 2001 | FIT® | Active | 1 (Unlimited) | Tubular | - | - | - | - | - | 0.062 1.57mm 1/16 - Inner Dia | 36 AWG | 24 | 100.0' 30.48m | - | ROHS3 Compliant | ||
![]() 2163 SV005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Copper, Tinned | 2006 | FIT® | Active | 1 (Unlimited) | Tubular | - | - | - | - | - | 0.078 1.98mm 5/64 - Inner Dia | 36 AWG | 24 | 100.0' 30.48m | - | ROHS3 Compliant | ||
![]() 2164 SV005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Copper, Tinned | 2011 | FIT® | Active | 1 (Unlimited) | Tubular | - | - | - | - | - | 0.109 2.77mm 7/64 - Inner Dia | 36 AWG | 24 | 100.0' 30.48m | - | ROHS3 Compliant | ||
![]() 2157 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Brass | - | FIT® | Active | 1 (Unlimited) | Tubular | - | - | - | - | - | 0.375 9.53mm 3/8 - Outer Dia | - | - | 100.0' 30.48m | 0.015 0.38mm | ROHS3 Compliant | ||
![]() 2158 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Brass | - | FIT® | Active | 1 (Unlimited) | Tubular | - | - | - | - | - | 0.500 12.70mm 1/2 - Outer Dia | - | - | 100.0' 30.48m | 0.020 0.51mm | ROHS3 Compliant | ||
![]() 2166 SV005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Copper, Tinned | - | FIT® | Active | 1 (Unlimited) | Tubular | - | - | - | - | - | 0.125 3.18mm 1/8 - Inner Dia | 36 AWG | 24 | 100.0' 30.48m | - | ROHS3 Compliant | ||
![]() 1223 SV005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Copper, Tinned | 2005 | FIT® | Active | 1 (Unlimited) | Flat | - | - | - | - | - | 0.047 1.19mm 3/64 -Width | 36 AWG | 24 | 100.0' 30.48m | 0.020 0.51mm | ROHS3 Compliant | ||
![]() 1235 SV002 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Copper, Tinned | 2005 | FIT® | Active | 1 (Unlimited) | Flat | - | - | - | - | - | 1.000 25.40mm -Width | 36 AWG | 48 | 500.0' 152.40m | 0.045 1.14mm | ROHS3 Compliant | ||
![]() 2193 SV005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Copper, Silver Plated | 2005 | FIT® | Active | 1 (Unlimited) | Tubular | - | - | - | - | - | 0.109 2.77mm 7/64 - Inner Dia | 36 AWG | 24 | 100.0' 30.48m | - | ROHS3 Compliant | ||
![]() 1221 SV005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Copper, Tinned | - | FIT® | Active | 1 (Unlimited) | Flat | - | - | - | - | - | 0.025 0.64mm -Width | 36 AWG | 8 | 100.0' 30.48m | 0.015 0.38mm | ROHS3 Compliant | ||
![]() 2155 NA003 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Brass | 2015 | FIT® | Active | 1 (Unlimited) | Tubular | - | - | - | - | - | 0.250 6.35mm 1/4 - Outer Dia | - | - | 250.0' 76.20m | 0.015 0.38mm | ROHS3 Compliant | ||
![]() 95016 NC005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Copper | 2011 | FIT® | Active | 1 (Unlimited) | Flat | - | - | - | - | - | 1.500 38.10mm 1 1/2 - Inner Dia | 30 AWG | 48 | 100.0' 30.48m | - | ROHS3 Compliant | ||
![]() 1233 SV005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Copper, Tinned | - | FIT® | Active | 1 (Unlimited) | Flat | - | - | - | - | - | 0.625 15.88mm 5/8 -Width | 36 AWG | 48 | 100.0' 30.48m | 0.030 0.76mm | ROHS3 Compliant | ||
![]() 1232 SV005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Copper, Tinned | - | FIT® | Active | 1 (Unlimited) | Flat | NO | SOLID | 1 | 46A | FLEXIBLE CORD AND FIXTURE WIRE | 0.375 9.53mm 3/8 -Width | 36 AWG | 24 | 100.0' 30.48m | 0.030 0.76mm | ROHS3 Compliant | ||
![]() 2171 SV005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Copper, Tinned | - | FIT® | Active | 1 (Unlimited) | Tubular | - | - | - | - | - | 0.250 6.35mm 1/4 - Inner Dia | 36 AWG | 24 | 100.0' 30.48m | - | ROHS3 Compliant | ||
![]() 95037 NC001 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Copper, Tinned | 2011 | FIT® | Active | 1 (Unlimited) | Flat | - | - | - | - | - | 0.500 12.70mm 1/2 - Inner Dia | 30 AWG | 24 | 1000' 304.80m | - | ROHS3 Compliant | ||
![]() 93037 NC005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Copper, Tinned | 2011 | FIT® | Active | 1 (Unlimited) | Flat | - | - | - | - | - | 0.500 12.70mm 1/2 - Inner Dia | 36 AWG | 48 | 100.0' 30.48m | - | ROHS3 Compliant | ||
![]() 93037 NC002 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Copper, Tinned | 2011 | FIT® | Active | 1 (Unlimited) | Flat | - | - | - | - | - | 0.500 12.70mm 1/2 - Inner Dia | 36 AWG | 48 | 500.0' 152.40m | - | ROHS3 Compliant | ||
![]() 95049 NC002 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Copper, Tinned | 2011 | FIT® | Active | 1 (Unlimited) | Flat | - | - | - | - | - | 0.938 23.83mm 15/16 - Inner Dia | - | - | 500.0' 152.40m | - | ROHS3 Compliant |