- Color
- Factory Pack QuantityFactory Pack Quantity
- Part # Aliases
- Unit Weight
- Material
- Inside Diameter
- Recovered Diameter
- Shrink Ratio
- RoHS
- Length
- Dielectric Strength
- Maximum Operating Temperature
Attribute column
Manufacturer
Alpha Wire Heat Shrink Tubing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Material | Weight | Body Material | Approvals | Chemical Resistant | Dielectric Strength | Factory Pack QuantityFactory Pack Quantity | Inside Diameter | Maximum Operating Temperature | Maximum Temperature | Minimum Operating Temperature | Minimum Shrink Temperature | Part # Aliases | Recovered Diameter | RoHS | Shipping Restrictions | Unit Weight | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Color | Family | Wire/Cable Diameter | Product | Features | Shrink Ratio | Length | REACH SVHC | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FIT6001IN BK008 Alpha Wire | In Stock | - | - | - | Polyolefin (PO) | - | - | CSA, UL | Yes | 300 V/mil | 1 | 25.4 mm | + 121 C | + 121 C | - 75 C | + 130 C | F6001IN BK008 | 0.57 in | Details | - | 2.100 lbs | - | FIT-600 | - | - | - | Black | Heat Shrink Products | - | Tubing | Large tubing diameters | 2:1 | 7.62 m | No SVHC | UL 224 | ||
![]() FIT221L3/32 BK002 Alpha Wire | In Stock | - | - | - | Polyolefin (PO), Irradiated | 907.18474 g | - | - | - | 600 V | 1 | 0.094 in | + 125 C | + 125 C | - 40 C | + 100 C | F221L3/32 BK002 | 0.046 in | Details | - | 2 lbs | Bulk | - | Heat Shrink Tubing | 125 °C | -40 °C | Black | - | - | Tubing | - | 2:1 | 500 ft | - | - | ||
![]() FIT2213/8 WH004 Alpha Wire | In Stock | - | - | - | Polyolefin (PO) | - | - | - | Yes | 500 V/mil | 1 | 0.375 in | + 135 C | + 135 C | - 55 C | + 90 C | F2213/8 WH004 | 0.187 in | Details | - | 2 lbs | - | FIT-221 | - | - | - | White | - | - | Tubing | - | 2:1 | - | - | UL 224 | ||
![]() FIT22111/2 CL070 Alpha Wire | In Stock | - | - | - | Polyolefin (PO), Irradiated | - | - | - | - | - | 5 | 38.1 mm | - | - | - | - | F22111/2 CL070 | 19.05 mm | - | - | 1.408000 oz | - | - | Heat Shrink Tubing | - | - | Clear | - | - | - | - | 2:1 | 152.4 mm | - | - | ||
![]() FIT2211/16 BK161 Alpha Wire | In Stock | - | - | - | Polyolefin (PO), Irradiated | - | - | - | - | - | 1000 | 1.6 mm | - | - | - | - | F2211/16 BK161 | 0.79 mm | - | - | 0.576000 oz | - | - | Heat Shrink Tubing | - | - | Black | - | - | - | - | 2:1 | 0.5 in | - | - | ||
![]() FIT221V1IN RD105 Alpha Wire | In Stock | - | - | - | Polyolefin (PO), Irradiated | - | - | - | - | - | 1 | 25.4 mm | - | - | - | - | F221V1IN RD105 | 12.7 mm | Details | - | 1 lb | - | - | Heat Shrink Tubing | - | - | Red | - | - | - | - | 2:1 | 4 ft | - | - | ||
![]() FIT2213/8 GR103 Alpha Wire | In Stock | - | - | - | Polyolefin (PO), Irradiated | - | - | - | Yes | 500 V/mil | 25 | 0.375 in | + 135 C | + 135 C | - 55 C | + 90 C | F2213/8 GR103 | 0.187 in | Details | - | 2 lbs | - | FIT-221 | Heat Shrink Tubing | - | - | Green | - | - | Tubing | - | 2:1 | 4 ft | - | UL 224 | ||
![]() FIT1051/2 BK003 Alpha Wire | In Stock | - | - | - | Polyvinyl Chloride (PVC) | - | - | - | Yes | 1083 V/mil | 1 | 12.7 mm | + 105 C | + 105 C | - 20 C | + 100 C | F1051/2 BK003 | 6.35 mm | Details | - | 4.500 lbs | - | FIT-105 | Heat Shrink Tubing | - | - | Black | Heat Shrink Products | - | Tubing | Low water absorption and UV resistant | 2:1 | 250 ft | - | UL 224 | ||
![]() FITFLEX6 SL005 Alpha Wire | In Stock | - | - | - | Silicone Rubber | - | - | - | Yes | 200 V/mil | 1 | 0.394 in | + 200 C | + 200 C | - 50 C | + 135 C | FFLEX6 SL005 | 0.244 in | Details | Due to size or weight of the product, your shipping charge may increase. | 2 lbs | - | FIT-FLEX | - | - | - | Slate | Heat Shrink Products | - | - | Scrape abrasion resistance | 1.7:1 | - | - | UL 224 | ||
![]() FIT50010 NA113 Alpha Wire | In Stock | - | - | Cable | Polytetrafluoroethylene (PTFE) | - | - | - | - | - | 25 | 0.191 in | - | - | - | - | F50010 NA113 | 0.112 in | Compliant | - | 3.200000 oz | - | - | Heat Shrink Tubing | - | - | Natural | - | - | - | - | 1.5:1 | 609.6 mm | No SVHC | - | ||
![]() FIT3501/8 CL103 Alpha Wire | In Stock | - | - | - | Polyvinylidene Fluoride (PVDF), Irradiated | 498.951607 g | - | - | No | 800 V/mil | 25 | 3.18 mm | + 175 C | + 175 C | - 55 C | + 175 C | F3501/8 CL103 | 1.6 mm | Details | - | 0.105822 oz | - | FIT-350 | Heat Shrink Tubing | 175 °C | -55 °C | Clear | Heat Shrink Products | 3.18 mm | Tubing | Excellent heat resistance | 2:1 | 4 ft | No SVHC | UL 224 | ||
![]() FIT50026 NA112 Alpha Wire | In Stock | - | - | - | TFE | 453.59237 g | - | - | - | - | 50 | - | - | - | - | - | F50026 NA112 | - | Details | - | 1 lb | Bulk | - | - | - | - | Clear | - | - | Tubing | - | - | 609.6 mm | No SVHC | - | ||
![]() FIT4000 NA112 Alpha Wire | In Stock | - | - | - | Fluorinated Ethylene Propylene (FEP) | 453.59237 g | FEP | - | Yes | 2000 V/mil | 50 | 0.44 in | + 200 C | + 200 C | - 75 C | + 176 C | F4000 NA112 | 0.349 in | Details | - | 1 lb | - | FIT-400 | Heat Shrink Tubing | 200 °C | -75 °C | Natural | - | 11.22 mm | Tubing | - | 1.2:1 | 609.6 mm | No SVHC | - | ||
![]() FIT4211IN BK105 Alpha Wire | In Stock | - | - | - | Polyolefin (PO), Irradiated | 680.388555 g | PO, Polyolefin | - | No | 500 V/mil | 5 | 25.4 mm | + 135 C | + 135 C | - 55 C | + 90 C | F4211IN BK105 | 0.26 in | Details | - | 1.396849 oz | Bulk | FIT-421 | Adhesive Lined / Dual Wall | 135 °C | -55 °C | Black | Heat Shrink Products | - | Tubing | Excellent chemical resistance | 4:1 | 4 ft | No SVHC | UL 224 | ||
![]() FIT221B1IN BK203 Alpha Wire | In Stock | - | - | - | Polyolefin | 4.989516 kg | PO, Polyolefin | - | - | - | 2 | - | - | - | - | - | F221B1IN BK203 | - | Details | Due to size or weight of the product, your shipping charge may increase. | 11 lbs | - | - | - | - | - | Black | - | - | Tubing | - | - | 76.2 m | No SVHC | - | ||
![]() FIT2213/16 CL007 Alpha Wire | In Stock | - | - | - | Polyolefin (PO) | - | - | - | Yes | 500 V/mil | 1 | 0.187 in | + 135 C | + 135 C | - 55 C | + 90 C | F2213/16 CL007 | 0.187 in | Details | - | 1 lb | - | FIT-221 | - | - | - | Clear | - | - | Tubing | - | 2:1 | - | - | UL 224 | ||
![]() FITFLEX2 SL008 Alpha Wire | In Stock | - | - | - | Silicone Rubber | - | - | - | Yes | 200 V/mil | 1 | 0.118 in | + 200 C | + 200 C | - 50 C | + 135 C | FFLEX2 SL008 | 0.162 in | Details | - | 1 lb | - | FIT-FLEX | Heat Shrink Tubing | - | - | Slate | Heat Shrink Products | - | - | Scrape abrasion resistance | 1.7:1 | 25 ft | - | UL 224 | ||
![]() FIT2213/16 GR007 Alpha Wire | In Stock | - | - | - | Polyolefin (PO), Irradiated | - | - | - | - | - | 1 | 4.75 mm | - | - | - | - | F2213/16 GR007 | 2.36 mm | - | - | 1.888000 oz | - | - | Heat Shrink Tubing | - | - | Green | - | - | - | - | 2:1 | 50 ft | - | - | ||
![]() FIT-CLEAR-3/16 CL005 Alpha Wire | In Stock | - | - | - | Polyolefin (PO) | 453.59237 g | - | - | Yes | 500 V/mil | 1 | 0.187 in | + 135 C | + 135 C | - 55 C | + 90 C | FCLR3/16 CL005 | 0.187 in | Details | - | 1 lb | - | FIT-221 | - | 135 °C | -55 °C | Clear | - | - | Tubing | - | 2:1 | - | - | UL 224 | ||
![]() FIT50018 NA112 Alpha Wire | In Stock | - | - | - | Polytetrafluoroethylene (PTFE) | - | - | - | - | - | 50 | 0.076 in | - | - | - | - | F50018 NA112 | 0.049 in | Details | - | 4.800000 oz | - | - | Heat Shrink Tubing | - | - | Natural | - | - | - | - | 1.5:1 | 609.6 mm | - | - |