- Color
- Factory Pack QuantityFactory Pack Quantity
- Part # Aliases
- Unit Weight
- Material
- Inside Diameter
- Recovered Diameter
- Shrink Ratio
- RoHS
- Length
- Dielectric Strength
- Maximum Operating Temperature
Attribute column
Manufacturer
Alpha Wire Heat Shrink Tubing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Weight | Body Material | Approvals | Chemical Resistant | Dielectric Strength | Factory Pack QuantityFactory Pack Quantity | Inside Diameter | Maximum Operating Temperature | Maximum Temperature | Minimum Operating Temperature | Minimum Shrink Temperature | Part # Aliases | Recovered Diameter | RoHS | Shipping Restrictions | Unit Weight | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Family | Wire/Cable Diameter | Shrinkage Ratio | Shrink Temperature | Product | Features | Shrink Ratio | Length | Diameter - Inner, Supplied | Diameter - Inner, Recovered | Recovered Wall Thickness | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FITPRINT1 WH082 Alpha Wire | In Stock | - | - | - | Polyolefin (PO) | - | - | - | Yes | 20 V/mil | 1 | 25.4 mm | + 105 C | + 105 C | - 30 C | - | FPRINT1 WH082 | 0.333 in | Details | Due to size or weight of the product, your shipping charge may increase. | 1 lb | - | - | - | FIT-PRINT | - | - | - | - | - | White | Heat Shrink Products | - | - | - | - | Permanent/Smear-Resistant Marking | 3:1 | - | - | - | - | - | - | UL 224 | ||
![]() FIT2213/16 BL063 Alpha Wire | In Stock | - | - | - | Polyolefin (PO), Irradiated | - | - | - | - | - | 24 | 4.75 mm | - | - | - | - | F2213/16 BL063 | 2.36 mm | - | - | 0.448000 oz | - | - | - | - | - | - | Heat Shrink Tubing | - | - | Blue | - | - | - | - | - | - | 2:1 | 152.4 mm | - | - | - | - | - | - | ||
![]() FIT221V1/4 GR103 Alpha Wire | In Stock | - | - | - | Polyolefin (PO), Irradiated | - | - | - | - | - | 25 | 6.35 mm | - | - | - | - | F221V1/4 GR103 | 3.18 mm | - | - | 9.888001 oz | - | - | - | - | - | - | Heat Shrink Tubing | - | - | Green | - | - | - | - | - | - | 2:1 | 4 ft | - | - | - | - | - | - | ||
![]() FIT321V-1IN BK003 Alpha Wire | In Stock | - | - | - | Polyolefin (PO), Irradiated | 3.175147 kg | PO, Polyolefin | - | Yes | 300 V/mil | 1 | 25.4 mm | + 125 C | + 125 C | - 55 C | + 110 C | F321V-1IN BK003 | 0.032 in | Details | Due to size or weight of the product, your shipping charge may increase. | 7 lbs | - | - | - | FIT-321 | - | - | Adhesive Lined / Dual Wall | 125 °C | -55 °C | Black | Heat Shrink Products | - | - | - | Tubing | Fastest recovery time | 3:1 | 250 ft | - | - | - | No SVHC | - | UL 224 | ||
![]() FIT2213/8 BK024 Alpha Wire | In Stock | - | - | - | Polyolefin (PO), Irradiated | - | - | - | - | - | 1 | 0.375 in | - | - | - | - | F2213/8 BK024 | 0.187 in | - | - | 10.793832 oz | - | - | - | - | - | - | Heat Shrink Tubing | - | - | Black | - | - | - | - | - | - | 2:1 | 35 ft | - | - | - | - | - | - | ||
![]() FIT2211/4 WH064 Alpha Wire | In Stock | - | - | - | Polyolefin (PO), Irradiated | - | - | - | Yes | 1083 V/mil | 1 | 6.35 mm | + 105 C | + 105 C | - 20 C | + 100 C | F2211/4 WH064 | 3.18 mm | Details | - | 1 lb | - | - | - | FIT-221 | - | - | Heat Shrink Tubing | - | - | White | Heat Shrink Products | - | - | - | Tubing | XTRA-GUARD 1 applications | 2:1 | 152.4 mm | - | - | - | - | - | UL 224 | ||
![]() FIT2213/4 RD067 Alpha Wire | In Stock | - | - | - | Polyolefin (PO) | - | - | - | Yes | 500 V/mil | 12 | 0.75 in | + 135 C | + 135 C | - 55 C | + 90 C | F2213/4 RD067 | 0.375 in | Details | - | 1 lb | - | - | - | FIT-221 | - | - | - | - | - | Red | - | - | - | - | Tubing | - | 2:1 | - | - | - | - | - | - | UL 224 | ||
![]() FIT32111/2 BK105 Alpha Wire | In Stock | - | - | - | Polyolefin (PO) | - | - | - | Yes | 300 V/mil | 5 | 38.1 mm | + 125 C | + 125 C | - 55 C | + 110 C | F3211/2 BK105 F32111/2 BK105 | 0.51 in | Details | - | 3.200 lbs | - | - | - | FIT-321 | - | - | Adhesive Lined / Dual Wall | - | - | Black | Heat Shrink Products | - | - | - | - | Permanent bonding adhesive | 3:1 | 4 ft | - | - | - | - | - | UL 224 | ||
![]() FIT221V1/2 WH105 Alpha Wire | In Stock | - | - | - | Polyolefin (PO), Irradiated | - | PO, Polyolefin | CSA, UL | - | - | 5 | 12.7 mm | - | - | - | - | F221V1/2 WH105 | 6.35 mm | Compliant | - | 3.760000 oz | - | Box | - | - | - | - | Heat Shrink Tubing | - | - | White | - | - | - | - | - | - | 2:1 | 4 ft | - | - | - | No SVHC | - | UL VW-1 | ||
![]() F70023 BK132 Alpha Wire | In Stock | - | Datasheet | 10 Weeks | Polyolefin (PO), Irradiated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~110°C | Bulk | 2004 | FIT®-700 | Active | 1 (Unlimited) | Tubing, Flexible | - | - | Black | - | - | 3 to 1 | 120°C | - | Abrasion Resistant, Adhesive Lined, Flame Retardant, Fluid Resistant, Heat Resistant, UV Resistant | - | 1.00' 304.80mm 12.00 | 1.500 (38.10mm) | 0.470 (11.94mm) | 0.140 3.56mm | - | ROHS3 Compliant | - | ||
![]() FIT2211/4 BL064 Alpha Wire | In Stock | - | - | - | Polyolefin (PO), Irradiated | - | - | - | - | - | 20 | 6.35 mm | - | - | - | - | F2211/4 BL064 | 3.18 mm | - | - | 0.640000 oz | - | - | - | - | - | - | Heat Shrink Tubing | - | - | Blue | - | - | - | - | - | - | 2:1 | 152.4 mm | - | - | - | - | - | - | ||
![]() FIT2211/8 BK019 Alpha Wire | In Stock | - | - | - | Polyolefin (PO), Irradiated | - | PO, Polyolefin | - | - | - | 1 | 3.18 mm | - | - | - | - | F2211/8 BK019 | 1.6 mm | Compliant | - | 3.104000 oz | - | - | - | - | - | - | Heat Shrink Tubing | - | - | Black | - | 3.18 mm | - | - | - | - | 2:1 | 60 ft | - | - | - | No SVHC | - | - | ||
![]() FIT321V3/4 BK003 Alpha Wire | In Stock | - | - | - | Polyolefin (PO), Irradiated | 6.803886 kg | PO, Polyolefin | - | Yes | 500 V/mil | 1 | 19.05 mm | + 135 C | + 135 C | - 55 C | + 90 C | F321V3/4 BK003 | 0.24 in | Details | - | 6 lbs | - | - | - | FIT-321 | - | - | Adhesive Lined / Dual Wall | 135 °C | -55 °C | Black | - | 19.1 mm | - | - | Tubing | - | 3:1 | 250 ft | - | - | - | No SVHC | - | UL 224 | ||
![]() FIT2211/2 BK066 Alpha Wire | In Stock | - | - | - | Polyolefin (PO), Irradiated | 453.59237 g | PO, Polyolefin | CSA, UL | Yes | 500 V/mil | 14 | 12.7 mm | + 135 C | + 135 C | - 55 C | + 90 C | F2211/2 BK066 | 6.35 mm | Details | - | 0.091712 oz | - | Bulk | - | FIT-221 | - | - | Heat Shrink Tubing | 135 °C | -55 °C | Black | Heat Shrink Products | 12.7 mm | - | - | Tubing | XTRA-GUARD 1 applications | 2:1 | 152.4 mm | - | - | - | No SVHC | - | UL 224 | ||
![]() FIT2211/2 GR066 Alpha Wire | In Stock | - | - | - | Polyolefin (PO), Irradiated | - | - | - | Yes | 500 V/mil | 14 | 12.7 mm | + 135 C | + 135 C | - 55 C | + 90 C | F2211/2 GR066 | 6.35 mm | Details | - | 1 lb | - | - | - | FIT-221 | - | - | Heat Shrink Tubing | - | - | Green | - | - | - | - | Tubing | - | 2:1 | 152.4 mm | - | - | - | - | - | UL 224 | ||
![]() FIT221V3/32 BK206 Alpha Wire | In Stock | - | - | - | Polyolefin (PO), Irradiated | - | - | - | - | - | 3 | 0.093 in | - | - | - | - | F221V3/32 BK206 | 0.046 in | - | - | 3.225 lbs | - | - | - | - | - | - | Heat Shrink Tubing | - | - | Black | - | - | - | - | - | - | 2:1 | 500 ft | - | - | - | - | - | - | ||
![]() FIT50014 NA112 Alpha Wire | In Stock | - | - | - | Polytetrafluoroethylene (PTFE) | - | - | - | No | - | 50 | 3.05 mm | + 260 C | - 260 C | - 65 C | + 327 C | F50014 NA112 | 1.83 mm | Details | - | 1 lb | - | - | - | FIT-500 | - | - | Heat Shrink Tubing | - | - | Natural | Heat Shrink Products | - | - | - | Tubing | Supreme chemical resistance | 1.5:1 | 609.6 mm | - | - | - | - | - | - | ||
![]() FIT22111/2 CL015 Alpha Wire | In Stock | - | - | - | Polyolefin (PO), Irradiated | - | - | - | - | - | 1 | 38.1 mm | - | - | - | - | F22111/2 CL015 | 19.05 mm | - | - | 4.418 lbs | - | - | - | - | - | - | Heat Shrink Tubing | - | - | Clear | - | - | - | - | - | - | 2:1 | 125 ft | - | - | - | - | - | - | ||
![]() FIT221V3/4 WH105 Alpha Wire | In Stock | - | - | - | Polyolefin | - | PO, Polyolefin | CSA, UL | - | - | 5 | - | - | - | - | - | F221V3/4 WH105 | - | Compliant | - | 6.608000 oz | - | Box | - | - | - | - | - | - | - | White | - | - | - | - | Tubing | - | - | 6.096 m | - | - | - | No SVHC | - | UL VW-1 | ||
![]() FIT3001/2 BL105 Alpha Wire | In Stock | - | - | - | Polyolefin (PO), Irradiated | - | - | - | - | - | 5 | 12.7 mm | - | - | - | - | F3001/2 BL105 | 0.195 in | - | - | 5.120000 oz | - | - | - | - | - | - | Adhesive Lined / Dual Wall | - | - | Blue | - | - | - | - | - | - | 2.5:1 | 4 ft | - | - | - | - | - | - |