- Color
- Factory Pack QuantityFactory Pack Quantity
- Part # Aliases
- Unit Weight
- Material
- Inside Diameter
- Recovered Diameter
- Shrink Ratio
- RoHS
- Length
- Dielectric Strength
- Maximum Operating Temperature
Attribute column
Manufacturer
Alpha Wire Heat Shrink Tubing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | Body Material | Approvals | Chemical Resistant | Dielectric Strength | Factory Pack QuantityFactory Pack Quantity | Inside Diameter | Maximum Operating Temperature | Maximum Temperature | Minimum Operating Temperature | Minimum Shrink Temperature | Part # Aliases | Recovered Diameter | RoHS | Shipping Restrictions | Unit Weight | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Color | Family | Wire/Cable Diameter | Product | Features | Shrink Ratio | Length | REACH SVHC | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FIT2211IN GR105 Alpha Wire | In Stock | - | - | Polyolefin (PO), Irradiated | 680.388555 g | PO, Polyolefin | CSA, UL | Yes | 500 V/mil | 5 | 25.4 mm | + 135 C | + 135 C | - 55 C | + 90 C | F2211IN GR105 | 12.7 mm | Details | - | 1.500 lbs | Bulk | FIT-221 | Heat Shrink Tubing | 135 °C | -55 °C | Green | General Purpose Heat Shrink Products | - | Tubing | XTRA-GUARD 1 applications | 2:1 | 4 ft | No SVHC | UL 224 | ||
![]() FIT221B1/16 BK205 Alpha Wire | In Stock | - | - | Polyolefin (PO), Irradiated | 907.18474 g | PO, Polyolefin | - | Yes | 500 V/mil | 3 | 1.6 mm | + 135 C | + 135 C | - 55 C | + 90 C | F221B1/16 BK205 | 0.79 mm | Details | - | 2 lbs | - | FIT-221 | Heat Shrink Tubing | 135 °C | -55 °C | Black | - | 1.69 mm | Tubing | - | 2:1 | 1000 ft | No SVHC | UL 224 | ||
![]() FIT2211/8 WH002 Alpha Wire | In Stock | - | - | Polyolefin (PO), Irradiated | - | - | - | - | - | 1 | 3.18 mm | - | - | - | - | F2211/8 WH002 | 1.6 mm | Details | - | 1 lb | - | - | Heat Shrink Tubing | - | - | White | - | - | Tubing | - | 2:1 | 500 ft | - | - | ||
![]() FIT321V1/8 BK002 Alpha Wire | In Stock | - | - | Polyolefin (PO), Irradiated | - | - | - | Yes | 500 V/mil | 1 | 3.18 mm | + 135 C | + 135 C | - 55 C | + 90 C | F321V1/8 BK002 | 0.04 in | Details | - | 2.564 lbs | - | FIT-321 | Adhesive Lined / Dual Wall | - | - | Black | - | - | Tubing | - | 3:1 | 500 ft | - | UL 224 | ||
![]() FIT2213/8 CL007 Alpha Wire | In Stock | - | - | Polyolefin (PO), Irradiated | - | - | - | Yes | 500 V/mil | - | 0.375 in | + 135 C | + 135 C | - 55 C | + 90 C | F2213/8 CL007 | 0.187 in | Details | - | 1 lb | Spool | FIT-221 | Heat Shrink Tubing | - | - | Clear | Heat Shrink Products | - | Tubing | General purpose | 2:1 | 50 ft | - | UL 224 | ||
![]() FIT221B3/4 BK207 Alpha Wire | In Stock | - | - | Polyolefin (PO), Irradiated | 3.175147 kg | PO, Polyolefin | - | Yes | 500 V/mil | 125 | 19.05 mm | + 135 C | + 135 C | - 55 C | + 90 C | F221B3/4 BK207 | 9.53 mm | Details | - | 7 lbs | - | FIT-221 | Heat Shrink Tubing | 135 °C | -55 °C | Black | - | 19.1 mm | Tubing | - | 2:1 | 4 ft | No SVHC | UL 224 | ||
![]() FIT221V3/16 BK100 Alpha Wire | In Stock | - | - | Polyolefin (PO), Irradiated | - | PO, Polyolefin | - | - | - | 250 | 4.75 mm | - | - | - | - | F221V3/16 BK100 | 2.36 mm | Compliant | - | 2.469177 oz | - | - | Heat Shrink Tubing | - | - | Black | - | 4.75 mm | - | - | 2:1 | 4 ft | No SVHC | - | ||
![]() FIT221V3/8 BK065 Alpha Wire | In Stock | - | - | Polyolefin (PO), Irradiated | - | - | - | Yes | 500 V/mil | 16 | 0.375 in | + 135 C | + 135 C | - 55 C | + 90 C | F221V3/8 BK065 | 0.187 in | Details | - | 1 lb | - | FIT-221 | Heat Shrink Tubing | - | - | Black | Heat Shrink Products | - | Tubing | Fastest recovery time, lowest shrink temperature | 2:1 | 152.4 mm | - | UL 224 | ||
![]() FIT2211/8 BL103 Alpha Wire | In Stock | - | - | Polyolefin (PO), Irradiated | - | - | - | - | - | 25 | 3.18 mm | - | - | - | - | F2211/8 BL103 | 1.6 mm | Details | - | 0.176370 oz | - | - | Heat Shrink Tubing | - | - | Blue | - | - | Tubing | - | 2:1 | 4 ft | - | - | ||
![]() FIT2211/2 BL016 Alpha Wire | In Stock | - | - | Polyolefin (PO) | - | - | - | Yes | 500 V/mil | 1 | 0.5 in | + 135 C | + 135 C | - 55 C | + 90 C | F2211/2 BL016 | 0.25 in | Details | - | 1 lb | - | FIT-221 | - | - | - | Blue | - | - | Tubing | - | 2:1 | - | - | UL 224 | ||
![]() FITFLEX5 SL005 Alpha Wire | In Stock | - | - | Silicone Rubber | - | - | - | Yes | 200 V/mil | 1 | 0.307 in | + 200 C | + 200 C | - 50 C | + 135 C | FFLEX5 SL005 | 0.173 in | Details | Due to size or weight of the product, your shipping charge may increase. | 2 lbs | - | FIT-FLEX | - | - | - | Slate | Heat Shrink Products | - | - | Scrape abrasion resistance | 1.7:1 | - | - | UL 224 | ||
![]() FIT3501/4 CL103 Alpha Wire | In Stock | - | - | Polyvinylidene Fluoride (PVDF), Irradiated | - | - | - | No | 800 V/mil | 25 | 6.35 mm | + 175 C | + 175 C | - 55 C | + 175 C | F3501/4 CL103 | 3.18 mm | Details | - | 0.253973 oz | - | FIT-350 | Heat Shrink Tubing | - | - | Clear | Heat Shrink Products | - | Tubing | Excellent heat resistance | 2:1 | 4 ft | - | UL 224 | ||
![]() FIT2211/4 WH003 Alpha Wire | In Stock | - | - | Polyolefin (PO), Irradiated | - | - | - | Yes | 1083 V/mil | 1 | 6.35 mm | + 105 C | + 105 C | - 20 C | + 100 C | F2211/4 WH003 | 3.18 mm | Details | - | 3.500 lbs | - | FIT-221 | Heat Shrink Tubing | - | - | White | General Purpose Heat Shrink Products | - | Tubing | General purpose | 2:1 | 250 ft | - | UL 224 | ||
![]() FIT2211/4 GR064 Alpha Wire | In Stock | - | - | Polyolefin (PO), Irradiated | - | - | - | - | - | 20 | 6.35 mm | - | - | - | - | F2211/4 GR064 | 3.18 mm | - | - | 0.640000 oz | - | - | Heat Shrink Tubing | - | - | Green | - | - | - | - | 2:1 | 152.4 mm | - | - | ||
![]() FIT2211/4 YL103 Alpha Wire | In Stock | - | - | Polyolefin (PO), Irradiated | - | - | - | - | - | 25 | 6.35 mm | - | - | - | - | F2211/4 YL103 | 3.18 mm | - | - | 12.896001 oz | - | - | Heat Shrink Tubing | - | - | Yellow | - | - | - | - | 2:1 | 4 ft | - | - | ||
![]() FIT2213/16 YL002 Alpha Wire | In Stock | - | - | Polyolefin (PO) | - | - | - | Yes | 500 V/mil | 1 | 0.187 in | + 135 C | + 135 C | - 55 C | + 90 C | F2213/16 YL002 | 0.187 in | Details | Due to size or weight of the product, your shipping charge may increase. | 7 lbs | - | FIT-221 | - | - | - | Yellow | General Purpose Heat Shrink Products | - | Tubing | XTRA-GUARD 1 applications | 2:1 | - | - | UL 224 | ||
![]() FIT221V1/8 BK002 Alpha Wire | In Stock | - | - | Polyolefin (PO), Irradiated | - | - | - | Yes | 500 V/mil | 1 | 3.18 mm | + 135 C | + 135 C | - 55 C | + 90 C | F221V1/8 BK002 | 1.6 mm | Details | - | 5.500 lbs | - | FIT-221 | Heat Shrink Tubing | - | - | Black | Heat Shrink Products | - | Tubing | Fastest recovery time, lowest shrink temperature | 2:1 | 500 ft | - | UL 224 | ||
![]() FIT42111/2 BK105 Alpha Wire | In Stock | - | - | Polyolefin (PO), Irradiated | - | - | - | No | 500 V/mil | 5 | 38.1 mm | + 135 C | + 135 C | - 55 C | + 90 C | F42111/2 BK105 | 0.375 in | Details | - | 1 lb | - | FIT-421 | Adhesive Lined / Dual Wall | - | - | Black | - | - | - | - | 4:1 | 4 ft | - | UL 224 | ||
![]() FIT2211/4 BL103 Alpha Wire | In Stock | - | - | Polyolefin (PO), Irradiated | - | - | - | - | - | 25 | 6.35 mm | - | - | - | - | F2211/4 BL103 | 3.18 mm | - | - | 12.896001 oz | - | - | Heat Shrink Tubing | - | - | Blue | - | - | - | - | 2:1 | 4 ft | - | - | ||
![]() FIT6503/16 BK005 Alpha Wire | In Stock | - | - | Fluoroelastomer | - | - | - | Yes | 200 V/mil | 1 | 0.187 in | + 200 C | + 200 C | - 40 C | + 130 C | F6503/16 BK005 | 0.093 in | Details | - | 1.400 lbs | - | FIT-650 | - | - | - | Black | Heat Shrink Products | - | Tubing | Excellent chemical resistance | 2:1 | - | - | - |