- Color
- Factory Pack QuantityFactory Pack Quantity
- Part # Aliases
- Unit Weight
- Material
- Inside Diameter
- Recovered Diameter
- Shrink Ratio
- RoHS
- Length
- Dielectric Strength
- Maximum Operating Temperature
Attribute column
Manufacturer
Alpha Wire Heat Shrink Tubing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Weight | Body Material | Approvals | Chemical Resistant | Dielectric Strength | Factory Pack QuantityFactory Pack Quantity | Inside Diameter | Maximum Operating Temperature | Maximum Temperature | Minimum Operating Temperature | Minimum Shrink Temperature | Part # Aliases | Recovered Diameter | RoHS | Shipping Restrictions | Unit Weight | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Family | Wire/Cable Diameter | Shrinkage Ratio | Shrink Temperature | Product | Features | Shrink Ratio | Length | Diameter - Inner, Supplied | Diameter - Inner, Recovered | Recovered Wall Thickness | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FIT221L1/2 BK004 Alpha Wire | In Stock | - | - | - | Polyolefin (PO), Irradiated | 1.360777 kg | - | - | - | 600 V | 1 | 12.7 mm | + 125 C | + 125 C | - 40 C | + 100 C | F221L1/2 BK004 | 6.35 mm | Details | - | 3 lbs | - | - | - | - | - | - | Heat Shrink Tubing | 125 °C | -40 °C | Black | - | - | - | - | Tubing | - | 2:1 | 200 ft | - | - | - | - | - | - | ||
![]() FIT62121/2 BK068 Alpha Wire | In Stock | - | - | - | Polyolefin (PO) | - | - | - | - | - | 10 | 2.5 in | - | - | - | - | F62121/2 BK068 | 0.5 in | Non-Compliant | - | 13.712001 oz | - | - | - | - | - | - | Adhesive Lined / Dual Wall | - | - | Black | - | - | - | - | - | - | 5.6:1 | 152.4 mm | - | - | - | - | - | - | ||
![]() FIT221L3/4 BK004 Alpha Wire | In Stock | - | - | - | Polyolefin (PO), Irradiated | 2.267962 kg | - | - | - | 600 V | 1 | 19.05 mm | + 125 C | + 125 C | - 40 C | + 100 C | F221L3/4 BK004 | 9.53 mm | Details | - | 5 lbs | - | - | - | - | - | - | Heat Shrink Tubing | 125 °C | -40 °C | Black | - | - | - | - | Tubing | - | 2:1 | 200 ft | - | - | - | - | - | - | ||
![]() FIT2213IN CL005 Alpha Wire | In Stock | - | - | - | Polyolefin (PO), Irradiated | - | - | - | - | - | 1 | 3 in | - | - | - | - | F2213IN CL005 | 1.5 in | - | - | 8.373 lbs | - | - | - | - | - | - | Heat Shrink Tubing | - | - | Clear | - | - | - | - | Tubing | - | 2:1 | 100 ft | - | - | - | - | - | - | ||
![]() FIT75011/2 BK105 Alpha Wire | In Stock | - | - | - | Polyolefin (PO) | - | - | - | No | - | 5 | 38.1 mm | + 110 C | + 110 C | - 55 C | + 110 C | F75011/2 BK105 | 0.75 in | Details | - | - | - | - | - | FIT-750 | - | - | Heat Shrink Tubing | - | - | Black | Heat Shrink Products | - | - | - | - | Total encapsulation | 2:1 | 4 ft | - | - | - | - | - | UL 224 | ||
![]() FIT221L1/4 BK004 Alpha Wire | In Stock | - | - | - | Polyolefin (PO) | 907.18474 g | - | - | - | 600 V | 1 | 0.25 in | + 125 C | + 125 C | - 40 C | + 100 C | F221L1/4 BK004 | 0.125 in | Details | - | 2 lbs | - | Bulk | - | - | - | - | - | 125 °C | -40 °C | Black | - | - | - | - | Tubing | - | 2:1 | - | - | - | - | - | - | - | ||
![]() FIT6003IN BK008 Alpha Wire | In Stock | - | - | - | Polyolefin (PO) | 2.267962 kg | - | CSA, UL | Yes | 300 V/mil | 1 | 3 in | + 121 C | + 121 C | - 75 C | + 130 C | F6003IN BK008 | 1.71 in | Details | Due to size or weight of the product, your shipping charge may increase. | 5 lbs | - | - | - | FIT-600 | - | - | - | 121 °C | -75 °C | Black | Heat Shrink Products | - | - | - | - | Large tubing diameters | 2:1 | 7.62 m | - | - | - | - | - | UL 224 | ||
![]() FIT6215/8 BK072 Alpha Wire | In Stock | - | - | - | Polyolefin (PO) | - | - | - | Yes | 200 V/mil | 3 | 15.88 mm | + 90 C | + 90 C | - 55 C | + 121 C | F6215/8 BK072 | 0.15 in | Details | - | 1 lb | - | Bulk | - | FIT-621 | - | - | Adhesive Lined / Dual Wall | - | - | Black | Heat Shrink Products | - | - | - | Tubing | Low water absorption | 5.6:1 | 152.4 mm | - | - | - | - | - | - | ||
![]() FIT3501/16 CL103 Alpha Wire | In Stock | - | - | - | Polyvinylidene Fluoride (PVDF), Irradiated | - | - | - | No | 800 V/mil | 25 | 1.6 mm | + 175 C | + 175 C | - 55 C | + 175 C | F3501/16 CL103 | 0.79 mm | Details | - | 0.726644 oz | - | - | - | FIT-350 | - | - | Heat Shrink Tubing | - | - | Clear | Heat Shrink Products | - | - | - | Tubing | Excellent heat resistance | 2:1 | 4 ft | - | - | - | - | - | UL 224 | ||
![]() FIT3003/8 BK069 Alpha Wire | In Stock | - | - | - | Polyolefin (PO), Irradiated | - | - | - | Yes | 500 V/mil | 1 | 0.375 in | + 125 C | + 125 C | - 55 C | + 135 C | F3003/8 BK069 | 0.135 in | Details | - | 8.000001 oz | - | - | - | FIT-300 | - | - | Adhesive Lined / Dual Wall | - | - | Black | Heat Shrink Products | - | - | - | Tubing | Encapulates without adhesive | 2.5:1 | 152.4 mm | - | - | - | - | - | UL 224 | ||
![]() F4213IN BK107 Alpha Wire | In Stock | - | Datasheet | 13 Weeks | Polyolefin (PO), Irradiated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~135°C | Bulk | 2009 | FIT®-421 | Active | 1 (Unlimited) | Tubing, Flexible | - | - | Black | - | - | 4 to 1 | 90°C | - | Flame Retardant, Fluid Resistant, Heat Resistant, UV Resistant | - | 4.00' 1.22m | 3.000 (76.20mm) | 0.810 (20.57mm) | 0.045 1.14mm | - | ROHS3 Compliant | - | ||
![]() FIT2951/4 BK103 Alpha Wire | In Stock | - | - | - | Polyolefin (PO) | 453.59237 g | PO, Polyolefin | - | Yes | 500 V/mil | 25 | 0.25 in | + 135 C | + 135 C | - 55 C | + 110 C | F2951/4 BK103 | 0.125 in | Details | Due to size or weight of the product, your shipping charge may increase. | 1 lb | - | - | - | FIT-295 | - | - | - | 135 °C | -55 °C | Black | - | 6.35 mm | - | - | Tubing | - | 2:1 | 1.2192 m | - | - | - | No SVHC | - | UL 224 | ||
![]() FIT6213 BK072 Alpha Wire | In Stock | - | - | - | Polyolefin (PO) | - | - | - | Yes | 200 V/mil | 3 | 3 in | + 90 C | + 90 C | - 55 C | + 121 C | F6213 BK072 | 0.748 in | Details | - | 1 lb | - | Bulk | - | FIT-621 | - | - | Adhesive Lined / Dual Wall | - | - | Black | Heat Shrink Products | - | - | - | - | Low water absorption | 5.6:1 | 152.4 mm | - | - | - | - | - | - | ||
![]() FIT2211/8 CL005 Alpha Wire | In Stock | - | - | - | Polyolefin (PO), Irradiated | - | - | - | Yes | 500 V/mil | 1 | 3.18 mm | + 135 C | + 135 C | - 55 C | + 90 C | F2211/8 CL005 | 1.6 mm | Details | - | 1 lb | - | - | - | FIT-221 | - | - | Heat Shrink Tubing | - | - | Clear | - | - | - | - | Tubing | - | 2:1 | 100 ft | - | - | - | - | - | UL 224 | ||
![]() FIT1051/4 BK008 Alpha Wire | In Stock | - | - | - | Polyvinyl Chloride (PVC) | - | - | - | Yes | 1083 V/mil | 1 | 6.35 mm | + 105 C | + 105 C | - 20 C | + 100 C | F1051/4 BK008 | 3.18 mm | Details | - | 6.400000 oz | - | - | - | FIT-105 | - | - | Heat Shrink Tubing | - | - | Black | Heat Shrink Products | - | - | - | Tubing | Low water absorption and UV resistant | 2:1 | 25 ft | - | - | - | - | - | UL 224 | ||
![]() FIT2211/16 WH103 Alpha Wire | In Stock | - | - | - | Polyolefin (PO), Irradiated | - | - | - | Yes | 500 V/mil | 25 | 1.6 mm | + 135 C | + 135 C | - 55 C | + 90 C | F2211/16 WH03 F2211/16 WH103 | 0.79 mm | Details | - | 1 lb | - | - | - | FIT-221 | - | - | Heat Shrink Tubing | - | - | White | General Purpose Heat Shrink Products | - | - | - | Tubing | XTRA-GUARD 1 applications | 2:1 | 4 ft | - | - | - | - | - | UL 224 | ||
![]() FIT2213/16 CL005 Alpha Wire | In Stock | - | - | - | Polyolefin (PO), Irradiated | - | - | - | Yes | 500 V/mil | 1 | 4.75 mm | + 135 C | + 135 C | - 55 C | + 90 C | F2213/16 CL005 | 2.36 mm | Details | - | 1 lb | - | - | - | FIT-221 | - | - | Heat Shrink Tubing | - | - | Clear | - | - | - | - | Tubing | - | 2:1 | 100 ft | - | - | - | - | - | UL 224 | ||
![]() FIT2213/32 GR103 Alpha Wire | In Stock | - | - | - | Polyolefin (PO), Irradiated | - | - | - | - | - | 25 | 0.093 in | - | - | - | - | F2213/32 GR103 | 0.046 in | - | - | 4.288000 oz | - | - | - | - | - | - | Heat Shrink Tubing | - | - | Green | - | - | - | - | - | - | 2:1 | 4 ft | - | - | - | - | - | - | ||
![]() FIT2211/2 GR105 Alpha Wire | In Stock | - | - | - | Polyolefin (PO), Irradiated | - | - | - | Yes | 500 V/mil | 5 | 12.7 mm | + 135 C | + 135 C | - 55 C | + 90 C | F2211/2 GR105 | 6.35 mm | Details | - | 11.200001 oz | - | - | - | FIT-221 | - | - | Heat Shrink Tubing | - | - | Green | General Purpose Heat Shrink Products | - | - | - | Tubing | XTRA-GUARD 1 applications | 2:1 | 4 ft | - | - | - | - | - | UL 224 | ||
![]() FIT2213/4 BL105 Alpha Wire | In Stock | - | - | - | Polyolefin (PO), Irradiated | 544.310844 g | PO, Polyolefin | CSA, UL | Yes | 500 V/mil | 5 | 19.05 mm | + 135 C | + 135 C | - 55 C | + 90 C | F2213/4 BL105 | 9.53 mm | Details | - | 4.479996 oz | - | - | - | FIT-221 | - | - | Heat Shrink Tubing | 135 °C | -55 °C | Blue | General Purpose Heat Shrink Products | 19.1 mm | - | - | Tubing | XTRA-GUARD 1 applications | 2:1 | 4 ft | - | - | - | No SVHC | - | UL 224 |