- Color
- Factory Pack QuantityFactory Pack Quantity
- Part # Aliases
- Unit Weight
- Material
- Inside Diameter
- Recovered Diameter
- Shrink Ratio
- RoHS
- Length
- Dielectric Strength
- Maximum Operating Temperature
Attribute column
Manufacturer
Alpha Wire Heat Shrink Tubing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | Body Material | Approvals | Chemical Resistant | Dielectric Strength | Factory Pack QuantityFactory Pack Quantity | Inside Diameter | Maximum Operating Temperature | Maximum Temperature | Minimum Operating Temperature | Minimum Shrink Temperature | Part # Aliases | Recovered Diameter | RoHS | Shipping Restrictions | Unit Weight | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Color | Family | Wire/Cable Diameter | Product | Features | Shrink Ratio | Length | REACH SVHC | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FIT221B1/4 CL203 Alpha Wire | In Stock | - | - | Polyolefin (PO), Irradiated | 907.18474 g | PO, Polyolefin | - | Yes | 1083 V/mil | 2 | 6.35 mm | + 105 C | + 105 C | - 20 C | + 100 C | F221B1/4 CL203 | 3.18 mm | Details | - | 2 lbs | - | FIT-221 | Heat Shrink Tubing | 105 °C | -20 °C | Clear | - | 6.35 mm | Tubing | - | 2:1 | 250 ft | No SVHC | UL 224 | ||
![]() FIT221V1IN BK209 Alpha Wire | In Stock | - | - | Polyolefin (PO), Irradiated | - | - | - | - | - | 75 | 25.4 mm | - | - | - | - | F221V1IN BK209 | 12.7 mm | - | - | 2.469177 oz | - | - | Heat Shrink Tubing | - | - | Black | - | - | - | - | 2:1 | 4 ft | - | - | ||
![]() FIT6001/4 BK008 Alpha Wire | In Stock | - | - | Polyolefin (PO) | 453.59237 g | - | CSA, UL | Yes | 300 V/mil | 1 | 6.35 mm | + 121 C | + 121 C | - 75 C | + 130 C | F6001/4 BK008 | 0.143 in | Details | - | 7.054792 oz | - | FIT-600 | Heat Shrink Tubing | 121 °C | -75 °C | Black | Heat Shrink Products | - | Tubing | Large tubing diameters | 2:1 | 25 ft | No SVHC | UL 224 | ||
![]() FIT321MS/1 BK032 Alpha Wire | In Stock | - | - | Polyolefin (PO) | 226.796213 g | - | - | Yes | 300 V/mil | 1 | 25.4 mm | + 125 C | + 125 C | - 55 C | + 110 C | F321MS/1 BK032 | 0.032 in | Details | Due to size or weight of the product, your shipping charge may increase. | 8.000001 oz | - | FIT-321 | Adhesive Lined / Dual Wall | 125 °C | -55 °C | Black | - | - | Tubing | - | 3:1 | - | No SVHC | UL 224 | ||
![]() FIT3503/64 CL061 Alpha Wire | In Stock | - | - | Polyvinylidene Fluoride (PVDF), Irradiated | 453.59237 g | - | - | No | 800 V/mil | 1 | 0.046 in | + 175 C | + 175 C | - 55 C | + 175 C | F3503/64 CL061 | 0.023 in | Details | - | 1 lb | - | FIT-350 | Heat Shrink Tubing | 175 °C | -55 °C | Clear | - | - | Tubing | - | 2:1 | 152.4 mm | No SVHC | UL 224 | ||
![]() FIT2213/4 WH026 Alpha Wire | In Stock | - | - | Polyolefin (PO) | - | - | - | Yes | 500 V/mil | 1 | 0.75 in | + 135 C | + 135 C | - 55 C | + 90 C | F2213/4 WH026 | 0.375 in | Details | - | 1 lb | Bulk | FIT-221 | - | - | - | White | - | - | Tubing | - | 2:1 | - | - | UL 224 | ||
![]() FIT3003/10 BK071 Alpha Wire | In Stock | - | - | Polyolefin (PO), Irradiated | - | - | - | - | - | 4 | 0.3 in | - | - | - | - | F3003/10 BK071 | 0.05 in | - | - | 0.512000 oz | - | - | Adhesive Lined / Dual Wall | - | - | Black | - | - | - | - | 2.5:1 | 152.4 mm | - | - | ||
![]() FIT2213/4 CL003 Alpha Wire | In Stock | - | - | Polyolefin (PO), Irradiated | 6.803886 kg | PO, Polyolefin | CSA, UL | Yes | 500 V/mil | 1 | 19.05 mm | + 135 C | + 135 C | - 55 C | + 90 C | F2213/4 CL003 | 9.53 mm | Details | Due to size or weight of the product, your shipping charge may increase. | 15 lbs | - | FIT-221 | Heat Shrink Tubing | 135 °C | -55 °C | Clear | General Purpose Heat Shrink Products | 19.1 mm | Tubing | XTRA-GUARD 1 applications | 2:1 | 250 ft | No SVHC | UL 224 | ||
![]() FIT2211/8 WH019 Alpha Wire | In Stock | - | - | Polyolefin (PO), Irradiated | - | - | - | - | - | 1 | 3.18 mm | - | - | - | - | F2211/8 WH019 | 1.6 mm | - | - | 1.552000 oz | - | - | Heat Shrink Tubing | - | - | White | - | - | - | - | 2:1 | 60 ft | - | - | ||
![]() FIT6001IN BK005 Alpha Wire | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | F6001IN BK005 | - | Details | - | 3.104 lbs | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | ||
![]() FIT221V3/16 GR103 Alpha Wire | In Stock | - | - | Polyolefin (PO), Irradiated | - | PO, Polyolefin | CSA, UL | - | - | 25 | 4.75 mm | - | - | - | - | F221V3/16 GR103 | 2.36 mm | Compliant | - | 6 oz | Box | - | Heat Shrink Tubing | - | - | Green | - | - | - | - | 2:1 | 4 ft | No SVHC | UL VW-1 | ||
![]() FIT221V2IN BK105 Alpha Wire | In Stock | - | - | Polyolefin | - | PO, Polyolefin | - | - | - | 5 | - | - | - | - | - | F221V2IN BK105 | - | Details | - | 3 lbs | - | - | - | - | - | Black | - | - | - | - | - | 1.2192 m | No SVHC | - | ||
![]() FIT5008 NA113 Alpha Wire | In Stock | - | - | Polytetrafluoroethylene (PTFE) | 453.59237 g | - | - | Yes | 800 V/mil | 25 | 6.1 mm | + 250 C | + 250 C | - 67 C | + 327 C | F5008 NA113 | 3.58 mm | Details | - | 1 lb | - | FIT-500 | Heat Shrink Tubing | 250 °C | -67 °C | Natural | Heat Shrink Products | - | Tubing | Supreme chemical resistance | 1.5:1 | 609.6 mm | No SVHC | - | ||
![]() FIT221B3/8 CL202 Alpha Wire | In Stock | - | - | Polyolefin (PO) | 907.18474 g | PO, Polyolefin | - | Yes | 500 V/mil | 2 | 0.375 in | + 135 C | + 135 C | - 55 C | + 90 C | F221B3/8 CL202 | 0.187 in | Details | - | 2 lbs | - | FIT-221 | - | 135 °C | -55 °C | Clear | - | - | Tubing | - | 2:1 | 60.96 m | No SVHC | UL 224 | ||
![]() FIT221V3/16 YL103 Alpha Wire | In Stock | - | - | Polyolefin (PO), Irradiated | - | PO, Polyolefin | CSA, UL | - | - | 25 | 4.75 mm | - | - | - | - | F221V3/16 YL103 | 2.36 mm | Compliant | - | 6 oz | - | - | Heat Shrink Tubing | - | - | Yellow | - | 4.75 mm | - | - | 2:1 | 4 ft | No SVHC | UL VW-1 | ||
![]() FIT2213/8 BL024 Alpha Wire | In Stock | - | - | Polyolefin (PO), Irradiated | - | - | - | - | - | 1 | 0.375 in | - | - | - | - | F2213/8 BL024 | 0.187 in | - | - | 5 oz | - | - | Heat Shrink Tubing | - | - | Blue | - | - | - | - | 2:1 | 35 ft | - | - | ||
![]() FIT3503/4 CL105 Alpha Wire | In Stock | - | - | Polyvinylidene Fluoride (PVDF), Irradiated | - | - | - | - | - | 5 | 19.05 mm | - | - | - | - | F3503/4 CL105 | 9.53 mm | Compliant | - | 9.024000 oz | - | - | Heat Shrink Tubing | - | - | Clear | - | 19.1 mm | - | - | 2:1 | 4 ft | No SVHC | - | ||
![]() FITCRIMP1 RD083 Alpha Wire | In Stock | - | - | - | - | - | - | - | - | 500 | - | - | - | - | - | FCRIMP1 RD083 | - | Details | Due to size or weight of the product, your shipping charge may increase. | 1 lb | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | ||
![]() FITFLEX20 SL005 Alpha Wire | In Stock | - | - | Silicone Rubber | - | - | - | Yes | 200 V/mil | 1 | 1.142 in | + 200 C | + 200 C | - 50 C | + 135 C | FFLEX20 SL005 | 0.748 in | Details | Due to size or weight of the product, your shipping charge may increase. | 8 lbs | - | FIT-FLEX | - | - | - | Slate | Heat Shrink Products | - | - | Scrape abrasion resistance | 1.7:1 | - | - | UL 224 | ||
![]() FIT2211/2 RD016 Alpha Wire | In Stock | - | - | Polyolefin (PO) | - | - | - | Yes | 500 V/mil | 1 | 0.5 in | + 135 C | + 135 C | - 55 C | + 90 C | F2211/2 RD016 | 0.25 in | Details | - | 1 lb | - | FIT-221 | - | - | - | Red | - | - | Tubing | - | 2:1 | - | - | UL 224 |