- Color
- Factory Pack QuantityFactory Pack Quantity
- Part # Aliases
- Unit Weight
- Material
- Inside Diameter
- Recovered Diameter
- Shrink Ratio
- RoHS
- Length
- Dielectric Strength
- Maximum Operating Temperature
Attribute column
Manufacturer
Alpha Wire Heat Shrink Tubing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | Body Material | Approvals | Chemical Resistant | Dielectric Strength | Factory Pack QuantityFactory Pack Quantity | Inside Diameter | Maximum Operating Temperature | Maximum Temperature | Minimum Operating Temperature | Minimum Shrink Temperature | Part # Aliases | Recovered Diameter | RoHS | Shipping Restrictions | Unit Weight | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Color | Family | Wire/Cable Diameter | Product | Features | Shrink Ratio | Length | REACH SVHC | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FIT221V1/4 RD103 Alpha Wire | In Stock | - | - | Polyolefin (PO), Irradiated | - | PO, Polyolefin | CSA, UL | - | - | 25 | 6.35 mm | - | - | - | - | F221V1/4 RD103 | 3.18 mm | Compliant | - | 9.888001 oz | Box | - | Heat Shrink Tubing | - | - | Red | - | - | - | - | 2:1 | 4 ft | No SVHC | UL VW-1 | ||
![]() FIT221V3/16 BL103 Alpha Wire | In Stock | - | - | Polyolefin (PO), Irradiated | - | PO, Polyolefin | CSA, UL | - | - | 25 | 4.75 mm | - | - | - | - | F221V3/16 BL103 | 2.36 mm | Compliant | - | 6 oz | Box | - | Heat Shrink Tubing | - | - | Blue | - | - | - | - | 2:1 | 4 ft | No SVHC | UL VW-1 | ||
![]() FIT3003/10 BK103 Alpha Wire | In Stock | - | - | Polyolefin (PO), Irradiated | - | - | - | - | - | 25 | 0.3 in | - | - | - | - | F3003/10 BK103 | 0.05 in | - | - | 3.226 lbs | - | - | Adhesive Lined / Dual Wall | - | - | Black | - | - | - | - | 2.5:1 | 4 ft | - | - | ||
![]() FIT6213 BK068 Alpha Wire | In Stock | - | - | Polyolefin (PO) | - | - | - | Yes | 200 V/mil | 10 | 3 in | + 90 C | + 90 C | - 55 C | + 121 C | F6213 BK068 | 0.748 in | Details | Due to size or weight of the product, your shipping charge may increase. | 1 lb | - | FIT-621 | Adhesive Lined / Dual Wall | - | - | Black | Heat Shrink Products | - | - | Low water absorption | 5.6:1 | - | - | - | ||
![]() FIT2211/2 YL066 Alpha Wire | In Stock | - | - | Polyolefin (PO) | - | - | - | Yes | 500 V/mil | 14 | 0.5 in | + 135 C | + 135 C | - 55 C | + 90 C | F2211/2 YL066 | 0.25 in | Details | - | 1 lb | - | FIT-221 | - | - | - | Yellow | - | - | Tubing | - | 2:1 | - | - | UL 224 | ||
![]() FIT221V1/8 WH103 Alpha Wire | In Stock | - | - | Polyolefin (PO), Irradiated | - | PO, Polyolefin | CSA, UL | - | - | 25 | 3.18 mm | - | - | - | - | F221V1/8 WH103 | 1.6 mm | Compliant | - | 4.080000 oz | Box | - | Heat Shrink Tubing | - | - | White | - | - | - | - | 2:1 | 4 ft | No SVHC | UL VW-1 | ||
![]() FIT2211/4 CL020 Alpha Wire | In Stock | - | - | Polyolefin (PO), Irradiated | - | - | - | Yes | 1083 V/mil | 1 | 6.35 mm | + 105 C | + 105 C | - 20 C | + 100 C | F2211/4 CL020 | 3.18 mm | Details | - | 1 lb | - | FIT-221 | Heat Shrink Tubing | - | - | Clear | - | - | Tubing | - | 2:1 | 40 ft | - | UL 224 | ||
![]() FIT221V1/2 BL105 Alpha Wire | In Stock | - | - | Polyolefin (PO), Irradiated | - | PO, Polyolefin | CSA, UL | - | - | 5 | 12.7 mm | - | - | - | - | F221V1/2 BL105 | 6.35 mm | Compliant | - | 3.760000 oz | Box | - | Heat Shrink Tubing | - | - | Blue | - | - | - | - | 2:1 | 4 ft | No SVHC | UL VW-1 | ||
![]() FIT6007/8 BK005 Alpha Wire | In Stock | - | - | Polyolefin (PO) | - | - | - | Yes | 300 V/mil | 1 | 0.875 in | + 121 C | + 121 C | - 75 C | + 130 C | F6007/8 BK005 | 0.5 in | Details | Due to size or weight of the product, your shipping charge may increase. | 8 lbs | - | FIT-600 | - | - | - | Black | - | - | Tubing | - | 2:1 | - | - | UL 224 | ||
![]() FIT6003/8 BK008 Alpha Wire | In Stock | - | - | Polyolefin (PO) | 272.15545 g | - | CSA, UL | Yes | 300 V/mil | 1 | 0.375 in | + 121 C | + 121 C | - 75 C | + 130 C | F6003/8 BK008 | 0.211 in | Details | - | 9.600001 oz | - | FIT-600 | - | 121 °C | -75 °C | Black | Heat Shrink Products | - | Tubing | Large tubing diameters | 2:1 | 7.62 m | No SVHC | UL 224 | ||
![]() FIT2211/16 WH060 Alpha Wire | In Stock | - | - | Polyolefin (PO), Irradiated | - | - | - | - | - | 36 | 1.6 mm | - | - | - | - | F2211/16 WH060 | 0.79 mm | - | - | 0.208000 oz | - | - | Heat Shrink Tubing | - | - | White | - | - | - | - | 2:1 | 152.4 mm | - | - | ||
![]() FIT6001/4 BK016 Alpha Wire | In Stock | - | - | Polyolefin (PO) | - | - | - | Yes | 300 V/mil | 1 | 0.25 in | + 121 C | + 121 C | - 75 C | + 130 C | F600 1/4 BK016 | 0.143 in | Details | - | 2 lbs | Spool | FIT-600 | - | - | - | Black | - | - | Tubing | - | 2:1 | - | - | UL 224 | ||
![]() FIT2601 GY005 Alpha Wire | In Stock | - | - | Polyolefin (PO) | - | - | - | Yes | 500 V/mil | 1 | 25.4 mm | + 135 C | + 135 C | - 55 C | + 90 C | F2601 GY005 | 0.5 in | Details | Due to size or weight of the product, your shipping charge may increase. | 19 lbs | - | FIT-260 | - | - | - | Green/Yellow | Heat Shrink Products | - | Tubing | Wire harness identifiacation | 2:1 | - | - | UL 224 | ||
![]() FIT60013/4 BK008 Alpha Wire | In Stock | - | - | Polyolefin (PO) | - | - | - | Yes | 300 V/mil | 1 | 0.75 in | + 121 C | + 121 C | - 75 C | + 130 C | F60013/4 BK008 | 1 in | Details | Due to size or weight of the product, your shipping charge may increase. | 6 lbs | - | FIT-600 | - | - | - | Black | Heat Shrink Products | - | Tubing | Large tubing diameters | 2:1 | - | - | UL 224 | ||
![]() FIT2211/16 CL001 Alpha Wire | In Stock | - | - | Polyolefin (PO), Irradiated | - | - | - | - | - | 1 | 1.6 mm | - | - | - | - | F2211/16 CL001 | 0.79 mm | Details | - | 1 lb | - | - | Heat Shrink Tubing | - | - | Clear | - | - | Tubing | - | 2:1 | 1000 ft | - | - | ||
![]() FIT2211/8 BL019 Alpha Wire | In Stock | - | - | Polyolefin (PO) | - | - | - | Yes | 500 V/mil | 1 | 0.125 in | + 135 C | + 135 C | - 55 C | + 90 C | F2211/8 BL019 | 0.02 in | Details | - | 1 lb | - | FIT-221 | - | - | - | Blue | General Purpose Heat Shrink Products | - | Tubing | General purpose | 2:1 | - | - | UL 224 | ||
![]() FIT2213/4 RD026 Alpha Wire | In Stock | - | - | Polyolefin (PO) | - | - | - | Yes | 500 V/mil | 1 | 0.75 in | + 135 C | + 135 C | - 55 C | + 90 C | F2213/4 RD026 | 0.375 in | Details | - | 1 lb | - | FIT-221 | - | - | - | Red | - | - | Tubing | - | 2:1 | 24 ft | - | UL 224 | ||
![]() FIT2951/16 BK103 Alpha Wire | In Stock | - | - | Polyolefin (PO) | 226.796213 g | PO, Polyolefin | - | Yes | 500 V/mil | 25 | 0.063 in | + 135 C | + 135 C | - 55 C | + 110 C | F2951/16 BK103 | 0.031 in | Details | Due to size or weight of the product, your shipping charge may increase. | 8.000001 oz | - | FIT-295 | - | 135 °C | -55 °C | Black | - | 1.6 mm | Tubing | - | 2:1 | 1.2192 m | No SVHC | UL 224 | ||
![]() FIT40010 NA103 Alpha Wire | In Stock | - | - | Fluorinated Ethylene Propylene (FEP) | - | - | - | Yes | 2000 V/mil | 25 | 0.141 in | + 200 C | + 200 C | - 75 C | + 176 C | F40010 NA103 | 0.114 in | Details | - | 1.620 lbs | - | FIT-400 | Heat Shrink Tubing | - | - | Natural | Heat Shrink Products | - | Tubing | Excellent chemical resistance | 1.2:1 | 4 ft | - | - | ||
![]() FIT50028 NA112 Alpha Wire | In Stock | - | - | Polytetrafluoroethylene (PTFE) | - | - | - | No | - | 50 | 0.97 mm | - | - | - | + 327 C | F50028 NA112 | 0.46 mm | Details | - | 1 lb | - | FIT-500 | Heat Shrink Tubing | - | - | Natural | Heat Shrink Products | - | Tubing | Supreme chemical resistance | 1.5:1 | 609.6 mm | No SVHC | - |