- Color
- Factory Pack QuantityFactory Pack Quantity
- Part # Aliases
- Unit Weight
- Material
- Inside Diameter
- Recovered Diameter
- Shrink Ratio
- RoHS
- Length
- Dielectric Strength
- Maximum Operating Temperature
Attribute column
Manufacturer
Alpha Wire Heat Shrink Tubing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | Body Material | Approvals | Chemical Resistant | Dielectric Strength | Factory Pack QuantityFactory Pack Quantity | Inside Diameter | Maximum Operating Temperature | Maximum Temperature | Minimum Operating Temperature | Minimum Shrink Temperature | Part # Aliases | Recovered Diameter | RoHS | Shipping Restrictions | Unit Weight | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Color | Family | Wire/Cable Diameter | Product | Features | Shrink Ratio | Length | REACH SVHC | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FIT6002IN BK008 Alpha Wire | In Stock | - | - | Polyolefin (PO) | - | - | - | Yes | 300 V/mil | 1 | 2 in | + 121 C | + 121 C | - 75 C | + 130 C | F6002IN BK008 | 1.14 in | Details | - | 4.630 lbs | - | FIT-600 | - | - | - | Black | Heat Shrink Products | - | Tubing | Large tubing diameters | 2:1 | 25 ft | - | UL 224 | ||
![]() FIT2211/8 BL019 Alpha Wire | In Stock | - | - | Polyolefin (PO) | - | - | - | Yes | 500 V/mil | 1 | 0.125 in | + 135 C | + 135 C | - 55 C | + 90 C | F2211/8 BL019 | 0.02 in | Details | - | 1 lb | - | FIT-221 | - | - | - | Blue | General Purpose Heat Shrink Products | - | Tubing | General purpose | 2:1 | - | - | UL 224 | ||
![]() FIT2213/4 RD026 Alpha Wire | In Stock | - | - | Polyolefin (PO) | - | - | - | Yes | 500 V/mil | 1 | 0.75 in | + 135 C | + 135 C | - 55 C | + 90 C | F2213/4 RD026 | 0.375 in | Details | - | 1 lb | - | FIT-221 | - | - | - | Red | - | - | Tubing | - | 2:1 | 24 ft | - | UL 224 | ||
![]() FIT2951/16 BK103 Alpha Wire | In Stock | - | - | Polyolefin (PO) | 226.796213 g | PO, Polyolefin | - | Yes | 500 V/mil | 25 | 0.063 in | + 135 C | + 135 C | - 55 C | + 110 C | F2951/16 BK103 | 0.031 in | Details | Due to size or weight of the product, your shipping charge may increase. | 8.000001 oz | - | FIT-295 | - | 135 °C | -55 °C | Black | - | 1.6 mm | Tubing | - | 2:1 | 1.2192 m | No SVHC | UL 224 | ||
![]() FIT40010 NA103 Alpha Wire | In Stock | - | - | Fluorinated Ethylene Propylene (FEP) | - | - | - | Yes | 2000 V/mil | 25 | 0.141 in | + 200 C | + 200 C | - 75 C | + 176 C | F40010 NA103 | 0.114 in | Details | - | 1.620 lbs | - | FIT-400 | Heat Shrink Tubing | - | - | Natural | Heat Shrink Products | - | Tubing | Excellent chemical resistance | 1.2:1 | 4 ft | - | - | ||
![]() FIT50028 NA112 Alpha Wire | In Stock | - | - | Polytetrafluoroethylene (PTFE) | - | - | - | No | - | 50 | 0.97 mm | - | - | - | + 327 C | F50028 NA112 | 0.46 mm | Details | - | 1 lb | - | FIT-500 | Heat Shrink Tubing | - | - | Natural | Heat Shrink Products | - | Tubing | Supreme chemical resistance | 1.5:1 | 609.6 mm | No SVHC | - | ||
![]() FIT2213/4 YL026 Alpha Wire | In Stock | - | - | Polyolefin (PO), Irradiated | - | - | - | - | - | 1 | 19.05 mm | - | - | - | - | F2213/4 YL026 | 9.53 mm | - | - | 5.360000 oz | - | - | Heat Shrink Tubing | - | - | Yellow | - | - | - | - | 2:1 | 4 ft | - | - | ||
![]() FITFLEX12 SL005 Alpha Wire | In Stock | - | - | Silicone Rubber | - | - | - | Yes | 200 V/mil | 1 | 0.787 in | + 200 C | + 200 C | - 50 C | + 135 C | FFLEX12 SL005 | 0.492 in | Details | Due to size or weight of the product, your shipping charge may increase. | 7 lbs | - | FIT-FLEX | - | - | - | Slate | Heat Shrink Products | - | - | Scrape abrasion resistance | 1.7:1 | - | - | UL 224 | ||
![]() FIT70025 BK132 Alpha Wire | In Stock | - | - | Polyolefin (PO) | - | - | - | Yes | 500 V/mil | 6 | 3 in | + 110 C | + 110 C | - 55 C | + 120 C | F70025 BK132 | 1.25 in | Details | - | - | Bulk | FIT-700 | - | - | - | Black | Heat Shrink Products | - | Tubing | High voltage | 3:1 | - | - | - | ||
![]() FIT2953/32 BK103 Alpha Wire | In Stock | - | - | Polyolefin (PO) | 453.59237 g | PO, Polyolefin | - | - | 500 V/mil | 25 | 2.36 mm | + 135 C | + 135 C | - 55 C | + 110 C | F2953/32 BK103 | 1.17 mm | Details | - | 1 lb | - | - | - | 135 °C | -55 °C | Black | Heat Shrink Tubing | 2.36 mm | Tubing | Low longitudinal shrinkage and wide temperature ranges | 2:1 | 4 ft | No SVHC | UL 224 | ||
![]() FIT2953/32 CL103 Alpha Wire | In Stock | - | - | Polyolefin (PO) | - | - | - | Yes | 500 V/mil | 25 | 0.093 in | + 135 C | + 135 C | - 55 C | + 110 C | - | 0.046 in | Details | - | 1 lb | - | FIT-295 | - | - | - | Clear | - | - | Tubing | - | 2:1 | - | - | UL 224 | ||
![]() FIT2213/16 YL007 Alpha Wire | In Stock | - | - | Polyolefin (PO), Irradiated | - | - | - | - | - | 1 | 4.75 mm | - | - | - | - | F2213/16 YL007 | 2.36 mm | - | - | 1.888000 oz | - | - | Heat Shrink Tubing | - | - | Yellow | - | - | - | - | 2:1 | 50 ft | - | - | ||
![]() FIT1053/8 BK002 Alpha Wire | In Stock | - | - | Polyvinyl Chloride (PVC) | - | - | - | Yes | 1083 V/mil | 1 | 0.375 in | + 105 C | + 105 C | - 20 C | + 100 C | F1053/8 BK002 | 0.187 in | Details | - | 8.278 lbs | - | FIT-105 | Heat Shrink Tubing | - | - | Black | Heat Shrink Products | - | Tubing | Low water absorption and UV resistant | 2:1 | 500 ft | - | UL 224 | ||
![]() FIT221B3/4 BK203 Alpha Wire | In Stock | - | - | Polyolefin | - | PO, Polyolefin | - | - | - | 2 | 19.1 mm | - | - | - | - | F221B3/4 BK203 | - | Details | - | 7 lbs | - | - | - | - | - | Black | - | 19.1 mm | - | - | - | 76.2 m | No SVHC | - | ||
![]() FIT6007/8 BK008 Alpha Wire | In Stock | - | - | Polyolefin (PO) | - | - | - | Yes | 300 V/mil | 1 | 0.875 in | + 121 C | + 121 C | - 75 C | + 130 C | F6007/8 BK008 | 0.5 in | Details | - | 2 lbs | Bulk | FIT-600 | - | - | - | Black | Heat Shrink Products | - | Tubing | Large tubing diameters | 2:1 | - | - | UL 224 | ||
![]() FIT2213/32 BK002 Alpha Wire | In Stock | - | - | Polyolefin (PO), Irradiated | - | - | - | Yes | 500 V/mil | 1 | 0.093 in | + 135 C | + 135 C | - 55 C | + 90 C | F2213/32 BK002 | 0.046 in | Details | - | 2.500 lbs | - | FIT-221 | Heat Shrink Tubing | - | - | Black | General Purpose Heat Shrink Products | - | Tubing | XTRA-GUARD 1 applications | 2:1 | 500 ft | - | UL 224 | ||
![]() FIT2213/64 BK001 Alpha Wire | In Stock | - | - | Polyolefin (PO), Irradiated | - | - | - | Yes | 500 V/mil | 1 | 0.046 in | + 135 C | + 135 C | - 55 C | + 90 C | F2213/64 BK001 | 0.023 in | Details | - | 1 lb | - | FIT-221 | Heat Shrink Tubing | - | - | Black | General Purpose Heat Shrink Products | - | Tubing | XTRA-GUARD 1 applications | 2:1 | 1000 ft | - | UL 224 | ||
![]() FITFLEX20 SL008 Alpha Wire | In Stock | - | - | Silicone Rubber | 907.18474 g | Rubber, Silicone | UL | Yes | 200 V/mil | 1 | 1.142 in | + 200 C | + 200 C | - 50 C | + 135 C | FFLEX20 SL008 | 0.748 in | Details | Due to size or weight of the product, your shipping charge may increase. | 2 lbs | - | FIT-FLEX | - | 200 °C | -50 °C | Slate | Heat Shrink Products | - | - | Scrape abrasion resistance | 1.7:1 | 7.62 m | No SVHC | UL 224 | ||
![]() FIT3503/8 CL103 Alpha Wire | In Stock | - | - | Polyvinylidene Fluoride (PVDF), Irradiated | - | - | - | - | - | 25 | 0.375 in | - | - | - | - | F3503/8 CL103 | 0.187 in | Details | - | 1.076 lbs | - | - | Heat Shrink Tubing | - | - | Clear | - | 9.53 mm | - | - | 2:1 | 4 ft | No SVHC | - | ||
![]() FIT2211/16 CL017 Alpha Wire | In Stock | - | - | Polyolefin (PO) | - | - | - | Yes | 500 V/mil | 1 | 0.063 in | + 135 C | + 135 C | - 55 C | + 90 C | F2211/16 CL017 | 0.031 in | Details | - | 1 lb | - | FIT-221 | - | - | - | Clear | - | - | Tubing | - | 2:1 | - | - | UL 224 |