- Color
- Factory Pack QuantityFactory Pack Quantity
- Part # Aliases
- Unit Weight
- Material
- Inside Diameter
- Recovered Diameter
- Shrink Ratio
- RoHS
- Length
- Dielectric Strength
- Maximum Operating Temperature
Attribute column
Manufacturer
Alpha Wire Heat Shrink Tubing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Shrinkage Ratio | Shrink Temperature | Features | Length | Diameter - Inner, Supplied | Diameter - Inner, Recovered | Recovered Wall Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F1053/4 BK008 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Poly-Vinyl Chloride (PVC), Irradiated | -20°C~105°C | Bulk | 2005 | FIT®-105 | Active | 1 (Unlimited) | Tubing, Flexible | Black | 2 to 1 | 100°C | Flame Retardant, UV Resistant | 25.0' 7.6m | 0.750 (19.05mm) | 0.375 (9.53mm) | 0.035 0.89mm | ROHS3 Compliant | ||
![]() F3003/10 BK071 Alpha Wire | In Stock | - | Datasheet | 14 Weeks | Polyolefin (PO), Irradiated | -55°C~125°C | Bulk | 2011 | FIT®-300 | Active | 1 (Unlimited) | Tubing, Semi Rigid | Black | 2.5 to 1 | 140°C | Abrasion Resistant, Chemical Resistant, Fluid Resistant | 0.500' 152.40mm 6.00 | 0.300 (7.62mm) | 0.050 (1.27mm) | 0.100 2.54mm | ROHS3 Compliant | ||
![]() F2211/2 BK025 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Polyolefin (PO), Irradiated | -55°C~135°C | Spool | 2011 | FIT®-221 | Active | 1 (Unlimited) | Tubing, Flexible | Black | 2 to 1 | 90°C | Flame Resistant, Fluid Resistant, UV Resistant | 32.0' 9.8m | 0.500 (12.70mm) | 0.250 (6.35mm) | 0.025 0.64mm | ROHS3 Compliant | ||
![]() F2211/16 RD017 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Polyolefin (PO), Irradiated | -55°C~135°C | Spool | 2011 | FIT®-221 | Active | 1 (Unlimited) | Tubing, Flexible | Red | 2 to 1 | 90°C | Flame Resistant, Fluid Resistant | 70.0' 21.3m | 0.062 (1.57mm) | 0.031 (0.79mm) | 0.017 0.43mm | ROHS3 Compliant | ||
![]() F1053/4 BK005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Poly-Vinyl Chloride (PVC), Irradiated | -20°C~105°C | Spool | 2005 | FIT®-105 | Active | 1 (Unlimited) | Tubing, Flexible | Black | 2 to 1 | 100°C | Flame Retardant, UV Resistant | 100.0' 30.5m | 0.750 (19.05mm) | 0.375 (9.53mm) | 0.035 0.89mm | ROHS3 Compliant | ||
![]() F2601/8 GY002 Alpha Wire | In Stock | - | Datasheet | 21 Weeks | Polyolefin (PO), Irradiated | -55°C~135°C | Spool | 2011 | FIT®-260 | Active | 1 (Unlimited) | Tubing, Flexible | Green, Yellow | 2 to 1 | 90°C | Flame Retardant, Heat Resistant | 500.0' 152.4m | 0.125 (3.18mm) | 0.062 (1.57mm) | 0.020 0.51mm | ROHS3 Compliant | ||
![]() F221V1/16 BK001 Alpha Wire | In Stock | - | Datasheet | 19 Weeks | Polyolefin (PO), Irradiated | -55°C~135°C | Spool | 2011 | FIT®-221V | Active | 1 (Unlimited) | Tubing, Flexible | Black | 2 to 1 | 90°C | Flame Retardant, Fluid Resistant, Heat Resistant, UV Resistant | 1000.0' 304.8m | 0.062 (1.57mm) | 0.031 (0.79mm) | 0.017 0.43mm | ROHS3 Compliant | ||
![]() F2211/16 CL017 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Polyolefin (PO), Irradiated | -55°C~135°C | Bulk | - | FIT®-221 | Active | 1 (Unlimited) | Tubing, Flexible | Clear | 2 to 1 | 90°C | Fluid Resistant | 70.0' 21.3m | 0.062 (1.57mm) | 0.031 (0.79mm) | 0.017 0.43mm | ROHS3 Compliant | ||
![]() F2211/4 BK020 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Polyolefin (PO), Irradiated | -55°C~135°C | Bulk | - | FIT®-221 | Active | 1 (Unlimited) | Tubing, Flexible | Black | 2 to 1 | 90°C | Flame Resistant, Fluid Resistant, UV Resistant | 40.0' 12.2m | 0.250 (6.35mm) | 0.125 (3.18mm) | 0.025 0.64mm | ROHS3 Compliant | ||
![]() F3503/4 CL073 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Polyvinylidene Fluoride (PVDF), Irradiated | -55°C~175°C | Spool | 2011 | FIT®-350 | Active | 1 (Unlimited) | Tubing, Flexible | Clear | 2 to 1 | 170°C | Abrasion Resistant, Chemical Resistant, Flame Retardant, Fluid Resistant, Heat Resistant | 0.500' 152.40mm 6.00 | 0.750 (19.05mm) | 0.375 (9.53mm) | 0.017 0.43mm | ROHS3 Compliant | ||
![]() F10511/2 BK008 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Poly-Vinyl Chloride (PVC), Irradiated | -20°C~105°C | Bulk | 2005 | FIT®-105 | Active | 1 (Unlimited) | Tubing, Flexible | Black | 2 to 1 | 100°C | Flame Retardant, UV Resistant | 25.0' 7.6m | 1.500 (38.10mm) | 0.750 (19.05mm) | 0.045 1.14mm | ROHS3 Compliant | ||
![]() F2213/32 RD002 Alpha Wire | In Stock | - | Datasheet | 21 Weeks | Polyolefin (PO), Irradiated | -55°C~135°C | Spool | 2005 | FIT®-221 | Active | 1 (Unlimited) | Tubing, Flexible | Red | 2 to 1 | 90°C | Flame Resistant, Fluid Resistant | 500.0' 152.4m | 0.093 (2.36mm) | 0.046 (1.17mm) | 0.020 0.51mm | ROHS3 Compliant | ||
![]() F2214IN CL007 Alpha Wire | In Stock | - | Datasheet | 21 Weeks | Polyolefin (PO), Irradiated | -55°C~135°C | Spool | 2011 | FIT®-221 | Active | 1 (Unlimited) | Tubing, Flexible | Clear | 2 to 1 | 90°C | Fluid Resistant | 50.0' 15.2m | 4.000 (101.60mm) | 2.000 (50.80mm) | 0.055 1.40mm | ROHS3 Compliant | ||
![]() F221V3/32 BK206 Alpha Wire | In Stock | - | Datasheet | 19 Weeks | Polyolefin (PO), Irradiated | -55°C~135°C | Bulk | 2011 | FIT®-221V | Active | 1 (Unlimited) | Tubing, Flexible | Black | 2 to 1 | 90°C | Flame Retardant, Fluid Resistant, Heat Resistant, UV Resistant | 500.0' 152.4m | 0.093 (2.36mm) | 0.046 (1.17mm) | 0.020 0.51mm | ROHS3 Compliant | ||
![]() F2211/16 GR060 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Polyolefin (PO), Irradiated | -55°C~135°C | Bulk | 2005 | FIT®-221 | Active | 1 (Unlimited) | Tubing, Flexible | Green | 2 to 1 | 90°C | Flame Resistant, Fluid Resistant | 0.500' 152.40mm 6.00 | 0.062 (1.57mm) | 0.031 (0.79mm) | 0.017 0.43mm | ROHS3 Compliant | ||
![]() F221B3/8 BK202 Alpha Wire | In Stock | - | Datasheet | 11 Weeks | Polyolefin (PO), Irradiated | -55°C~135°C | Bulk | 2011 | FIT®-221B | Active | 1 (Unlimited) | Tubing, Flexible | Black | 2 to 1 | 90°C | Flame Resistant, Fluid Resistant, UV Resistant | 200.0' 61.0m | 0.375 (9.53mm) | 0.187 (4.75mm) | 0.025 0.64mm | ROHS3 Compliant | ||
![]() F2213IN BK107 Alpha Wire | In Stock | - | Datasheet | 21 Weeks | Polyolefin (PO), Irradiated | -55°C~135°C | Bulk | 2011 | FIT®-221 | Active | 1 (Unlimited) | Tubing, Flexible | Black | 2 to 1 | 90°C | Flame Resistant, Fluid Resistant, UV Resistant | 4.00' 1.22m | 3.000 (76.20mm) | 1.500 (38.10mm) | 0.050 1.27mm | ROHS3 Compliant | ||
![]() F2211/4 WH064 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Polyolefin (PO), Irradiated | -55°C~135°C | Bulk | 2005 | FIT®-221 | Active | 1 (Unlimited) | Tubing, Flexible | White | 2 to 1 | 90°C | Flame Resistant, Fluid Resistant | 0.500' 152.40mm 6.00 | 0.250 (6.35mm) | 0.125 (3.18mm) | 0.025 0.64mm | ROHS3 Compliant | ||
![]() F221L1/16 BK001 Alpha Wire | In Stock | - | Datasheet | 21 Weeks | Polyolefin (PO), Irradiated, Halogen Free | -40°C~125°C | Bulk | 2014 | FIT®-221L | Active | 1 (Unlimited) | Tubing, Flexible | Black | 2 to 1 | 100°C | Flame Retardant, Low Smoke | 1000.0' 304.8m | 0.063 (1.60mm) | 0.031 (0.79mm) | 0.014 0.36mm | ROHS3 Compliant | ||
![]() F3003/16 BK103 Alpha Wire | In Stock | - | Datasheet | 21 Weeks | Polyolefin (PO), Irradiated | -55°C~125°C | Bulk | 2005 | FIT®-300 | Active | 1 (Unlimited) | Tubing, Semi Rigid | Black | 2.5 to 1 | 140°C | Abrasion Resistant, Chemical Resistant, Fluid Resistant | 4.00' 1.22m | 0.187 (4.75mm) | 0.060 (1.52mm) | 0.043 1.09mm | ROHS3 Compliant |