- Color
- Factory Pack QuantityFactory Pack Quantity
- Part # Aliases
- Unit Weight
- Material
- Inside Diameter
- Recovered Diameter
- Shrink Ratio
- RoHS
- Length
- Dielectric Strength
- Maximum Operating Temperature
Attribute column
Manufacturer
Alpha Wire Heat Shrink Tubing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Shrinkage Ratio | Shrink Temperature | Features | Length | Diameter - Inner, Supplied | Diameter - Inner, Recovered | Recovered Wall Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F2213/4 BL003 Alpha Wire | In Stock | - | Datasheet | 21 Weeks | Polyolefin (PO), Irradiated | -55°C~135°C | Bulk | 2005 | FIT®-221 | Active | 1 (Unlimited) | Tubing, Flexible | Blue | 2 to 1 | 90°C | Flame Resistant, Fluid Resistant | 250.0' 76.2m | 0.750 (19.05mm) | 0.375 (9.53mm) | 0.030 0.76mm | ROHS3 Compliant | ||
![]() F2211/16 BL060 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Polyolefin (PO), Irradiated | -55°C~135°C | Spool | 2005 | FIT®-221 | Active | 1 (Unlimited) | Tubing, Flexible | Blue | 2 to 1 | 90°C | Flame Resistant, Fluid Resistant | 0.500' 152.40mm 6.00 | 0.062 (1.57mm) | 0.031 (0.79mm) | 0.017 0.43mm | ROHS3 Compliant | ||
![]() F2211/2 BK105 Alpha Wire | In Stock | - | Datasheet | 11 Weeks | Polyolefin (PO), Irradiated | -55°C~135°C | Bulk | 2011 | FIT®-221 | Active | 1 (Unlimited) | Tubing, Flexible | Black | 2 to 1 | 90°C | Flame Resistant, Fluid Resistant, UV Resistant | 4.00' 1.22m | 0.500 (12.70mm) | 0.250 (6.35mm) | 0.025 0.64mm | ROHS3 Compliant | ||
![]() F321V1/4 BK003 Alpha Wire | In Stock | - | Datasheet | 21 Weeks | Polyolefin (PO), Irradiated | -55°C~135°C | Spool | 2011 | FIT®-321V | Active | 1 (Unlimited) | Tubing, Flexible | Black | 3 to 1 | 90°C | Flame Retardant, Fluid Resistant, Heat Resistant | 250.0' 76.2m | 0.240 (6.10mm) | 0.080 (2.03mm) | 0.028 0.71mm | ROHS3 Compliant | ||
![]() F221B1/16 CL205 Alpha Wire | In Stock | - | Datasheet | 19 Weeks | Polyolefin (PO), Irradiated | -55°C~135°C | Spool | 2011 | FIT®-221B | Active | 1 (Unlimited) | Tubing, Flexible | Clear | 2 to 1 | 90°C | Fluid Resistant | 1000.0' 304.8m | 0.062 (1.57mm) | 0.031 (0.79mm) | 0.017 0.43mm | ROHS3 Compliant | ||
![]() ST3033/4 BK105 Alpha Wire | In Stock | - | Datasheet | 14 Weeks | Polyolefin (PO) | -55°C~125°C | Bulk | - | FIT®-321 | Active | 1 (Unlimited) | Tubing, Flexible | Black | 3 to 1 | 110°C | Abrasion Resistant, Adhesive Lined, Chemical Resistant, Fluid Resistant, Heat Resistant, UV Resistant, Water Resistant | 4.00' 1.22m | 0.748 (19.00mm) | 0.236 (5.99mm) | 0.071 1.80mm | ROHS3 Compliant | ||
![]() F221V1IN BL003 Alpha Wire | In Stock | - | Datasheet | 21 Weeks | Polyolefin (PO), Irradiated | -55°C~135°C | Bulk | 2011 | FIT®-221V | Active | 1 (Unlimited) | Tubing, Flexible | Blue | 2 to 1 | 90°C | Flame Retardant, Fluid Resistant, Heat Resistant | 250.0' 76.2m | 1.000 (25.40mm) | 0.500 (12.70mm) | 0.035 0.89mm | ROHS3 Compliant | ||
![]() F6214 BK068 Alpha Wire | In Stock | - | Datasheet | 21 Weeks | Polyolefin (PO) | -55°C~90°C | Spool | 2011 | FIT®-621 | Active | 1 (Unlimited) | Tubing, Flexible | Black | 5.6 to 1 | 121°C | Abrasion Resistant, Adhesive Lined, Chemical Resistant, Heat Resistant | 0.500' 152.40mm 6.00 | 4.000 (101.60mm) | 0.898 (22.81mm) | 0.155 3.94mm | ROHS3 Compliant | ||
![]() F2211/2 BL025 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Polyolefin (PO), Irradiated | -55°C~135°C | Bulk | - | FIT®-221 | Active | 1 (Unlimited) | Tubing, Flexible | Blue | 2 to 1 | 90°C | Flame Resistant, Fluid Resistant | 32.0' 9.8m | 0.500 (12.70mm) | 0.250 (6.35mm) | 0.025 0.64mm | ROHS3 Compliant | ||
![]() FCLR1/4 CL005 Alpha Wire | In Stock | - | Datasheet | 21 Weeks | Polyvinylidene Fluoride (PVDF), Irradiated | -55°C~175°C | Bulk | 2011 | FIT®-CLEAR | Active | 1 (Unlimited) | Tubing, Flexible | Clear | 2 to 1 | 150°C | Chemical Resistant, Flame Retardant, Fluid Resistant | 100.0' 30.5m | 0.250 (6.35mm) | 0.125 (3.18mm) | 0.012 0.30mm | ROHS3 Compliant | ||
![]() F221L3/32 BK002 Alpha Wire | In Stock | - | Datasheet | 21 Weeks | Polyolefin (PO), Irradiated | -40°C~125°C | Bulk | 2014 | FIT®-221L | Active | 1 (Unlimited) | Tubing, Flexible | Black | 2 to 1 | 100°C | Flame Retardant, Low Smoke | 500.0' 152.4m | 0.093 (2.36mm) | 0.046 (1.17mm) | 0.017 0.43mm | ROHS3 Compliant | ||
![]() F50018 NA112 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Polytetrafluoroethylene (PTFE) | -75°C~260°C | Spool | 2011 | FIT®-500 | Active | 1 (Unlimited) | Tubing, Flexible | Natural | 1.5 to 1 | 327°C | Chemical Resistant, Fluid Resistant | 2.00' 609.60mm | 0.076 (1.93mm) | 0.049 (1.24mm) | 0.012 0.30mm | ROHS3 Compliant | ||
![]() F2213IN CL107 Alpha Wire | In Stock | - | Datasheet | 21 Weeks | Polyolefin (PO), Irradiated | -55°C~135°C | Spool | - | FIT®-221 | Active | 1 (Unlimited) | Tubing, Flexible | Clear | 2 to 1 | 90°C | Fluid Resistant | 4.00' 1.22m | 3.000 (76.20mm) | 1.500 (38.10mm) | 0.050 1.27mm | ROHS3 Compliant | ||
![]() F1051/4 BK001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Poly-Vinyl Chloride (PVC), Irradiated | -20°C~105°C | Bulk | 2011 | FIT®-105 | Active | 1 (Unlimited) | Tubing, Flexible | Black | 2 to 1 | 100°C | Flame Retardant, UV Resistant | 1000.0' 304.8m | 0.250 (6.35mm) | 0.125 (3.18mm) | 0.025 0.64mm | ROHS3 Compliant | ||
![]() SPCM150 NC196 Alpha Wire | In Stock | - | Datasheet | 13 Weeks | Polyolefin (PO), Irradiated | -55°C~200°C | Bulk | 2011 | FIT® SPCM | Active | 1 (Unlimited) | Tubing, Flexible | Black | 3 to 1 | 120°C | Abrasion Resistant, Adhesive Lined, Fluid Resistant, Self Extinguishing, UV Resistant | 1.00' 304.80mm 12.00 | 1.500 (38.10mm) | 0.500 (12.70mm) | 0.080 2.03mm | ROHS3 Compliant | ||
![]() F2211/2 YL105 Alpha Wire | In Stock | - | Datasheet | 21 Weeks | Polyolefin (PO), Irradiated | -55°C~135°C | Spool | 2005 | FIT®-221 | Active | 1 (Unlimited) | Tubing, Flexible | Yellow | 2 to 1 | 90°C | Flame Resistant, Fluid Resistant | 4.00' 1.22m | 0.500 (12.70mm) | 0.250 (6.35mm) | 0.025 0.64mm | ROHS3 Compliant | ||
![]() F2213/64 CL103 Alpha Wire | In Stock | - | Datasheet | 17 Weeks | Polyolefin (PO), Irradiated | -55°C~135°C | Spool | 2011 | FIT®-221 | Active | 1 (Unlimited) | Tubing, Flexible | Clear | 2 to 1 | 90°C | Fluid Resistant | 4.00' 1.22m | 0.046 (1.17mm) | 0.023 (0.58mm) | 0.016 0.41mm | ROHS3 Compliant | ||
![]() F221L1/2 BK004 Alpha Wire | In Stock | - | Datasheet | 21 Weeks | Polyolefin (PO), Irradiated | -40°C~125°C | Bulk | 2014 | FIT®-221L | Active | 1 (Unlimited) | Tubing, Flexible | Black | 2 to 1 | 100°C | Flame Retardant, Low Smoke | 200.0' 61.0m | 0.500 (12.70mm) | 0.250 (6.35mm) | 0.022 0.56mm | ROHS3 Compliant | ||
![]() F2211/16 WH001 Alpha Wire | In Stock | - | Datasheet | 17 Weeks | Polyolefin (PO), Irradiated | -55°C~135°C | Bulk | 2011 | FIT®-221 | Active | 1 (Unlimited) | Tubing, Flexible | White | 2 to 1 | 90°C | Flame Resistant, Fluid Resistant | 1000.0' 304.8m | 0.062 (1.57mm) | 0.031 (0.79mm) | 0.017 0.43mm | ROHS3 Compliant | ||
![]() F321V3/4 BK003 Alpha Wire | In Stock | - | Datasheet | 21 Weeks | Polyolefin (PO), Irradiated | -55°C~135°C | Bulk | 2005 | FIT®-321V | Active | 1 (Unlimited) | Tubing, Flexible | Black | 3 to 1 | 90°C | Flame Retardant, Fluid Resistant, Heat Resistant | 250.0' 76.2m | 0.720 (18.29mm) | 0.240 (6.10mm) | 0.039 0.99mm | ROHS3 Compliant |