- Color
- Factory Pack QuantityFactory Pack Quantity
- Part # Aliases
- Unit Weight
- Material
- Inside Diameter
- Recovered Diameter
- Shrink Ratio
- RoHS
- Length
- Dielectric Strength
- Maximum Operating Temperature
Attribute column
Manufacturer
Alpha Wire Heat Shrink Tubing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Material | Weight | Body Material | Approvals | Chemical Resistant | Dielectric Strength | Factory Pack QuantityFactory Pack Quantity | Inside Diameter | Maximum Operating Temperature | Maximum Temperature | Minimum Operating Temperature | Minimum Shrink Temperature | Part # Aliases | Recovered Diameter | RoHS | Shipping Restrictions | Unit Weight | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Color | Family | Wire/Cable Diameter | Product | Features | Shrink Ratio | Length | REACH SVHC | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FIT221V3/8 YL004 Alpha Wire | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | F221V3/8 YL004 | - | Details | - | 1.774 lbs | - | - | - | - | - | Yellow | - | - | - | - | - | - | - | - | ||
![]() FIT22111/2 BK105 Alpha Wire | In Stock | - | - | - | Polyolefin (PO), Irradiated | 1.451496 kg | PO, Polyolefin | CSA, UL | Yes | 500 V/mil | 5 | 38.1 mm | + 135 C | + 135 C | - 55 C | + 90 C | F22111/2 BK105 | 19.05 mm | Details | - | 3.418047 oz | Bulk | FIT-221 | Heat Shrink Tubing | 135 °C | -55 °C | Black | General Purpose Heat Shrink Products | - | - | XTRA-GUARD 1 applications | 2:1 | 4 ft | No SVHC | UL 224 | ||
![]() FITKIT2 NC032 Alpha Wire | In Stock | - | - | - | Polyolefin (PO) | - | - | - | - | - | 1 | - | - | - | - | + 538 C | FKIT2 NC032 | - | Details | - | 1.500 lbs | - | FIT-KIT | - | - | - | - | Heat Shrink Products | - | Assortments and Kits | For use in development labs | 2:1 | - | - | - | ||
![]() FIT221V3/16 BK204 Alpha Wire | In Stock | - | - | - | Polyolefin (PO), Irradiated | 6.350293 kg | PO, Polyolefin | - | Yes | 500 V/mil | 2 | 4.75 mm | + 135 C | + 135 C | - 55 C | + 90 C | F221V3/16 BK204 | 2.36 mm | Details | Due to size or weight of the product, your shipping charge may increase. | 14 lbs | Bulk | FIT-221 | Heat Shrink Tubing | 135 °C | -55 °C | Black | Heat Shrink Products | 4.75 mm | Tubing | Fastest recovery time, lowest shrink temperature | 2:1 | 500 ft | No SVHC | UL 224 | ||
![]() FIT221V3/32 BK103 Alpha Wire | In Stock | - | - | - | Polyolefin (PO), Irradiated | - | - | - | Yes | 500 V/mil | 25 | 0.093 in | + 135 C | + 135 C | - 55 C | + 90 C | F221V3/32 BK103 | 0.046 in | Details | - | 8.000001 oz | - | FIT-221 | Heat Shrink Tubing | - | - | Black | Heat Shrink Products | - | Tubing | Fastest recovery time, lowest shrink temperature | 2:1 | 4 ft | - | UL 224 | ||
![]() FIT6001/2 BK008 Alpha Wire | In Stock | - | - | - | Polyolefin (PO) | - | - | - | Yes | 300 V/mil | 1 | 0.5 in | + 121 C | + 121 C | - 75 C | + 130 C | F6001/2 BK008 | 0.286 in | Details | - | 1 lb | - | FIT-600 | - | - | - | Black | Heat Shrink Products | - | Tubing | Large tubing diameters | 2:1 | - | - | UL 224 | ||
![]() FIT2601/4 GY003 Alpha Wire | In Stock | - | - | - | Polyolefin (PO) | - | - | - | Yes | 500 V/mil | 1 | 0.25 in | + 135 C | + 135 C | - 55 C | + 90 C | F2601/4 GY003 | - | Details | - | 3.134 lbs | - | FIT-260 | - | - | - | - | Heat Shrink Products | - | Tubing | Wire harness identifiacation | 2:1 | - | - | UL 224 | ||
![]() FIT221V3/4 RD105 Alpha Wire | In Stock | - | - | - | Polyolefin (PO), Irradiated | - | - | - | - | - | 5 | 19.05 mm | - | - | - | - | F221V3/4 RD105 | 9.53 mm | - | - | 6.608000 oz | - | - | Heat Shrink Tubing | - | - | Red | - | - | - | - | 2:1 | 4 ft | - | - | ||
![]() FIT221B1/8 BK100 Alpha Wire | In Stock | - | - | - | Polyolefin (PO), Irradiated | - | - | - | Yes | 500 V/mil | 250 | 3.18 mm | + 135 C | + 135 C | - 55 C | + 90 C | F221B1/8 BK100 | 1.6 mm | Details | - | 0.204589 oz | - | FIT-221 | Heat Shrink Tubing | - | - | Black | FIT Heat Shrink Products | - | Tubing | General purpose protection and repair, insulation from environment, identification and beautifying substrates | 2:1 | 4 ft | - | UL 224 | ||
![]() FIT2951/16 CL103 Alpha Wire | In Stock | - | - | - | Polyolefin (PO) | 453.59237 g | PO, Polyolefin | - | Yes | 500 V/mil | 2500 | 0.063 in | + 135 C | + 135 C | - 55 C | + 110 C | - | 0.031 in | Details | - | 1 lb | - | FIT-295 | - | 135 °C | -55 °C | Clear | - | 1.6 mm | Tubing | - | 2:1 | 1.2192 m | No SVHC | UL 224 | ||
![]() FIT3001/4 WH103 Alpha Wire | In Stock | - | - | - | Polyolefin (PO), Irradiated | 453.59237 g | PO, Polyolefin | - | Yes | 500 V/mil | 25 | 6.35 mm | + 125 C | + 125 C | - 55 C | + 135 C | - | 0.08 in | Details | - | 1 lb | - | FIT-300 | Adhesive Lined / Dual Wall | 125 °C | -55 °C | White | - | - | Tubing | - | 2.5:1 | 4 ft | No SVHC | UL 224 | ||
![]() FIT1053/16 BK005 Alpha Wire | In Stock | - | - | - | Polyvinyl Chloride (PVC) | - | - | - | Yes | 1083 V/mil | 1 | 4.75 mm | + 105 C | + 105 C | - 20 C | + 100 C | F1053/16 BK005 | 2.36 mm | Details | - | 1 lb | - | FIT-105 | Heat Shrink Tubing | - | - | Black | Heat Shrink Products | - | Tubing | Low water absorption and UV resistant | 2:1 | 100 ft | - | UL 224 | ||
![]() FIT221-1/8-BLK Alpha Wire | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FIT2213/64 BL103 Alpha Wire | In Stock | - | - | - | Polyolefin (PO), Irradiated | - | - | - | - | - | 25 | 0.046 in | - | - | - | - | F2213/64 BL103 | 0.023 in | - | - | 0.864000 oz | - | - | Heat Shrink Tubing | - | - | Blue | - | - | - | - | 2:1 | 4 ft | - | - | ||
![]() FIT221V1/16 BK103 Alpha Wire | In Stock | - | - | - | Polyolefin (PO), Irradiated | - | - | - | Yes | 500 V/mil | 25 | 1.6 mm | + 135 C | + 135 C | - 55 C | + 90 C | F221V1/16 BK103 | 0.79 mm | Details | - | 0.440925 oz | - | FIT-221 | Heat Shrink Tubing | - | - | Black | Heat Shrink Products | - | Tubing | Fastest recovery time, lowest shrink temperature | 2:1 | 4 ft | - | UL 224 | ||
![]() FIT2211/2 YL016 Alpha Wire | In Stock | - | - | - | Polyolefin (PO), Irradiated | - | - | - | - | - | 1 | 12.7 mm | - | - | - | - | F2211/2 YL016 | 6.35 mm | - | - | 1.149 lbs | - | - | Heat Shrink Tubing | - | - | Yellow | - | - | - | - | 2:1 | 150 ft | - | - | ||
![]() FIT2213/8 YL103 Alpha Wire | In Stock | - | - | - | Polyolefin (PO), Irradiated | - | - | - | - | - | 25 | 0.375 in | - | - | - | - | F2213/8 YL103 | 0.187 in | - | - | 14.192001 oz | - | - | Heat Shrink Tubing | - | - | Yellow | - | - | - | - | 2:1 | 4 ft | - | - | ||
![]() FIT221V1/16 RD103 Alpha Wire | In Stock | - | - | - | Polyolefin (PO), Irradiated | - | - | - | - | - | 25 | 1.6 mm | - | - | - | - | F221V1/16 RD103 | 0.79 mm | - | - | 2.256000 oz | - | - | Heat Shrink Tubing | - | - | Red | - | - | - | - | 2:1 | 4 ft | - | - | ||
![]() FIT4002 NA112 Alpha Wire | In Stock | - | - | Cable | Fluorinated Ethylene Propylene (FEP) | 453.59237 g | FEP | - | Yes | 2000 V/mil | 50 | 0.365 in | + 200 C | + 200 C | - 75 C | + 176 C | F4002 NA112 | 0.28 in | Details | - | 1 lb | - | FIT-400 | Heat Shrink Tubing | 200 °C | -75 °C | Natural | - | 9.27 mm | Tubing | - | 1.2:1 | 609.6 mm | No SVHC | - | ||
![]() FIT2213/8 BL065 Alpha Wire | In Stock | - | - | - | Polyolefin (PO), Irradiated | - | - | - | - | - | 16 | 0.375 in | - | - | - | - | F2213/8 BL065 | 0.187 in | - | - | 1.136000 oz | - | - | Heat Shrink Tubing | - | - | Blue | - | - | - | - | 2:1 | 152.4 mm | - | - |