- Color
- Factory Pack QuantityFactory Pack Quantity
- Part # Aliases
- Unit Weight
- Material
- Inside Diameter
- Recovered Diameter
- Shrink Ratio
- RoHS
- Length
- Dielectric Strength
- Maximum Operating Temperature
Attribute column
Manufacturer
Alpha Wire Heat Shrink Tubing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Shrinkage Ratio | Shrink Temperature | Features | Length | Diameter - Inner, Supplied | Diameter - Inner, Recovered | Recovered Wall Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F221V3/16 BK204 Alpha Wire | In Stock | - | Datasheet | 19 Weeks | Polyolefin (PO), Irradiated | -55°C~135°C | Spool | 2005 | FIT®-221V | Active | 1 (Unlimited) | Tubing, Flexible | Black | 2 to 1 | 90°C | Flame Retardant, Fluid Resistant, Heat Resistant, UV Resistant | 500.0' 152.4m | 0.187 (4.75mm) | 0.093 (2.36mm) | 0.020 0.51mm | ROHS3 Compliant | ||
![]() F2211/8 CL019 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Polyolefin (PO), Irradiated | -55°C~135°C | Bulk | - | FIT®-221 | Active | 1 (Unlimited) | Tubing, Flexible | Clear | 2 to 1 | 90°C | Fluid Resistant | 60.0' 18.3m | 0.125 (3.18mm) | 0.062 (1.57mm) | 0.020 0.51mm | ROHS3 Compliant | ||
![]() F2213/16 WH002 Alpha Wire | In Stock | - | Datasheet | 17 Weeks | Polyolefin (PO), Irradiated | -55°C~135°C | Bulk | - | FIT®-221 | Active | 1 (Unlimited) | Tubing, Flexible | White | 2 to 1 | 90°C | Flame Resistant, Fluid Resistant | 500.0' 152.4m | 0.187 (4.75mm) | 0.093 (2.36mm) | 0.020 0.51mm | ROHS3 Compliant | ||
![]() F2213/16 GR063 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Polyolefin (PO), Irradiated | -55°C~135°C | Spool | 2005 | FIT®-221 | Active | 1 (Unlimited) | Tubing, Flexible | Green | 2 to 1 | 90°C | Flame Resistant, Fluid Resistant | 0.500' 152.40mm 6.00 | 0.187 (4.75mm) | 0.093 (2.36mm) | 0.020 0.51mm | ROHS3 Compliant | ||
![]() F2953/16 CL103 Alpha Wire | In Stock | - | Datasheet | 4 Weeks | Polyolefin (PO), Irradiated | -55°C~135°C | Bulk | 2011 | FIT®-295 | Obsolete | 1 (Unlimited) | Tubing, Semi Rigid | Clear | 2 to 1 | 110°C | Abrasion Resistant, Chemical Resistant | 4.00' 1.22m | 0.187 (4.75mm) | 0.093 (2.36mm) | 0.025 0.64mm | - | ||
![]() F6503/16 BK005 Alpha Wire | In Stock | - | Datasheet | 21 Weeks | Fluoroelastomer (FKM) | -40°C~200°C | Bulk | 2004 | FIT®-650 | Active | 1 (Unlimited) | Tubing, Flexible | Black | 2 to 1 | 130°C | Chemical Resistant, Fuel Resistant, Oil Resistant, Self Extinguishing | 100.0' 30.5m | 0.187 (4.75mm) | 0.093 (2.36mm) | 0.035 0.89mm | ROHS3 Compliant | ||
![]() F2211/2 RD105 Alpha Wire | In Stock | - | Datasheet | 11 Weeks | Polyolefin (PO), Irradiated | -55°C~135°C | Bulk | 2005 | FIT®-221 | Active | 1 (Unlimited) | Tubing, Flexible | Red | 2 to 1 | 90°C | Flame Resistant, Fluid Resistant | 4.00' 1.22m | 0.500 (12.70mm) | 0.250 (6.35mm) | 0.025 0.64mm | ROHS3 Compliant | ||
![]() F2211/8 CL002 Alpha Wire | In Stock | - | Datasheet | 17 Weeks | Polyolefin (PO), Irradiated | -55°C~135°C | Spool | 2004 | FIT®-221 | Active | 1 (Unlimited) | Tubing, Flexible | Clear | 2 to 1 | 90°C | Fluid Resistant | 500.0' 152.4m | 0.125 (3.18mm) | 0.062 (1.57mm) | 0.020 0.51mm | ROHS3 Compliant | ||
![]() F2211/4 BL003 Alpha Wire | In Stock | - | Datasheet | 21 Weeks | Polyolefin (PO), Irradiated | -55°C~135°C | Bulk | 2005 | FIT®-221 | Active | 1 (Unlimited) | Tubing, Flexible | Blue | 2 to 1 | 90°C | Flame Resistant, Fluid Resistant | 250.0' 76.2m | 0.250 (6.35mm) | 0.125 (3.18mm) | 0.025 0.64mm | ROHS3 Compliant | ||
![]() F2211/2 WH016 Alpha Wire | In Stock | - | Datasheet | 17 Weeks | Polyolefin (PO), Irradiated | -55°C~135°C | Spool | 2005 | FIT®-221 | Active | 1 (Unlimited) | Tubing, Flexible | White | 2 to 1 | 90°C | Flame Resistant, Fluid Resistant | 150.0' 45.7m | 0.500 (12.70mm) | 0.250 (6.35mm) | 0.025 0.64mm | ROHS3 Compliant | ||
![]() F221B1/8 BK100 Alpha Wire | In Stock | - | Datasheet | 19 Weeks | Polyolefin (PO), Irradiated | -55°C~135°C | Bulk | 2011 | FIT®-221B | Active | 1 (Unlimited) | Tubing, Flexible | Black | 2 to 1 | 90°C | Flame Resistant, Fluid Resistant, UV Resistant | 4.00' 1.22m | 0.125 (3.18mm) | 0.062 (1.57mm) | 0.020 0.51mm | ROHS3 Compliant | ||
![]() F6501/8 BK005 Alpha Wire | In Stock | - | Datasheet | 21 Weeks | Fluoroelastomer (FKM) | -40°C~200°C | Bulk | 2004 | FIT®-650 | Active | 1 (Unlimited) | Tubing, Flexible | Black | 2 to 1 | 130°C | Chemical Resistant, Fuel Resistant, Oil Resistant, Self Extinguishing | 100.0' 30.5m | 0.125 (3.18mm) | 0.062 (1.57mm) | 0.031 0.79mm | ROHS3 Compliant | ||
![]() F2211/2 RD066 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Polyolefin (PO), Irradiated | -55°C~135°C | Bulk | 2005 | FIT®-221 | Active | 1 (Unlimited) | Tubing, Flexible | Red | 2 to 1 | 90°C | Flame Resistant, Fluid Resistant | 0.500' 152.40mm 6.00 | 0.500 (12.70mm) | 0.250 (6.35mm) | 0.025 0.64mm | ROHS3 Compliant | ||
![]() F2211/4 BL020 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Polyolefin (PO), Irradiated | -55°C~135°C | Bulk | 2004 | FIT®-221 | Active | 1 (Unlimited) | Tubing, Flexible | Blue | 2 to 1 | 90°C | Flame Resistant, Fluid Resistant | 40.0' 12.2m | 0.250 (6.35mm) | 0.125 (3.18mm) | 0.025 0.64mm | ROHS3 Compliant | ||
![]() F2213/8 BK024 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Polyolefin (PO), Irradiated | -55°C~135°C | Spool | 2011 | FIT®-221 | Active | 1 (Unlimited) | Tubing, Flexible | Black | 2 to 1 | 90°C | Flame Resistant, Fluid Resistant, UV Resistant | 35.0' 10.7m | 0.375 (9.53mm) | 0.187 (4.75mm) | 0.025 0.64mm | ROHS3 Compliant | ||
![]() F221V1/16 BL103 Alpha Wire | In Stock | - | Datasheet | 21 Weeks | Polyolefin (PO), Irradiated | -55°C~135°C | Bulk | 2005 | FIT®-221V | Active | 1 (Unlimited) | Tubing, Flexible | Blue | 2 to 1 | 90°C | Flame Retardant, Fluid Resistant, Heat Resistant | 4.00' 1.22m | 0.062 (1.57mm) | 0.031 (0.79mm) | 0.017 0.43mm | ROHS3 Compliant | ||
![]() F1051/16 BK008 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Poly-Vinyl Chloride (PVC), Irradiated | -20°C~105°C | Spool | 2005 | FIT®-105 | Active | 1 (Unlimited) | Tubing, Flexible | Black | 2 to 1 | 100°C | Flame Retardant, UV Resistant | 25.0' 7.6m | 0.062 (1.57mm) | 0.031 (0.79mm) | 0.020 0.51mm | ROHS3 Compliant | ||
![]() F2213/16 BL002 Alpha Wire | In Stock | - | Datasheet | 21 Weeks | Polyolefin (PO), Irradiated | -55°C~135°C | Bulk | 2004 | FIT®-221 | Active | 1 (Unlimited) | Tubing, Flexible | Blue | 2 to 1 | 90°C | Flame Resistant, Fluid Resistant | 500.0' 152.4m | 0.187 (4.75mm) | 0.093 (2.36mm) | 0.020 0.51mm | ROHS3 Compliant | ||
![]() F2213/16 BK007 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Polyolefin (PO), Irradiated | -55°C~135°C | Bulk | 2011 | FIT®-221 | Active | 1 (Unlimited) | Tubing, Flexible | Black | 2 to 1 | 90°C | Flame Resistant, Fluid Resistant, UV Resistant | 50.0' 15.2m | 0.187 (4.75mm) | 0.093 (2.36mm) | 0.020 0.51mm | ROHS3 Compliant | ||
![]() F1051/2 BK003 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Poly-Vinyl Chloride (PVC), Irradiated | -20°C~105°C | Spool | - | FIT®-105 | Active | 1 (Unlimited) | Tubing, Flexible | Black | 2 to 1 | 100°C | Flame Retardant, UV Resistant | 250.0' 76.2m | 0.500 (12.70mm) | 0.250 (6.35mm) | 0.030 0.76mm | ROHS3 Compliant |