- Color
- Factory Pack QuantityFactory Pack Quantity
- Part # Aliases
- Unit Weight
- Material
- Inside Diameter
- Recovered Diameter
- Shrink Ratio
- RoHS
- Length
- Dielectric Strength
- Maximum Operating Temperature
Attribute column
Manufacturer
Alpha Wire Heat Shrink Tubing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Shrinkage Ratio | Shrink Temperature | Features | Length | Diameter - Inner, Supplied | Diameter - Inner, Recovered | Recovered Wall Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F221V3/16 RD103 Alpha Wire | In Stock | - | Datasheet | 21 Weeks | Polyolefin (PO), Irradiated | -55°C~135°C | Bulk | 2005 | FIT®-221V | Active | 1 (Unlimited) | Tubing, Flexible | Red | 2 to 1 | 90°C | Flame Retardant, Fluid Resistant, Heat Resistant | 4.00' 1.22m | 0.187 (4.75mm) | 0.093 (2.36mm) | 0.020 0.51mm | ROHS3 Compliant | ||
![]() F2213/4 GR026 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Polyolefin (PO), Irradiated | -55°C~135°C | Bulk | 2011 | FIT®-221 | Active | 1 (Unlimited) | Tubing, Flexible | Green | 2 to 1 | 90°C | Flame Resistant, Fluid Resistant | 24.0' 7.3m | 0.750 (19.05mm) | 0.375 (9.53mm) | 0.030 0.76mm | ROHS3 Compliant | ||
![]() F221V2IN WH105 Alpha Wire | In Stock | - | Datasheet | 21 Weeks | Polyolefin (PO), Irradiated | -55°C~135°C | Bulk | 2011 | FIT®-221V | Active | 1 (Unlimited) | Tubing, Flexible | White | 2 to 1 | 90°C | Flame Retardant, Fluid Resistant, Heat Resistant | 4.00' 1.22m | 2.000 (50.80mm) | 1.000 (25.40mm) | 0.045 1.14mm | ROHS3 Compliant | ||
![]() F2213/64 RD059 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Polyolefin (PO), Irradiated | -55°C~135°C | Bulk | 2005 | FIT®-221 | Active | 1 (Unlimited) | Tubing, Flexible | Red | 2 to 1 | 90°C | Flame Resistant, Fluid Resistant | 0.500' 152.40mm 6.00 | 0.046 (1.17mm) | 0.023 (0.58mm) | 0.016 0.41mm | ROHS3 Compliant | ||
![]() F50016 NA112 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Polytetrafluoroethylene (PTFE) | -75°C~260°C | Bulk | 2007 | FIT®-500 | Active | 1 (Unlimited) | Tubing, Flexible | Natural | 1.5 to 1 | 327°C | Chemical Resistant, Fluid Resistant | 2.00' 609.60mm | 0.093 (2.36mm) | 0.061 (1.55mm) | 0.012 0.30mm | ROHS3 Compliant | ||
![]() F221B1/8 CL206 Alpha Wire | In Stock | - | Datasheet | 19 Weeks | Polyolefin (PO), Irradiated | -55°C~135°C | Spool | 2011 | FIT®-221B | Active | 1 (Unlimited) | Tubing, Flexible | Clear | 2 to 1 | 90°C | Fluid Resistant | 500.0' 152.4m | 0.125 (3.18mm) | 0.062 (1.57mm) | 0.020 0.51mm | ROHS3 Compliant | ||
![]() F3001/8 BK066 Alpha Wire | In Stock | - | Datasheet | 14 Weeks | Polyolefin (PO), Irradiated | -55°C~125°C | Spool | 2011 | FIT®-300 | Active | 1 (Unlimited) | Tubing, Semi Rigid | Black | 2.5 to 1 | 140°C | Abrasion Resistant, Chemical Resistant, Fluid Resistant | 0.500' 152.40mm 6.00 | 0.125 (3.18mm) | 0.023 (0.58mm) | 0.038 0.97mm | ROHS3 Compliant | ||
![]() F221L3/16 BK004 Alpha Wire | In Stock | - | Datasheet | 21 Weeks | Polyolefin (PO), Irradiated | -40°C~125°C | Bulk | - | FIT®-221L | Active | 1 (Unlimited) | Tubing, Flexible | Black | 2 to 1 | 100°C | Flame Retardant, Low Smoke | 200.0' 61.0m | 0.187 (4.75mm) | 0.093 (2.36mm) | 0.017 0.43mm | ROHS3 Compliant | ||
![]() F2211/2 CL066 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Polyolefin (PO), Irradiated | -55°C~135°C | Bulk | - | FIT®-221 | Active | 1 (Unlimited) | Tubing, Flexible | Clear | 2 to 1 | 90°C | Fluid Resistant | 0.500' 152.40mm 6.00 | 0.500 (12.70mm) | 0.250 (6.35mm) | 0.025 0.64mm | ROHS3 Compliant | ||
![]() F221L1/8 BK002 Alpha Wire | In Stock | - | Datasheet | 21 Weeks | Polyolefin (PO), Irradiated | -40°C~125°C | Bulk | 2014 | FIT®-221L | Active | 1 (Unlimited) | Tubing, Flexible | Black | 2 to 1 | 100°C | Flame Retardant, Low Smoke | 500.0' 152.4m | 0.125 (3.18mm) | 0.063 (1.60mm) | 0.017 0.43mm | ROHS3 Compliant | ||
![]() F2213/8 GR004 Alpha Wire | In Stock | - | Datasheet | 21 Weeks | Polyolefin (PO), Irradiated | -55°C~135°C | Bulk | - | FIT®-221 | Active | 1 (Unlimited) | Tubing, Flexible | Green | 2 to 1 | 90°C | Flame Resistant, Fluid Resistant | 200.0' 61.0m | 0.375 (9.53mm) | 0.187 (4.75mm) | 0.025 0.64mm | ROHS3 Compliant | ||
![]() F7503/4 BK105 Alpha Wire | In Stock | - | Datasheet | 21 Weeks | Polyolefin (PO), Irradiated | -55°C~110°C | Spool | 2011 | FIT®-750 | Active | 1 (Unlimited) | Tubing, Flexible | Black | 2 to 1 | 110°C | Abrasion Resistant, Adhesive Lined, Chemical Resistant, Fluid Resistant, Heat Resistant, Self Extinguishing, UV Resistant | 4.00' 1.22m | 0.750 (19.05mm) | 0.375 (9.53mm) | 0.037 0.94mm | ROHS3 Compliant | ||
![]() F1053/32 BK005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Poly-Vinyl Chloride (PVC), Irradiated | -20°C~105°C | Spool | 2005 | FIT®-105 | Active | 1 (Unlimited) | Tubing, Flexible | Black | 2 to 1 | 100°C | Flame Retardant, UV Resistant | 100.0' 30.5m | 0.093 (2.36mm) | 0.046 (1.17mm) | 0.020 0.51mm | ROHS3 Compliant | ||
![]() F221B3/4 BK203 Alpha Wire | In Stock | - | Datasheet | 19 Weeks | Polyolefin (PO), Irradiated | -55°C~135°C | Spool | 2011 | FIT®-221B | Active | 1 (Unlimited) | Tubing, Flexible | Black | 2 to 1 | 90°C | Flame Resistant, Fluid Resistant, UV Resistant | 250.0' 76.2m | 0.750 (19.05mm) | 0.375 (9.53mm) | 0.030 0.76mm | ROHS3 Compliant | ||
![]() F6215/8 BK068 Alpha Wire | In Stock | - | Datasheet | 21 Weeks | Polyolefin (PO) | -55°C~90°C | Spool | 2011 | FIT®-621 | Active | 1 (Unlimited) | Tubing, Flexible | Black | 5.6 to 1 | 121°C | Abrasion Resistant, Adhesive Lined, Chemical Resistant, Heat Resistant | 0.500' 152.40mm 6.00 | 0.600 (15.24mm) | 0.150 (3.81mm) | 0.060 1.52mm | ROHS3 Compliant | ||
![]() F221V3/16 BK103 Alpha Wire | In Stock | - | Datasheet | 19 Weeks | Polyolefin (PO), Irradiated | -55°C~135°C | Bulk | 2005 | FIT®-221V | Active | 1 (Unlimited) | Tubing, Flexible | Black | 2 to 1 | 90°C | Flame Retardant, Fluid Resistant, Heat Resistant, UV Resistant | 4.00' 1.22m | 0.187 (4.75mm) | 0.093 (2.36mm) | 0.020 0.51mm | ROHS3 Compliant | ||
![]() F7503/8 BK103 Alpha Wire | In Stock | - | Datasheet | 21 Weeks | Polyolefin (PO), Irradiated | -55°C~110°C | Spool | - | FIT®-750 | Active | 1 (Unlimited) | Tubing, Flexible | Black | 2 to 1 | 110°C | Abrasion Resistant, Adhesive Lined, Chemical Resistant, Fluid Resistant, Heat Resistant, Self Extinguishing, UV Resistant | 4.00' 1.22m | 0.375 (9.53mm) | 0.187 (4.75mm) | 0.031 0.79mm | ROHS3 Compliant | ||
![]() F221V3/8 BK103 Alpha Wire | In Stock | - | Datasheet | 19 Weeks | Polyolefin (PO), Irradiated | -55°C~135°C | Bulk | - | FIT®-221V | Active | 1 (Unlimited) | Tubing, Flexible | Black | 2 to 1 | 90°C | Flame Retardant, Fluid Resistant, Heat Resistant, UV Resistant | 4.00' 1.22m | 0.375 (9.53mm) | 0.187 (4.75mm) | 0.025 0.64mm | ROHS3 Compliant | ||
![]() F2211/2 GR016 Alpha Wire | In Stock | - | Datasheet | 21 Weeks | Polyolefin (PO), Irradiated | -55°C~135°C | Spool | 2005 | FIT®-221 | Active | 1 (Unlimited) | Tubing, Flexible | Green | 2 to 1 | 90°C | Flame Resistant, Fluid Resistant | 150.0' 45.7m | 0.500 (12.70mm) | 0.250 (6.35mm) | 0.025 0.64mm | ROHS3 Compliant | ||
![]() F2213/4 YL067 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Polyolefin (PO), Irradiated | -55°C~135°C | Bulk | 2005 | FIT®-221 | Active | 1 (Unlimited) | Tubing, Flexible | Yellow | 2 to 1 | 90°C | Flame Resistant, Fluid Resistant | 0.500' 152.40mm 6.00 | 0.750 (19.05mm) | 0.375 (9.53mm) | 0.030 0.76mm | ROHS3 Compliant |