- Color
- Factory Pack QuantityFactory Pack Quantity
- Part # Aliases
- Unit Weight
- Material
- Inside Diameter
- Recovered Diameter
- Shrink Ratio
- RoHS
- Length
- Dielectric Strength
- Maximum Operating Temperature
Attribute column
Manufacturer
Alpha Wire Heat Shrink Tubing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | RoHS | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Shrinkage Ratio | Shrink Temperature | Features | Length | Diameter - Inner, Supplied | Diameter - Inner, Recovered | Recovered Wall Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F2601/4 GY003 Alpha Wire | In Stock | - | Datasheet | 21 Weeks | Polyolefin (PO), Irradiated | - | -55°C~135°C | Bulk | 2009 | FIT®-260 | Active | 1 (Unlimited) | Tubing, Flexible | Green, Yellow | 2 to 1 | 90°C | Flame Retardant, Heat Resistant | 250.0' 76.2m | 0.250 (6.35mm) | 0.125 (3.18mm) | 0.025 0.64mm | ROHS3 Compliant | ||
![]() F2211/16 BK161 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Polyolefin (PO), Irradiated | - | -55°C~135°C | Bulk | 2011 | FIT®-221 | Active | 1 (Unlimited) | Tubing, Flexible | Black | 2 to 1 | 90°C | Flame Resistant, Fluid Resistant, UV Resistant | 0.042' 12.70mm 0.50 | 0.062 (1.57mm) | 0.031 (0.79mm) | 0.017 0.43mm | ROHS3 Compliant | ||
![]() F221B1/4 BK100 Alpha Wire | In Stock | - | Datasheet | 19 Weeks | Polyolefin (PO), Irradiated | - | -55°C~135°C | Bulk | 2011 | FIT®-221B | Active | 1 (Unlimited) | Tubing, Flexible | Black | 2 to 1 | 90°C | Flame Resistant, Fluid Resistant, UV Resistant | 4.00' 1.22m | 0.250 (6.35mm) | 0.125 (3.18mm) | 0.025 0.64mm | ROHS3 Compliant | ||
![]() F6215/8 BK072 Alpha Wire | In Stock | - | Datasheet | 21 Weeks | Polyolefin (PO) | - | -55°C~90°C | Bulk | 2011 | FIT®-621 | Active | 1 (Unlimited) | Tubing, Flexible | Black | 5.6 to 1 | 121°C | Abrasion Resistant, Adhesive Lined, Chemical Resistant, Heat Resistant | 0.500' 152.40mm 6.00 | 0.600 (15.24mm) | 0.150 (3.81mm) | 0.060 1.52mm | ROHS3 Compliant | ||
![]() F2211/4 CL103 Alpha Wire | In Stock | - | Datasheet | 11 Weeks | Polyolefin (PO), Irradiated | - | -55°C~135°C | Spool | 2005 | FIT®-221 | Active | 1 (Unlimited) | Tubing, Flexible | Clear | 2 to 1 | 90°C | Fluid Resistant | 4.00' 1.22m | 0.250 (6.35mm) | 0.125 (3.18mm) | 0.025 0.64mm | ROHS3 Compliant | ||
![]() F2213/64 BK161 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Polyolefin (PO), Irradiated | - | -55°C~135°C | Bulk | 2011 | FIT®-221 | Active | 1 (Unlimited) | Tubing, Flexible | Black | 2 to 1 | 90°C | Flame Resistant, Fluid Resistant, UV Resistant | 0.042' 12.70mm 0.50 | 0.046 (1.17mm) | 0.023 (0.58mm) | 0.016 0.41mm | ROHS3 Compliant | ||
![]() F221V1/4 BK064 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Polyolefin (PO), Irradiated | - | -55°C~135°C | Bulk | 2011 | FIT®-221V | Active | 1 (Unlimited) | Tubing, Flexible | Black | 2 to 1 | 90°C | Flame Retardant, Fluid Resistant, Heat Resistant, UV Resistant | 0.500' 152.40mm 6.00 | 0.250 (6.35mm) | 0.125 (3.18mm) | 0.025 0.64mm | ROHS3 Compliant | ||
![]() FIT-221-3/4-BLK-6IN Alpha Wire | In Stock | - | - | - | Polyolefin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F3501/2 CL071 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Polyvinylidene Fluoride (PVDF), Irradiated | - | -55°C~175°C | Bulk | 2009 | FIT®-350 | Active | 1 (Unlimited) | Tubing, Flexible | Clear | 2 to 1 | 170°C | Abrasion Resistant, Chemical Resistant, Flame Retardant, Fluid Resistant, Heat Resistant | 0.500' 152.40mm 6.00 | 0.500 (12.70mm) | 0.250 (6.35mm) | 0.012 0.30mm | ROHS3 Compliant | ||
![]() F2212IN WH105 Alpha Wire | In Stock | - | Datasheet | 21 Weeks | Polyolefin (PO), Irradiated | - | -55°C~135°C | Bulk | 2011 | FIT®-221 | Active | 1 (Unlimited) | Tubing, Flexible | White | 2 to 1 | 90°C | Flame Resistant, Fluid Resistant | 4.00' 1.22m | 2.000 (50.80mm) | 1.000 (25.40mm) | 0.045 1.14mm | ROHS3 Compliant | ||
![]() F3501/16 CL062 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Polyvinylidene Fluoride (PVDF), Irradiated | - | -55°C~175°C | Spool | 2011 | FIT®-350 | Active | 1 (Unlimited) | Tubing, Flexible | Clear | 2 to 1 | 170°C | Abrasion Resistant, Chemical Resistant, Flame Retardant, Fluid Resistant, Heat Resistant | 0.500' 152.40mm 6.00 | 0.063 (1.60mm) | 0.031 (0.79mm) | 0.010 0.25mm | ROHS3 Compliant | ||
![]() F2213/8 YL065 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Polyolefin (PO), Irradiated | - | -55°C~135°C | Spool | 2005 | FIT®-221 | Active | 1 (Unlimited) | Tubing, Flexible | Yellow | 2 to 1 | 90°C | Flame Resistant, Fluid Resistant | 0.500' 152.40mm 6.00 | 0.375 (9.53mm) | 0.187 (4.75mm) | 0.025 0.64mm | ROHS3 Compliant | ||
![]() F2213/8 CL065 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Polyolefin (PO), Irradiated | - | -55°C~135°C | Bulk | - | FIT®-221 | Active | 1 (Unlimited) | Tubing, Flexible | Clear | 2 to 1 | 90°C | Fluid Resistant | 0.500' 152.40mm 6.00 | 0.375 (9.53mm) | 0.187 (4.75mm) | 0.025 0.64mm | ROHS3 Compliant | ||
![]() F3001/4 BK068 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Polyolefin (PO), Irradiated | - | -55°C~125°C | Bulk | 2005 | FIT®-300 | Active | 1 (Unlimited) | Tubing, Semi Rigid | Black | 2.5 to 1 | 140°C | Abrasion Resistant, Chemical Resistant, Fluid Resistant | 0.500' 152.40mm 6.00 | 0.250 (6.35mm) | 0.080 (2.03mm) | 0.047 1.19mm | ROHS3 Compliant | ||
![]() F2211/8 YL062 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Polyolefin (PO), Irradiated | - | -55°C~135°C | Spool | 2005 | FIT®-221 | Active | 1 (Unlimited) | Tubing, Flexible | Yellow | 2 to 1 | 90°C | Flame Resistant, Fluid Resistant | 0.500' 152.40mm 6.00 | 0.125 (3.18mm) | 0.062 (1.57mm) | 0.020 0.51mm | ROHS3 Compliant | ||
![]() F22111/2 YL105 Alpha Wire | In Stock | - | Datasheet | 21 Weeks | Polyolefin (PO), Irradiated | - | -55°C~135°C | Bulk | 2005 | FIT®-221 | Active | 1 (Unlimited) | Tubing, Flexible | Yellow | 2 to 1 | 90°C | Flame Resistant, Fluid Resistant | 4.00' 1.22m | 1.500 (38.10mm) | 0.750 (19.05mm) | 0.040 1.02mm | ROHS3 Compliant | ||
![]() FIT2211/4BLACK Alpha Wire | In Stock | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F3001/4 WH068 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Polyolefin (PO), Irradiated | - | -55°C~125°C | Spool | 2011 | FIT®-300 | Active | 1 (Unlimited) | Tubing, Semi Rigid | White | 2.5 to 1 | 140°C | Abrasion Resistant, Chemical Resistant, Fluid Resistant | 0.500' 152.40mm 6.00 | 0.250 (6.35mm) | 0.080 (2.03mm) | 0.047 1.19mm | ROHS3 Compliant | ||
![]() F321V1/8 BK002 Alpha Wire | In Stock | - | Datasheet | 21 Weeks | Polyolefin (PO), Irradiated | - | -55°C~135°C | Spool | 2005 | FIT®-321V | Active | 1 (Unlimited) | Tubing, Flexible | Black | 3 to 1 | 90°C | Flame Retardant, Fluid Resistant, Heat Resistant | 500.0' 152.4m | 0.120 (3.05mm) | 0.040 (1.02mm) | 0.024 0.61mm | ROHS3 Compliant | ||
![]() F221V1/8 WH002 Alpha Wire | In Stock | - | Datasheet | 19 Weeks | Polyolefin (PO), Irradiated | - | -55°C~135°C | Bulk | 2011 | FIT®-221V | Active | 1 (Unlimited) | Tubing, Flexible | White | 2 to 1 | 90°C | Flame Retardant, Fluid Resistant, Heat Resistant | 500.0' 152.4m | 0.125 (3.18mm) | 0.062 (1.57mm) | 0.020 0.51mm | ROHS3 Compliant |