- Color
- Factory Pack QuantityFactory Pack Quantity
- Part # Aliases
- Unit Weight
- Material
- Inside Diameter
- Recovered Diameter
- Shrink Ratio
- RoHS
- Length
- Dielectric Strength
- Maximum Operating Temperature
Attribute column
Manufacturer
Alpha Wire Heat Shrink Tubing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Inside Diameter | RoHS | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Shrinkage Ratio | Shrink Temperature | Features | Length | Diameter - Inner, Supplied | Diameter - Inner, Recovered | Recovered Wall Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F3001/2 BL105 Alpha Wire | In Stock | - | Datasheet | 11 Weeks | Polyolefin (PO), Irradiated | - | - | -55°C~125°C | Spool | 2004 | FIT®-300 | Active | 1 (Unlimited) | Tubing, Semi Rigid | Blue | 2.5 to 1 | 140°C | Abrasion Resistant, Chemical Resistant, Fluid Resistant | 4.00' 1.22m | 0.500 (12.70mm) | 0.195 (4.95mm) | 0.055 1.40mm | ROHS3 Compliant | ||
![]() F2211/2 GR105 Alpha Wire | In Stock | - | Datasheet | 21 Weeks | Polyolefin (PO), Irradiated | - | - | -55°C~135°C | Bulk | 2005 | FIT®-221 | Active | 1 (Unlimited) | Tubing, Flexible | Green | 2 to 1 | 90°C | Flame Resistant, Fluid Resistant | 4.00' 1.22m | 0.500 (12.70mm) | 0.250 (6.35mm) | 0.025 0.64mm | ROHS3 Compliant | ||
![]() F221V3/32 BK100 Alpha Wire | In Stock | - | Datasheet | 21 Weeks | Polyolefin (PO), Irradiated | - | - | -55°C~135°C | Spool | 2011 | FIT®-221V | Active | 1 (Unlimited) | Tubing, Flexible | Black | 2 to 1 | 90°C | Flame Retardant, Fluid Resistant, Heat Resistant, UV Resistant | 4.00' 1.22m | 0.093 (2.36mm) | 0.046 (1.17mm) | 0.020 0.51mm | ROHS3 Compliant | ||
![]() F221B1/16 BK100 Alpha Wire | In Stock | - | Datasheet | 19 Weeks | Polyolefin (PO), Irradiated | - | - | -55°C~135°C | Bulk | 2001 | FIT®-221B | Active | 1 (Unlimited) | Tubing, Flexible | Black | 2 to 1 | 90°C | Flame Resistant, Fluid Resistant, UV Resistant | 4.00' 1.22m | 0.062 (1.57mm) | 0.031 (0.79mm) | 0.017 0.43mm | ROHS3 Compliant | ||
![]() FIT221-1/2-4-RED Alpha Wire | In Stock | - | - | - | Polyolefin | 12.7 mm | Compliant | - | - | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | ||
![]() F2211/4 CL003 Alpha Wire | In Stock | - | Datasheet | 17 Weeks | Polyolefin (PO), Irradiated | - | - | -55°C~135°C | Spool | 2011 | FIT®-221 | Active | 1 (Unlimited) | Tubing, Flexible | Clear | 2 to 1 | 90°C | Fluid Resistant | 250.0' 76.2m | 0.250 (6.35mm) | 0.125 (3.18mm) | 0.025 0.64mm | ROHS3 Compliant | ||
![]() F221L3/64 BK001 Alpha Wire | In Stock | - | Datasheet | 21 Weeks | Polyolefin (PO), Irradiated | - | - | -40°C~125°C | Bulk | 2014 | FIT®-221L | Active | 1 (Unlimited) | Tubing, Flexible | Black | 2 to 1 | 100°C | Flame Retardant, Low Smoke | 1000.0' 304.8m | 0.046 (1.17mm) | 0.023 (0.58mm) | 0.013 0.33mm | ROHS3 Compliant | ||
![]() F2953/8 CL065 Alpha Wire | In Stock | - | Datasheet | 4 Weeks | Polyolefin (PO), Irradiated | - | - | -55°C~135°C | Bulk | 2011 | FIT®-295 | Obsolete | 1 (Unlimited) | Tubing, Semi Rigid | Clear | 2 to 1 | 110°C | Abrasion Resistant, Chemical Resistant | 0.500' 152.40mm 6.00 | 0.375 (9.53mm) | 0.187 (4.75mm) | 0.030 0.76mm | - | ||
![]() F22111/2 BK015 Alpha Wire | In Stock | - | Datasheet | 21 Weeks | Polyolefin (PO), Irradiated | - | - | -55°C~135°C | Bulk | 2011 | FIT®-221 | Active | 1 (Unlimited) | Tubing, Flexible | Black | 2 to 1 | 90°C | Flame Resistant, Fluid Resistant, UV Resistant | 125.0' 38.1m | 1.500 (38.10mm) | 0.750 (19.05mm) | 0.040 1.02mm | ROHS3 Compliant | ||
![]() F2213/8 RD065 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Polyolefin (PO), Irradiated | - | - | -55°C~135°C | Bulk | 2005 | FIT®-221 | Active | 1 (Unlimited) | Tubing, Flexible | Red | 2 to 1 | 90°C | Flame Resistant, Fluid Resistant | 0.500' 152.40mm 6.00 | 0.375 (9.53mm) | 0.187 (4.75mm) | 0.025 0.64mm | ROHS3 Compliant | ||
![]() F221V3/4 YL003 Alpha Wire | In Stock | - | Datasheet | 21 Weeks | Polyolefin (PO), Irradiated | - | - | -55°C~135°C | Bulk | 2011 | FIT®-221V | Active | 1 (Unlimited) | Tubing, Flexible | Yellow | 2 to 1 | 90°C | Flame Retardant, Fluid Resistant, Heat Resistant | 250.0' 76.2m | 0.750 (19.05mm) | 0.375 (9.53mm) | 0.030 0.76mm | ROHS3 Compliant | ||
![]() F221V3/16 YL002 Alpha Wire | In Stock | - | Datasheet | 21 Weeks | Polyolefin (PO), Irradiated | - | - | -55°C~135°C | Spool | 2011 | FIT®-221V | Active | 1 (Unlimited) | Tubing, Flexible | Yellow | 2 to 1 | 90°C | Flame Retardant, Fluid Resistant, Heat Resistant | 500.0' 152.4m | 0.187 (4.75mm) | 0.093 (2.36mm) | 0.020 0.51mm | ROHS3 Compliant | ||
![]() F1053/8 BK005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Poly-Vinyl Chloride (PVC), Irradiated | - | - | -20°C~105°C | Bulk | 2005 | FIT®-105 | Active | 1 (Unlimited) | Tubing, Flexible | Black | 2 to 1 | 100°C | Flame Retardant, UV Resistant | 100.0' 30.5m | 0.375 (9.53mm) | 0.187 (4.75mm) | 0.030 0.76mm | ROHS3 Compliant | ||
![]() F2211/4 GR064 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Polyolefin (PO), Irradiated | - | - | -55°C~135°C | Bulk | 2005 | FIT®-221 | Active | 1 (Unlimited) | Tubing, Flexible | Green | 2 to 1 | 90°C | Flame Resistant, Fluid Resistant | 0.500' 152.40mm 6.00 | 0.250 (6.35mm) | 0.125 (3.18mm) | 0.025 0.64mm | ROHS3 Compliant | ||
![]() F221V1/16 YL103 Alpha Wire | In Stock | - | Datasheet | 21 Weeks | Polyolefin (PO), Irradiated | - | - | -55°C~135°C | Spool | 2005 | FIT®-221V | Active | 1 (Unlimited) | Tubing, Flexible | Yellow | 2 to 1 | 90°C | Flame Retardant, Fluid Resistant, Heat Resistant | 4.00' 1.22m | 0.062 (1.57mm) | 0.031 (0.79mm) | 0.017 0.43mm | ROHS3 Compliant | ||
![]() F2213/64 RD103 Alpha Wire | In Stock | - | Datasheet | 21 Weeks | Polyolefin (PO), Irradiated | - | - | -55°C~135°C | Bulk | 2005 | FIT®-221 | Active | 1 (Unlimited) | Tubing, Flexible | Red | 2 to 1 | 90°C | Flame Resistant, Fluid Resistant | 4.00' 1.22m | 0.046 (1.17mm) | 0.023 (0.58mm) | 0.016 0.41mm | ROHS3 Compliant | ||
![]() F221V3/8 WH004 Alpha Wire | In Stock | - | Datasheet | 19 Weeks | Polyolefin (PO), Irradiated | - | - | -55°C~135°C | Bulk | 2011 | FIT®-221V | Active | 1 (Unlimited) | Tubing, Flexible | White | 2 to 1 | 90°C | Flame Retardant, Fluid Resistant, Heat Resistant | 200.0' 61.0m | 0.375 (9.53mm) | 0.187 (4.75mm) | 0.025 0.64mm | ROHS3 Compliant | ||
![]() F60011/2 BK008 Alpha Wire | In Stock | - | Datasheet | 17 Weeks | Polyolefin (PO), Chlorinated | - | - | -75°C~121°C | Bulk | 2005 | FIT®-600 | Active | 1 (Unlimited) | Tubing, Flexible | Black | 2 to 1 | 130°C | Abrasion Resistant, Flame Retardant, Heat Resistant, Oil Resistant, UV Resistant | 25.0' 7.6m | 1.500 (38.10mm) | 0.857 (21.77mm) | 0.095 2.41mm | ROHS3 Compliant | ||
![]() F75011/2 BK105 Alpha Wire | In Stock | - | Datasheet | 21 Weeks | Polyolefin (PO), Irradiated | - | - | -55°C~110°C | Spool | 2004 | FIT®-750 | Active | 1 (Unlimited) | Tubing, Flexible | Black | 2 to 1 | 110°C | Abrasion Resistant, Adhesive Lined, Chemical Resistant, Fluid Resistant, Heat Resistant, Self Extinguishing, UV Resistant | 4.00' 1.22m | 1.500 (38.10mm) | 0.750 (19.05mm) | 0.046 1.17mm | ROHS3 Compliant | ||
![]() F2211/16 GR001 Alpha Wire | In Stock | - | Datasheet | 21 Weeks | Polyolefin (PO), Irradiated | - | - | -55°C~135°C | Bulk | - | FIT®-221 | Active | 1 (Unlimited) | Tubing, Flexible | Green | 2 to 1 | 90°C | Flame Resistant, Fluid Resistant | 1000.0' 304.8m | 0.062 (1.57mm) | 0.031 (0.79mm) | 0.017 0.43mm | ROHS3 Compliant |