- Color
- Factory Pack QuantityFactory Pack Quantity
- Part # Aliases
- Unit Weight
- Material
- Inside Diameter
- Recovered Diameter
- Shrink Ratio
- RoHS
- Length
- Dielectric Strength
- Maximum Operating Temperature
Attribute column
Manufacturer
Alpha Wire Heat Shrink Tubing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | Body Material | Approvals | Chemical Resistant | Dielectric Strength | Factory Pack QuantityFactory Pack Quantity | Inside Diameter | Maximum Operating Temperature | Maximum Temperature | Minimum Operating Temperature | Minimum Shrink Temperature | Part # Aliases | Recovered Diameter | RoHS | Shipping Restrictions | Unit Weight | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Color | Family | Wire/Cable Diameter | Product | Features | Shrink Ratio | Length | REACH SVHC | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FIT1053/16 BK005 Alpha Wire | In Stock | - | - | Polyvinyl Chloride (PVC) | - | - | - | Yes | 1083 V/mil | 1 | 4.75 mm | + 105 C | + 105 C | - 20 C | + 100 C | F1053/16 BK005 | 2.36 mm | Details | - | 1 lb | - | FIT-105 | Heat Shrink Tubing | - | - | Black | Heat Shrink Products | - | Tubing | Low water absorption and UV resistant | 2:1 | 100 ft | - | UL 224 | ||
![]() FIT221B1/2 BK201 Alpha Wire | In Stock | - | - | Polyolefin (PO), Irradiated | 4.717361 kg | PO, Polyolefin | - | Yes | 500 V/mil | 2 | 12.7 mm | + 135 C | + 135 C | - 55 C | + 90 C | F221B1/2 BK201 | 6.35 mm | Details | Due to size or weight of the product, your shipping charge may increase. | 4 lbs | Bulk | FIT-221 | Heat Shrink Tubing | 135 °C | -55 °C | Black | FIT Heat Shrink Products | 12.7 mm | Tubing | General purpose protection and repair, insulation from environment, identification and beautifying substrates | 2:1 | 150 ft | No SVHC | UL 224 | ||
![]() FIT2213/4 BK007 Alpha Wire | In Stock | - | - | Polyolefin (PO), Irradiated | 453.59237 g | PO, Polyolefin | CSA, UL | Yes | 500 V/mil | 1 | 19.05 mm | + 135 C | + 135 C | - 55 C | + 90 C | F2213/4 BK007 | 9.53 mm | Details | - | 1 lb | - | FIT-221 | Heat Shrink Tubing | 135 °C | -55 °C | Black | - | 19.1 mm | Tubing | - | 2:1 | 50 ft | No SVHC | UL 224 | ||
![]() FIT2214IN BK007 Alpha Wire | In Stock | - | - | Polyolefin (PO) | - | - | - | Yes | 500 V/mil | 1 | 4 in | + 135 C | + 135 C | - 55 C | + 90 C | F2214IN BK007 | 2 in | Details | Due to size or weight of the product, your shipping charge may increase. | 26.200 lbs | - | FIT-221 | - | - | - | Black | General Purpose Heat Shrink Products | - | Tubing | XTRA-GUARD 1 applications | 2:1 | - | - | UL 224 | ||
![]() FIT2213/8 RD004 Alpha Wire | In Stock | - | - | Polyolefin (PO), Irradiated | - | - | - | Yes | 500 V/mil | 1 | 0.375 in | + 135 C | + 135 C | - 55 C | + 90 C | F2213/8 RD004 | 0.187 in | Details | - | 2 lbs | Spool | FIT-221 | Heat Shrink Tubing | - | - | Red | - | - | Tubing | - | 2:1 | 200 ft | - | UL 224 | ||
![]() FIT2213/16 RD002 Alpha Wire | In Stock | - | - | Polyolefin (PO), Irradiated | - | - | - | - | - | 1 | 4.75 mm | - | - | - | - | F2213/16 RD002 | 2.36 mm | - | - | 1.176 lbs | - | - | Heat Shrink Tubing | - | - | Red | - | - | - | - | 2:1 | 500 ft | - | - | ||
![]() FIT3503/32 CL103 Alpha Wire | In Stock | - | - | Polyvinylidene Fluoride (PVDF), Irradiated | - | - | - | No | 800 V/mil | 25 | 0.093 in | + 175 C | + 175 C | - 55 C | + 175 C | F3503/32 CL103 | 0.046 in | Details | - | 8.000001 oz | - | FIT-350 | Heat Shrink Tubing | - | - | Clear | Heat Shrink Products | - | Tubing | Excellent heat resistance | 2:1 | 4 ft | - | UL 224 | ||
![]() FIT2213/4 GR105 Alpha Wire | In Stock | - | - | Polyolefin (PO), Irradiated | - | - | - | Yes | 500 V/mil | 5 | 19.05 mm | + 135 C | + 135 C | - 55 C | + 90 C | F2213/4 GR105 | 9.53 mm | Details | - | 4.479996 oz | - | FIT-221 | Heat Shrink Tubing | - | - | Green | General Purpose Heat Shrink Products | - | Tubing | XTRA-GUARD 1 applications | 2:1 | 4 ft | - | UL 224 | ||
![]() FIT2213/32 GR002 Alpha Wire | In Stock | - | - | Polyolefin (PO), Irradiated | - | - | - | - | - | 1 | 0.093 in | - | - | - | - | F2213/32 GR002 | 0.046 in | - | - | 10.752001 oz | - | - | Heat Shrink Tubing | - | - | Green | - | - | - | - | 2:1 | 500 ft | - | - | ||
![]() FIT2211/4 RD064 Alpha Wire | In Stock | - | - | Polyolefin (PO), Irradiated | - | - | - | - | - | 20 | 6.35 mm | - | - | - | - | F2211/4 RD064 | 3.18 mm | - | - | 0.640000 oz | - | - | Heat Shrink Tubing | - | - | Red | - | - | - | - | 2:1 | 152.4 mm | - | - | ||
![]() FIT221V1/2 BK201 Alpha Wire | In Stock | - | - | Polyolefin (PO), Irradiated | - | PO, Polyolefin | - | - | - | 2 | 12.7 mm | - | - | - | - | F221V1/2 BK201 | 6.35 mm | Details | - | 3.528 lbs | - | - | Heat Shrink Tubing | - | - | Black | - | - | - | - | 2:1 | 150 ft | No SVHC | - | ||
![]() FIT221V1/4 WH103 Alpha Wire | In Stock | - | - | Polyolefin (PO), Irradiated | 453.59237 g | PO, Polyolefin | CSA, UL | - | - | 25 | 6.35 mm | - | - | - | - | F221V1/4 WH103 | 3.18 mm | Details | - | 1 lb | Box | - | Heat Shrink Tubing | - | - | White | - | - | Tubing | - | 2:1 | 4 ft | No SVHC | UL VW-1 | ||
![]() FIT221V1/16 BL103 Alpha Wire | In Stock | - | - | Polyolefin (PO), Irradiated | - | PO, Polyolefin | CSA, UL | - | - | 25 | 1.6 mm | - | - | - | - | F221V1/16 BL103 | 0.79 mm | Compliant | - | 2.256000 oz | - | - | Heat Shrink Tubing | - | - | Blue | - | 1.6 mm | - | - | 2:1 | 4 ft | No SVHC | UL VW-1 | ||
![]() FITFLEX9 SL008 Alpha Wire | In Stock | - | - | Silicone Rubber | - | - | - | Yes | 200 V/mil | 1 | 0.591 in | + 200 C | + 200 C | - 50 C | + 135 C | FFLEX9 SL008 | 0.354 in | Details | Due to size or weight of the product, your shipping charge may increase. | 1 lb | - | FIT-FLEX | - | - | - | Slate | Heat Shrink Products | - | - | Scrape abrasion resistance | 1.7:1 | - | - | UL 224 | ||
![]() FITFLEX5 SL008 Alpha Wire | In Stock | - | - | Silicone Rubber | - | - | - | Yes | 200 V/mil | 1 | 0.307 in | + 200 C | + 200 C | - 50 C | + 135 C | FFLEX5 SL008 | 0.173 in | Details | Due to size or weight of the product, your shipping charge may increase. | 8.000001 oz | - | FIT-FLEX | - | - | - | Slate | Heat Shrink Products | - | - | Scrape abrasion resistance | 1.7:1 | - | - | UL 224 | ||
![]() FITFLEX6 SL008 Alpha Wire | In Stock | - | - | Silicone Rubber | - | - | - | Yes | 200 V/mil | 1 | 0.394 in | + 200 C | + 200 C | - 50 C | + 135 C | FFLEX6 SL008 | 0.244 in | Details | Due to size or weight of the product, your shipping charge may increase. | 9.600001 oz | - | FIT-FLEX | Heat Shrink Tubing | - | - | Slate | Heat Shrink Products | - | - | Scrape abrasion resistance | 1.7:1 | 25 ft | - | UL 224 | ||
![]() FIT2211/16 RD060 Alpha Wire | In Stock | - | - | Polyolefin (PO), Irradiated | - | - | - | - | - | 36 | 1.6 mm | - | - | - | - | F2211/16 RD060 | 0.79 mm | - | - | 0.208000 oz | - | - | Heat Shrink Tubing | - | - | Red | - | - | - | - | 2:1 | 152.4 mm | - | - | ||
![]() FIT2211/4 YL003 Alpha Wire | In Stock | - | - | Polyolefin (PO) | - | - | - | Yes | 1083 V/mil | 1 | 0.25 in | + 105 C | + 105 C | - 20 C | + 100 C | F2211/4 YL003 | 0.125 in | Details | - | 3.500 lbs | - | FIT-221 | - | - | - | Yellow | General Purpose Heat Shrink Products | - | Tubing | XTRA-GUARD 1 applications | 2:1 | - | - | UL 224 | ||
![]() FIT3003/4 BK071 Alpha Wire | In Stock | - | - | Polyolefin (PO), Irradiated | - | - | - | - | - | 4 | 19.05 mm | - | - | - | - | F3003/4 BK071 | 0.313 in | - | - | 1 oz | - | - | Adhesive Lined / Dual Wall | - | - | Black | - | - | - | - | 2.5:1 | 152.4 mm | - | - | ||
![]() FIT2213/4 WH003 Alpha Wire | In Stock | - | - | Polyolefin (PO), Irradiated | - | - | - | - | - | 1 | 19.05 mm | - | - | - | - | F2213/4 WH003 | 9.53 mm | - | - | 3.494 lbs | - | - | Heat Shrink Tubing | - | - | White | - | - | - | - | 2:1 | 250 ft | - | - |