- Color
- Factory Pack QuantityFactory Pack Quantity
- Part # Aliases
- Unit Weight
- Material
- Inside Diameter
- Recovered Diameter
- Shrink Ratio
- RoHS
- Length
- Dielectric Strength
- Maximum Operating Temperature
Attribute column
Manufacturer
Alpha Wire Heat Shrink Tubing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Shrinkage Ratio | Shrink Temperature | Features | Length | Diameter - Inner, Supplied | Diameter - Inner, Recovered | Recovered Wall Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F2213/64 BK059 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Polyolefin (PO), Irradiated | -55°C~135°C | Spool | - | FIT®-221 | Active | 1 (Unlimited) | Tubing, Flexible | Black | 2 to 1 | 90°C | Flame Resistant, Fluid Resistant, UV Resistant | 0.500' 152.40mm 6.00 | 0.046 (1.17mm) | 0.023 (0.58mm) | 0.016 0.41mm | ROHS3 Compliant | ||
![]() F2211/2 OR016 Alpha Wire | In Stock | - | - | - | - | - | Spool | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F2213/4 CL003 Alpha Wire | In Stock | - | Datasheet | 17 Weeks | Polyolefin (PO), Irradiated | -55°C~135°C | Spool | - | FIT®-221 | Active | 1 (Unlimited) | Tubing, Flexible | Clear | 2 to 1 | 90°C | Fluid Resistant | 250.0' 76.2m | 0.750 (19.05mm) | 0.375 (9.53mm) | 0.030 0.76mm | ROHS3 Compliant | ||
![]() F221V11/2 BL105 Alpha Wire | In Stock | - | Datasheet | 21 Weeks | Polyolefin (PO), Irradiated | -55°C~135°C | Spool | 2011 | FIT®-221V | Active | 1 (Unlimited) | Tubing, Flexible | Blue | 2 to 1 | 90°C | Flame Retardant, Fluid Resistant, Heat Resistant | 4.00' 1.22m | 1.500 (38.10mm) | 0.750 (19.05mm) | 0.040 1.02mm | ROHS3 Compliant | ||
![]() F221V3/32 RD002 Alpha Wire | In Stock | - | Datasheet | 21 Weeks | Polyolefin (PO), Irradiated | -55°C~135°C | Spool | 2011 | FIT®-221V | Active | 1 (Unlimited) | Tubing, Flexible | Red | 2 to 1 | 90°C | Flame Retardant, Fluid Resistant, Heat Resistant | 500.0' 152.4m | 0.093 (2.36mm) | 0.046 (1.17mm) | 0.020 0.51mm | ROHS3 Compliant | ||
![]() F221V3/32 YL002 Alpha Wire | In Stock | - | Datasheet | 21 Weeks | Polyolefin (PO), Irradiated | -55°C~135°C | Bulk | 2011 | FIT®-221V | Active | 1 (Unlimited) | Tubing, Flexible | Yellow | 2 to 1 | 90°C | Flame Retardant, Fluid Resistant, Heat Resistant | 500.0' 152.4m | 0.093 (2.36mm) | 0.046 (1.17mm) | 0.020 0.51mm | ROHS3 Compliant | ||
![]() F2211/16 CL103 Alpha Wire | In Stock | - | Datasheet | 11 Weeks | Polyolefin (PO), Irradiated | -55°C~135°C | Spool | 2005 | FIT®-221 | Active | 1 (Unlimited) | Tubing, Flexible | Clear | 2 to 1 | 90°C | Fluid Resistant | 4.00' 1.22m | 0.062 (1.57mm) | 0.031 (0.79mm) | 0.017 0.43mm | ROHS3 Compliant | ||
![]() F221B3/64 CL205 Alpha Wire | In Stock | - | Datasheet | 19 Weeks | Polyolefin (PO), Irradiated | -55°C~135°C | Spool | 2011 | FIT®-221B | Active | 1 (Unlimited) | Tubing, Flexible | Clear | 2 to 1 | 90°C | Fluid Resistant | 1000.0' 304.8m | 0.046 (1.17mm) | 0.023 (0.58mm) | 0.016 0.41mm | ROHS3 Compliant | ||
![]() F221V1/4 YL003 Alpha Wire | In Stock | - | Datasheet | 21 Weeks | Polyolefin (PO), Irradiated | -55°C~135°C | Bulk | 2011 | FIT®-221V | Active | 1 (Unlimited) | Tubing, Flexible | Yellow | 2 to 1 | 90°C | Flame Retardant, Fluid Resistant, Heat Resistant | 250.0' 76.2m | 0.250 (6.35mm) | 0.125 (3.18mm) | 0.025 0.64mm | ROHS3 Compliant | ||
![]() F321V1/4 WH003 Alpha Wire | In Stock | - | Datasheet | 21 Weeks | Polyolefin (PO), Irradiated | -55°C~135°C | Bulk | 2011 | FIT®-321V | Active | 1 (Unlimited) | Tubing, Flexible | White | 3 to 1 | 90°C | Flame Retardant, Fluid Resistant, Heat Resistant | 250.0' 76.2m | 0.240 (6.10mm) | 0.080 (2.03mm) | 0.028 0.71mm | ROHS3 Compliant | ||
![]() F221V1/8 YL002 Alpha Wire | In Stock | - | Datasheet | 21 Weeks | Polyolefin (PO), Irradiated | -55°C~135°C | Bulk | 2011 | FIT®-221V | Active | 1 (Unlimited) | Tubing, Flexible | Yellow | 2 to 1 | 90°C | Flame Retardant, Fluid Resistant, Heat Resistant | 500.0' 152.4m | 0.125 (3.18mm) | 0.062 (1.57mm) | 0.020 0.51mm | ROHS3 Compliant | ||
![]() F221V3/32 WH103 Alpha Wire | In Stock | - | Datasheet | 21 Weeks | Polyolefin (PO), Irradiated | -55°C~135°C | Bulk | 2005 | FIT®-221V | Active | 1 (Unlimited) | Tubing, Flexible | White | 2 to 1 | 90°C | Flame Retardant, Fluid Resistant, Heat Resistant | 4.00' 1.22m | 0.093 (2.36mm) | 0.046 (1.17mm) | 0.020 0.51mm | ROHS3 Compliant | ||
![]() F221V3/8 BK202 Alpha Wire | In Stock | - | Datasheet | 19 Weeks | Polyolefin (PO), Irradiated | -55°C~135°C | Bulk | - | FIT®-221V | Active | 1 (Unlimited) | Tubing, Flexible | Black | 2 to 1 | 90°C | Flame Retardant, Fluid Resistant, Heat Resistant, UV Resistant | 200.0' 61.0m | 0.375 (9.53mm) | 0.187 (4.75mm) | 0.025 0.64mm | ROHS3 Compliant | ||
![]() F62111/4 BK068 Alpha Wire | In Stock | - | Datasheet | 21 Weeks | Polyolefin (PO) | -55°C~90°C | Bulk | - | FIT®-621 | Active | 1 (Unlimited) | Tubing, Flexible | Black | 5.6 to 1 | 121°C | Abrasion Resistant, Adhesive Lined, Chemical Resistant, Heat Resistant | 0.500' 152.40mm 6.00 | 1.250 (31.75mm) | 0.220 (5.59mm) | 0.060 1.52mm | ROHS3 Compliant | ||
![]() F2211/8 WH062 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Polyolefin (PO), Irradiated | -55°C~135°C | Bulk | - | FIT®-221 | Active | 1 (Unlimited) | Tubing, Flexible | White | 2 to 1 | 90°C | Flame Resistant, Fluid Resistant | 0.500' 152.40mm 6.00 | 0.125 (3.18mm) | 0.062 (1.57mm) | 0.020 0.51mm | ROHS3 Compliant | ||
![]() F2213/32 BK018 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Polyolefin (PO), Irradiated | -55°C~135°C | Bulk | - | FIT®-221 | Active | 1 (Unlimited) | Tubing, Flexible | Black | 2 to 1 | 90°C | Flame Resistant, Fluid Resistant, UV Resistant | 65.0 19.8m | 0.093 (2.36mm) | 0.046 (1.17mm) | 0.020 0.51mm | ROHS3 Compliant | ||
![]() F3211/2 BK105 Alpha Wire | In Stock | - | Datasheet | 20 Weeks | Polyolefin (PO) | -55°C~125°C | Bulk | 2011 | FIT®-321 | Active | 1 (Unlimited) | Tubing, Flexible | Black | 3 to 1 | 110°C | Abrasion Resistant, Adhesive Lined, Chemical Resistant, Fluid Resistant, Heat Resistant, UV Resistant, Water Resistant | 4.00' 1.22m | 0.500 (12.70mm) | 0.157 (3.99mm) | 0.071 1.80mm | ROHS3 Compliant | ||
![]() F221B1IN CL003 Alpha Wire | In Stock | - | Datasheet | - | Polyolefin (PO), Irradiated | -55°C~135°C | Spool | 2011 | FIT®-221B | Obsolete | 1 (Unlimited) | Tubing, Flexible | Clear | 2 to 1 | 90°C | Fluid Resistant | 250.0' 76.2m | 1.000 (25.40mm) | 0.500 (12.70mm) | 0.035 0.89mm | Non-RoHS Compliant | ||
![]() F2211/16 WH060 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Polyolefin (PO), Irradiated | -55°C~135°C | Bulk | 2011 | FIT®-221 | Active | 1 (Unlimited) | Tubing, Flexible | White | 2 to 1 | 90°C | Flame Resistant, Fluid Resistant | 0.500' 152.40mm 6.00 | 0.062 (1.57mm) | 0.031 (0.79mm) | 0.017 0.43mm | ROHS3 Compliant | ||
![]() F2213/64 CL059 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Polyolefin (PO), Irradiated | -55°C~135°C | Spool | - | FIT®-221 | Active | 1 (Unlimited) | Tubing, Flexible | Clear | 2 to 1 | 90°C | Fluid Resistant | 0.500' 152.40mm 6.00 | 0.046 (1.17mm) | 0.023 (0.58mm) | 0.016 0.41mm | ROHS3 Compliant |