- Color
- Factory Pack QuantityFactory Pack Quantity
- Part # Aliases
- Unit Weight
- Material
- Inside Diameter
- Recovered Diameter
- Shrink Ratio
- RoHS
- Length
- Dielectric Strength
- Maximum Operating Temperature
Attribute column
Manufacturer
Alpha Wire Heat Shrink Tubing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | RoHS | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Shrinkage Ratio | Shrink Temperature | Features | Length | Diameter - Inner, Supplied | Diameter - Inner, Recovered | Recovered Wall Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F3003/8 BK103 Alpha Wire | In Stock | - | Datasheet | 21 Weeks | Polyolefin (PO), Irradiated | - | -55°C~125°C | Bulk | 2011 | FIT®-300 | Active | 1 (Unlimited) | Tubing, Semi Rigid | Black | 2.5 to 1 | 140°C | Abrasion Resistant, Chemical Resistant, Fluid Resistant | 4.00' 1.22m | 0.375 (9.53mm) | 0.135 (3.43mm) | 0.050 1.27mm | ROHS3 Compliant | ||
![]() F2213/32 WH103 Alpha Wire | In Stock | - | Datasheet | 17 Weeks | Polyolefin (PO), Irradiated | - | -55°C~135°C | Bulk | - | FIT®-221 | Active | 1 (Unlimited) | Tubing, Flexible | White | 2 to 1 | 90°C | Flame Resistant, Fluid Resistant | 4.00' 1.22m | 0.093 (2.36mm) | 0.046 (1.17mm) | 0.020 0.51mm | ROHS3 Compliant | ||
![]() F2211/2 BK066 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Polyolefin (PO), Irradiated | - | -55°C~135°C | Bulk | - | FIT®-221 | Active | 1 (Unlimited) | Tubing, Flexible | Black | 2 to 1 | 90°C | Flame Resistant, Fluid Resistant, UV Resistant | 0.500' 152.40mm 6.00 | 0.500 (12.70mm) | 0.250 (6.35mm) | 0.025 0.64mm | ROHS3 Compliant | ||
![]() F62121/2 BK068 Alpha Wire | In Stock | - | Datasheet | 21 Weeks | Polyolefin (PO) | - | -55°C~90°C | Spool | 2011 | FIT®-621 | Active | 1 (Unlimited) | Tubing, Flexible | Black | 5.6 to 1 | 121°C | Abrasion Resistant, Adhesive Lined, Chemical Resistant, Heat Resistant | 0.500' 152.40mm 6.00 | 2.500 (63.50mm) | 0.500 (12.70mm) | 0.120 3.05mm | ROHS3 Compliant | ||
![]() F221V1/16 RD001 Alpha Wire | In Stock | - | Datasheet | 21 Weeks | Polyolefin (PO), Irradiated | - | -55°C~135°C | Bulk | 2011 | FIT®-221V | Active | 1 (Unlimited) | Tubing, Flexible | Red | 2 to 1 | 90°C | Flame Retardant, Fluid Resistant, Heat Resistant | 1000.0' 304.8m | 0.062 (1.57mm) | 0.031 (0.79mm) | 0.017 0.43mm | ROHS3 Compliant | ||
![]() F221V3/16 BK100 Alpha Wire | In Stock | - | Datasheet | 19 Weeks | Polyolefin (PO), Irradiated | - | -55°C~135°C | Spool | 2011 | FIT®-221V | Active | 1 (Unlimited) | Tubing, Flexible | Black | 2 to 1 | 90°C | Flame Retardant, Fluid Resistant, Heat Resistant, UV Resistant | 4.00' 1.22m | 0.187 (4.75mm) | 0.093 (2.36mm) | 0.020 0.51mm | ROHS3 Compliant | ||
![]() F321V1/2 WH016 Alpha Wire | In Stock | - | Datasheet | 21 Weeks | Polyolefin (PO), Irradiated | - | -55°C~135°C | Spool | 2011 | FIT®-321V | Active | 1 (Unlimited) | Tubing, Flexible | White | 3 to 1 | 90°C | Flame Retardant, Fluid Resistant, Heat Resistant | 150.0' 45.7m | 0.472 (11.99mm) | 0.160 (4.06mm) | 0.033 0.84mm | ROHS3 Compliant | ||
![]() F221V3/32 GR002 Alpha Wire | In Stock | - | Datasheet | 21 Weeks | Polyolefin (PO), Irradiated | - | -55°C~135°C | Bulk | 2011 | FIT®-221V | Active | 1 (Unlimited) | Tubing, Flexible | Green | 2 to 1 | 90°C | Flame Retardant, Fluid Resistant, Heat Resistant | 500.0' 152.4m | 0.093 (2.36mm) | 0.046 (1.17mm) | 0.020 0.51mm | ROHS3 Compliant | ||
![]() F221V3/32 YL103 Alpha Wire | In Stock | - | Datasheet | 21 Weeks | Polyolefin (PO), Irradiated | - | -55°C~135°C | Bulk | 2005 | FIT®-221V | Active | 1 (Unlimited) | Tubing, Flexible | Yellow | 2 to 1 | 90°C | Flame Retardant, Fluid Resistant, Heat Resistant | 4.00' 1.22m | 0.093 (2.36mm) | 0.046 (1.17mm) | 0.020 0.51mm | ROHS3 Compliant | ||
![]() F221V1/4 BL103 Alpha Wire | In Stock | - | Datasheet | 21 Weeks | Polyolefin (PO), Irradiated | - | -55°C~135°C | Bulk | 2005 | FIT®-221V | Active | 1 (Unlimited) | Tubing, Flexible | Blue | 2 to 1 | 90°C | Flame Retardant, Fluid Resistant, Heat Resistant | 4.00' 1.22m | 0.250 (6.35mm) | 0.125 (3.18mm) | 0.025 0.64mm | ROHS3 Compliant | ||
![]() ST3023/16 BK103 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Polyolefin (PO), Irradiated | - | -55°C~110°C | Spool | 2011 | FIT®-750 | Active | 1 (Unlimited) | Tubing, Flexible | Black | 2 to 1 | 110°C | Abrasion Resistant, Adhesive Lined, Chemical Resistant, Fluid Resistant, Heat Resistant, Self Extinguishing, UV Resistant | 4.00' 1.22m | 0.187 (4.75mm) | 0.093 (2.36mm) | 0.027 0.69mm | ROHS3 Compliant | ||
![]() F42111/2 BK105 Alpha Wire | In Stock | - | Datasheet | 21 Weeks | Polyolefin (PO), Irradiated | - | -55°C~135°C | Bulk | 2011 | FIT®-421 | Active | 1 (Unlimited) | Tubing, Flexible | Black | 4 to 1 | 90°C | Flame Retardant, Fluid Resistant, Heat Resistant, UV Resistant | 4.00' 1.22m | 1.500 (38.10mm) | 0.375 (9.53mm) | 0.045 1.14mm | ROHS3 Compliant | ||
![]() F221V3/64 WH103 Alpha Wire | In Stock | - | Datasheet | 21 Weeks | Polyolefin (PO), Irradiated | - | -55°C~135°C | Spool | 2005 | FIT®-221V | Active | 1 (Unlimited) | Tubing, Flexible | White | 2 to 1 | 90°C | Flame Retardant, Fluid Resistant, Heat Resistant | 4.00' 1.22m | 0.046 (1.17mm) | 0.023 (0.58mm) | 0.016 0.41mm | ROHS3 Compliant | ||
![]() F2951/16 BK103 Alpha Wire | In Stock | - | Datasheet | - | Polyolefin (PO), Irradiated | - | -55°C~125°C | Bulk | - | FIT®-295 | Obsolete | 1 (Unlimited) | Tubing, Semi Rigid | Black | 2 to 1 | 110°C | Abrasion Resistant, Chemical Resistant, Flame Retardant, UV Resistant | 4.00' 1.22m | 0.063 (1.60mm) | 0.031 (0.79mm) | 0.020 0.51mm | - | ||
![]() F221V3/64 BL103 Alpha Wire | In Stock | - | Datasheet | 21 Weeks | Polyolefin (PO), Irradiated | - | -55°C~135°C | Bulk | 2005 | FIT®-221V | Active | 1 (Unlimited) | Tubing, Flexible | Blue | 2 to 1 | 90°C | Flame Retardant, Fluid Resistant, Heat Resistant | 4.00' 1.22m | 0.046 (1.17mm) | 0.023 (0.58mm) | 0.016 0.41mm | ROHS3 Compliant | ||
![]() F221V1/2 RD105 Alpha Wire | In Stock | - | Datasheet | 21 Weeks | Polyolefin (PO), Irradiated | - | -55°C~135°C | Bulk | 2005 | FIT®-221V | Active | 1 (Unlimited) | Tubing, Flexible | Red | 2 to 1 | 90°C | Flame Retardant, Fluid Resistant, Heat Resistant | 4.00' 1.22m | 0.500 (12.70mm) | 0.250 (6.35mm) | 0.025 0.64mm | ROHS3 Compliant | ||
![]() F2213/64 GR059 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Polyolefin (PO), Irradiated | - | -55°C~135°C | Bulk | 2005 | FIT®-221 | Active | 1 (Unlimited) | Tubing, Flexible | Green | 2 to 1 | 90°C | Flame Resistant, Fluid Resistant | 0.500' 152.40mm 6.00 | 0.046 (1.17mm) | 0.023 (0.58mm) | 0.016 0.41mm | ROHS3 Compliant | ||
![]() FIT221-1/8BLK6IN Alpha Wire | In Stock | - | - | - | Polyolefin | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FCLR3/8 CL005 Alpha Wire | In Stock | - | Datasheet | 21 Weeks | Polyvinylidene Fluoride (PVDF), Irradiated | - | -55°C~175°C | Bulk | 2011 | FIT®-CLEAR | Active | 1 (Unlimited) | Tubing, Flexible | Clear | 2 to 1 | 150°C | Chemical Resistant, Flame Retardant, Fluid Resistant | 100.0' 30.5m | 0.375 (9.53mm) | 0.187 (4.75mm) | 0.012 0.30mm | ROHS3 Compliant | ||
![]() F2951/4 CL064 Alpha Wire | In Stock | - | Datasheet | 4 Weeks | Polyolefin (PO), Irradiated | - | -55°C~135°C | Bulk | 2011 | FIT®-295 | Obsolete | 1 (Unlimited) | Tubing, Semi Rigid | Clear | 2 to 1 | 110°C | Abrasion Resistant, Chemical Resistant | 0.500' 152.40mm 6.00 | 0.250 (6.35mm) | 0.125 (3.18mm) | 0.025 0.64mm | - |