- Color
- Factory Pack QuantityFactory Pack Quantity
- Part # Aliases
- Unit Weight
- Material
- Inside Diameter
- Recovered Diameter
- Shrink Ratio
- RoHS
- Length
- Dielectric Strength
- Maximum Operating Temperature
Attribute column
Manufacturer
Alpha Wire Heat Shrink Tubing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Inside Diameter | RoHS | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Shrinkage Ratio | Shrink Temperature | Features | Length | Diameter - Inner, Supplied | Diameter - Inner, Recovered | Recovered Wall Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F3001/2 BL056 Alpha Wire | In Stock | - | Datasheet | 4 Weeks | Polyolefin (PO), Irradiated | - | - | -55°C~125°C | Spool | 2011 | FIT®-300 | Active | 1 (Unlimited) | Tubing, Semi Rigid | Blue | 2.5 to 1 | 140°C | Abrasion Resistant, Chemical Resistant, Fluid Resistant | 0.500' 152.40mm 6.00 | 0.500 (12.70mm) | 0.195 (4.95mm) | 0.055 1.40mm | ROHS3 Compliant | ||
![]() F221V1/16 BK100 Alpha Wire | In Stock | - | Datasheet | 19 Weeks | Polyolefin (PO), Irradiated | - | - | -55°C~135°C | Spool | 2011 | FIT®-221V | Active | 1 (Unlimited) | Tubing, Flexible | Black | 2 to 1 | 90°C | Flame Retardant, Fluid Resistant, Heat Resistant, UV Resistant | 4.00' 1.22m | 0.062 (1.57mm) | 0.031 (0.79mm) | 0.017 0.43mm | ROHS3 Compliant | ||
![]() F2211/16 BK147 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Polyolefin (PO), Irradiated | - | - | -55°C~135°C | Bulk | - | FIT®-221 | Active | 1 (Unlimited) | Tubing, Flexible | Black | 2 to 1 | 90°C | Flame Resistant, Fluid Resistant, UV Resistant | 0.083' 25.40mm 1.00 | 0.062 (1.57mm) | 0.031 (0.79mm) | 0.017 0.43mm | ROHS3 Compliant | ||
![]() F2951/4 CL103 Alpha Wire | In Stock | - | Datasheet | 4 Weeks | Polyolefin (PO), Irradiated | - | - | -55°C~135°C | Bulk | 2011 | FIT®-295 | Obsolete | 1 (Unlimited) | Tubing, Semi Rigid | Clear | 2 to 1 | 110°C | Abrasion Resistant, Chemical Resistant | 4.00' 1.22m | 0.250 (6.35mm) | 0.125 (3.18mm) | 0.025 0.64mm | - | ||
![]() F2953/32 CL061 Alpha Wire | In Stock | - | Datasheet | 4 Weeks | Polyolefin (PO), Irradiated | - | - | -55°C~135°C | Bulk | 2011 | FIT®-295 | Obsolete | 1 (Unlimited) | Tubing, Semi Rigid | Clear | 2 to 1 | 110°C | Abrasion Resistant, Chemical Resistant | 0.500' 152.40mm 6.00 | 0.093 (2.36mm) | 0.046 (1.17mm) | 0.020 0.51mm | - | ||
![]() F221V1/16 GR103 Alpha Wire | In Stock | - | Datasheet | 21 Weeks | Polyolefin (PO), Irradiated | - | - | -55°C~135°C | Bulk | 2005 | FIT®-221V | Active | 1 (Unlimited) | Tubing, Flexible | Green | 2 to 1 | 90°C | Flame Retardant, Fluid Resistant, Heat Resistant | 4.00' 1.22m | 0.062 (1.57mm) | 0.031 (0.79mm) | 0.017 0.43mm | ROHS3 Compliant | ||
![]() F221B3/32 BK100 Alpha Wire | In Stock | - | Datasheet | 19 Weeks | Polyolefin (PO), Irradiated | - | - | -55°C~135°C | Bulk | 2011 | FIT®-221B | Active | 1 (Unlimited) | Tubing, Flexible | Black | 2 to 1 | 90°C | Flame Resistant, Fluid Resistant, UV Resistant | 4.00' 1.22m | 0.093 (2.36mm) | 0.046 (1.17mm) | 0.020 0.51mm | ROHS3 Compliant | ||
![]() FIT2213/44'GREEN Alpha Wire | In Stock | - | - | - | Polyolefin | 19 mm | Compliant | - | - | - | - | - | - | - | Green | - | - | - | - | - | - | - | - | ||
![]() F221V3/64 RD103 Alpha Wire | In Stock | - | Datasheet | 21 Weeks | Polyolefin (PO), Irradiated | - | - | -55°C~135°C | Bulk | 2005 | FIT®-221V | Active | 1 (Unlimited) | Tubing, Flexible | Red | 2 to 1 | 90°C | Flame Retardant, Fluid Resistant, Heat Resistant | 4.00' 1.22m | 0.046 (1.17mm) | 0.023 (0.58mm) | 0.016 0.41mm | ROHS3 Compliant | ||
![]() F221V3/16 BL002 Alpha Wire | In Stock | - | Datasheet | 21 Weeks | Polyolefin (PO), Irradiated | - | - | -55°C~135°C | Bulk | 2011 | FIT®-221V | Active | 1 (Unlimited) | Tubing, Flexible | Blue | 2 to 1 | 90°C | Flame Retardant, Fluid Resistant, Heat Resistant | 500.0' 152.4m | 0.187 (4.75mm) | 0.093 (2.36mm) | 0.020 0.51mm | ROHS3 Compliant | ||
![]() F221V3/16 RD002 Alpha Wire | In Stock | - | Datasheet | 21 Weeks | Polyolefin (PO), Irradiated | - | - | -55°C~135°C | Spool | 2011 | FIT®-221V | Active | 1 (Unlimited) | Tubing, Flexible | Red | 2 to 1 | 90°C | Flame Retardant, Fluid Resistant, Heat Resistant | 500.0' 152.4m | 0.187 (4.75mm) | 0.093 (2.36mm) | 0.020 0.51mm | ROHS3 Compliant | ||
![]() FFLEX6 SL005 Alpha Wire | In Stock | - | Datasheet | 21 Weeks | Silicone Rubber | - | - | -50°C~200°C | Bulk | 2005 | FIT®-FLEX | Active | 1 (Unlimited) | Tubing, Flexible | Slate | 1.7 to 1 | 80°C | Self Extinguishing | 100.0' 30.5m | 0.512 (13.00mm) | 0.244 (6.20mm) | 0.055 1.40mm | ROHS3 Compliant | ||
![]() FFLEX3 SL005 Alpha Wire | In Stock | - | Datasheet | 21 Weeks | Silicone Rubber | - | - | -50°C~200°C | Spool | 2005 | FIT®-FLEX | Active | 1 (Unlimited) | Tubing, Flexible | Slate | 1.7 to 1 | 80°C | Self Extinguishing | 100.0' 30.5m | 0.263 (6.68mm) | 0.114 (2.90mm) | 0.055 1.40mm | ROHS3 Compliant | ||
![]() F321V1IN WH003 Alpha Wire | In Stock | - | Datasheet | 21 Weeks | Polyolefin (PO), Irradiated | - | - | -55°C~135°C | Bulk | 2011 | FIT®-321V | Active | 1 (Unlimited) | Tubing, Flexible | White | 3 to 1 | 90°C | Flame Retardant, Fluid Resistant, Heat Resistant | 250.0' 76.2m | 0.945 (24.00mm) | 0.315 (8.00mm) | 0.048 1.22mm | ROHS3 Compliant | ||
![]() F2212IN OR015 Alpha Wire | In Stock | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F2953/32 BK103 Alpha Wire | In Stock | - | Datasheet | 4 Weeks | Polyolefin (PO), Irradiated | - | - | -55°C~125°C | Spool | 2011 | FIT®-295 | Obsolete | 1 (Unlimited) | Tubing, Semi Rigid | Black | 2 to 1 | 110°C | Abrasion Resistant, Chemical Resistant, Flame Retardant, UV Resistant | 4.00' 1.22m | 0.093 (2.36mm) | 0.046 (1.17mm) | 0.020 0.51mm | - | ||
![]() F2953/16 CL063 Alpha Wire | In Stock | - | Datasheet | 4 Weeks | Polyolefin (PO), Irradiated | - | - | -55°C~135°C | Bulk | 2011 | FIT®-295 | Obsolete | 1 (Unlimited) | Tubing, Semi Rigid | Clear | 2 to 1 | 110°C | Abrasion Resistant, Chemical Resistant | 0.500' 152.40mm 6.00 | 0.187 (4.75mm) | 0.093 (2.36mm) | 0.025 0.64mm | - | ||
![]() F2953/16 BK063 Alpha Wire | In Stock | - | Datasheet | 4 Weeks | Polyolefin (PO), Irradiated | - | - | -55°C~125°C | Spool | 2011 | FIT®-295 | Obsolete | 1 (Unlimited) | Tubing, Semi Rigid | Black | 2 to 1 | 110°C | Abrasion Resistant, Chemical Resistant, Flame Retardant, UV Resistant | 0.500' 152.40mm 6.00 | 0.187 (4.75mm) | 0.093 (2.36mm) | 0.025 0.64mm | - | ||
![]() F2211/16 GR103 Alpha Wire | In Stock | - | Datasheet | 21 Weeks | Polyolefin (PO), Irradiated | - | - | -55°C~135°C | Bulk | 2005 | FIT®-221 | Active | 1 (Unlimited) | Tubing, Flexible | Green | 2 to 1 | 90°C | Flame Resistant, Fluid Resistant | 4.00' 1.22m | 0.062 (1.57mm) | 0.031 (0.79mm) | 0.017 0.43mm | ROHS3 Compliant | ||
![]() F221V1/8 GR103 Alpha Wire | In Stock | - | Datasheet | 21 Weeks | Polyolefin (PO), Irradiated | - | - | -55°C~135°C | Bulk | 2005 | FIT®-221V | Active | 1 (Unlimited) | Tubing, Flexible | Green | 2 to 1 | 90°C | Flame Retardant, Fluid Resistant, Heat Resistant | 4.00' 1.22m | 0.125 (3.18mm) | 0.062 (1.57mm) | 0.020 0.51mm | ROHS3 Compliant |