- Color
- Factory Pack QuantityFactory Pack Quantity
- Part # Aliases
- Unit Weight
- Material
- Inside Diameter
- Recovered Diameter
- Shrink Ratio
- RoHS
- Length
- Dielectric Strength
- Maximum Operating Temperature
Attribute column
Manufacturer
Alpha Wire Heat Shrink Tubing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | RoHS | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Shrinkage Ratio | Shrink Temperature | Features | Length | Diameter - Inner, Supplied | Diameter - Inner, Recovered | Recovered Wall Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F2213/4 OR003 Alpha Wire | In Stock | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F2213/8 YL024 Alpha Wire | In Stock | - | Datasheet | 13 Weeks | Polyolefin (PO), Irradiated | - | -55°C~135°C | Bulk | 2004 | FIT®-221 | Active | 1 (Unlimited) | Tubing, Flexible | Yellow | 2 to 1 | 90°C | Flame Resistant, Fluid Resistant | 35.0' 10.7m | 0.375 (9.53mm) | 0.187 (4.75mm) | 0.025 0.64mm | ROHS3 Compliant | ||
![]() CAP-21 Alpha Wire | In Stock | - | - | - | Polyolefin | Compliant | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | ||
![]() F62121/2 BK072 Alpha Wire | In Stock | - | Datasheet | 21 Weeks | Polyolefin (PO) | - | -55°C~90°C | Bulk | - | FIT®-621 | Active | 1 (Unlimited) | Tubing, Flexible | Black | 5.6 to 1 | 121°C | Abrasion Resistant, Adhesive Lined, Chemical Resistant, Heat Resistant | 0.500' 152.40mm 6.00 | 2.500 (63.50mm) | 0.500 (12.70mm) | 0.120 3.05mm | ROHS3 Compliant | ||
![]() F6005/8 BK016 Alpha Wire | In Stock | - | Datasheet | 21 Weeks | Polyolefin (PO), Chlorinated | - | -75°C~121°C | Spool | 2011 | FIT®-600 | Active | 1 (Unlimited) | Tubing, Flexible | Black | 2 to 1 | 130°C | Abrasion Resistant, Flame Retardant, Heat Resistant, Oil Resistant, UV Resistant | 150.0' 45.7m | 0.625 (15.88mm) | 0.357 (9.07mm) | 0.052 1.32mm | ROHS3 Compliant | ||
![]() FITFILL1 NA075 Alpha Wire | In Stock | - | - | - | - | - | - | Spool | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F2211/8 OR103 Alpha Wire | In Stock | - | - | - | - | - | - | Spool | - | - | Active | - | - | - | - | - | - | - | - | - | - | - |