- Abrasion Protection
- Color
- Diameter - Inside
- Diameter - Outside
- Environmental Protection
- Factory Lead Time
- Length
- Material
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Part Status
- RoHS Status
Attribute column
Manufacturer
Alpha Wire Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Type Attributes | Abrasion Protection | Liquid Protection | Environmental Protection | Heat Protection | Features | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PF2409 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Fiberglass | -60°C~648°C | 2001 | FIT® PIF-240 | Active | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion Resistant | - | Corrosion Resistant | - | - | 100' 30.48m | 0.146 (3.71mm) | 0.114 (2.90mm) | 0.011 0.28mm | UL VW-1 | ROHS3 Compliant | ||
![]() P1057 BK002 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Poly-Vinyl Chloride (PVC) | -20°C~105°C | 2006 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | Black | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 500' 152.40m | 0.198 (5.03mm) | 0.144 (3.66mm) | 0.020 0.51mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() P1058 WH002 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Poly-Vinyl Chloride (PVC) | -20°C~105°C | - | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | White | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 500' 152.40m | 0.181 (4.60mm) | 0.129 (3.28mm) | 0.020 0.51mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() PF20020 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Fiberglass, Silicone Coated | -70°C~200°C | 2011 | FIT® PIF-200 | Active | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion Resistant, Fray Resistant | - | Corrosion Resistant | - | Clean Cut | 100' 30.48m | 0.065 (1.65mm) | 0.032 (0.81mm) | 0.013 0.33mm | UL VW-1 | ROHS3 Compliant | ||
![]() P10518 CL001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Poly-Vinyl Chloride (PVC) | -20°C~105°C | 2005 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | Clear | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 1000' 304.80m | 0.081 (2.06mm) | 0.040 (1.02mm) | 0.016 0.40mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() TFT25022 NA005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Polytetrafluoroethylene (PTFE) | -75°C~260°C | 2005 | FIT® TFT-250 | Active | 1 (Unlimited) | Solid Tubing | Natural | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | Chemical Resistant | 100' 30.48m | 0.056 (1.42mm) | 0.025 (0.64mm) | 0.012 0.30mm | UL94 V-0 | ROHS3 Compliant | ||
![]() P10513 CL005 Alpha Wire | In Stock | - | Datasheet | 6 Weeks | Poly-Vinyl Chloride (PVC) | -20°C~105°C | 2011 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | Clear | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 100' 30.48m | 0.112 (2.84mm) | 0.072 (1.83mm) | 0.016 0.40mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() XS300134 BK005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Polyamide (PA), Nylon, Halogen Free | -45°C~120°C | 2011 | FIT® XS-300 | Active | 1 (Unlimited) | Sleeving | Black | Braided | Abrasion Resistant | Fuel Resistant | Corrosion Resistant, Environment Resistant, UV Resistant, Weather Resistant | - | Chemical Resistant, Clean Cut, Fungus Resistant, Tight Weave, Vermin Resistant | 100' 30.48m | 1.430 (36.32mm) | 1.340 (34.04mm) | 0.045 1.14mm | - | ROHS3 Compliant | ||
![]() XS300159 BK005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Polyamide (PA), Nylon, Halogen Free | -45°C~120°C | 2011 | FIT® XS-300 | Active | 1 (Unlimited) | Sleeving | Black | Braided | Abrasion Resistant | Fuel Resistant | Corrosion Resistant, Environment Resistant, UV Resistant, Weather Resistant | - | Chemical Resistant, Clean Cut, Fungus Resistant, Tight Weave, Vermin Resistant | 100' 30.48m | 1.680 (42.67mm) | 1.590 (40.39mm) | 0.045 1.14mm | - | ROHS3 Compliant | ||
![]() XS300083 BK005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Polyamide (PA), Nylon, Halogen Free | -45°C~120°C | 2011 | FIT® XS-300 | Active | 1 (Unlimited) | Sleeving | Black | Braided | Abrasion Resistant | Fuel Resistant | Corrosion Resistant, Environment Resistant, UV Resistant, Weather Resistant | - | Chemical Resistant, Clean Cut, Fungus Resistant, Tight Weave, Vermin Resistant | 100' 30.48m | 0.920 (23.37mm) | 0.830 (21.08mm) | 0.045 1.14mm | - | ROHS3 Compliant | ||
![]() XS300071 BK005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Polyamide (PA), Nylon, Halogen Free | -45°C~120°C | 2011 | FIT® XS-300 | Active | 1 (Unlimited) | Sleeving | Black | Braided | Abrasion Resistant | Fuel Resistant | Corrosion Resistant, Environment Resistant, UV Resistant, Weather Resistant | - | Chemical Resistant, Clean Cut, Fungus Resistant, Tight Weave, Vermin Resistant | 100' 30.48m | 0.800 (20.32mm) | 0.710 (18.03mm) | 0.045 1.14mm | - | ROHS3 Compliant | ||
![]() XS300113 BK005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Polyamide (PA), Nylon, Halogen Free | -45°C~120°C | 2011 | FIT® XS-300 | Active | 1 (Unlimited) | Sleeving | Black | Braided | Abrasion Resistant | Fuel Resistant | Corrosion Resistant, Environment Resistant, UV Resistant, Weather Resistant | - | Chemical Resistant, Clean Cut, Fungus Resistant, Tight Weave, Vermin Resistant | 100' 30.48m | 1.220 (30.99mm) | 1.130 (28.70mm) | 0.045 1.14mm | - | ROHS3 Compliant | ||
![]() PF1308 BK005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Fiberglass, PVC Coated | -20°C~130°C | 2001 | FIT® PIF-130 | Active | 1 (Unlimited) | Sleeving, Insulated | Black | Convoluted - Braided | Abrasion Resistant, Fray Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | - | 100' 30.48m | 0.177 (4.50mm) | 0.129 (3.28mm) | 0.018 0.46mm | UL VW-1 | ROHS3 Compliant | ||
![]() P1057/8 BK007 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Poly-Vinyl Chloride (PVC) | -20°C~105°C | - | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | Black | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 50.00' 15.24m | 0.981 (24.92mm) | 0.875 (22.22mm) | 0.035 0.89mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() P10522 BK005 Alpha Wire | In Stock | - | Datasheet | 8 Weeks | Poly-Vinyl Chloride (PVC) | -20°C~105°C | 2011 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | Black | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 100' 30.48m | 0.056 (1.42mm) | 0.025 (0.64mm) | 0.012 0.30mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() P1050 BK003 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Poly-Vinyl Chloride (PVC) | -20°C~105°C | 2011 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | Black | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 250' 76.20m | 0.387 (9.83mm) | 0.325 (8.26mm) | 0.020 0.51mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() P10515 CL001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Poly-Vinyl Chloride (PVC) | -20°C~105°C | 2011 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | Clear | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 1000' 304.80m | 0.099 (2.51mm) | 0.057 (1.45mm) | 0.016 0.40mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() PF1302 BK005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Fiberglass, PVC Coated | -20°C~130°C | 2001 | FIT® PIF-130 | Active | 1 (Unlimited) | Sleeving, Insulated | Black | Convoluted - Braided | Abrasion Resistant, Fray Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | - | 100' 30.48m | 0.318 (8.08mm) | 0.258 (6.55mm) | 0.020 0.51mm | UL VW-1 | ROHS3 Compliant | ||
![]() PF20012 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Fiberglass, Silicone Coated | -70°C~200°C | 2001 | FIT® PIF-200 | Active | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion Resistant, Fray Resistant | - | Corrosion Resistant | - | Clean Cut | 100' 30.48m | 0.121 (3.07mm) | 0.081 (2.06mm) | 0.015 0.38mm | UL VW-1 | ROHS3 Compliant | ||
![]() TFT25014 NA005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Polytetrafluoroethylene (PTFE) | -75°C~260°C | 2009 | FIT® TFT-250 | Active | 1 (Unlimited) | Solid Tubing | Natural | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | Chemical Resistant | 100' 30.48m | 0.106 (2.69mm) | 0.064 (1.63mm) | 0.016 0.40mm | UL94 V-0 | ROHS3 Compliant |