Filters
  • Abrasion Protection
  • Color
  • Diameter - Inside
  • Diameter - Outside
  • Environmental Protection
  • Factory Lead Time
  • Length
  • Material
  • Moisture Sensitivity Level (MSL)
  • Operating Temperature
  • Part Status
  • RoHS Status

Attribute column

Manufacturer

Alpha Wire Protective Hoses, Solid Tubing, Sleeving

View Mode:
439 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Factory Lead Time

Material

Operating Temperature

Published

Series

Part Status

Moisture Sensitivity Level (MSL)

Type

Color

Type Attributes

Abrasion Protection

Liquid Protection

Environmental Protection

Heat Protection

Features

Length

Diameter - Outside

Diameter - Inside

Wall Thickness

Material Flammability Rating

RoHS Status

P1053 CL003
P1053 CL003

Alpha Wire

In Stock

-

Datasheet

7 Weeks

Poly-Vinyl Chloride (PVC)

-20°C~105°C

2006

FIT® PVC-105

Active

1 (Unlimited)

Solid Tubing

Clear

Smooth

Abrasion Resistant

Oil Resistant

Corrosion Resistant, UV Resistant

Heat Resistant

-

250' 76.20m

0.289 (7.34mm)

0.229 (5.82mm)

0.020 0.51mm

UL 224 VW-1

ROHS3 Compliant

P1056 BK005
P1056 BK005

Alpha Wire

In Stock

-

Datasheet

7 Weeks

Poly-Vinyl Chloride (PVC)

-20°C~105°C

2005

FIT® PVC-105

Active

1 (Unlimited)

Solid Tubing

Black

Smooth

Abrasion Resistant

Oil Resistant

Corrosion Resistant, UV Resistant

Heat Resistant

-

100' 30.48m

0.218 (5.54mm)

0.162 (4.11mm)

0.020 0.51mm

UL 224 VW-1

ROHS3 Compliant

P1058 BK005
P1058 BK005

Alpha Wire

In Stock

-

Datasheet

7 Weeks

Poly-Vinyl Chloride (PVC)

-20°C~105°C

-

FIT® PVC-105

Active

1 (Unlimited)

Solid Tubing

Black

Smooth

Abrasion Resistant

Oil Resistant

Corrosion Resistant, UV Resistant

Heat Resistant

-

100' 30.48m

0.181 (4.60mm)

0.129 (3.28mm)

0.020 0.51mm

UL 224 VW-1

ROHS3 Compliant

PF2000 NA005
PF2000 NA005

Alpha Wire

In Stock

-

Datasheet

9 Weeks

Fiberglass, Silicone Coated

-70°C~200°C

-

FIT® PIF-200

Active

1 (Unlimited)

Sleeving

Natural

Braided

Abrasion Resistant, Fray Resistant

-

Corrosion Resistant

-

Clean Cut

100' 30.48m

0.387 (9.83mm)

0.313 (7.95mm)

0.020 0.51mm

UL VW-1

ROHS3 Compliant

PF24018 NA005
PF24018 NA005

Alpha Wire

In Stock

-

Datasheet

9 Weeks

Fiberglass

-60°C~648°C

2011

FIT® PIF-240

Active

1 (Unlimited)

Sleeving

Natural

Braided

Abrasion Resistant

-

Corrosion Resistant

-

-

100' 30.48m

0.071 (1.80mm)

0.040 (1.02mm)

0.011 0.28mm

UL VW-1

ROHS3 Compliant

P10511 CL005
P10511 CL005

Alpha Wire

In Stock

-

Datasheet

6 Weeks

Poly-Vinyl Chloride (PVC)

-20°C~105°C

2011

FIT® PVC-105

Active

1 (Unlimited)

Solid Tubing

Clear

Smooth

Abrasion Resistant

Oil Resistant

Corrosion Resistant, UV Resistant

Heat Resistant

-

100' 30.48m

0.133 (3.38mm)

0.091 (2.31mm)

0.016 0.40mm

UL 224 VW-1

ROHS3 Compliant

XS200N1/2 BK003
XS200N1/2 BK003

Alpha Wire

In Stock

-

Datasheet

7 Weeks

Polyamide (PA), Nylon, Halogen Free

-45°C~120°C

2011

FIT® XS-200N

Active

1 (Unlimited)

Sleeving

Black

Braided

Abrasion Resistant

-

Corrosion Resistant

-

Fungus Resistant, Tight Weave

250' 76.20m

0.570 (14.48mm)

0.500 (12.70mm)

0.035 0.89mm

-

ROHS3 Compliant

XS300334 BK008
XS300334 BK008

Alpha Wire

In Stock

-

Datasheet

9 Weeks

Polyamide (PA), Nylon, Halogen Free

-45°C~120°C

2011

FIT® XS-300

Active

1 (Unlimited)

Sleeving

Black

Braided

Abrasion Resistant

Fuel Resistant

Corrosion Resistant, Environment Resistant, UV Resistant, Weather Resistant

-

Chemical Resistant, Clean Cut, Fungus Resistant, Tight Weave, Vermin Resistant

25.00' 7.62m

3.430 (87.12mm)

3.340 (84.84mm)

0.045 1.14mm

-

ROHS3 Compliant

SF2003/4 WH005
SF2003/4 WH005

Alpha Wire

In Stock

-

Datasheet

9 Weeks

Fiberglass, Silicone Coated

-70°C~200°C

2011

FIT® SF-200

Active

1 (Unlimited)

Sleeving

White

Braided

Abrasion Resistant, Fray Resistant

-

Corrosion Resistant

-

Clean Cut

100' 30.48m

0.836 (21.23mm)

0.750 (19.05mm)

0.025 0.64mm

UL VW-1

ROHS3 Compliant

PF2007 NA005
PF2007 NA005

Alpha Wire

In Stock

-

Datasheet

9 Weeks

Fiberglass, Silicone Coated

-70°C~200°C

2005

FIT® PIF-200

Active

1 (Unlimited)

Sleeving

Natural

Braided

Abrasion Resistant, Fray Resistant

-

Corrosion Resistant

-

Clean Cut

100' 30.48m

0.194 (4.93mm)

0.144 (3.66mm)

0.018 0.46mm

UL VW-1

ROHS3 Compliant

TFT2508 NA005
TFT2508 NA005

Alpha Wire

In Stock

-

Datasheet

7 Weeks

Polytetrafluoroethylene (PTFE)

-75°C~260°C

2009

FIT® TFT-250

Active

1 (Unlimited)

Solid Tubing

Natural

Smooth

Abrasion Resistant

Oil Resistant

Corrosion Resistant

Heat Resistant

Chemical Resistant

100' 30.48m

0.181 (4.60mm)

0.129 (3.28mm)

0.020 0.51mm

UL94 V-0

ROHS3 Compliant

TFT20012 NA005
TFT20012 NA005

Alpha Wire

In Stock

-

Datasheet

7 Weeks

Polytetrafluoroethylene (PTFE)

-75°C~260°C

2004

FIT® TFT-200

Active

1 (Unlimited)

Solid Tubing

Natural

Smooth

Abrasion Resistant

Oil Resistant

Corrosion Resistant

Heat Resistant

-

100' 30.48m

0.115 (2.92mm)

0.081 (2.06mm)

0.012 0.30mm

UL94 V-0

ROHS3 Compliant

P10519 CL001
P10519 CL001

Alpha Wire

In Stock

-

Datasheet

7 Weeks

Poly-Vinyl Chloride (PVC)

-20°C~105°C

2001

FIT® PVC-105

Active

1 (Unlimited)

Solid Tubing

Clear

Smooth

Abrasion Resistant

Oil Resistant

Corrosion Resistant, UV Resistant

Heat Resistant

-

1000' 304.80m

0.076 (1.93mm)

0.036 (0.91mm)

0.016 0.40mm

UL 224 VW-1

ROHS3 Compliant

PF2400 NA005
PF2400 NA005

Alpha Wire

In Stock

-

Datasheet

9 Weeks

Fiberglass

-60°C~648°C

2001

FIT® PIF-240

Active

1 (Unlimited)

Sleeving

Natural

Braided

Abrasion Resistant

-

Corrosion Resistant

-

-

100' 30.48m

0.379 (9.63mm)

0.325 (8.26mm)

0.016 0.40mm

UL VW-1

ROHS3 Compliant

P10515 BK001
P10515 BK001

Alpha Wire

In Stock

-

Datasheet

7 Weeks

Poly-Vinyl Chloride (PVC)

-20°C~105°C

2011

FIT® PVC-105

Active

1 (Unlimited)

Solid Tubing

Black

Smooth

Abrasion Resistant

Oil Resistant

Corrosion Resistant, UV Resistant

Heat Resistant

-

1000' 304.80m

0.099 (2.51mm)

0.057 (1.45mm)

0.016 0.40mm

UL 224 VW-1

ROHS3 Compliant

AF15520 NA005
AF15520 NA005

Alpha Wire

In Stock

-

Datasheet

9 Weeks

Fiberglass, Acrylic Coated

-30°C~155°°C

2011

FIT® AF-155

Active

1 (Unlimited)

Sleeving

Natural

Braided

Abrasion and Cut Resistant

-

Corrosion Resistant

Heat Resistant

Chemical Resistant

100' 30.48m

0.051 (1.30mm)

0.032 (0.81mm)

0.006 0.15mm

-

ROHS3 Compliant

TFT20022 NA001
TFT20022 NA001

Alpha Wire

In Stock

-

Datasheet

7 Weeks

Polytetrafluoroethylene (PTFE)

-75°C~260°C

2011

FIT® TFT-200

Active

1 (Unlimited)

Solid Tubing

Natural

Smooth

Abrasion Resistant

Oil Resistant

Corrosion Resistant

Heat Resistant

-

1000' 304.80m

0.052 (1.32mm)

0.026 (0.66mm)

0.010 0.25mm

UL94 V-0

ROHS3 Compliant

PF2004 NA005
PF2004 NA005

Alpha Wire

In Stock

-

Datasheet

9 Weeks

Fiberglass, Silicone Coated

-70°C~200°C

-

FIT® PIF-200

Active

1 (Unlimited)

Sleeving

Natural

Braided

Abrasion Resistant, Fray Resistant

-

Corrosion Resistant

-

Clean Cut

100' 30.48m

0.264 (6.70mm)

0.204 (5.18mm)

0.020 0.51mm

UL VW-1

ROHS3 Compliant

XS300100 BK008
XS300100 BK008

Alpha Wire

In Stock

-

Datasheet

9 Weeks

Polyamide (PA), Nylon, Halogen Free

-45°C~120°C

2011

FIT® XS-300

Active

1 (Unlimited)

Sleeving

Black

Braided

Abrasion Resistant

Fuel Resistant

Corrosion Resistant, Environment Resistant, UV Resistant, Weather Resistant

-

Chemical Resistant, Clean Cut, Fungus Resistant, Tight Weave, Vermin Resistant

25.00' 7.62m

1.090 (27.69mm)

1.000 (25.40mm)

0.045 1.14mm

-

ROHS3 Compliant

XS300254 BK008
XS300254 BK008

Alpha Wire

In Stock

-

Datasheet

9 Weeks

Polyamide (PA), Nylon, Halogen Free

-45°C~120°C

2011

FIT® XS-300

Active

1 (Unlimited)

Sleeving

Black

Braided

Abrasion Resistant

Fuel Resistant

Corrosion Resistant, Environment Resistant, UV Resistant, Weather Resistant

-

Chemical Resistant, Clean Cut, Fungus Resistant, Tight Weave, Vermin Resistant

25.00' 7.62m

2.630 (66.80mm)

2.540 (64.52mm)

0.045 1.14mm

-

ROHS3 Compliant