Filters
  • Abrasion Protection
  • Color
  • Diameter - Inside
  • Diameter - Outside
  • Environmental Protection
  • Factory Lead Time
  • Length
  • Material
  • Moisture Sensitivity Level (MSL)
  • Operating Temperature
  • Part Status
  • RoHS Status

Attribute column

Manufacturer

Alpha Wire Protective Hoses, Solid Tubing, Sleeving

View Mode:
439 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Factory Lead Time

Material

Operating Temperature

Published

Series

Part Status

Moisture Sensitivity Level (MSL)

Type

Color

Type Attributes

Abrasion Protection

Liquid Protection

Environmental Protection

Heat Protection

Features

Length

Diameter - Outside

Diameter - Inside

Wall Thickness

Material Flammability Rating

RoHS Status

TFT2507 NA005
TFT2507 NA005

Alpha Wire

In Stock

-

Datasheet

7 Weeks

Polytetrafluoroethylene (PTFE)

-75°C~260°C

-

FIT® TFT-250

Active

1 (Unlimited)

Solid Tubing

Natural

Smooth

Abrasion Resistant

Oil Resistant

Corrosion Resistant

Heat Resistant

Chemical Resistant

100' 30.48m

0.198 (5.03mm)

0.144 (3.66mm)

0.020 0.51mm

UL94 V-0

ROHS3 Compliant

XS300207 BK008
XS300207 BK008

Alpha Wire

In Stock

-

Datasheet

9 Weeks

Polyamide (PA), Nylon, Halogen Free

-45°C~120°C

2011

FIT® XS-300

Active

1 (Unlimited)

Sleeving

Black

Braided

Abrasion Resistant

Fuel Resistant

Corrosion Resistant, Environment Resistant, UV Resistant, Weather Resistant

-

Chemical Resistant, Clean Cut, Fungus Resistant, Tight Weave, Vermin Resistant

25.00' 7.62m

2.160 (54.86mm)

2.070 (52.58mm)

0.045 1.14mm

-

ROHS3 Compliant

XS300071 BK008
XS300071 BK008

Alpha Wire

In Stock

-

Datasheet

9 Weeks

Polyamide (PA), Nylon, Halogen Free

-45°C~120°C

2011

FIT® XS-300

Active

1 (Unlimited)

Sleeving

Black

Braided

Abrasion Resistant

Fuel Resistant

Corrosion Resistant, Environment Resistant, UV Resistant, Weather Resistant

-

Chemical Resistant, Clean Cut, Fungus Resistant, Tight Weave, Vermin Resistant

25.00' 7.62m

0.800 (20.32mm)

0.710 (18.03mm)

0.045 1.14mm

-

ROHS3 Compliant

AF15512 NA003
AF15512 NA003

Alpha Wire

In Stock

-

Datasheet

9 Weeks

Fiberglass, Acrylic Coated

-30°C~155°°C

2011

FIT® AF-155

Active

1 (Unlimited)

Sleeving

Natural

Braided

Abrasion and Cut Resistant

-

Corrosion Resistant

Heat Resistant

Chemical Resistant

250' 76.20m

0.103 (2.61mm)

0.081 (2.06mm)

0.006 0.15mm

-

ROHS3 Compliant

AF15524 NA002
AF15524 NA002

Alpha Wire

In Stock

-

Datasheet

9 Weeks

Fiberglass, Acrylic Coated

-30°C~155°°C

2011

FIT® AF-155

Active

1 (Unlimited)

Sleeving

Natural

Braided

Abrasion and Cut Resistant

-

Corrosion Resistant

Heat Resistant

Chemical Resistant

500' 152.40m

0.039 (0.99mm)

0.020 (0.51mm)

0.006 0.15mm

-

ROHS3 Compliant

AF15522 NA002
AF15522 NA002

Alpha Wire

In Stock

-

Datasheet

9 Weeks

Fiberglass, Acrylic Coated

-30°C~155°°C

2011

FIT® AF-155

Active

1 (Unlimited)

Sleeving

Natural

Braided

Abrasion and Cut Resistant

-

Corrosion Resistant

Heat Resistant

Chemical Resistant

500' 152.40m

0.044 (1.12mm)

0.025 (0.64mm)

0.006 0.15mm

-

ROHS3 Compliant

AF15515 NA002
AF15515 NA002

Alpha Wire

In Stock

-

Datasheet

9 Weeks

Fiberglass, Acrylic Coated

-30°C~155°°C

2011

FIT® AF-155

Active

1 (Unlimited)

Sleeving

Natural

Braided

Abrasion and Cut Resistant

-

Corrosion Resistant

Heat Resistant

Chemical Resistant

500' 152.40m

0.079 (2.01mm)

0.057 (1.45mm)

0.006 0.15mm

-

ROHS3 Compliant

AF15516 NA002
AF15516 NA002

Alpha Wire

In Stock

-

Datasheet

9 Weeks

Fiberglass, Acrylic Coated

-30°C~155°°C

2011

FIT® AF-155

Active

1 (Unlimited)

Sleeving

Natural

Braided

Abrasion and Cut Resistant

-

Corrosion Resistant

Heat Resistant

Chemical Resistant

500' 152.40m

0.073 (1.85mm)

0.051 (1.30mm)

0.006 0.15mm

-

ROHS3 Compliant

AF1552 NA003
AF1552 NA003

Alpha Wire

In Stock

-

Datasheet

9 Weeks

Fiberglass, Acrylic Coated

-30°C~155°°C

2011

FIT® AF-155

Active

1 (Unlimited)

Sleeving

Natural

Braided

Abrasion and Cut Resistant

-

Corrosion Resistant

Heat Resistant

Chemical Resistant

250' 76.20m

0.298 (7.57mm)

0.258 (6.55mm)

0.010 0.25mm

-

ROHS3 Compliant

AF1553 NA003
AF1553 NA003

Alpha Wire

In Stock

-

Datasheet

9 Weeks

Fiberglass, Acrylic Coated

-30°C~155°°C

2011

FIT® AF-155

Active

1 (Unlimited)

Sleeving

Natural

Braided

Abrasion and Cut Resistant

-

Corrosion Resistant

Heat Resistant

Chemical Resistant

250' 76.20m

0.269 (6.83mm)

0.229 (5.82mm)

0.010 0.25mm

-

ROHS3 Compliant

AF1554 NA003
AF1554 NA003

Alpha Wire

In Stock

-

Datasheet

9 Weeks

Fiberglass, Acrylic Coated

-30°C~155°°C

2011

FIT® AF-155

Active

1 (Unlimited)

Sleeving

Natural

Braided

Abrasion and Cut Resistant

-

Corrosion Resistant

Heat Resistant

Chemical Resistant

250' 76.20m

0.244 (6.20mm)

0.204 (5.18mm)

0.010 0.25mm

-

ROHS3 Compliant

AF15513 NA003
AF15513 NA003

Alpha Wire

In Stock

-

Datasheet

9 Weeks

Fiberglass, Acrylic Coated

-30°C~155°°C

2011

FIT® AF-155

Active

1 (Unlimited)

Sleeving

Natural

Braided

Abrasion and Cut Resistant

-

Corrosion Resistant

Heat Resistant

Chemical Resistant

250' 76.20m

0.094 (2.39mm)

0.072 (1.83mm)

0.006 0.15mm

-

ROHS3 Compliant

AF15511 NA003
AF15511 NA003

Alpha Wire

In Stock

-

Datasheet

9 Weeks

Fiberglass, Acrylic Coated

-30°C~155°°C

2011

FIT® AF-155

Active

1 (Unlimited)

Sleeving

Natural

Braided

Abrasion and Cut Resistant

-

Corrosion Resistant

Heat Resistant

Chemical Resistant

250' 76.20m

0.117 (2.97mm)

0.091 (2.31mm)

0.008 0.20mm

-

ROHS3 Compliant

AF15510 NA003
AF15510 NA003

Alpha Wire

In Stock

-

Datasheet

9 Weeks

Fiberglass, Acrylic Coated

-30°C~155°°C

2011

FIT® AF-155

Active

1 (Unlimited)

Sleeving

Natural

Braided

Abrasion and Cut Resistant

-

Corrosion Resistant

Heat Resistant

Chemical Resistant

250' 76.20m

0.128 (3.25mm)

0.102 (2.59mm)

0.008 0.20mm

-

ROHS3 Compliant

AF1559 NA003
AF1559 NA003

Alpha Wire

In Stock

-

Datasheet

9 Weeks

Fiberglass, Acrylic Coated

-30°C~155°°C

2011

FIT® AF-155

Active

1 (Unlimited)

Sleeving

Natural

Braided

Abrasion and Cut Resistant

-

Corrosion Resistant

Heat Resistant

Chemical Resistant

250' 76.20m

0.140 (3.56mm)

0.114 (2.90mm)

0.008 0.20mm

-

ROHS3 Compliant

AF1557 NA003
AF1557 NA003

Alpha Wire

In Stock

-

Datasheet

9 Weeks

Fiberglass, Acrylic Coated

-30°C~155°°C

2011

FIT® AF-155

Active

1 (Unlimited)

Sleeving

Natural

Braided

Abrasion and Cut Resistant

-

Corrosion Resistant

Heat Resistant

Chemical Resistant

250' 76.20m

0.174 (4.42mm)

0.144 (3.66mm)

0.008 0.20mm

-

ROHS3 Compliant

AF1555 NA003
AF1555 NA003

Alpha Wire

In Stock

-

Datasheet

9 Weeks

Fiberglass, Acrylic Coated

-30°C~155°°C

2011

FIT® AF-155

Active

1 (Unlimited)

Sleeving

Natural

Braided

Abrasion and Cut Resistant

-

Corrosion Resistant

Heat Resistant

Chemical Resistant

250' 76.20m

0.218 (5.54mm)

0.182 (4.62mm)

0.010 0.25mm

-

ROHS3 Compliant

P1056 CL002
P1056 CL002

Alpha Wire

In Stock

-

Datasheet

7 Weeks

Poly-Vinyl Chloride (PVC)

-20°C~105°C

2006

FIT® PVC-105

Active

1 (Unlimited)

Solid Tubing

Clear

Smooth

Abrasion Resistant

Oil Resistant

Corrosion Resistant, UV Resistant

Heat Resistant

-

500' 152.40m

0.218 (5.54mm)

0.162 (4.11mm)

0.020 0.51mm

UL 224 VW-1

ROHS3 Compliant

P10512 BK002
P10512 BK002

Alpha Wire

In Stock

-

Datasheet

7 Weeks

Poly-Vinyl Chloride (PVC)

-20°C~105°C

-

FIT® PVC-105

Active

1 (Unlimited)

Solid Tubing

Black

Smooth

Abrasion Resistant

Oil Resistant

Corrosion Resistant, UV Resistant

Heat Resistant

-

500' 152.40m

0.121 (3.07mm)

0.081 (2.06mm)

0.016 0.40mm

UL 224 VW-1

ROHS3 Compliant

PF2003 NA008
PF2003 NA008

Alpha Wire

In Stock

-

Datasheet

9 Weeks

Fiberglass, Silicone Coated

-70°C~200°C

2011

FIT® PIF-200

Active

1 (Unlimited)

Sleeving

Natural

Braided

Abrasion Resistant, Fray Resistant

-

Corrosion Resistant

-

Clean Cut

25.00' 7.62m

0.289 (7.34mm)

0.229 (5.82mm)

0.020 0.51mm

UL VW-1

ROHS3 Compliant