- Abrasion Protection
- Color
- Diameter - Inside
- Diameter - Outside
- Environmental Protection
- Factory Lead Time
- Length
- Material
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Part Status
- RoHS Status
Attribute column
Manufacturer
Alpha Wire Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Type Attributes | Abrasion Protection | Liquid Protection | Environmental Protection | Heat Protection | Features | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XS300175 BK008 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Polyamide (PA), Nylon, Halogen Free | -45°C~120°C | 2011 | FIT® XS-300 | Active | 1 (Unlimited) | Sleeving | Black | Braided | Abrasion Resistant | Fuel Resistant | Corrosion Resistant, Environment Resistant, UV Resistant, Weather Resistant | - | Chemical Resistant, Clean Cut, Fungus Resistant, Tight Weave, Vermin Resistant | 25.00' 7.62m | 1.840 (46.74mm) | 1.750 (44.45mm) | 0.045 1.14mm | - | ROHS3 Compliant | ||
![]() XS300238 BK008 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Polyamide (PA), Nylon, Halogen Free | -45°C~120°C | 2011 | FIT® XS-300 | Active | 1 (Unlimited) | Sleeving | Black | Braided | Abrasion Resistant | Fuel Resistant | Corrosion Resistant, Environment Resistant, UV Resistant, Weather Resistant | - | Chemical Resistant, Clean Cut, Fungus Resistant, Tight Weave, Vermin Resistant | 25.00' 7.62m | 2.470 (62.74mm) | 2.380 (60.45mm) | 0.045 1.14mm | - | ROHS3 Compliant | ||
![]() XS300125 BK008 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Polyamide (PA), Nylon, Halogen Free | -45°C~120°C | 2011 | FIT® XS-300 | Active | 1 (Unlimited) | Sleeving | Black | Braided | Abrasion Resistant | Fuel Resistant | Corrosion Resistant, Environment Resistant, UV Resistant, Weather Resistant | - | Chemical Resistant, Clean Cut, Fungus Resistant, Tight Weave, Vermin Resistant | 25.00' 7.62m | 1.340 (34.04mm) | 1.250 (31.75mm) | 0.045 1.14mm | - | ROHS3 Compliant | ||
![]() XS200N1/8 BK005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Polyamide (PA), Nylon, Halogen Free | -45°C~120°C | 2011 | FIT® XS-200N | Active | 1 (Unlimited) | Sleeving | Black | Braided | Abrasion Resistant | - | Corrosion Resistant | - | Fungus Resistant, Tight Weave | 100' 30.48m | 0.165 (4.19mm) | 0.125 (3.18mm) | 0.020 0.51mm | - | ROHS3 Compliant | ||
![]() SF2001IN WH005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Fiberglass, Silicone Coated | -70°C~200°C | 2011 | FIT® SF-200 | Active | 1 (Unlimited) | Sleeving | White | Braided | Abrasion Resistant, Fray Resistant | - | Corrosion Resistant | - | Clean Cut | 100' 30.48m | 1.086 (27.58mm) | 1.000 (25.40mm) | 0.025 0.64mm | UL VW-1 | ROHS3 Compliant | ||
![]() P1059 BK002 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Poly-Vinyl Chloride (PVC) | -20°C~105°C | 2001 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | Black | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 500' 152.40m | 0.164 (4.17mm) | 0.114 (2.90mm) | 0.020 0.51mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() P10516 CL001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Poly-Vinyl Chloride (PVC) | -20°C~105°C | 2001 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | Clear | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 1000' 304.80m | 0.093 (2.36mm) | 0.051 (1.30mm) | 0.016 0.40mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() P10516 BK001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Poly-Vinyl Chloride (PVC) | -20°C~105°C | 2001 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | Black | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 1000' 304.80m | 0.093 (2.36mm) | 0.051 (1.30mm) | 0.016 0.40mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() P1051 BK003 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Poly-Vinyl Chloride (PVC) | -20°C~105°C | - | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | Black | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 250' 76.20m | 0.351 (8.92mm) | 0.289 (7.34mm) | 0.020 0.51mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() P1053/4 CL007 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Poly-Vinyl Chloride (PVC) | -20°C~105°C | 2001 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | Clear | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 50.00' 15.24m | 0.856 (21.74mm) | 0.750 (19.05mm) | 0.035 0.89mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() P10511/4 BK007 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Poly-Vinyl Chloride (PVC) | -20°C~105°C | 2011 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | Black | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 50.00' 15.24m | 1.370 (34.80mm) | 1.250 (31.75mm) | 0.040 1.02mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() P1058 CL002 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Poly-Vinyl Chloride (PVC) | -20°C~105°C | 2005 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | Clear | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 500' 152.40m | 0.181 (4.60mm) | 0.129 (3.28mm) | 0.020 0.51mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() XS300113 BK008 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Polyamide (PA), Nylon, Halogen Free | -45°C~120°C | 2011 | FIT® XS-300 | Active | 1 (Unlimited) | Sleeving | Black | Braided | Abrasion Resistant | Fuel Resistant | Corrosion Resistant, Environment Resistant, UV Resistant, Weather Resistant | - | Chemical Resistant, Clean Cut, Fungus Resistant, Tight Weave, Vermin Resistant | 25.00' 7.62m | 1.220 (30.99mm) | 1.130 (28.70mm) | 0.045 1.14mm | - | ROHS3 Compliant | ||
![]() XS300159 BK008 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Polyamide (PA), Nylon, Halogen Free | -45°C~120°C | 2011 | FIT® XS-300 | Active | 1 (Unlimited) | Sleeving | Black | Braided | Abrasion Resistant | Fuel Resistant | Corrosion Resistant, Environment Resistant, UV Resistant, Weather Resistant | - | Chemical Resistant, Clean Cut, Fungus Resistant, Tight Weave, Vermin Resistant | 25.00' 7.62m | 1.680 (42.67mm) | 1.590 (40.39mm) | 0.045 1.14mm | - | ROHS3 Compliant | ||
![]() XS300366 BK008 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Polyamide (PA), Nylon, Halogen Free | -45°C~120°C | 2011 | FIT® XS-300 | Active | 1 (Unlimited) | Sleeving | Black | Braided | Abrasion Resistant | Fuel Resistant | Corrosion Resistant, Environment Resistant, UV Resistant, Weather Resistant | - | Chemical Resistant, Clean Cut, Fungus Resistant, Tight Weave, Vermin Resistant | 25.00' 7.62m | 3.750 (95.25mm) | 3.660 (92.96mm) | 0.045 1.14mm | - | ROHS3 Compliant | ||
![]() XS200N1/4 BK005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Polyamide (PA), Nylon, Halogen Free | -45°C~120°C | 2011 | FIT® XS-200N | Active | 1 (Unlimited) | Sleeving | Black | Braided | Abrasion Resistant | - | Corrosion Resistant | - | Fungus Resistant, Tight Weave | 100' 30.48m | 0.314 (7.97mm) | 0.250 (6.35mm) | 0.032 0.81mm | - | ROHS3 Compliant | ||
![]() P10512 CL002 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Poly-Vinyl Chloride (PVC) | -20°C~105°C | 2005 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | Clear | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 500' 152.40m | 0.121 (3.07mm) | 0.081 (2.06mm) | 0.016 0.40mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() AF1559 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Fiberglass, Acrylic Coated | -30°C~155°°C | 2011 | FIT® AF-155 | Active | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion and Cut Resistant | - | Corrosion Resistant | Heat Resistant | Chemical Resistant | 100' 30.48m | 0.140 (3.56mm) | 0.114 (2.90mm) | 0.008 0.20mm | - | ROHS3 Compliant | ||
![]() AF15513 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Fiberglass, Acrylic Coated | -30°C~155°°C | 2011 | FIT® AF-155 | Active | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion and Cut Resistant | - | Corrosion Resistant | Heat Resistant | Chemical Resistant | 100' 30.48m | 0.094 (2.39mm) | 0.072 (1.83mm) | 0.006 0.15mm | - | ROHS3 Compliant | ||
![]() AF15514 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Fiberglass, Acrylic Coated | -30°C~155°°C | 2011 | FIT® AF-155 | Active | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion and Cut Resistant | - | Corrosion Resistant | Heat Resistant | Chemical Resistant | 100' 30.48m | 0.086 (2.18mm) | 0.064 (1.63mm) | 0.006 0.15mm | - | ROHS3 Compliant |