- Abrasion Protection
- Color
- Diameter - Inside
- Diameter - Outside
- Environmental Protection
- Factory Lead Time
- Length
- Material
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Part Status
- RoHS Status
Attribute column
Manufacturer
Alpha Wire Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Type Attributes | Abrasion Protection | Liquid Protection | Environmental Protection | Heat Protection | Features | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P1054 WH003 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Poly-Vinyl Chloride (PVC) | -20°C~105°C | 2011 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | White | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 250' 76.20m | 0.264 (6.70mm) | 0.204 (5.18mm) | 0.020 0.51mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() XS200N1/2 BK005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Polyamide (PA), Nylon, Halogen Free | -45°C~120°C | 2011 | FIT® XS-200N | Active | 1 (Unlimited) | Sleeving | Black | Braided | Abrasion Resistant | - | Corrosion Resistant | - | Fungus Resistant, Tight Weave | 100' 30.48m | 0.570 (14.48mm) | 0.500 (12.70mm) | 0.035 0.89mm | - | ROHS3 Compliant | ||
![]() PF2405/8 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Fiberglass | -60°C~648°C | 2001 | FIT® PIF-240 | Active | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion Resistant | - | Corrosion Resistant | - | - | 100' 30.48m | 0.691 (17.55mm) | 0.625 (15.88mm) | 0.018 0.46mm | UL VW-1 | ROHS3 Compliant | ||
![]() P10511/2 BK007 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Poly-Vinyl Chloride (PVC) | -20°C~105°C | 2011 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | Black | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 50.00' 15.24m | 1.640 (41.66mm) | 1.500 (38.10mm) | 0.045 1.14mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() XS200N3/8 BK002 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Polyamide (PA), Nylon, Halogen Free | -45°C~120°C | 2011 | FIT® XS-200N | Active | 1 (Unlimited) | Sleeving | Black | Braided | Abrasion Resistant | - | Corrosion Resistant | - | Fungus Resistant, Tight Weave | 500' 152.40m | 0.439 (11.15mm) | 0.375 (9.52mm) | 0.032 0.81mm | - | ROHS3 Compliant | ||
![]() XS200N1/8 BK001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Polyamide (PA), Nylon, Halogen Free | -45°C~120°C | 2011 | FIT® XS-200N | Active | 1 (Unlimited) | Sleeving | Black | Braided | Abrasion Resistant | - | Corrosion Resistant | - | Fungus Resistant, Tight Weave | 1000' 304.80m | 0.165 (4.19mm) | 0.125 (3.18mm) | 0.020 0.51mm | - | ROHS3 Compliant | ||
![]() PF1303/4 BK005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Fiberglass, PVC Coated | -20°C~130°C | 2001 | FIT® PIF-130 | Active | 1 (Unlimited) | Sleeving, Insulated | Black | Convoluted - Braided | Abrasion Resistant, Fray Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | - | 100' 30.48m | 0.836 (21.23mm) | 0.750 (19.05mm) | 0.025 0.64mm | UL VW-1 | ROHS3 Compliant | ||
![]() P1053 BK005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Poly-Vinyl Chloride (PVC) | -20°C~105°C | 2005 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | Black | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 100' 30.48m | 0.289 (7.34mm) | 0.229 (5.82mm) | 0.020 0.51mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() PF20014 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Fiberglass, Silicone Coated | -70°C~200°C | 2006 | FIT® PIF-200 | Active | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion Resistant, Fray Resistant | - | Corrosion Resistant | - | Clean Cut | 100' 30.48m | 0.104 (2.65mm) | 0.064 (1.63mm) | 0.015 0.38mm | UL VW-1 | ROHS3 Compliant | ||
![]() P1057/8 CL007 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Poly-Vinyl Chloride (PVC) | -20°C~105°C | 2011 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | Clear | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 50.00' 15.24m | 0.981 (24.92mm) | 0.875 (22.22mm) | 0.035 0.89mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() P1055/8 CL005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Poly-Vinyl Chloride (PVC) | -20°C~105°C | 2011 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | Clear | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 100' 30.48m | 0.715 (18.16mm) | 0.625 (15.88mm) | 0.030 0.76mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() PF20016 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Fiberglass, Silicone Coated | -70°C~200°C | 2004 | FIT® PIF-200 | Active | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion Resistant, Fray Resistant | - | Corrosion Resistant | - | Clean Cut | 100' 30.48m | 0.091 (2.31mm) | 0.051 (1.30mm) | 0.015 0.38mm | UL VW-1 | ROHS3 Compliant | ||
![]() P1059 CL002 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Poly-Vinyl Chloride (PVC) | -20°C~105°C | 2005 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | Clear | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 500' 152.40m | 0.164 (4.17mm) | 0.114 (2.90mm) | 0.020 0.51mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() PF2003/8 NA008 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Fiberglass, Silicone Coated | -70°C~200°C | 2005 | FIT® PIF-200 | Active | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion Resistant, Fray Resistant | - | Corrosion Resistant | - | Clean Cut | 25.00' 7.62m | 0.448 (11.38mm) | 0.375 (9.52mm) | 0.025 0.64mm | UL VW-1 | ROHS3 Compliant | ||
![]() P1051 CL003 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Poly-Vinyl Chloride (PVC) | -20°C~105°C | - | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | Clear | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 250' 76.20m | 0.351 (8.92mm) | 0.289 (7.34mm) | 0.020 0.51mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() TFT20024 NA001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Polytetrafluoroethylene (PTFE) | -75°C~260°C | 2011 | FIT® TFT-200 | Active | 1 (Unlimited) | Solid Tubing | Natural | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | - | 1000' 304.80m | 0.046 (1.17mm) | 0.020 (0.51mm) | 0.010 0.25mm | UL94 V-0 | ROHS3 Compliant | ||
![]() TFT20016 NA001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Polytetrafluoroethylene (PTFE) | -75°C~260°C | 2004 | FIT® TFT-200 | Active | 1 (Unlimited) | Solid Tubing | Natural | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | - | 1000' 304.80m | 0.082 (2.08mm) | 0.051 (1.30mm) | 0.012 0.30mm | UL94 V-0 | ROHS3 Compliant | ||
![]() TFT20022 NA002 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Polytetrafluoroethylene (PTFE) | -75°C~260°C | 2004 | FIT® TFT-200 | Active | 1 (Unlimited) | Solid Tubing | Natural | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | - | 500' 152.40m | 0.052 (1.32mm) | 0.026 (0.66mm) | 0.010 0.25mm | UL94 V-0 | ROHS3 Compliant | ||
![]() TFT20012 NA002 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Polytetrafluoroethylene (PTFE) | -75°C~260°C | 2004 | FIT® TFT-200 | Active | 1 (Unlimited) | Solid Tubing | Natural | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | - | 500' 152.40m | 0.115 (2.92mm) | 0.081 (2.06mm) | 0.012 0.30mm | UL94 V-0 | ROHS3 Compliant | ||
![]() PF1301/2A BK005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Fiberglass, PVC Coated | -20°C~130°C | 2011 | FIT® PIF-130 | Active | 1 (Unlimited) | Sleeving, Insulated | Black | Convoluted - Braided | Abrasion Resistant, Fray Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | - | 100' 30.48m | 0.574 (14.58mm) | 0.500 (12.70mm) | 0.025 0.64mm | UL VW-1 | ROHS3 Compliant |