- Abrasion Protection
- Color
- Diameter - Inside
- Diameter - Outside
- Environmental Protection
- Factory Lead Time
- Length
- Material
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Part Status
- RoHS Status
Attribute column
Manufacturer
Alpha Wire Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Type Attributes | Abrasion Protection | Liquid Protection | Environmental Protection | Heat Protection | Features | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PF2007/16 NA008 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Fiberglass, Silicone Coated | -70°C~200°C | 2005 | FIT® PIF-200 | Active | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion Resistant, Fray Resistant | - | Corrosion Resistant | - | Clean Cut | 25.00' 7.62m | 0.512 (13.00mm) | 0.438 (11.13mm) | 0.025 0.64mm | UL VW-1 | ROHS3 Compliant | ||
![]() PF2403/8 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Fiberglass | -60°C~648°C | - | FIT® PIF-240 | Active | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion Resistant | - | Corrosion Resistant | - | - | 100' 30.48m | 0.431 (10.95mm) | 0.375 (9.52mm) | 0.016 0.40mm | UL VW-1 | ROHS3 Compliant | ||
![]() P10518 BK005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Poly-Vinyl Chloride (PVC) | -20°C~105°C | - | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | Black | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 100' 30.48m | 0.081 (2.06mm) | 0.040 (1.02mm) | 0.016 0.40mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() PF1307/8 BK005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Fiberglass, PVC Coated | -20°C~130°C | 2001 | FIT® PIF-130 | Active | 1 (Unlimited) | Sleeving, Insulated | Black | Convoluted - Braided | Abrasion Resistant, Fray Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | - | 100' 30.48m | 0.961 (24.40mm) | 0.875 (22.22mm) | 0.025 0.64mm | UL VW-1 | ROHS3 Compliant | ||
![]() PF2005/8 NA008 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Fiberglass, Silicone Coated | -70°C~200°C | 2011 | FIT® PIF-200 | Active | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion Resistant, Fray Resistant | - | Corrosion Resistant | - | Clean Cut | 25.00' 7.62m | 0.705 (17.91mm) | 0.625 (15.88mm) | 0.025 0.64mm | UL VW-1 | ROHS3 Compliant | ||
![]() P1057 WH002 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Poly-Vinyl Chloride (PVC) | -20°C~105°C | 2011 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | White | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 500' 152.40m | 0.198 (5.03mm) | 0.144 (3.66mm) | 0.020 0.51mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() P1056 WH005 Alpha Wire | In Stock | - | Datasheet | 6 Weeks | Poly-Vinyl Chloride (PVC) | -20°C~105°C | 2011 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | White | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 100' 30.48m | 0.218 (5.54mm) | 0.162 (4.11mm) | 0.020 0.51mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() P1055/8 BK005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Poly-Vinyl Chloride (PVC) | -20°C~105°C | - | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | Black | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 100' 30.48m | 0.715 (18.16mm) | 0.625 (15.88mm) | 0.030 0.76mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() P1059/16 BK005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Poly-Vinyl Chloride (PVC) | -20°C~105°C | 2011 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | Black | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 100' 30.48m | 0.652 (16.56mm) | 0.562 (14.27mm) | 0.030 0.76mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() AF15518 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Fiberglass, Acrylic Coated | -30°C~155°°C | 2011 | FIT® AF-155 | Active | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion and Cut Resistant | - | Corrosion Resistant | Heat Resistant | Chemical Resistant | 100' 30.48m | 0.061 (1.55mm) | 0.040 (1.02mm) | 0.006 0.15mm | - | ROHS3 Compliant | ||
![]() PF2003/8 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Fiberglass, Silicone Coated | -70°C~200°C | 2006 | FIT® PIF-200 | Active | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion Resistant, Fray Resistant | - | Corrosion Resistant | - | Clean Cut | 100' 30.48m | 0.448 (11.38mm) | 0.375 (9.52mm) | 0.025 0.64mm | UL VW-1 | ROHS3 Compliant | ||
![]() P10511/2 CL007 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Poly-Vinyl Chloride (PVC) | -20°C~105°C | 2011 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | Clear | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 50.00' 15.24m | 1.640 (41.66mm) | 1.500 (38.10mm) | 0.045 1.14mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() TFT25013 NA005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Polytetrafluoroethylene (PTFE) | -75°C~260°C | - | FIT® TFT-250 | Active | 1 (Unlimited) | Solid Tubing | Natural | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | Chemical Resistant | 100' 30.48m | 0.114 (2.90mm) | 0.072 (1.83mm) | 0.016 0.40mm | UL94 V-0 | ROHS3 Compliant | ||
![]() P1053/8 BK005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Poly-Vinyl Chloride (PVC) | -20°C~105°C | 2011 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | Black | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 100' 30.48m | 0.449 (11.40mm) | 0.375 (9.52mm) | 0.025 0.64mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() FNT1/4 BK008 Alpha Wire | In Stock | - | Datasheet | 8 Weeks | Poly-Vinyl Chloride (PVC) | -18°C~50°C | 2005 | FIT® FNT | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Fluid Resistant, Oil Resistant | Corrosion Resistant | - | - | 25.00' 7.62m | 0.575 (14.60mm) | 0.385 (9.78mm) | - | - | ROHS3 Compliant | ||
![]() PF2407/8 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Fiberglass | -60°C~648°C | 2001 | FIT® PIF-240 | Active | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion Resistant | - | Corrosion Resistant | - | - | 100' 30.48m | 1.027 (26.09mm) | 0.875 (22.22mm) | 0.018 0.46mm | UL VW-1 | ROHS3 Compliant | ||
![]() PF20024 NA001 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Fiberglass, Silicone Coated | -70°C~200°C | 2011 | FIT® PIF-200 | Active | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion Resistant, Fray Resistant | - | Corrosion Resistant | - | Clean Cut | 1000' 304.80m | 0.049 (1.24mm) | 0.020 (0.51mm) | 0.011 0.28mm | UL VW-1 | ROHS3 Compliant | ||
![]() FNT1/2 BK008 Alpha Wire | In Stock | - | Datasheet | 8 Weeks | Poly-Vinyl Chloride (PVC) | -18°C~50°C | 2005 | FIT® FNT | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Fluid Resistant, Oil Resistant | Corrosion Resistant | - | - | 25.00' 7.62m | 0.840 (21.34mm) | 0.622 (15.80mm) | - | - | ROHS3 Compliant | ||
![]() FNT3/8 BK008 Alpha Wire | In Stock | - | Datasheet | 8 Weeks | Poly-Vinyl Chloride (PVC) | -18°C~50°C | 2005 | FIT® FNT | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Fluid Resistant, Oil Resistant | Corrosion Resistant | - | - | 25.00' 7.62m | 0.710 (18.03mm) | 0.484 (12.29mm) | - | - | ROHS3 Compliant | ||
![]() PF2001/2A NA008 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Fiberglass, Silicone Coated | -70°C~200°C | 2005 | FIT® PIF-200 | Active | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion Resistant, Fray Resistant | - | Corrosion Resistant | - | Clean Cut | 25.00' 7.62m | 0.574 (14.58mm) | 0.500 (12.70mm) | 0.025 0.64mm | UL VW-1 | ROHS3 Compliant |