- Abrasion Protection
- Color
- Diameter - Inside
- Diameter - Outside
- Environmental Protection
- Factory Lead Time
- Length
- Material
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Part Status
- RoHS Status
Attribute column
Manufacturer
Alpha Wire Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Type Attributes | Abrasion Protection | Liquid Protection | Environmental Protection | Heat Protection | Features | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFT2008 NA005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Polytetrafluoroethylene (PTFE) | -75°C~260°C | 2004 | FIT® TFT-200 | Active | 1 (Unlimited) | Solid Tubing | Natural | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | - | 100' 30.48m | 0.169 (4.29mm) | 0.129 (3.28mm) | 0.015 0.38mm | UL94 V-0 | ROHS3 Compliant | ||
![]() TFT2003 NA005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Polytetrafluoroethylene (PTFE) | -75°C~260°C | 2004 | FIT® TFT-200 | Active | 1 (Unlimited) | Solid Tubing | Natural | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | - | 100' 30.48m | 0.274 (6.96mm) | 0.229 (5.82mm) | 0.015 0.38mm | UL94 V-0 | ROHS3 Compliant | ||
![]() TFT2009 NA005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Polytetrafluoroethylene (PTFE) | -75°C~260°C | 2004 | FIT® TFT-200 | Active | 1 (Unlimited) | Solid Tubing | Natural | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | - | 100' 30.48m | 0.148 (3.76mm) | 0.114 (2.90mm) | 0.012 0.30mm | UL94 V-0 | ROHS3 Compliant | ||
![]() TFT25014 NA002 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Polytetrafluoroethylene (PTFE) | -75°C~260°C | 2011 | FIT® TFT-250 | Active | 1 (Unlimited) | Solid Tubing | Natural | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | Chemical Resistant | 500' 152.40m | 0.106 (2.69mm) | 0.064 (1.63mm) | 0.016 0.40mm | UL94 V-0 | ROHS3 Compliant | ||
![]() TFT2502 NA005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Polytetrafluoroethylene (PTFE) | -75°C~260°C | 2009 | FIT® TFT-250 | Active | 1 (Unlimited) | Solid Tubing | Natural | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | Chemical Resistant | 100' 30.48m | 0.318 (8.08mm) | 0.258 (6.55mm) | 0.020 0.51mm | UL94 V-0 | ROHS3 Compliant | ||
![]() TFT25018 NA002 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Polytetrafluoroethylene (PTFE) | -75°C~260°C | - | FIT® TFT-250 | Active | 1 (Unlimited) | Solid Tubing | Natural | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | Chemical Resistant | 500' 152.40m | 0.081 (2.06mm) | 0.040 (1.02mm) | 0.016 0.40mm | UL94 V-0 | ROHS3 Compliant | ||
![]() P1052IN CL007 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Poly-Vinyl Chloride (PVC) | -20°C~105°C | 2011 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | Clear | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 50.00' 15.24m | 2.190 (55.62mm) | 2.000 (50.80mm) | 0.060 1.52mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() P10513 BK005 Alpha Wire | In Stock | - | Datasheet | 6 Weeks | Poly-Vinyl Chloride (PVC) | -20°C~105°C | 2011 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | Black | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 100' 30.48m | 0.112 (2.84mm) | 0.072 (1.83mm) | 0.016 0.40mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() TFT20011 NA002 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Polytetrafluoroethylene (PTFE) | -75°C~260°C | 2004 | FIT® TFT-200 | Active | 1 (Unlimited) | Solid Tubing | Natural | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | - | 500' 152.40m | 0.125 (3.18mm) | 0.091 (2.31mm) | 0.012 0.30mm | UL94 V-0 | ROHS3 Compliant | ||
![]() TFT20018 NA005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Polytetrafluoroethylene (PTFE) | -75°C~260°C | 2004 | FIT® TFT-200 | Active | 1 (Unlimited) | Solid Tubing | Natural | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | - | 100' 30.48m | 0.070 (1.78mm) | 0.040 (1.02mm) | 0.012 0.30mm | UL94 V-0 | ROHS3 Compliant | ||
![]() TFT20018 NA001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Polytetrafluoroethylene (PTFE) | -75°C~260°C | 2004 | FIT® TFT-200 | Active | 1 (Unlimited) | Solid Tubing | Natural | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | - | 1000' 304.80m | 0.070 (1.78mm) | 0.040 (1.02mm) | 0.012 0.30mm | UL94 V-0 | ROHS3 Compliant | ||
![]() XS200N3/8 BK005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Polyamide (PA), Nylon, Halogen Free | -45°C~120°C | 2011 | FIT® XS-200N | Active | 1 (Unlimited) | Sleeving | Black | Braided | Abrasion Resistant | - | Corrosion Resistant | - | Fungus Resistant, Tight Weave | 100' 30.48m | 0.439 (11.15mm) | 0.375 (9.52mm) | 0.032 0.81mm | - | ROHS3 Compliant | ||
![]() PF20018 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Fiberglass, Silicone Coated | -70°C~200°C | 2011 | FIT® PIF-200 | Active | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion Resistant, Fray Resistant | - | Corrosion Resistant | - | Clean Cut | 100' 30.48m | 0.079 (2.01mm) | 0.040 (1.02mm) | 0.015 0.38mm | UL VW-1 | ROHS3 Compliant | ||
![]() TFT25010 NA002 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Polytetrafluoroethylene (PTFE) | -75°C~260°C | 2011 | FIT® TFT-250 | Active | 1 (Unlimited) | Solid Tubing | Natural | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | Chemical Resistant | 500' 152.40m | 0.144 (3.66mm) | 0.102 (2.59mm) | 0.016 0.40mm | UL94 V-0 | ROHS3 Compliant | ||
![]() XS300092 BK008 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Polyamide (PA), Nylon, Halogen Free | -45°C~120°C | 2011 | FIT® XS-300 | Active | 1 (Unlimited) | Sleeving | Black | Braided | Abrasion Resistant | Fuel Resistant | Corrosion Resistant, Environment Resistant, UV Resistant, Weather Resistant | - | Chemical Resistant, Clean Cut, Fungus Resistant, Tight Weave, Vermin Resistant | 25.00' 7.62m | 1.010 (25.65mm) | 0.920 (23.37mm) | 0.045 1.14mm | - | ROHS3 Compliant | ||
![]() P10522 BK001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Poly-Vinyl Chloride (PVC) | -20°C~105°C | - | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | Black | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 1000' 304.80m | 0.056 (1.42mm) | 0.025 (0.64mm) | 0.012 0.30mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() TFT20019 NA001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Polytetrafluoroethylene (PTFE) | -75°C~260°C | 2004 | FIT® TFT-200 | Active | 1 (Unlimited) | Solid Tubing | Natural | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | - | 1000' 304.80m | 0.066 (1.68mm) | 0.036 (0.91mm) | 0.012 0.30mm | UL94 V-0 | ROHS3 Compliant | ||
![]() PF24012 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Fiberglass | -60°C~648°C | 2011 | FIT® PIF-240 | Active | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion Resistant | - | Corrosion Resistant | - | - | 100' 30.48m | 0.113 (2.87mm) | 0.081 (2.06mm) | 0.011 0.28mm | UL VW-1 | ROHS3 Compliant | ||
![]() PF1302 BK003 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Fiberglass, PVC Coated | -20°C~130°C | 2011 | FIT® PIF-130 | Active | 1 (Unlimited) | Sleeving, Insulated | Black | Convoluted - Braided | Abrasion Resistant, Fray Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | - | 250' 76.20m | 0.318 (8.08mm) | 0.258 (6.55mm) | 0.020 0.51mm | UL VW-1 | ROHS3 Compliant | ||
![]() P1055 BK002 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Poly-Vinyl Chloride (PVC) | -20°C~105°C | - | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | Black | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 500' 152.40m | 0.238 (6.05mm) | 0.183 (4.65mm) | 0.020 0.51mm | UL 224 VW-1 | ROHS3 Compliant |