- Abrasion Protection
- Color
- Diameter - Inside
- Diameter - Outside
- Environmental Protection
- Factory Lead Time
- Length
- Material
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Part Status
- RoHS Status
Attribute column
Manufacturer
Alpha Wire Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Type Attributes | Abrasion Protection | Liquid Protection | Environmental Protection | Heat Protection | Features | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AF15522 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Fiberglass, Acrylic Coated | -30°C~155°°C | 2011 | FIT® AF-155 | Active | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion and Cut Resistant | - | Corrosion Resistant | Heat Resistant | Chemical Resistant | 100' 30.48m | 0.044 (1.12mm) | 0.025 (0.64mm) | 0.006 0.15mm | - | ROHS3 Compliant | ||
![]() AF1554 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Fiberglass, Acrylic Coated | -30°C~155°°C | 2011 | FIT® AF-155 | Active | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion and Cut Resistant | - | Corrosion Resistant | Heat Resistant | Chemical Resistant | 100' 30.48m | 0.244 (6.20mm) | 0.204 (5.18mm) | 0.010 0.25mm | - | ROHS3 Compliant | ||
![]() P1053/8 CL003 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Poly-Vinyl Chloride (PVC) | -20°C~105°C | - | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | Clear | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 250' 76.20m | 0.449 (11.40mm) | 0.375 (9.52mm) | 0.025 0.64mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() AF15514 NA002 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Fiberglass, Acrylic Coated | -30°C~155°°C | 2011 | FIT® AF-155 | Active | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion and Cut Resistant | - | Corrosion Resistant | Heat Resistant | Chemical Resistant | 500' 152.40m | 0.086 (2.18mm) | 0.064 (1.63mm) | 0.006 0.15mm | - | ROHS3 Compliant | ||
![]() AF15520 NA002 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Fiberglass, Acrylic Coated | -30°C~155°°C | 2011 | FIT® AF-155 | Active | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion and Cut Resistant | - | Corrosion Resistant | Heat Resistant | Chemical Resistant | 500' 152.40m | 0.051 (1.30mm) | 0.032 (0.81mm) | 0.006 0.15mm | - | ROHS3 Compliant | ||
![]() AF15518 NA002 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Fiberglass, Acrylic Coated | -30°C~155°°C | 2011 | FIT® AF-155 | Active | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion and Cut Resistant | - | Corrosion Resistant | Heat Resistant | Chemical Resistant | 500' 152.40m | 0.061 (1.55mm) | 0.040 (1.02mm) | 0.006 0.15mm | - | ROHS3 Compliant | ||
![]() P10524 BK001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Poly-Vinyl Chloride (PVC) | -20°C~105°C | 2005 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | Black | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 1000' 304.80m | 0.051 (1.30mm) | 0.022 (0.56mm) | 0.012 0.30mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() PF1303/8 BK005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Fiberglass, PVC Coated | -20°C~130°C | - | FIT® PIF-130 | Active | 1 (Unlimited) | Sleeving, Insulated | Black | Convoluted - Braided | Abrasion Resistant, Fray Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | - | 100' 30.48m | 0.449 (11.40mm) | 0.375 (9.52mm) | 0.025 0.64mm | UL VW-1 | ROHS3 Compliant | ||
![]() XS300286 BK008 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Polyamide (PA), Nylon, Halogen Free | -45°C~120°C | 2011 | FIT® XS-300 | Active | 1 (Unlimited) | Sleeving | Black | Braided | Abrasion Resistant | Fuel Resistant | Corrosion Resistant, Environment Resistant, UV Resistant, Weather Resistant | - | Chemical Resistant, Clean Cut, Fungus Resistant, Tight Weave, Vermin Resistant | 25.00' 7.62m | 2.950 (74.93mm) | 2.860 (72.64mm) | 0.045 1.14mm | - | ROHS3 Compliant | ||
![]() P1053/4 BK007 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Poly-Vinyl Chloride (PVC) | -20°C~105°C | - | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | Black | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 50.00' 15.24m | 0.856 (21.74mm) | 0.750 (19.05mm) | 0.035 0.89mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() P1051/2A BK005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Poly-Vinyl Chloride (PVC) | -20°C~105°C | 2006 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | Black | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 100' 30.48m | 0.574 (14.58mm) | 0.500 (12.70mm) | 0.025 0.64mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() P1057/16 BK005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Poly-Vinyl Chloride (PVC) | -20°C~105°C | 2006 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | Black | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 100' 30.48m | 0.512 (13.00mm) | 0.438 (11.13mm) | 0.025 0.64mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() P1051/2A CL005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Poly-Vinyl Chloride (PVC) | -20°C~105°C | 2001 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | Clear | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 100' 30.48m | 0.574 (14.58mm) | 0.500 (12.70mm) | 0.025 0.64mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() XS200N3/4 BK003 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Polyamide (PA), Nylon, Halogen Free | -45°C~120°C | 2011 | FIT® XS-200N | Active | 1 (Unlimited) | Sleeving | Black | Braided | Abrasion Resistant | - | Corrosion Resistant | - | Fungus Resistant, Tight Weave | 250' 76.20m | 0.820 (20.82mm) | 0.750 (19.05mm) | 0.035 0.89mm | - | ROHS3 Compliant | ||
![]() XS200N3/4 BK005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Polyamide (PA), Nylon, Halogen Free | -45°C~120°C | 2011 | FIT® XS-200N | Active | 1 (Unlimited) | Sleeving | Black | Braided | Abrasion Resistant | - | Corrosion Resistant | - | Fungus Resistant, Tight Weave | 100' 30.48m | 0.820 (20.82mm) | 0.750 (19.05mm) | 0.035 0.89mm | - | ROHS3 Compliant | ||
![]() SF2007/8 WH005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Fiberglass, Silicone Coated | -70°C~200°C | 2011 | FIT® SF-200 | Active | 1 (Unlimited) | Sleeving | White | Braided | Abrasion Resistant, Fray Resistant | - | Corrosion Resistant | - | Clean Cut | 100' 30.48m | 0.961 (24.40mm) | 0.875 (22.22mm) | 0.025 0.64mm | UL VW-1 | ROHS3 Compliant | ||
![]() AF1557/16 NA015 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Fiberglass, Acrylic Coated | -30°C~155°°C | 2011 | FIT® AF-155 | Active | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion and Cut Resistant | - | Corrosion Resistant | Heat Resistant | Chemical Resistant | 125' 38.10m | 0.494 (12.55mm) | 0.438 (11.13mm) | 0.016 0.40mm | - | ROHS3 Compliant | ||
![]() AF1553/8 NA015 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Fiberglass, Acrylic Coated | -30°C~155°°C | 2011 | FIT® AF-155 | Active | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion and Cut Resistant | - | Corrosion Resistant | Heat Resistant | Chemical Resistant | 125' 38.10m | 0.431 (10.95mm) | 0.375 (9.52mm) | 0.016 0.40mm | - | ROHS3 Compliant | ||
![]() XS200N1/4 BK002 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Polyamide (PA), Nylon, Halogen Free | -45°C~120°C | 2011 | FIT® XS-200N | Active | 1 (Unlimited) | Sleeving | Black | Braided | Abrasion Resistant | - | Corrosion Resistant | - | Fungus Resistant, Tight Weave | 500' 152.40m | 0.314 (7.97mm) | 0.250 (6.35mm) | 0.032 0.81mm | - | ROHS3 Compliant | ||
![]() P1050 CL003 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Poly-Vinyl Chloride (PVC) | -20°C~105°C | 2011 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | Clear | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 250' 76.20m | 0.387 (9.83mm) | 0.325 (8.26mm) | 0.020 0.51mm | UL 224 VW-1 | ROHS3 Compliant |