- Abrasion Protection
- Color
- Diameter - Inside
- Diameter - Outside
- Environmental Protection
- Factory Lead Time
- Length
- Material
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Part Status
- RoHS Status
Attribute column
Manufacturer
Alpha Wire Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Type Attributes | Abrasion Protection | Liquid Protection | Environmental Protection | Heat Protection | Features | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P1057/16 CL005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Poly-Vinyl Chloride (PVC) | -20°C~105°C | - | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | Clear | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 100' 30.48m | 0.512 (13.00mm) | 0.438 (11.13mm) | 0.025 0.64mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() FNT1/2 BK005 Alpha Wire | In Stock | - | Datasheet | 8 Weeks | Poly-Vinyl Chloride (PVC) | -18°C~50°C | 2011 | FIT® FNT | Active | 1 (Unlimited) | Wire Loom, Protective Hose | Black | Convoluted, Corrugated | - | Fluid Resistant, Oil Resistant | Corrosion Resistant | - | - | 100' 30.48m | 0.840 (21.34mm) | 0.622 (15.80mm) | - | - | ROHS3 Compliant | ||
![]() P1053/8 WH003 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Poly-Vinyl Chloride (PVC) | -20°C~105°C | 2011 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | White | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 250' 76.20m | 0.449 (11.40mm) | 0.375 (9.52mm) | 0.025 0.64mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() AF1553/4 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Fiberglass, Acrylic Coated | -30°C~155°°C | 2011 | FIT® AF-155 | Active | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion and Cut Resistant | - | Corrosion Resistant | Heat Resistant | Chemical Resistant | 100' 30.48m | 0.818 (20.78mm) | 0.750 (19.05mm) | 0.016 0.40mm | - | ROHS3 Compliant | ||
![]() AF1558 NA199 Alpha Wire | In Stock | - | Datasheet | - | Fiberglass, Acrylic Coated | -30°C~155°°C | 2011 | FIT® AF-155 | Obsolete | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion and Cut Resistant | - | Corrosion Resistant | Heat Resistant | Chemical Resistant | 100' 30.48m | 0.157 (4.00mm) | 0.129 (3.28mm) | 0.008 0.20mm | - | - | ||
![]() P1055/16 CL003 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Poly-Vinyl Chloride (PVC) | -20°C~105°C | 2001 | FIT® PVC-105 | Active | 1 (Unlimited) | Solid Tubing | Clear | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Heat Resistant | - | 250' 76.20m | 0.384 (9.75mm) | 0.313 (7.95mm) | 0.025 0.64mm | UL 224 VW-1 | ROHS3 Compliant | ||
![]() AF1553/8 NA199 Alpha Wire | In Stock | - | Datasheet | - | Fiberglass, Acrylic Coated | -30°C~155°°C | 2011 | FIT® AF-155 | Obsolete | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion and Cut Resistant | - | Corrosion Resistant | Heat Resistant | Chemical Resistant | 100' 30.48m | 0.431 (10.95mm) | 0.375 (9.52mm) | 0.016 0.40mm | - | - | ||
![]() TFT25024 NA002 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Polytetrafluoroethylene (PTFE) | -75°C~260°C | 2009 | FIT® TFT-250 | Active | 1 (Unlimited) | Solid Tubing | Natural | Smooth | Abrasion Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | Chemical Resistant | 500' 152.40m | 0.050 (1.27mm) | 0.020 (0.51mm) | 0.012 0.30mm | UL94 V-0 | ROHS3 Compliant | ||
![]() PF20017 NA001 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Fiberglass, Silicone Coated | -70°C~200°C | 2001 | FIT® PIF-200 | Active | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion Resistant, Fray Resistant | - | Corrosion Resistant | - | Clean Cut | 1000' 304.80m | 0.084 (2.13mm) | 0.045 (1.14mm) | 0.015 0.38mm | UL VW-1 | ROHS3 Compliant | ||
![]() SF2001IN WH199 Alpha Wire | In Stock | - | Datasheet | - | Fiberglass, Silicone Coated | -70°C~200°C | 2011 | FIT® SF-200 | Obsolete | 1 (Unlimited) | Sleeving | White | Braided | Abrasion Resistant, Fray Resistant | - | Corrosion Resistant | - | Clean Cut | 100' 30.48m | 1.086 (27.58mm) | 1.000 (25.40mm) | 0.025 0.64mm | UL VW-1 | - | ||
![]() SF2007/8 WH199 Alpha Wire | In Stock | - | Datasheet | - | Fiberglass, Silicone Coated | -70°C~200°C | 2011 | FIT® SF-200 | Obsolete | 1 (Unlimited) | Sleeving | White | Braided | Abrasion Resistant, Fray Resistant | - | Corrosion Resistant | - | Clean Cut | 100' 30.48m | 0.961 (24.40mm) | 0.875 (22.22mm) | 0.025 0.64mm | UL VW-1 | - | ||
![]() SF2003/4 WH199 Alpha Wire | In Stock | - | Datasheet | - | Fiberglass, Silicone Coated | -70°C~200°C | 2011 | FIT® SF-200 | Obsolete | 1 (Unlimited) | Sleeving | White | Braided | Abrasion Resistant, Fray Resistant | - | Corrosion Resistant | - | Clean Cut | 100' 30.48m | 0.836 (21.23mm) | 0.750 (19.05mm) | 0.025 0.64mm | UL VW-1 | - | ||
![]() AF1557/16 NA199 Alpha Wire | In Stock | - | Datasheet | - | Fiberglass, Acrylic Coated | -30°C~155°°C | 2011 | FIT® AF-155 | Obsolete | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion and Cut Resistant | - | Corrosion Resistant | Heat Resistant | Chemical Resistant | 100' 30.48m | 0.494 (12.55mm) | 0.438 (11.13mm) | 0.016 0.40mm | - | - | ||
![]() AF1552 NA199 Alpha Wire | In Stock | - | Datasheet | - | Fiberglass, Acrylic Coated | -30°C~155°°C | 2011 | FIT® AF-155 | Obsolete | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion and Cut Resistant | - | Corrosion Resistant | Heat Resistant | Chemical Resistant | 100' 30.48m | 0.298 (7.57mm) | 0.258 (6.55mm) | 0.010 0.25mm | - | - | ||
![]() AF1551IN NA199 Alpha Wire | In Stock | - | Datasheet | - | Fiberglass, Acrylic Coated | -30°C~155°°C | 2011 | FIT® AF-155 | Obsolete | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion and Cut Resistant | - | Corrosion Resistant | Heat Resistant | Chemical Resistant | 100' 30.48m | 1.068 (27.13mm) | 1.000 (25.40mm) | 0.016 0.40mm | - | - | ||
![]() AF15511 NA199 Alpha Wire | In Stock | - | Datasheet | - | Fiberglass, Acrylic Coated | -30°C~155°°C | 2011 | FIT® AF-155 | Obsolete | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion and Cut Resistant | - | Corrosion Resistant | Heat Resistant | Chemical Resistant | 100' 30.48m | 0.117 (2.97mm) | 0.091 (2.31mm) | 0.008 0.20mm | - | - | ||
![]() AF15510 NA199 Alpha Wire | In Stock | - | Datasheet | - | Fiberglass, Acrylic Coated | -30°C~155°°C | 2011 | FIT® AF-155 | Obsolete | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion and Cut Resistant | - | Corrosion Resistant | Heat Resistant | Chemical Resistant | 100' 30.48m | 0.128 (3.25mm) | 0.102 (2.59mm) | 0.008 0.20mm | - | - | ||
![]() AF1557/8 NA199 Alpha Wire | In Stock | - | Datasheet | - | Fiberglass, Acrylic Coated | -30°C~155°°C | 2011 | FIT® AF-155 | Obsolete | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion and Cut Resistant | - | Corrosion Resistant | Heat Resistant | Chemical Resistant | 100' 30.48m | 0.943 (23.95mm) | 0.875 (22.22mm) | 0.016 0.40mm | - | - | ||
![]() AF15518 NA199 Alpha Wire | In Stock | - | Datasheet | - | Fiberglass, Acrylic Coated | -30°C~155°°C | 2011 | FIT® AF-155 | Obsolete | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion and Cut Resistant | - | Corrosion Resistant | Heat Resistant | Chemical Resistant | 100' 30.48m | 0.061 (1.55mm) | 0.040 (1.02mm) | 0.006 0.15mm | - | - | ||
![]() AF15514 NA199 Alpha Wire | In Stock | - | Datasheet | - | Fiberglass, Acrylic Coated | -30°C~155°°C | 2011 | FIT® AF-155 | Obsolete | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion and Cut Resistant | - | Corrosion Resistant | Heat Resistant | Chemical Resistant | 100' 30.48m | 0.086 (2.18mm) | 0.064 (1.63mm) | 0.006 0.15mm | - | - |