- Abrasion Protection
- Color
- Diameter - Inside
- Diameter - Outside
- Environmental Protection
- Factory Lead Time
- Length
- Material
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Part Status
- RoHS Status
Attribute column
Manufacturer
Alpha Wire Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Type Attributes | Abrasion Protection | Liquid Protection | Environmental Protection | Heat Protection | Features | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AF15524 NA199 Alpha Wire | In Stock | - | Datasheet | - | Fiberglass, Acrylic Coated | -30°C~155°°C | 2011 | FIT® AF-155 | Obsolete | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion and Cut Resistant | - | Corrosion Resistant | Heat Resistant | Chemical Resistant | 100' 30.48m | 0.039 (0.99mm) | 0.020 (0.51mm) | 0.006 0.15mm | - | - | ||
![]() AF15516 NA199 Alpha Wire | In Stock | - | Datasheet | - | Fiberglass, Acrylic Coated | -30°C~155°°C | 2011 | FIT® AF-155 | Obsolete | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion and Cut Resistant | - | Corrosion Resistant | Heat Resistant | Chemical Resistant | 100' 30.48m | 0.073 (1.85mm) | 0.051 (1.30mm) | 0.006 0.15mm | - | - | ||
![]() AF15515 NA199 Alpha Wire | In Stock | - | Datasheet | - | Fiberglass, Acrylic Coated | -30°C~155°°C | 2011 | FIT® AF-155 | Obsolete | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion and Cut Resistant | - | Corrosion Resistant | Heat Resistant | Chemical Resistant | 100' 30.48m | 0.079 (2.01mm) | 0.057 (1.45mm) | 0.006 0.15mm | - | - | ||
![]() AF15513 NA199 Alpha Wire | In Stock | - | Datasheet | - | Fiberglass, Acrylic Coated | -30°C~155°°C | 2011 | FIT® AF-155 | Obsolete | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion and Cut Resistant | - | Corrosion Resistant | Heat Resistant | Chemical Resistant | 100' 30.48m | 0.094 (2.39mm) | 0.072 (1.83mm) | 0.006 0.15mm | - | - | ||
![]() AF1553 NA199 Alpha Wire | In Stock | - | Datasheet | - | Fiberglass, Acrylic Coated | -30°C~155°°C | 2011 | FIT® AF-155 | Obsolete | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion and Cut Resistant | - | Corrosion Resistant | Heat Resistant | Chemical Resistant | 100' 30.48m | 0.269 (6.83mm) | 0.229 (5.82mm) | 0.010 0.25mm | - | - | ||
![]() AF15520 NA199 Alpha Wire | In Stock | - | Datasheet | - | Fiberglass, Acrylic Coated | -30°C~155°°C | 2011 | FIT® AF-155 | Obsolete | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion and Cut Resistant | - | Corrosion Resistant | Heat Resistant | Chemical Resistant | 100' 30.48m | 0.051 (1.30mm) | 0.032 (0.81mm) | 0.006 0.15mm | - | - | ||
![]() AF15522 NA199 Alpha Wire | In Stock | - | Datasheet | - | Fiberglass, Acrylic Coated | -30°C~155°°C | 2011 | FIT® AF-155 | Obsolete | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion and Cut Resistant | - | Corrosion Resistant | Heat Resistant | Chemical Resistant | 100' 30.48m | 0.044 (1.12mm) | 0.025 (0.64mm) | 0.006 0.15mm | - | - | ||
![]() AF1551 NA199 Alpha Wire | In Stock | - | Datasheet | - | Fiberglass, Acrylic Coated | -30°C~155°°C | 2011 | FIT® AF-155 | Obsolete | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion and Cut Resistant | - | Corrosion Resistant | Heat Resistant | Chemical Resistant | 100' 30.48m | 0.331 (8.41mm) | 0.289 (7.34mm) | 0.010 0.25mm | - | - | ||
![]() AF1557 NA199 Alpha Wire | In Stock | - | Datasheet | - | Fiberglass, Acrylic Coated | -30°C~155°°C | 2011 | FIT® AF-155 | Obsolete | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion and Cut Resistant | - | Corrosion Resistant | Heat Resistant | Chemical Resistant | 100' 30.48m | 0.174 (4.42mm) | 0.144 (3.66mm) | 0.008 0.20mm | - | - | ||
![]() AF1555 NA199 Alpha Wire | In Stock | - | Datasheet | - | Fiberglass, Acrylic Coated | -30°C~155°°C | 2011 | FIT® AF-155 | Obsolete | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion and Cut Resistant | - | Corrosion Resistant | Heat Resistant | Chemical Resistant | 100' 30.48m | 0.218 (5.54mm) | 0.182 (4.62mm) | 0.010 0.25mm | - | - | ||
![]() AF1555/8 NA199 Alpha Wire | In Stock | - | Datasheet | - | Fiberglass, Acrylic Coated | -30°C~155°°C | 2011 | FIT® AF-155 | Obsolete | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion and Cut Resistant | - | Corrosion Resistant | Heat Resistant | Chemical Resistant | 100' 30.48m | 0.687 (17.45mm) | 0.625 (15.88mm) | 0.016 0.40mm | - | - | ||
![]() AF1553/4 NA199 Alpha Wire | In Stock | - | Datasheet | - | Fiberglass, Acrylic Coated | -30°C~155°°C | 2011 | FIT® AF-155 | Obsolete | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion and Cut Resistant | - | Corrosion Resistant | Heat Resistant | Chemical Resistant | 100' 30.48m | 0.818 (20.78mm) | 0.750 (19.05mm) | 0.016 0.40mm | - | - | ||
![]() AF1554 NA199 Alpha Wire | In Stock | - | Datasheet | - | Fiberglass, Acrylic Coated | -30°C~155°°C | 2011 | FIT® AF-155 | Obsolete | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion and Cut Resistant | - | Corrosion Resistant | Heat Resistant | Chemical Resistant | 100' 30.48m | 0.244 (6.20mm) | 0.204 (5.18mm) | 0.010 0.25mm | - | - | ||
![]() AF1556 NA199 Alpha Wire | In Stock | - | Datasheet | - | Fiberglass, Acrylic Coated | -30°C~155°°C | 2011 | FIT® AF-155 | Obsolete | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion and Cut Resistant | - | Corrosion Resistant | Heat Resistant | Chemical Resistant | 100' 30.48m | 0.198 (5.03mm) | 0.162 (4.11mm) | 0.010 0.25mm | - | - | ||
![]() AF1559 NA199 Alpha Wire | In Stock | - | Datasheet | - | Fiberglass, Acrylic Coated | -30°C~155°°C | 2011 | FIT® AF-155 | Obsolete | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion and Cut Resistant | - | Corrosion Resistant | Heat Resistant | Chemical Resistant | 100' 30.48m | 0.140 (3.56mm) | 0.114 (2.90mm) | 0.008 0.20mm | - | - | ||
![]() AF1550 NA199 Alpha Wire | In Stock | - | Datasheet | - | Fiberglass, Acrylic Coated | -30°C~155°°C | 2011 | FIT® AF-155 | Obsolete | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion and Cut Resistant | - | Corrosion Resistant | Heat Resistant | Chemical Resistant | 100' 30.48m | 0.363 (9.22mm) | 0.325 (8.26mm) | 0.016 0.40mm | - | - | ||
![]() AF15512 NA199 Alpha Wire | In Stock | - | Datasheet | - | Fiberglass, Acrylic Coated | -30°C~155°°C | 2011 | FIT® AF-155 | Obsolete | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion and Cut Resistant | - | Corrosion Resistant | Heat Resistant | Chemical Resistant | 100' 30.48m | 0.103 (2.61mm) | 0.081 (2.06mm) | 0.006 0.15mm | - | - | ||
![]() AF15512 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Fiberglass, Acrylic Coated | -30°C~155°°C | 2011 | FIT® AF-155 | Active | 1 (Unlimited) | Sleeving | Natural | Braided | Abrasion and Cut Resistant | - | Corrosion Resistant | Heat Resistant | Chemical Resistant | 100' 30.48m | 0.103 (2.61mm) | 0.081 (2.06mm) | 0.006 0.15mm | - | ROHS3 Compliant | ||
![]() PF1305/8 BK005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Fiberglass, PVC Coated | -20°C~130°C | 2011 | FIT® PIF-130 | Active | 1 (Unlimited) | Sleeving, Insulated | Black | Convoluted - Braided | Abrasion Resistant, Fray Resistant | Oil Resistant | Corrosion Resistant | Heat Resistant | - | 100' 30.48m | 0.705 (17.91mm) | 0.625 (15.88mm) | 0.025 0.64mm | UL VW-1 | ROHS3 Compliant |