Filters
  • Abrasion Protection
  • Color
  • Diameter - Inside
  • Diameter - Outside
  • Environmental Protection
  • Factory Lead Time
  • Length
  • Material
  • Moisture Sensitivity Level (MSL)
  • Operating Temperature
  • Part Status
  • RoHS Status

Attribute column

Manufacturer

Alpha Wire Protective Hoses, Solid Tubing, Sleeving

View Mode:
439 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Factory Lead Time

Material

Operating Temperature

Published

Series

Part Status

Moisture Sensitivity Level (MSL)

Type

Color

Type Attributes

Abrasion Protection

Liquid Protection

Environmental Protection

Heat Protection

Features

Length

Diameter - Outside

Diameter - Inside

Wall Thickness

Material Flammability Rating

RoHS Status

PF13020 BK002
PF13020 BK002

Alpha Wire

In Stock

-

Datasheet

9 Weeks

Fiberglass, PVC Coated

-20°C~130°C

2011

FIT® PIF-130

Active

1 (Unlimited)

Sleeving, Insulated

Black

Convoluted - Braided

Abrasion Resistant, Fray Resistant

Oil Resistant

Corrosion Resistant

Heat Resistant

-

500' 152.40m

0.065 (1.65mm)

0.032 (0.81mm)

0.013 0.33mm

UL VW-1

ROHS3 Compliant

TFT2505 NA005
TFT2505 NA005

Alpha Wire

In Stock

-

Datasheet

7 Weeks

Polytetrafluoroethylene (PTFE)

-75°C~260°C

-

FIT® TFT-250

Active

1 (Unlimited)

Solid Tubing

Natural

Smooth

Abrasion Resistant

Oil Resistant

Corrosion Resistant

Heat Resistant

Chemical Resistant

100' 30.48m

0.236 (5.99mm)

0.182 (4.62mm)

0.020 0.51mm

UL94 V-0

ROHS3 Compliant

TFT25018 NA005
TFT25018 NA005

Alpha Wire

In Stock

-

Datasheet

7 Weeks

Polytetrafluoroethylene (PTFE)

-75°C~260°C

2005

FIT® TFT-250

Active

1 (Unlimited)

Solid Tubing

Natural

Smooth

Abrasion Resistant

Oil Resistant

Corrosion Resistant

Heat Resistant

Chemical Resistant

100' 30.48m

0.081 (2.06mm)

0.040 (1.02mm)

0.016 0.40mm

UL94 V-0

ROHS3 Compliant

P1050 BK005
P1050 BK005

Alpha Wire

In Stock

-

Datasheet

7 Weeks

Poly-Vinyl Chloride (PVC)

-20°C~105°C

2011

FIT® PVC-105

Active

1 (Unlimited)

Solid Tubing

Black

Smooth

Abrasion Resistant

Oil Resistant

Corrosion Resistant, UV Resistant

Heat Resistant

-

100' 30.48m

0.387 (9.83mm)

0.325 (8.26mm)

0.020 0.51mm

UL 224 VW-1

ROHS3 Compliant

TFT25017 NA001
TFT25017 NA001

Alpha Wire

In Stock

-

Datasheet

7 Weeks

Polytetrafluoroethylene (PTFE)

-75°C~260°C

2009

FIT® TFT-250

Active

1 (Unlimited)

Solid Tubing

Natural

Smooth

Abrasion Resistant

Oil Resistant

Corrosion Resistant

Heat Resistant

Chemical Resistant

1000' 304.80m

0.086 (2.18mm)

0.045 (1.14mm)

0.016 0.40mm

UL94 V-0

ROHS3 Compliant

XS300134 BK008
XS300134 BK008

Alpha Wire

In Stock

-

Datasheet

9 Weeks

Polyamide (PA), Nylon, Halogen Free

-45°C~120°C

2011

FIT® XS-300

Active

1 (Unlimited)

Sleeving

Black

Braided

Abrasion Resistant

Fuel Resistant

Corrosion Resistant, Environment Resistant, UV Resistant, Weather Resistant

-

Chemical Resistant, Clean Cut, Fungus Resistant, Tight Weave, Vermin Resistant

25.00' 7.62m

1.430 (36.32mm)

1.340 (34.04mm)

0.045 1.14mm

-

ROHS3 Compliant

TFT2004 NA005
TFT2004 NA005

Alpha Wire

In Stock

-

Datasheet

7 Weeks

Polytetrafluoroethylene (PTFE)

-75°C~260°C

2011

FIT® TFT-200

Active

1 (Unlimited)

Solid Tubing

Natural

Smooth

Abrasion Resistant

Oil Resistant

Corrosion Resistant

Heat Resistant

-

100' 30.48m

0.248 (6.30mm)

0.204 (5.18mm)

0.015 0.38mm

UL94 V-0

ROHS3 Compliant

TFT25024 NA001
TFT25024 NA001

Alpha Wire

In Stock

-

Datasheet

7 Weeks

Polytetrafluoroethylene (PTFE)

-75°C~260°C

2009

FIT® TFT-250

Active

1 (Unlimited)

Solid Tubing

Natural

Smooth

Abrasion Resistant

Oil Resistant

Corrosion Resistant

Heat Resistant

Chemical Resistant

1000' 304.80m

0.050 (1.27mm)

0.020 (0.51mm)

0.012 0.30mm

UL94 V-0

ROHS3 Compliant

TFT25016 NA002
TFT25016 NA002

Alpha Wire

In Stock

-

Datasheet

7 Weeks

Polytetrafluoroethylene (PTFE)

-75°C~260°C

2011

FIT® TFT-250

Active

1 (Unlimited)

Solid Tubing

Natural

Smooth

Abrasion Resistant

Oil Resistant

Corrosion Resistant

Heat Resistant

Chemical Resistant

500' 152.40m

0.093 (2.36mm)

0.051 (1.30mm)

0.016 0.40mm

UL94 V-0

ROHS3 Compliant

TFT20030 NA002
TFT20030 NA002

Alpha Wire

In Stock

-

Datasheet

7 Weeks

Polytetrafluoroethylene (PTFE)

-75°C~260°C

2004

FIT® TFT-200

Active

1 (Unlimited)

Solid Tubing

Natural

Smooth

Abrasion Resistant

Oil Resistant

Corrosion Resistant

Heat Resistant

-

500' 152.40m

0.033 (0.84mm)

0.010 (0.25mm)

0.009 0.23mm

UL94 V-0

ROHS3 Compliant

TFT2509 NA005
TFT2509 NA005

Alpha Wire

In Stock

-

Datasheet

7 Weeks

Polytetrafluoroethylene (PTFE)

-75°C~260°C

2011

FIT® TFT-250

Active

1 (Unlimited)

Solid Tubing

Natural

Smooth

Abrasion Resistant

Oil Resistant

Corrosion Resistant

Heat Resistant

Chemical Resistant

100' 30.48m

0.164 (4.17mm)

0.114 (2.90mm)

0.020 0.51mm

UL94 V-0

ROHS3 Compliant

TFT20010 NA002
TFT20010 NA002

Alpha Wire

In Stock

-

Datasheet

7 Weeks

Polytetrafluoroethylene (PTFE)

-75°C~260°C

2004

FIT® TFT-200

Active

1 (Unlimited)

Solid Tubing

Natural

Smooth

Abrasion Resistant

Oil Resistant

Corrosion Resistant

Heat Resistant

-

500' 152.40m

0.136 (3.45mm)

0.102 (2.59mm)

0.012 0.30mm

UL94 V-0

ROHS3 Compliant

PF20013 NA005
PF20013 NA005

Alpha Wire

In Stock

-

Datasheet

9 Weeks

Fiberglass, Silicone Coated

-70°C~200°C

2011

FIT® PIF-200

Active

1 (Unlimited)

Sleeving

Natural

Braided

Abrasion Resistant, Fray Resistant

-

Corrosion Resistant

-

Clean Cut

100' 30.48m

0.112 (2.84mm)

0.072 (1.83mm)

0.015 0.38mm

UL VW-1

ROHS3 Compliant

PF20017 NA002
PF20017 NA002

Alpha Wire

In Stock

-

Datasheet

9 Weeks

Fiberglass, Silicone Coated

-70°C~200°C

2011

FIT® PIF-200

Active

1 (Unlimited)

Sleeving

Natural

Braided

Abrasion Resistant, Fray Resistant

-

Corrosion Resistant

-

Clean Cut

500' 152.40m

0.084 (2.13mm)

0.045 (1.14mm)

0.015 0.38mm

UL VW-1

ROHS3 Compliant

PF20022 NA001
PF20022 NA001

Alpha Wire

In Stock

-

Datasheet

9 Weeks

Fiberglass, Silicone Coated

-70°C~200°C

2001

FIT® PIF-200

Active

1 (Unlimited)

Sleeving

Natural

Braided

Abrasion Resistant, Fray Resistant

-

Corrosion Resistant

-

Clean Cut

1000' 304.80m

0.058 (1.47mm)

0.025 (0.64mm)

0.013 0.33mm

UL VW-1

ROHS3 Compliant

TFT20018 NA002
TFT20018 NA002

Alpha Wire

In Stock

-

Datasheet

7 Weeks

Polytetrafluoroethylene (PTFE)

-75°C~260°C

2011

FIT® TFT-200

Active

1 (Unlimited)

Solid Tubing

Natural

Smooth

Abrasion Resistant

Oil Resistant

Corrosion Resistant

Heat Resistant

-

500' 152.40m

0.070 (1.78mm)

0.040 (1.02mm)

0.012 0.30mm

UL94 V-0

ROHS3 Compliant

TFT20011 NA005
TFT20011 NA005

Alpha Wire

In Stock

-

Datasheet

7 Weeks

Polytetrafluoroethylene (PTFE)

-75°C~260°C

2004

FIT® TFT-200

Active

1 (Unlimited)

Solid Tubing

Natural

Smooth

Abrasion Resistant

Oil Resistant

Corrosion Resistant

Heat Resistant

-

100' 30.48m

0.125 (3.18mm)

0.091 (2.31mm)

0.012 0.30mm

UL94 V-0

ROHS3 Compliant

P1056 CL005
P1056 CL005

Alpha Wire

In Stock

-

Datasheet

7 Weeks

Poly-Vinyl Chloride (PVC)

-20°C~105°C

2005

FIT® PVC-105

Active

1 (Unlimited)

Solid Tubing

Clear

Smooth

Abrasion Resistant

Oil Resistant

Corrosion Resistant, UV Resistant

Heat Resistant

-

100' 30.48m

0.218 (5.54mm)

0.162 (4.11mm)

0.020 0.51mm

UL 224 VW-1

ROHS3 Compliant

AF1552 NA005
AF1552 NA005

Alpha Wire

In Stock

-

Datasheet

9 Weeks

Fiberglass, Acrylic Coated

-30°C~155°°C

-

FIT® AF-155

Active

1 (Unlimited)

Sleeving

Natural

Braided

Abrasion and Cut Resistant

-

Corrosion Resistant

Heat Resistant

Chemical Resistant

100' 30.48m

0.298 (7.57mm)

0.258 (6.55mm)

0.010 0.25mm

-

ROHS3 Compliant

P1057 BK005
P1057 BK005

Alpha Wire

In Stock

-

Datasheet

7 Weeks

Poly-Vinyl Chloride (PVC)

-20°C~105°C

2011

FIT® PVC-105

Active

1 (Unlimited)

Solid Tubing

Black

Smooth

Abrasion Resistant

Oil Resistant

Corrosion Resistant, UV Resistant

Heat Resistant

-

100' 30.48m

0.198 (5.03mm)

0.144 (3.66mm)

0.020 0.51mm

UL 224 VW-1

ROHS3 Compliant